-
Supplier: Newark, An Avnet Company
Description: 3 VOLT RELAY KIT / OMRON ELECTRONIC COMPONENTS
-
Supplier: Newark, An Avnet Company
Description: 3-PHASE VOLT. LEVEL RELAY PH SEQ AND LOSS TROP R.0
-
Supplier: Newark, An Avnet Company
Description: COMBINED UNDER & OVER VOLTAGE/FREQUENCY RELAY, SINGLE PHASE ALL RELAYS DE-ENERGIZE ON TRIP INPUT 480 VOLTS RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY 60 HERTZ 1.5% VOLTS 0.3 HERTZ
-
-
Supplier: Newark, An Avnet Company
Description: REVERSE POWER RELAY 3 PHASE 3 WIRE INPUT 5 AMPS AC RELAY OUTPUT WITH VOLT FREE CONTACTS INPUT 440 VOLTS L/L RELAY OUTPUT WITH 60HZ RELAY ENERGIZE (STD)
-
Supplier: Accuris
Description: RELAY, FIELD CONTROL, GENERATOR, 120 VOLTS DC, TYPE M-3
-
Supplier: Accuris
Description: CUTOUT RELAY, ENGINE GENERATOR, 28 VOLT DC SYSTEM
-
Supplier: Accuris
Description: Relay Assembly: Gun-Firing, Waterproof, 24 Volt Dc
-
Supplier: Accuris
Description: RELAY BANK, BOMB SALVO CIRCUIT, 3 UNIT, 28 VOLT DC, TYPE A-1
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SEGMENTING 28 VOLT - 90-50274 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays UndrOvr Volt Relay 20 to 600 V
-
Supplier: DigiKey
Description: MON.RELAY,IO-LINK,3-PH+N VOLT.,1
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: ODG (Origin Data Global)
Description: UNDROVR VOLT RELAY 20 TO 600 V
- Supply Voltage (Vi): 24 volts
-
Supplier: Allied Electronics, Inc.
Description: Series DC60 Solid State Relays, Panel Mount, 3 to 60 VDC, 4000 V (RMS) Dielectric Strength 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Allied Electronics, Inc.
Description: DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package.
-
Supplier: Red Lion Controls, Inc.
Description: surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts (16 channel modules only) All channels Scan rate: 1 ms Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
-
Supplier: Allied Electronics, Inc.
Description: Protect equipment from problems with 3-Phase power. Models available to protect loss, phase reversal, under and over voltage. All models are multi-voltage and 50/60 Hz. LED indication for power and output status. Control of 3-Phase Networks: Phase Sequence, Phase Failure, Imbalance
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 3.0volts 1 Form A PLC Relay
- DC Coil Voltage: 3 volts
- Relay Type: General Application Relay
-
Supplier: Kelco Industries
Description: Guardian offers a range of general purpose, “off-the-shelf” relays for applications throughout a wide variety of industries. DC relay designs are available from 1 amp through 30 amp, in sealed and non-sealed configurations. Coil voltages include 3-110 volt DC. AC
- Relay Type: Aerospace / MIL-SPEC Relay
-
Supplier: Radwell International
Description: 1/2 HP AT 120 VOLT & 3/4 HP AT 240 VOLT, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 250 VAC, 3PDT, 24 VAC AT 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: PROTECTOR RELAY CONTROLLER, INTERMITENT IGNITION, 120 VOLT, 60 HZ, 3 WIRE, 24 VOLT CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: Monitoring Relay, Volt, 3 phase, 30/60/3
-
Supplier: Quarktwin Technology Ltd.
Description: 3 VOLT RELAY ADJ 200-250VAC 10P
- Operating Temperature: 32 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package.
-
Supplier: CSA Group
Description: with their associated control devices including, but not limited to, voltage sensing relays, frequency sensing relays, and time delay relays. 1.4 An automatic transfer switch as covered by these requirements is a device that automatically transfers a common load from a normal
-
Supplier: Radwell International
Description: SOLID STATE PANEL MOUNT RELAY, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:3A, OPERATING VOLT MAX:60VDC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:3VDC, CONTROL VOLT MIN:3.5VDC, ROHS COMPLIANT. FREE 2
- Features: DC Motor Starter
- Overload Protection: Solid State
-
Supplier: Seedburo Equipment Company
Description: responsive air and product control, LED digital keypad operation, and total visibility of all product movement. There is a safety flow relay switch to prevent seed contamination, no mechanical maintenance required, fast and simple calibration, environmentally clean, fits in small spaces and
-
Supplier: Galco Industrial Electronics
Description: 3-PHASE VOLT MON/ 380-480V/ AD
-
Supplier: Backer Hotwatt Inc.
Description: Features: 3-32 VDC Input 600 volt blocking voltage 4000 volt isolation Zero voltage turn-on Built-in snubber 100% tested at rated current High surge capability U.L. recognized C.S.A. certified
- Input (Pick-up) Voltage Range: 0 volts
- Maximum Current: 25 amps
- Load Voltage: 24 to 330 volts
- Output Voltage Type: AC, DC
-
Supplier: Pickering Electronics
Description: The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.1 amps
-
Supplier: Pickering Electronics
Description: These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.25 amps
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Programmable Voltage Detector monitors the battery system voltage and detects both over voltage and under voltage conditions. The under voltage trip point is programmed by the use of 3 "DIP" switches, which provide for 8 possible settings ranging from 11.44 Volts to 13.01 Volts.
- Voltage Sensing Range: 11.44 to 13.01 volts
- Voltage Sensitive Relay: Over-voltage Protection, Undervoltage
-
Supplier: Fairview Microwave Inc.
Description: coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6362 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP3T
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 80 dB
- VSWR: 1.4 :1
Find Suppliers by Category Top
Featured Products Top
-
status and hysteresis can be set within this option. These alarms have visual indication (LEDs) and activate changeover relays for remote indication or control. The set points can be viewed and adjusted using the hotkeys on the front panel keypad. The Superdew 3 also includes RS485 (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Volts. Flexible Controls: Accommodates a variety of relays, contactors, and programmable logic controllers. Lithium Iron Phosphate Chemistry: Delivers exceptional cycle (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Automatic control system design of laser interferometer
In the control panel, the working voltage of RF module is 3.3 volt , and the relay is 5 volt.
-
Federal Register > Wednesday, June 28, 2000 > [65 FR 39956] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significan...
Brief description of amendments: The proposed amendment would change the Allowable Values specified in Technical Specification Table 3.3 .5-1 to ensure that the 6.9 kilovolt (kV) and 480 volt (V) undervoltage relays initiate the necessary actions when required.
-
Universal development board for education in embedded systems
An universal development board should contain all required peripherals for standard embedded systems applications – 3.3 and 5 Volt power supply, USB and RS232 interfaces, open drain power outputs, analog buffered inputs and outputs, relays , leds, keyboard and alphanumeric LCD interface.
-
Federal Register > Wednesday, May 16, 2001 > [66 FR 27174] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significant...
Brief description of amendments: The amendments revise the Allowable Values specified in Technical Specification (TS) Table 3.3 .5-1, "Loss of Power (LOP) Diesel Generator … ensure that the 6.9 kiloVolt and 480 Volt undervoltage relays initiate the necessary actions…
-
Federal Register > Wednesday, March 21, 2001 > [66 FR 15915] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significa...
Brief description of amendments: The proposed amendments would revise the Allowable Values specified in Technical Specification (TS) Table 3.3 .5-1, "Loss of Power (LOP) Diesel … the 6.9 kiloVolt (kV) and 480 Volt (V) undervoltage relays initiate the necessary actions…
Indicates content that may require registration and/or purchase.