-
Supplier: Anatech Electronics, Inc.
Description: 3.5 GHz Cavity Duplexer
- Insertion Loss: 1 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 3.677-3.699 GHz 3.727-3.749 GHz Cavity Duplexer for C Band and S Band applications
- Insertion Loss: 3.5 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer
- Insertion Loss: 2 dB
- Device Type: Duplexer
-
-
Supplier: Anatech Electronics, Inc.
Description: KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer
- Insertion Loss: 2.5 dB
- Device Type: Duplexer
-
Supplier: Ubiquiti Networks, Inc.
Description: 5 GHz Full Duplex Point-to-Point Gigabit Radio The airFiber®5 is purpose-built for outdoor, PtP bridging and carrier-class network backhauls. Innovative Antenna Design The high-isolation, dual-antenna design is ideal for robust performance in the harshest RF noise environments. Revolutionary
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, PCS/W-CDMA II,5GHZ, UNBAL; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:PCS, WCDMA Band 2; Product Range:-; No. of Pins:9Pins; Size:2.5 2 0.65 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 1.96GHZ; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:PCS, WCDMA Band 2; Product Range:-; No. of Pins:9; Size:2.5x2x0.65 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 1.96GHZ, 2016; No. of Pins:9 Pin; Filter Case Style:SMD; Duplexer Applications:PCS, WCDMA Band 2; Product Range:D6 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 1.962GHZ, SMD; No. of Pins:8 Pin; Filter Case Style:SMD; Product Range:D6 Series RoHS Compliant: Yes
-
Supplier: kTB Solutions
Description: kTB Solutions supplies duplexers work from 400MHz to 15GHz. Our duplexers are widely used in many applications. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar
- RX (Low): 814 to 894 MHz
- Insertion Loss: 1.1 dB
- Device Type: Duplexer
-
Supplier: Qorvo
Description: Qorvo's TQQ6103 is an exceptionally high performance BAW Duplexer for Band 3 uplink / downlink. This filter is housed in a compact 2 x 2.5 mm package for base station applications.
- RX (Low): 1,710 to 1,880 MHz
- Insertion Loss: 2.9 to 3 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: UIY Inc.
Description: 45.5 to 103.3MHz – Duplexer / Diplexer
- RX (Low): 80 to 103.3 MHz
- TX (High): 45.5 to 69 MHz
- Insertion Loss: 3 dB
- VSWR: 1.5 :1
-
Supplier: 5o.com
Description: Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- TX (High): 703 to 793 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.3 :1
- Device Type: Duplexer
-
Supplier: Richardson RFPD
Description: Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part
- RX (Low): 824 to 849 MHz
- TX (High): 869 to 894 MHz
- Insertion Loss: 1.5 dB
- Device Type: Duplexer
-
Supplier: Utmel Electronic Limited
Description: 3.5 audio connector 5 pin plus 4 pin duplex level 3 14XD20XH5 duplex plastic port
- Connector Type: Audio / Video Connector
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel
- RX (Low): 1,805 to 1,880 MHz
- TX (High): 1,710 to 1,785 MHz
- Insertion Loss: 3.5 to 4 dB
- Device Type: Duplexer
-
Supplier: UIY Inc.
Description: 436.5 to 460MHz – Duplexer / Diplexer
- RX (Low): 450 to 453 MHz
- TX (High): 436.5 to 443.5 MHz
- Insertion Loss: 2 dB
- VSWR: 1.3 :1
-
Supplier: Thomas & Betts Corporation
Description: DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEMASTER[R
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Eaton Corporation - Sensors
Description: Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
- Length: 914.3995062242667 mm
- Diameter: 4.749797435109385 mm
- Operating Temperature: -45.55555555555556 to 248.88888888888889 C
- Angle: Bent
-
Supplier: Hubbell Wiring Device-Kellems
Description: DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: 3-Gang 3-duplex device mount. Features: - Standard size - Thermoplastic nylon - Device mount
- Type: Duplex Outlet Cover
-
Supplier: Ubiquiti Networks, Inc.
Description: 24 GHz Full Duplex Point-to-Point 2 Gbps Radio Featuring our INVICTUS™ custom silicon for 2+ million packets-per-second processing, the airFiber®24HD is ideal for outdoor, PtP bridging and backhaul applications requiring maximum performance. Revolutionary Performance Featuring the world’s best
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Multimode Duplex ST Cable 5 Meters
- Cable Type: Duplex
- Fiber Mode: Multimode
- Connector Type: ST
-
Supplier: Visual Sound, Inc.
Description: Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
- Cable Type: Duplex
-
Supplier: TelephoneStuff.com
Description: Concealed 3-Service Floor Box Duplex Opening Plate is specifically designed for Floor and Wall Boxes. Floor Box Plate Features: - Floor Boxes are for Concealed 3-Service Recessed Concrete - Material: Steel - Listings: UL File Number E31999, CSA File Number LR18416 - 3-Service
- Type: Duplex Outlet Cover
-
Supplier: Heilind Electronics, Inc.
Description: ST-ST Multimode Duplex 3m
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: Qorvo
Description: Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. The TQM963014 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed for Band
- RX (Low): 1,882.5 to 1,962.5 MHz
- Insertion Loss: 1.8 to 2.2 dB
- Device Type: Duplexer
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RAT
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 5 meters, yellow color
- Cable Diameter: 1.6000000000000003 mm
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share a single antenna. The DP245 splits these signals so that two separate 2.4 GHz and 5 GHz antennas can be used to improve
- RX (Low): 2,400 to 5,000 MHz
- TX (High): 2,400 to 5,000 MHz
- Device Type: Diplexer
-
Supplier: KHK USA, Inc.
Description: High-precision duplex worms with superior strength. A range of backlash values can be obtained by moving the worm axially. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Material: Carbon / Alloy Steel
- Design: Metric
- Features: Other, Other Metal, Other PA
-
Supplier: Qorvo
Description: The QPQ1013Q is a compact, high-performance NoDrift™ Surface Acoustic Wave duplexer designed to meet the strict band 13 NS07 rejection requirements mitigating signal migration in the public safety frequency band for use in NAD (Network Attached Device) applications.
- RX (Low): 746 to 787 MHz
- Insertion Loss: 1 to 1.4 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: TelephoneStuff.com
Description: Combination wallplate 3-toggle 1-Duplex device. Features: - Standard size - Thermoplastic nylon - Device mount
- Type: Duplex Outlet Cover
Find Suppliers by Category Top
Featured Products Top
-
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Low insertion loss of 0.8 dB in both standard models (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Special requests supported: waterproof, dustproof, DC pass, and DC (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
) Bore Range: Metric: 12mm – 120mm Imperial: 0.5" – 5 (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Operating at -40 ~ +20?? IL <1.5dB @2.0~2.5GHz & 0.8dB @2.5~6.0GHz, ISO >13dB, VSWR <1.50 Forward Power 100W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. Equipped with one durable rubber twist tie for cable ends. Applications: Communications Broadcast Constuction Industrial machinery Lighting needs Extension cord (read more)
Browse Cable Reels Datasheets for Hannay Reels -
/N AE5500SSH6558 Our P/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5?23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5?5.8GHz ≤1.0dB @ 5.8?23GHz. Follow us on: (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
60-GHz direct-conversion gigabit modulator/demodulator on liquid-crystal polymer
The 60- GHz duplexer shows 3.5 -dB measured insertion loss in the RF path with 6.5 GHz 3-dB RF bandwidth.
-
Temperature-compensated FBAR duplexer for band 13
Figure 4b; Wideband measurements of a B13 duplexer (.5 to 3.5 GHz ).
-
A GaAs MMIC chip set for 2 to 5 GHz fixed wireless services delivery
The core of the 3.5 GHz front-end can seen to be the receive down-converter (RxIC), transmit upconverter (TxIC) and power amplifier (PAIC) with the addition of the duplexer , first local oscillator (1LO) synthesizer, low noise amplifier (LNA), buffer, attenuator …
-
Silicon bulk micromachined FBAR filter and duplexer for advanced handset applications
… of −14 and −33 dB, central frequency of 1.88 and 1.96 GHz , and size of … The fabricated FBAR duplexer has insertion loss (IL) of − 3.5 dB (Max.) in pass band and absolute attenuation of −42 dB (Min.) at transmitter to antenna ports, while it has IL of −4.5 dB (Max.) in pass band and …
-
Transverters for TDD and FDD ISM 2.4GHZ Radio Systems
… to the existing infrastructures RF up/down converter modules (transverter) with T/R switches or duplexer for TDD or … Currently, the 3.5GHz FDD transverters cooperate in 17 locations with the IRT2000 digital radio access system used by El-net NETIA group and 4.4GHz TDD transverters work together with 802.11b WLAN AP utilized by Military Communication Institute.
-
LTCC Front-end Modules for Multi-band Applications
The insertion loss of the CDMA SAW duplexer including the diplexer loss is less than 2.4 dB from 824 to 849 MHz for Tx band and less than 3.5 dB from 869 to 894 MHz for Rx band. … of GPS SAW filter including the diplexer loss is about 1.8 dB at 1.575 GHz .
-
High-efficiency balanced switched-path monolithic SiGe HBT power amplifiers for wireless applications
… are intended for the integration in WCDMA modules including SAW, output matching, output hybrid, coupler and duplexer . For stand alone verification, the MMIC is mounted as bare die or in Infineon’s 3.5 ×3.5 mm2 VQFN-20 (Very thin Quad Flat package Non leaded) package on a stan- dard FR4 board ( r = 4.1@1.9 GHz ).
-
Accurate explicit formulae of the fundamental mode resonant frequencies for FBAR with thick electrodes
Duplexers for 1900 MHz PCS handsets based on film- bulk-acoustic-resonator (FBAR) had been realized by … Samples of 3.5 GHz , even 6.0 to 8.0 GHz were reported [6-9].
-
Modified BVD-equivalent circuit of FBAR by taking electrodes into account
Duplexers for 1900 MHz PCS handsets based on film-bulk-acoustic-resonator (FBAR) had been realized by … Samples of 3.5 GHz , even 6.0 to 8.0 GHz were reported more recently [5-8].
-
Book of abstracts
The proposed circuit can change transmission and reception frequencies when it functions as a duplexer . This paper shows the characteristics of the proposed circuit at 2.5 GHz , 3.5 GHz, and 4.5 GHz.
Indicates content that may require registration and/or purchase.