-
Supplier: Noll, Inc.
Description: Rolled 2G Stub Acme Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.2 inches per
- Screw Lead Accuracy: 0.006 inch/ft
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 144 to 288 inch
- O.D Screw Diameter: 0.625 inch
- Screw Lead: 8 inches per
- Dynamic Load Rating: 1,953 lbs
-
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 144 to 288 inch
- O.D Screw Diameter: 0.875 inch
- Screw Lead: 2 inches per
- Dynamic Load Rating: 3,828 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 240 inch
- O.D Screw Diameter: 3.375 inch
- Screw Lead: 1.5000000000000002 inches per
- Dynamic Load Rating: 40,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 144 to 288 inch
- O.D Screw Diameter: 0.75 inch
- Screw Lead: 5 inches per
- Dynamic Load Rating: 2,812 lbs
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 48 inch
- O.D Screw Diameter: 0.625 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 72 inch
- O.D Screw Diameter: 0.625 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 24 inch
- O.D Screw Diameter: 0.625 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Supplier: Nook Industries, Inc.
Description: No Description Provided
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.1 inches per
- Screw Lead Accuracy: 0.0036 inch/ft
- Dynamic Load Rating: 703 lbs
-
Supplier: Nook Industries, Inc.
Description: Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a
- O.D Screw Diameter: 0.3149608 inch
- Screw Lead: 0.3937007874015748 inches per
- Screw Lead Accuracy: 0.0084 inch/ft
- Dynamic Load Rating: 233.792 lbs
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 12 inch
- Screw Lead: 0.5333333333333333 inches per
- Maximum Static Load Capacity: 55 lbs
- Screw Type: Lead Screw
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.31496 inch
- Screw Lead: 0.03937007874015748 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Nook Industries, Inc.
Description: No Description Provided
- O.D Screw Diameter: 0.393701 inch
- Screw Lead: 0.1181102362204724 inches per
- Screw Lead Accuracy: 0.003 inch/ft
- Dynamic Load Rating: 774.8856 lbs
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: igus® inc.
Description: The DryLin® SLW Protect uses the resistant DryLin® W profile as a perfect protection mechanism. Lead screw nut and lead screw lie below the W linear guide. DryLin® W profile rail as a protective mechanism Available with pitch 10x2, 10x12 or 10x50 Compact design 3
- Stroke or X-Axis Travel: 29.527575 inch
- Drive Type: Direct Drive, Lead Screw/ACME Screw
- Features: Electrical
- Axis Configuration: X Axis Only
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the linear
- Lead: 0.3937007874015748 inches per
- Drive Type: Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Tolomatic
Description: Accommodates heavy loads, cost-effective,dual 180° wrap around carrier
- Stroke or X-Axis Travel: 0 to 120.0000648 inch
- Material: Aluminum
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: Del-Tron Precision, Inc.
Description: Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components
- Stroke or X-Axis Travel: 8 inch
- Carriage Load: 60 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Lead: 0.05 to 1 inches per
-
Supplier: igus® inc.
Description: For spindle adjustments which require especially quiet running and zero play, in addition to zero lubrication, and which have to be cost-effective at the same time, the new DryLin® lead screw nuts with camber offer the ideal solution. Available for self-locking trapezoidal threads as
- Length: 0.16 to 0.19 inch
- O.D Screw Diameter: 0.250000135 to 0.393701 inch
- Maximum Static Load Capacity: 2.0232 to 3.794624 lbs
- Screw Type: Lead Screw
-
Supplier: Velmex, Inc.
Description: Travel: 8" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 12.63" Recommended # of Cleats: 6 Weight: 1.47lbs. Includes limit switches: Yes
- Stroke or X-Axis Travel: 0.5 to 8 inch
- Rated Speed: 9 in/sec
- Carriage Load: 30 lbs
- Lead: 0.25 to 0.4 inches per
-
Supplier: Progressive Automations
Description: Force 5 lbs Speed 0.59"/sec Protection Class IP66 Operational Temperature -0ºC~50ºC Noise db<45(A) Duty Cycle 10% Limit Switch Built In, Non-Adjustable Current (full load) 0.24A Mounting Holes 0.16" Screw Type ACME Housing Type Plastic and Aluminum Alloy Wire Length 8"
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
Supplier: Kollmorgen Corporation
Description: for the most rapid moves or screw drive for the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 1,335 N (300 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Lead screw, ball screw or timing belt
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 30 to 118 in/sec
- Rated Force: 300 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon®
- Stroke or X-Axis Travel: 8 inch
- Carriage Load: 50 to 100 lbs
- Lead: 0.1 inches per
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw
-
Supplier: Kollmorgen Corporation
Description: environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 1,000 mm (39.4 in) Max thrust: 7,200 N (1,620 lbf) Ball and lead screw driven with 4, 5, 10, 16 mm leads Stepper,
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 8 to 50 in/sec
- Rated Force: 1,620 lbs
- Lead: 0.15748031496062992 to 0.6299212598425197 inches per
-
Supplier: Progressive Automations
Description: lbs Speed 0.27"/sec Protection Class IP65 Operational Temperature -25C~+65C Noise db<45(A) Duty Cycle 25% Limit Switch Built In, Non-Adjustable Current (full load) 4A Mounting Holes 0.25" Screw Type ACME Housing Type Aluminum Alloy Wire Length 40" Fully Retracted 4.50" + stroke for
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: actuator is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC、24V DC 36V DC or 24V DC (UL) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 7.6mm/s (with 3,500N in a push or pull condition) Minimum installation
- Rated Speed: 0.562992125984252 in/sec
- Rated Force: 1,348.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: Venture Mfg. Co.
Description: Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: TiMOTION Technology
Description: Features Voltage of motor: 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition) Stroke: 25~900mm Minimum installation dimension: Stroke+190mm Color: black or grey IP rating: up to
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: up to IP66W. It also has Hall sensors for position feedback. General Features Voltage of motor: 12V DC , 24V DC 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
Find Suppliers by Category Top
Featured Products Top
-
-up with one of the largest inventories of ball screws and ACME screws available. We offer one of the highest services-to-client ratio in the industry. Our customers have direct access to RBS personnel – including sales, development, engineering, etc. – as needed to support their (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
diameter x 0.10 lead screw with anti-backlash nut Coupling: Flexible zero-backlash coupling Motor Mount Compatibility: NEMA 23 motor Finish: Black anodized (custom finishes available upon request) Experience (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
Life: Reduced vibration decreases cutting tool wear by approximately 25% Positioning Accuracy: Maintains ±0.005mm positioning repeatability in lead screw applications (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
following 8 connectors that would fit your testing environment, and if the connector is made for attachment to a test lead, look at some of our featured test leads in parenthesis below. Contact the manufacturing plant for specific needs and if we do not have the product already made with your specific test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
<<>> Kit Includes: (1) deployable extension tool (3) allen thumb screws (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
<<>> Kit Includes: (1) deployable extension tool (3) allen thumb screws (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
reaches up to 10 Gbit/s, and HDMI® transmission is supported at up to 8.16 Gbit/s. This multi-protocol capability helps engineers accommodate different data interfaces without relying on multiple application-specific connector families (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Printing in Plastic
4140 Alloy steel precision Acme threaded rod, length 11", 3/8 "- 10 ,1/5" Travel/turn, 2 Start #6-32 machine screws , 1-1/4" length Motor couple (3/8 " to lead screw and 1/4 " to motor .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Acme threaded handle turns easily and applies continuous pressure. WestWard Tools 6PAF7 - Torque Wrench Digital 38 In Changeable Westward Torque Wrench, Digital, 3/8 In, Changeable 6PAF7 … Torque Range 5 to 99. ft/lbs, LED Lights:8 Green(Warning), 4 Red (Stop)With Buzzer, 4 … The patent pending thumb screw provides the user with a more convenient geometry for hand force, while … • Armstrong Flooring Armstrong 10 mm Reversible Ratcheting Wrench Full Polish .
-
Manufacturing Engineering Handbook > ROLLING PROCESS
Worms, Acme lead screw , and jack screws are other helical parts—often made from preformed bar stock. Most of the solid blanks have been made from heat treatable steels 3/8 in. in diameter and … Here the size ranges from as small as 3/8 in up to 10 in. in diameter.
-
ZASMHBA0004012
The rolling of deep, blunt forms or high lead angles requires careful attention to the roll design … … a) Armature shaft (worm)(b) Armature shaft (worm)(c) Double-end stud Feed screw (e) Feed screw … 9= 16- 10 1.7 mm (0.065 in.) pitch 0.2805-32 11/2 -8 UN-3A 0.330-56 Acme 3/8 -331/3 Acme LH Buttress(f) 3/4 -5; 4 starts UNC Acme stub 3/8 -19 BSP F(h) 1/2 -10 3/8 -16 .
-
Can Aluminum Drillpipe Extend the Operating Envelope for ERD Projects?
Furthermore, the graphs were prepared considering a mud weight of 1.2 kg/l ( 10 ppg). A further increase in the compressive load will lead to lock up, where the side forces are … ADP is a seamless tubular with heated, screwed -on steel tool-joints or integral aluminum tool joints. The pipe is machined with six modified ACME threads per inch (RH) on a 3/8 ” taper per foot (A).
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINE ELEMENTS
3/8 10 29° Acme general-purpose thread. Raising and Lowering Torques In a single-threaded screw , the torque T R required for raising load … … is the coefficient of friction between screw and nut threads, l is the lead , and α is …
-
Popular Products In Power - Big Bruin
… to 10x faster than conventional cutters and automatically adjusts diameter to cut through 3/8 - 1 copper tubing . … battery fuel gauge, which displays the remaining run-time, and a built-in LED light which illuminates … … Steel Jobbers' Length Drill Bit, TiAIN Coated, Round Shank, 135 Degree Notch Point, 9/32" (Pack of 10 … Pack of 10) The Cleveland 2175A Q-Cobalt wide land parabolic flute design, screw machine length, high … … & Die, Bassett, Putnam Tools, Geo Met RJC, H & G, Vers-O-Tool, and Acme -Fette.
-
CR4 - Thread: sizing 12 v motor to raise LCD TV
Since I am using ball screws I could probably use 3/8 in rod For a ballscrew, E ≈ 0.85, and for an ACME tread, E ≈ 0.35. … less efficient leadscrew (increasing the motor power accordingly), and maybe short the motor leads when stationary (to … # 10 .
-
A Case History of Underwater Wild Well Capping: Successful Implementation of New Technology on the SLB-5-4X Blowout in Lake Maracaibo, Venezuela
130P/riser assembly (Fig. 9) and the exp!osive charges (Fig. 10 ). 13 3/8 and 95/8.in. (508.9, 339.7, and 244.5 mm) strings had to be … Acme history of underwater wdd well capping -. on the lead block as a broken pin in a Texas Iron Works (TIW) 5 ft. ( 1 … mm) fishing string was screwed into the drill pipe fish.
-
Shopping In Safety & Security - Big Bruin
… Crosswise Bracket Bussmann Type-I 12 Volt DC Circuit Breaker comes with two 10 -32 threaded studs … … the plug takes just couple of minutes with easy-to-use galvanized steel internal posts with screws . … 5KAA115 - - 5KAA115 #5KA Padlock keyed alike Masterlock 5KAA115 Specifications:Width: 2 Shackle Diameter: 3/8 Shackle Height: 1 … • UPG D1730 Sealed Lead Acid Charger (12V Dual-Stage with Screw Terminals • Acme United Acme RB12V4 12V 4.5Ah Alarm Battery .
Indicates content that may require registration and/or purchase.