-
Supplier: W.M. Berg
Description: Operates with Pow-R-Vee 3V Series (10mmW X 9mmD)
- Outside Diameter: 2.0078751 inch
- Bore Diameter: 0.3149608 inch
- Style: Standard
- Material: Zinc Alloy
-
Supplier: Princess Auto Limited
Description: 3" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 3-1/2" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
-
Supplier: Princess Auto Limited
Description: 3" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 6" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 6 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 6 Groove(s), 5
- Type: Multiple
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 5.6692944 to 17.8740254 inch
- Bore Diameter: 2.362206 to 3.543309 inch
- Number of Grooves (Multiple): 8
- Type: Multiple
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.9 inch
- Outside Diameter: 4 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.9842525 inch
- Belt Length: 100.000054 to 500.00027 inch
- English: 8V
- Type: Single
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.9842525 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.3149608 inch
- Belt Length: 12.4015815 to 49.212625 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.375 inch
- Belt Angle: 38 degrees
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.37007894 inch
- Belt Length: 70.0000378 inch
- English: 3V
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Belt Length: 33.3858448 to 76.377994 inch
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Style: Idler
-
Supplier: Accuris
Description: Endless narrow V-belts for the automotive industry; dimensions of belts and pulley groove profiles
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural
-
Supplier: Phoenix Manufacturing Inc.
Description: but will accommodate 4L or A type belts in many applications Drive pulleys from 1 1/2" od to 10" od . - standard keyway (1/8" on 1/2" bores, 3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8" bores) - set screw - zinc plated or painted
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width:
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Number of Teeth: 10 to 72
- Pitch Type: HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 5mm
-
Supplier: Radwell International
Description: V-BELT PULLEY, 7/8IN BORE, . FREE 2 YEAR RADWELL WARRANTY
-
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the standard effective
-
Supplier: CSA Group
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the standard effective
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
- Pitch Diameter: 33.45 inch
- Outside Diameter: 33.5 inch
- Bore Diameter: 3.94 inch
- Number of Grooves (Multiple): 8
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
downloadable 3D CAD models. Engineers can also use the center distance designer tool to optimize timing belt and pulley configurations. Engineering Support and Online Design Resources In addition to standard inch and metric components, SDP/SI offers engineering support for (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
GRAINGER APPROVED V-Belt Pulley,1-3/8"VrPitch,7.1"OD,Iron - V-Belt Pulleys - 2L487|2L487 - Grainger Industrial Supply
• V - Belt Pulley ,1- 3/8 "VrPitch,7.1"OD,Iron .
-
Popular Products In Power - Big Bruin
Gates 3VX771 3VX771 Super HC Molded Notch Belt, 3VX Section, 3/8 " Width, 21/64" Height, 77.1" Belt Outside Circumference This Gates Super HC notched power transmission V - belt reduces bending stress as the belt wraps around small diameter pulleys .
-
Popular Products In Power - Big Bruin
Gates 75VX600 - Gates 7/5VX600 Super HC Molded Notch PowerBand Belt, 5VX Section, 4- 3/8 " Overall Width, 35/64" Height, 60.0" Belt … … This Gates Super HC notched, banded power transmission V - belt reduces bending stress as … … wraps around small diameter pulleys .
-
Popular Products In Power - Big Bruin
Gates 93VX1060 - 9/3VX1060 Super HC Molded Notch PowerBand Belt, 3VX Section, 3- 3/8 " Overall Width, 21/64" Height, 106.0" Belt Outside Circumference This Gates Super HC notched, banded power transmission V - belt reduces bending stress as … … wraps around small diameter pulleys .
-
Belt Tensioners Power Transmission - Grainger Industrial Supply
• Bolt Hole (In.) 3/8 , Bolt Center (In.) 3-1/2, Tightener Shaft Required 6AGL6, 6AGL7, Idler Bushing 6AGL4, Use w/ V - Belt Idler Sheaves 6AGP6, 6AGP7, 6AGP8, Use w/Idler Sprockets … … Use w/Flat Face Idlers 6AGP2, 6AGP3, Use w/Gearbelt Pulley Idler 6AGN9, 6AGP1 .
-
Belt Tensioners - Grainger Industrial Supply
• Bolt Hole (In.) 3/8 , Bolt Center (In.) 3-1/2, Tightener Shaft Required 6AGL6, 6AGL7, Idler Bushing 6AGL4, Use w/ V - Belt Idler Sheaves 6AGP6, 6AGP7, 6AGP8, Use w/Idler Sprockets … … Use w/Flat Face Idlers 6AGP2, 6AGP3, Use w/Gearbelt Pulley Idler 6AGN9, 6AGP1 .
-
Drive Tensioners - Grainger Industrial Supply
• Bolt Hole (In.) 3/8 , Bolt Center (In.) 3-1/2, Tightener Shaft Required 6AGL6, 6AGL7, Idler Bushing 6AGL4, Use w/ V - Belt Idler Sheaves 6AGP6, 6AGP7, 6AGP8, Use w/Idler Sprockets … … Use w/Flat Face Idlers 6AGP2, 6AGP3, Use w/Gearbelt Pulley Idler 6AGN9, 6AGP1 .
-
Belt Tensioners - Grainger Industrial Supply
• Bolt Hole (In.) 3/8 , Bolt Center (In.) 3-1/2, Tightener Shaft Required 6AGL6, 6AGL7, Idler Bushing 6AGL4, Use w/ V - Belt Idler Sheaves 6AGP6, 6AGP7, 6AGP8, Use w/Idler Sprockets … … Use w/Flat Face Idlers 6AGP2, 6AGP3, Use w/Gearbelt Pulley Idler 6AGN9, 6AGP1 .
-
POWER DRIVE Tensioners and Tighteners - Power Transmission - Grainger Industrial Supply
• Bolt Hole (In.) 3/8 , Bolt Center (In.) 3-1/2, Tightener Shaft Required 6AGL6, 6AGL7, Idler Bushing 6AGL4, Use w/ V - Belt Idler Sheaves 6AGP6, 6AGP7, 6AGP8, Use w/Idler Sprockets … … Use w/Flat Face Idlers 6AGP2, 6AGP3, Use w/Gearbelt Pulley Idler 6AGN9, 6AGP1 .
-
Supplier Diversity Power Transmission - Grainger Industrial Supply
• Bolt Hole (In.) 3/8 , Bolt Center (In.) 3-1/2, Tightener Shaft Required 6AGL6, 6AGL7, Idler Bushing 6AGL4, Use w/ V - Belt Idler Sheaves 6AGP6, 6AGP7, 6AGP8, Use w/Idler Sprockets … … Use w/Flat Face Idlers 6AGP2, 6AGP3, Use w/Gearbelt Pulley Idler 6AGN9, 6AGP1 .
Indicates content that may require registration and/or purchase.