-
Supplier: Reid Supply
Description: V-belt pulleys offer an effective way to transmit power in applications where linear sliding systems aren't viable. Various diameters to choose from. Available in ball and needle bearing styles. . IDC-119
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.5 inch
- Belt Width: 0.86 inch
- English: A / 4L
-
Supplier: Princess Auto Limited
Description: 4" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 4 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 3" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
-
Supplier: W.M. Berg
Description: Operates with V3M Series
- Outside Diameter: 0.9055123 inch
- Bore Diameter: 0.1181103 inch
- Material: Stainless Steel
- Style: Standard
-
Supplier: Princess Auto Limited
Description: 6" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 6 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 5" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 5 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 1 Groove(s),
- Type: Single
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 3.75984455 to 39.58663555 inch
- Bore Diameter: 1.6535442 to 3.543309 inch
- Number of Grooves (Multiple): 4
- Type: Multiple
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.50000027 inch
- Belt Length: 118.1103 inch
- Other Section: Unlisted Belt Section
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.3543309 inch
- Belt Length: 25.0000135 to 140.0000756 inch
- English: 3V
- Type: Single
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley
- Pitch Diameter: 2.9 inch
- Outside Diameter: 3 inch
- Bore Diameter: 0.25 inch
- Belt Angle: 38 degrees
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.3543309 inch
- Belt Length: 9.842525 to 55.11814 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: SKF/Global
Description: classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Belt Length: 17.9527656 to 101.968559 inch
- English: A / 4L
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Style: Idler
-
Supplier: SKF/North America
Description: classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Belt Length: 33.3858448 to 76.377994 inch
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: Accuris
Description: Endless narrow V-belts for the automotive industry; dimensions of belts and pulley groove profiles
-
Supplier: Phoenix Manufacturing Inc.
Description: 3-3/4" od; 1/2" bore; heavy duty; replaces: Murray 23211; Snapper 18724; Rotary 132919; Silver Streak 34043;
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 23.5 to 45.25 inch
- Metric: 13mm
- English: A / 4L
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Outside Diameter: 3 to 16 inch
- English: A / 4L, B / 5L
- Type: Single
- Style: Standard
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width:
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Number of Teeth: 9 to 72
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
-
Supplier: Radwell International
Description: V-BELT PULLEY 3/4INCH BORE 4.25INCH OD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kalamazoo Industries, Inc.
Description: S460V 4″ Belt Sander, Vacuum Base 4″ x 60″ belt 1 HP, 1 PH, or 3 PH 4″ pulley, 3450 RPM, 3600 SFPM, Direct drive Reversible platen 4″ x 17″ Cast iron table 4″ x 6″ Full OSHA guard, Easy tracking , Quick belt change ! DCV-6 Vacuum
- Type: Sander
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
downloadable 3D CAD models. Engineers can also use the center distance designer tool to optimize timing belt and pulley configurations. Engineering Support and Online Design Resources In addition to standard inch and metric components, SDP/SI offers engineering support for (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
GRAINGER APPROVED V-Belt Pulley,3/4"VrPitch,4.75"OD,Iron - V-Belt Pulleys - 3X502|3X502 - Grainger Industrial Supply
• V - Belt Pulley , 3/4 "VrPitch,4.75"OD,Iron .
-
GRAINGER APPROVED V-Belt Pulley,3/4"Fixed,2.7"OD,CastIron - V-Belt Pulleys - 3X856|3X856 - Grainger Industrial Supply
• V - Belt Pulley , 3/4 "Fixed,2.7"OD,CastIron .
-
GRAINGER APPROVED V-Belt Pulley,3/4"Fixed,2.5"OD,CastIron - V-Belt Pulleys - 3X513|3X513 - Grainger Industrial Supply
• V - Belt Pulley , 3/4 "Fixed,2.5"OD,CastIron .
-
$30-$35 Power Transmission - Grainger Industrial Supply
• V - Belt Pulley , 3/4 "VrPitch, 3.75"OD, IronFixed Bore Cast Iron Variable Pitch V-Belt Pulley, Number of Grooves: 1 .
-
The effects of clay fines on oil in water dispersions
A 3/4 horsepowervariablespeeddirect currentmotor was used to drive the impeller via a V - belt pulley arrange- ment.
-
Delta 43-495X XSERIES 3 HP Shaper at PlumberSurplus.com
The 43-495X includes Machine with 3 HP, Single phase 230V, TEFC motor, full voltage magnetic starter and controls, Motor pulley , Poly V - Belt drive, Two 10" cast-iron extension wings, Micro-adjustable fence and guard assembly, 3/4 " Spindle, Table inserts …
-
Popular Products In Power - Big Bruin
Gates 23VX400 Gates 2/3VX400 Super HC Molded Notch PowerBand Belt, 3VX Section, 3/4 " Overall Width, 21/64" Height, 40.0" Belt Outside Circumference This Gates Super HC notched, banded power transmission V - belt reduces bending stress as … … wraps around small diameter pulleys .
-
Popular Products In Power - Big Bruin
Gates 23VX1320 - 2/3VX1320 Super HC Molded Notch PowerBand Belt, 3VX Section, 3/4 " Overall Width, 21/64" Height, 132.0" Belt Outside Circumference This Gates Super HC notched, banded power transmission V - belt reduces bending stress as … … wraps around small diameter pulleys .
Indicates content that may require registration and/or purchase.