-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin /
- Gear Ratio: 3 (X : 1)
- Output Torque: 3,026.54867256637 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 4.999999999999998 arcmin
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin /
- Gear Ratio: 3 (X : 1)
- Output Torque: 5,203.53982300885 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 4.999999999999998 arcmin
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash
- Gear Ratio: 3 (X : 1)
- Output Torque: 318.58407079646 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 6 arcmin
-
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash
- Gear Ratio: 3 (X : 1)
- Output Torque: 10,088.4955752212 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 6 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 3 (X : 1)
- Output Torque: 150.44247787610618 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 8 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 3 (X : 1)
- Output Torque: 1,283.1858407079644 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 8 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 3 (X : 1)
- Output Torque: 4,893.805309734513 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 8 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 3 (X : 1)
- Output Torque: 477.87610619469024 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 8 arcmin
-
Supplier: Myostat Motion Control, Inc.
Description: conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply
- Maximum Input Speed: 4,000 to 6,000 rpm
- Backlash: 6 arcmin
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: DieQua Corporation
Description: ft-lbs.) for Series A, and up to 14,000 Nm (10,325 ft-lbs.) for series F. This parallel-shaft helical gearbox design is ideal for high torque, moderately dynamic motion profiles at price points far below comparably sized servo planetary gearboxes. 5 sizes for Series A
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR HEAD, TRUE PLANETARY/VALUETRUE SERIES, SIZE 6, HELICAL CROWNED, 1 STAGE, 10:1 RATIO, 4 ARC-MIN BACKLASH, CYCLICAL DUTY, 95% EFF, INLINE/RIGHT ANGLE, 5000 RPM MAX INPUT, 500 RPM MAX OUTPUT, SINGLE SHAFT/STAINLESS STEEL. FREE 2 YEAR RADWELL
-
Description: High performance at an exceptional value makes STEALTH PX the gearhead of choice for today's lower cost servo motor applications. Stealth PX delivers the best value with the advantages of helical planetary technology. BENEFITS: High Torque...More than standard planetaries. Lowest
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 495.575221238938 to 584.070796460177 In-lbs
- Maximum Input Speed: 5,500 rpm
- Backlash: 9 to 10.999999999999979 arcmin
-
Supplier: Vestas Wind Systems A/S
Description: Frequency 50/60 Hz Converter full scale GEARBOX Type two planetary stages and one helical stage TOWER Hub heights 80 m (IEC IB), 91.5 m (IEC IB) and 116.5 m (IEC IB/IEC IIA/DIBtS) NACELLE DIMENSIONS Height for transport 3.4 m Height installed (incl. CoolerTop®) 6.9
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 3,450,000.0000000005 watts
- Output Options: AC Single Phase Power
-
Description: Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications. 3 Frame Sizes RX60 / RX23 (RX60 with Nema flange)
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 389.380530973451 to 584.070796460177 In-lbs
- Maximum Input Speed: 5,300 rpm
- Backlash: 18 arcmin
-
Supplier: DieQua Corporation
Description: The Sesame – PUL Premium Servo Gearheads square mounting flange, caged premium class helical planetary gears in an inline housing through sizes 220. High torque capacity, quiet operation with backlash as low as <1 arcmin. 3 level of backlash Inline, Keyed solid shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Kollmorgen Corporation
Description: provides a cost-effective solution for many applications. Five frame sizes are available with gear ratios from 1:3 to 1:100. Features Five frame sizes: 40mm, 60mm, 80mm, 120mm, 160mm Backlash: 13 arc-min Torque capacity: up to 876 Nm Ratios available from 3:1 through 500:1 Benefits
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 7,752.21238938053 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 arcmin
Find Suppliers by Category Top
Featured Products Top
-
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Multi-Purpose Planetary Gearboxes A complete range of high-performance planetary gearboxes designed for demanding industrial applications. Our units can be driven by electric (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
Erecting and Cartoning Machinery. In Summary, DieQua’s new PHCH Planetary Reducers are: • Backlash as low as ≤3 arcmin • High efficiency ≥97% • Low operating noise ≤58 dB(A) • Inline housing configuration • Available in four sizes, 70, 90 (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Micro Precision Planetary Gearbox – High Performance for Precision Engineering Compact & High Precision: Utilizes a planetary (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
In precision automation and motion control, conventional gearboxes often face challenges such as excessive backlash, limited load capacity, and complex installation. The Compact KPLF Precision Planetary Gear solves these issues, offering high (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
demanding industrial environments, this gearbox features a hollow output shaft design, enabling seamless integration with additional planetary gear stages to meet diverse application needs. Manufactured in a (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
performance. Engineers benefit from a planetary gearbox that ensures high precision, rigidity, and torque reliability, optimizing performance in demanding applications. Explore how the KPE gearbox can enhance your precision motion systems. (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
. Helical Gearing & Low Backlash: Smooth, quiet operation with 3–12 arcmin precision (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
mechanical and electromechanical based design, engineering, and precision manufacturing for critical motion and power transmission applications is offering a versatile selection of inline planetary gearheads to simplify motion system design. SDP/SI stock (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Featuring advanced helical gear design and precision bearings, the KPLF planetary gearbox delivers smooth operation, low noise, and high torque transmission. Its integrated structural design ensures stable performance in high-speed and high (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
2010 Cost of Wind Energy Review
The turbines are of a typical drivetrain design with a 3 - stage planetary / helical gearbox feeding a high-speed asynchronous generator.
-
Oil hydraulic system
Planet -manual transmission with in 3 stages of variable total translation into connection with rolling wing motor for large torque-rotation speed … gear) on tunneling machine WalzenantriebfürRundbiegemaschine(z. B.M50-1/3/8, rotary head drive for drilling screw on earth drill, Trom…
-
Oil hydraulic system
Planet -manual transmission with in 3 stages of variable total translation into connection with rolling wing motor for large torque-rotation speed … on common drive shaft (collecting gear) on tunneling machine, rotary head drive for drilling screw on earth drill, drum…
-
Advanced Wind Turbine Program Next Generation Turbine Development Project: June 17, 1997--April 30, 2005
Drive train Gearbox Type Gearbox Rated Power Gearbox Ratio Shaft Brake Type Shaft Brake Location Generator Generator .... 3 - Stage , Planetary / Helical 1,660 kW 1:78.246 Single Disk Active High-Speed Shaft .
-
Floating Offshore Wind Energy
6–18 RPM Gearbox type. .... 3 - stage planetary - helical Cut-in wind speed .
-
Mechatronische systems
Properties of adjustment gears (rotation movement) spur gear train screw planet gear Harmonic-drive gear. .... Step number. .... 3 8 .
-
Dubbel
1 screw , 2 screw gear rack, 3 drive wheel, 4 pressure oil pockets, 5 oil distributors, 6 pressure oil supply for front or rear flank. .... Image 36. a planet gear with game adjustment over conically cut toothed wheels (Alpha gear construction). .... s. G6) when can be refrained for constructive reasons not from an additional gear stage (image 36b).
-
Machine elements
Packages 277 parallel circuit 222 feather keys 146 fitting screws 180, 203, 209 corresponding tolerance 48 fits 47 oscillating ball bearings 357 oscillating roller bearings 360 duty booklet 3 planetary gears 563 plan wheel 535 Poissonsche number 582 polygon clutch 405 polygonal … snake spring clutch 401 Schlankheitsgrad 23 closing tolerance 59 recessing nut 183 slot screws 180 melting welding 71 greases 318 lubricating layer thickness 338 lubricants 317 lubrication 382 screw 550 worm wheel 560 … tensioning rollers for belt gear 605 clamping sets system … 573 material conclusion 69 stuffing boxes 277 stopping brake 429 pushing operation 221 step jump 39 obtuse…
-
Vibrations and mechanical drive systems
3 parameter value of the machine elements and assemblies. .... The toothed wheel calculations with existing software [155] include by front wheels also cones, Schnecken- and screwing wheels and it allow themselves and other. .... Configurations of toothed wheel pairs, planetary stages and to calculate rack and pinion [184], [186].
-
Machine tools 3
P behavior, 159 parameter identification methods, 178 passive force 299, 326 period length 168, 43 phase reserve, photodiode array, photoelements, 47 … piezovalve 99 planet nut, 137 planet gears , 85 planetary gear, 107 … Pol few number, 16 3 , 17, 26, 27 pole .... - error 30, 179, 240, fehlerkorrektur 179 screw -gear rack-drive 82, 95 system 82 cutting edge engagement…
Indicates content that may require registration and/or purchase.