-
Supplier: HydraForce, Inc.
Description: A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: Accuris
Description: VALVE, FOUR-WAY, HYDRAULIC, MANUAL
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE OPERATOR, SIZE 6, 24 VDC COIL, 2 POSITION, 4-WAY, W/ MANUAL OVERRIDE, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: Accuris
Description: VALVE, THREE-POSITION, FOUR-WAY HYDRAULIC, MANUAL
-
Supplier: HydraForce, Inc.
Description: A manual, 2-way, pull-to-open, screw-in hydraulic directional valve.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Accuris
Description: Valve, Four-Way, Hydraulic, Manual
-
Supplier: HydraForce, Inc.
Description: A 4-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Gemels
Description: Gemels ball valves are reliable for different application. GE3 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields.
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 3
- Media Temperature: -4 to 212 F
-
Supplier: Doering Company
Description: 4-way, 3-way as well as 2-way poppet valves that have normally open and normally closed options. There are air pilot and hydraulic and gas pilot options with classic manual-operated versions.
- Valve Type: Poppet Valves
-
Supplier: Gemels
Description: Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GV3 SERIE is especially mounted on excavator industry.
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 3
- Media Temperature: -4 to 212 F
-
Supplier: Atos North America
Description: QV are flow control valves with pressure compensator, designed to operate in oil hydraulic systems. The two-way type are available with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is done by turning a graduate micrometer
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: Accuris
Description: Valve, Three Position, Four Way, Hydraulic, Manual (Use MIL-DTL- 46725)
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: The VAE series is designed for high pressure hydraulic applications. Valves are full port design with NPT or SAE O-ring Boss connections. Bar stock design for 1/2" - 1" sizes and cast steep bodies for 1 1/4" thru 2" sizes. Delrin® seats, blowout-proof stems and cast steel handles make
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 7,000 psi
- Media Temperature: -20 to 175 F
- Features: Ball Valves, Hydraulic Fluid, Steel, Threaded
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at
- Pump Type: Hydraulic Pumps
-
Supplier: HAWE North America Inc.
Description: incorporating the first valve section (commonly used for the lifting cylinder). The connection block may be equipped optionally with a priority flow divider. The other valve sections may feature many other options e.g. shock valves etc. widening the field of application even
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,625.9425 psi
- Valve Type: Directional Valves, Spool Valves
- Features: Hydraulic Fluid, Steel
-
Supplier: Continental Hydraulics
Description: and lever actuation. These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. All versions are available in 2 position spring offset, 2 position detent, 2 position spring centered and 3 position spring
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Spool Valves
- Features: Hydraulic Fluid, ISO
-
Supplier: Vektek, LLC
Description: Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
- Number of Ports/Ways: 4
- Flow (Cv): 5.7
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Tube Fitting
-
Supplier: Vektek, LLC
Description: Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
- Number of Ports/Ways: 4
- Flow (Cv): 5.7
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Tube Fitting
-
Supplier: Cylinders & Valves, Inc.
Description: Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Snap-on Industrial Brands
Description: DISPLACEMENT TWO STAGE(S) 143 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 1.67 INCH OIL CAPACITY 476 CU INCH
- Maximum Discharge Pressure: 290 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Tandem Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Vektek, LLC
Description: These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Features: Aluminum, Hydraulic Fluid, Tube Fitting
-
Supplier: Vektek, LLC
Description: These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Features: Aluminum, Hydraulic Fluid, Tube Fitting
-
Supplier: Continental Hydraulics
Description: to the solenoid. The valve solenoid can be driven by a variable current power supply or by use of an external Power Amplifier Card designed to maximize the valves performance. They have a built-in manual relief valve that is factory set to the maximum value of the
- Pressure Rating: 1,015.2639 to 5,076.3195 psi
- Features: Hydraulic Fluid
- Actuation: Pilot Operated
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: Gemels
Description: Gemels ball valves are reliable for different application. GE2 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields.
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Treadle Operated, Detent (3) Position
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Zurn Industries LLC
Description: Manual urinal flush valve ZH6152AV has a concealed, quiet diaphragm-type flushometer valve with Zurn's AquaVantage® TPE. This urinal flush valve is complete with a non-hold open type hydraulic push button actuator, high back pressure vacuum breaker, one piece hex
- Actuation: Automatic, Manual / Handle
- Application: Toilet
-
Supplier: Gemels
Description: Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GV2 SERIE is especially mounted on excavator industry.
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Mile-X Equipment, Inc.
Description: PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple
- Pump Type: Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Oil hydraulic system
The switching scheme shows in Abb. 17.10 for a power shovel hydraulic drive elements and the required for control manually actuated 6 / 3 - directional valves (7a - 7e).
-
Oil hydraulic system
…oscillating axis with self-locking differential); overview circuit diagram combined b for total system vehicle hydraulic system , 1 hand tax generators 6, 2 control panel 5, 3 Fahr- or brake pedal generators, 4 individual-pilot valve , proportional- directional valve element, diesel engine…
-
Oil hydraulic system
…differential); overview circuit diagram combined b for total system vehicle hydraulic system 7 pump transfer cases 10, 1 hand tax generators 6, 2 control panel 5, 3 Fahr- or brake pedal generators, 4 individual-pilot valve , proportional- directional valve element, diesel engine…
-
Vehicle Simulation for the Development of an Active Suspension System for an Agricultural Tractor
1-Raise solenoid valve ( 3 - way , 2-position), 2-Lowering solenoid valve (2-way, normally closed), 3-4-Lockout (proportional) solenoid valves (2-way … damping unit, 8-Compression damping unit, 9-High pressure relief valve, 10- Manual override, 11- Hydraulic accumulator.
-
Construction of sicherheitsgerechter products
…33 hand grip 503, 598 manageability 195 handle (operating part ) 524 hand crank 480 handrail 503 … hand protection 420 manual valve 536, 537 hand violation … 171 honking tone 448 hydraulic - system -hose line 204 hydraulic … application lungs high to 3 hygiene-standard .
-
Hydraulic system
Abb. 12.6 multiple valve block in sandwich method of construction (Heilmeier & Weinlein). a block representation of four directional valves with manual operation 1 connection block M, manometer connection, 2 valve segments 5, 3 end plate, 4 pressure limiting valve, secondary .... 12 Mondays and maintenance of hydraulic systems .
-
Bases automation
…Abb. 4.31, the conversion of the AND gate is by means of hydraulic , pneumatic and represented .... As signal transmitters, 3 / 2- directional valves actuated by hand or electrical sensors function (1S1 and 1S2) (S1 and S2).
Indicates content that may require registration and/or purchase.