-
Supplier: Newark, An Avnet Company
Description: SMD Crystal 3.2x2.5mm
-
Supplier: Jauch Quartz America, Inc.
Description: 4 Pad Version Pb-free since production start preferred type for tight frequency-tolerance
- Oscillation Frequency: 10 to 54 MHz
- Load Capacitance: 8 to 30 pF
- Drive Level: 0.1 milliwatts
- Max ESR: 50 to 300 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 27MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:27MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 26MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:26MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 30MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:30MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Jauch Quartz America, Inc.
Description: automotive temperature range available high mechanical reliability type available glass sealing contains small amount of Pb in accordance with RoHS directive,exemption No 7
- Oscillation Frequency: 12 to 50 MHz
- Load Capacitance: 10 to 30 pF
- Drive Level: 0.1 milliwatts
- Max ESR: 50 to 200 ohms
-
Supplier: Jauch Quartz America, Inc.
Description: 2 Pad Version fund. AT-Cut and 3OT available AEC-Q200 qualified glass sealing contains small amount of Pb in accordance with RoHS directive,exemption No 7
- Oscillation Frequency: 8 to 60 MHz
- Load Capacitance: 10 to 30 pF
- Drive Level: 0.1 milliwatts
- Max ESR: 30 to 300 ohms
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.2 × 1.5 × 0.75 mm Small, Low Profile Ceramic Package Pb-Free Reflow Compatible
-
Supplier: Allied Electronics, Inc.
Description: Ceramic 5 × 7 mm Surface Mount Quartz Crystal Profile: 1.3 mm Frequency Range: 8 MHz to 49.152 MHz Stability: 10-100 ppm –20/70°C and 20-100 ppm –40/85°C Output: Crystal
-
Supplier: Utmel Electronic Limited
Description: SMD3215-2P Crystals ROHS
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 48.0000MHZ 10PF SMD
- Oscillation Frequency: 48 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 10 pF
- Max ESR: 60 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 27.0000MHZ 8PF SMD
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 8 pF
- Max ESR: 200 ohms
-
Supplier: QuartzCom AG
Description: Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 1.5 x 1.5 x 5.2 mm
- Oscillation Frequency: 0.032768 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Pletronics, Inc.
Description: The Pletronics’ SM42 Series is a miniature surface mount crystal The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 3 MHz to 70 MHz AT Cut Crystal SM42: 4.7 x 13.5 x 4.6 mm SM30: 4.7 x 13.5 x 3.5 mm SM25: 4.7 x 13.5 x
- Oscillation Frequency: 3 to 70 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: 32.768kHz SMD Crystal Resonator 12.5pF ±20ppm ±20ppm HC-49S-SMD-2P-MiNi Crystals ROHS
-
Supplier: DigiKey
Description: 32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
- Load Capacitance: 9 pF
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 80.0000MHZ 5PF SMD
- Oscillation Frequency: 80 MHz
- Load Capacitance: 5 pF
- Max ESR: 50 ohms
- Operating Temperature: -30 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 32.768kHz 贴片晶振 12.5pF ±20ppm SMD3215-2P Crystals ROHS
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 12.5 pF
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1158031-ABM11-16.000MHZ-D2X-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: ABM11 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.023" (0.59mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 16 MHz ESR
- Oscillation Frequency: 16 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: 5MHz Surface Mount Crystal 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V
-
Description: CRYSTAL 25.0000MHZ 18PF SMD
- Oscillation Frequency: 25 MHz
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
- Operating Temperature: 0 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 25.0000MHZ 10PF SMD
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG2-D Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 120 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±50ppm
- Oscillation Frequency: 120 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG2-P Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 320 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability:
- Oscillation Frequency: 320 MHz
- Total Frequency Stability: 35 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: ECS Inc. International
Description: ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface.
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD3.2*2.5 24MHz 3.3V
- Oscillation Frequency: 24 MHz
- Features: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Richardson RFPD
Description: HC/49US (AT49) SMD Low Profile Crystal.|•Suitable for reflow|•Low in height - suitable for thin equipment|•Tight stability & extended temperature|Applications:|•Computers, Modems, Microprocessors|•Automotive and Industrial|•Wireless Applications
- Oscillation Frequency: 3.6864 MHz
- Operating Temperature: -20 to 70 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32MHz, Clock and Timing IC,
- Frequency: 32 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24MHz, Clock and Timing IC,
- Frequency: 24 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 2 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 10pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 10pF, Clock and Timing IC,
- Frequency: 25 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 10pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 10pF, Clock and Timing IC,
- Frequency: 27 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
resistance (ESR). ECS Inc. offers one of the widest selections of package sizes on the market, going as small as a 1.2 x 1.0 mm package offering wide temperature ranges up to +150°C. The ECX-2236 is a compact surface-mount crystal that comes in a 2.5 x (read more)
Browse Crystals Datasheets for ECS Inc. International -
tight stabilities and low equivalent series resistance (ESR). ECS Inc. offers one of the widest selections of package sizes on the market, going as small as a 1.2 x 1.0 mm package offering wide temperature ranges up to +150°C. The ECX-33QZ is a 3.2 x 2.5 x 0 (read more)
Browse Crystals Datasheets for ECS Inc. International -
small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. This crystal offers a tolerance of ±20 ppm available (read more)
Browse Crystals Datasheets for ECS Inc. International -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
The ECX-12Q AEC-Q200 qualified SMD 32.768 kHz tuning fork crystal is available in a 2.0 x 1.2 x 0.55 mm 2-pad package. The ECX-12Q offers a tolerance of (read more)
Browse Crystals Datasheets for ECS Inc. International -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
-speed and high stability requirements for data transmission in 5G products. Specifications: Nominal Frequency: 16MHz ~ 96MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm, ±20ppm Load Capacitance: 10pF or specify (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
The ECX-1637QZ is an ultra-miniature ruggedized compact SMD crystal. The 2.0 x 1.6 x 0.45 mm ceramic package with additional internal bonding points is ideal for harsh high shock/vibration environments such as automotive or TPMS applications. This crystal offers a frequency range of 16 MHz ~ 60 MHz and an extended temperature range with a tolerance of ±25 ppm. (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-1247B series features small, highly stable SMD crystals within a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. These crystals are characterized by their low equivalent series resistance (ESR). The ECX-1247B offers low first (read more)
Browse Crystals Datasheets for ECS Inc. International -
in a 3.2 x 2.5 x 0.8 mm 4-pad package. The ECX-32 is a 3.2 x 2.5 x 0.8 mm surface mount crystal offering a frequency range of 8 MHz to 54 MHz. It offers versions with a tight ±10 (read more)
Browse Crystals Datasheets for ECS Inc. International