-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while
- Volt-Ampere: 3,100,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT, 3.75 KVA OR 3000 WATTS (FOR COMMUNICATIONS AND NAVIGATIONAL AIDS EQUIPMENT)
-
Supplier: Fiberscope.net by MEDIT
Description: crawler uses 110v or 240v mains or 1KVA generator power inlet for power supply.
- Working Length: 200 m
- Minimum Focus Distance: 5.000000000000001 mm
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
-
Supplier: ValueTronics International, Inc.
Description: The 3000CS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additonal Features: Precision Current
- Type: AC Power Source
-
Supplier: Caterpillar Electric Power
Description: The 3516E diesel generator sets are made to match your mission critical, standby and prime applications, and meet our quality standards. Producing reliable power from 2750 to 3000 kVA (3100 kVA without fan) at 50 Hz, each generator set has been designed to meet ISO
- Volt-Ampere: 2,750,000 to 3,000,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Battery Configuration Software) Intelligent battery management system with temperature-compensated charging extends battery life LCD interface reports operating mode plus 9 selectable screens of UPS data (Load percentage, kW & kVA, Power factor, Input voltage & frequency, Output voltage &
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: Mesta Electronics, Inc.
Description: Features and Benefits Output power range of 2KVA to 5KVA Universally compatible to phase-lock with any generator System can be locally or remotely monitored Electronic short circuit and current limiting protection of system M.T.B.F. of all Mesta equipment is over 200,000 hours Overload
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 3 kVA
- Operating Temperature: 32 to 104 F
- Features: Audible Alarms, LCD or LED Display, Lightning, On-line (Double-Conversion), Other, Remote Monitoring Contacts, Short Circuit, Single Phase, Surge
-
Supplier: Tripp Lite by Eaton
Description: External Battery Configuration Software) Intelligent battery management system extends battery life LCD interface reports operating mode plus 9 selectable screens of UPS data (Load percentage, kW & kVA, Power factor, Input voltage & frequency, Output voltage & frequency, Battery voltage and
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 11.3 minutes
-
Supplier: Cummins, Inc.
Description: state-of-the-art technologies and provide standby power, distributed power generation and auxiliary power for a wide range of needs. Cummins Power Generation products include diesel and alternative-fueled electrical generator sets from 2.5 to 3,500 kW, alternators from 0.6 KVA to
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
Find Suppliers by Category Top
Featured Products Top
-
Generator Type TFLQQ Structure Form KD Number of Phases 3 Number of Poles 2 Rated Capacity 245,800 kVA (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
CR4 - Thread: Startup Time For 3MW 8ZL48 DG Set
We are going to have all required switch gear transformers, etc to step-up 3000 KVA generator out put and directly feed in to our 33KV line.
-
Front cover and table of contents
Electrical and Cryogenic Characteristics of 3000kVA Superconducting Generator .
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
Electrical and cryogenic characteristics of 3000kVA superconducting generator ; T-MAG Sep 87 3539-3541 Kumagai, M., see Sakai, Y., T-MAG Nov 93 3858-3860 Kumagai, N., K. Egawa, K. Takayama, and M. Kihara.
-
Development of major technologies for superconducting generator with quick response excitation
[2] M. Kumagai, M. Tari, K. It0 and Y. Watanabe, "Electrical and cryogenic characteristics of 3000kVA superconducting generator ", IEEE Trans Magnet, Vol. 23, No. 5, P3539, September, 1987.
-
Advanced Thermal Storage for Central Receivers with Supercritical Coolants
Emergency Diesel- Generator , 3000 kVA .
-
Generator Sets Report - 3 Vols - 2014
The reason behind this is that the 2500.1 – 3000 kVA power band covers a much smaller power range, whereas the > 3000 kVA band includes generator sets as large as 20 MVA.
-
CR4 - Thread: Copper Winding Weight in 13.5 Megawatt Turbine
I have Alstrom high speed fuel turbine 13.5 mega watt base load and peak up load 16.9 megawatt 24400 kva alternator and how much copper winding willbe in this turbine generator 3000 rpm 6.6 kva .
-
Power Supplies for International Telecommunications Systems in KDD
… power supply system hereafter at YAMAGUCHI are the construction of a 22 kV special high voltage receiving system in order to correspond to the increase of loaded power, and the construction of a 3000 kVA gas-turbine generator which needs no cooling …
-
Back cover
W., + ,T-MAGMar871580-1583 development of superconducting synchronous machines inUSA Smith, J. L., Jr., T-MAGSep873529-3532 electrical and cryogeniccharacteristics of 3000 - kVA superconducting power generator .
-
Development and performance testing of a 200 kVA damperless superconducting generator
Abstract--A 200 kVA , 3000 RPM superconducting generator has been developed and tested.
Indicates content that may require registration and/or purchase.