-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS
- Working Pressure Range: 290.0754 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS
- Working Pressure Range: 290.0754 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS
- Working Pressure Range: 290.0754 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESS TRANSDUCER, 300BAR, GAUGE, CURRENT; Operating Pressure Max:300bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:G1/4; Supply Current:5mA; Product Range:M3200 Series
-
Supplier: Galco Industrial Electronics
Description: Pressure Gauge, 2.5in. 304SS Case,
- Type: Gauge
-
Supplier: Dynisco
Description: free pressure indication. Polymer pressure is sensed by a metal diaphragm, mounted flush with the inside surface of the extruder barrel with pressure indicated on the readout gauge. The sealed diaphragm design eliminates the need for grease and prevents melt contamination
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-300 psi (0-20.69 bar), 0-2100 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 300 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: Pressure Gauge, 6" 304SS Case, 316SS Internals, 300 psi/bar, 1/2 NPT Male Bottom Conn, Glycerin Filled
-
Supplier: AMETEK Sensors, Test & Calibration
Description: times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the reference Easy to use
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits
- Display Type: Digital
-
Supplier: Watts
Description: Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer
- Working Pressure Range: 300 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.75 inch
- Operating Temperature: 40 to 140 F
-
Supplier: ASCO
Description: The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design
- Working Pressure Range: 0 to 300 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.125 inch
- Dial Size: 1.5 inch
-
Supplier: Cole-Parmer
Description: • Signal conditioned for temperature and calibration—giving you stabilized readings •
0.25% and 1% full-scale accuracy • Read pressure in psi, Bar, or KpA • Laser-welded stainless steel design The all laser-welded 316L stainless steel gauge is designed for superior - Operating Temperature: -4 to 185 F
- Display Type: Digital
-
Supplier: SSI Technologies, LLC
Description: pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Cole-Parmer
Description: the socket for added durability. Max pressure indication reduces chances of damage to the unit. Burst pressure rating is 300 to 800% of range. Gauges meet ASME B40.7 safety requirement. Other pressure connections, such as 1/8" NPT(M), are available. Call for
- Operating Temperature: -4 to 140 F
- Display Type: Digital
-
Supplier: Ralston Instruments, Inc.
Description: APGV-300PSIG-D APGV (300 psi / 20 bar) pump, 300 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge Portable, hand operated pump easily generates
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: SSI Technologies, LLC
Description: multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MGA-9V digital pressure gage has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Hosco Finishing System Components
Description: Spray Gun Accessories 1/4" NPT(M) 316 SST Top mount (other configurations available) 0-300 PSI (0-21 BAR) 2-1/2" gage face dia. Gylcerine filled
- Working Pressure Range: 0 to 300 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2.5 inch
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: Cole-Parmer
Description: integrated pressure calibrator for test and calibration of pressure instruments including transmitters, transducers, switches, gauges, indicators and
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: TE Connectivity
Description: Bluetooth Operation/Application Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 300 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, MAXIMUM INDICATING POINTER, 0.8MM 316SS THREADED ORIFICE, CERTIFIED CALIBRATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 20-300 psig, 9V DC Battery Pressure 20-300 psi (1.37-20.68 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 20 to 300 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: TE Connectivity
Description: Pressure : 30.4 MMH2O [1.2 INH2O ] Pressure (MMHG) : 2.27 Proof Pressure Range : .07 bar Other Sensor Options : Barb Tube, Increased Accuracy Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital
- Working Pressure Range: 0.044 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Description: ISO 5171:2009 specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under
-
Supplier: CSA Group
Description: ISO 5171:2009 specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under
-
Supplier: Ralston Instruments, Inc.
Description: APGV-200PSIG-D APGV (300 psi / 20 bar) pump, psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge Portable, hand operated pump easily generates 300 psi (20
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PMP300 , -1 bar (-30 in-Hg) , Custom Pressure Sensor , 20-4 mA Reverse Output (4 mA @ 0 in-Hg, 20 mA @ -30 in-Hg) , Stainless Steel , 1/4-18-NPT Thread , Vacuum , Din Connector
- Working Pressure Range: -14.736 to 0 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current
-
Supplier: Ralston Instruments, Inc.
Description: APGV-100PSIG-D APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge Portable, hand operated pump easily generates 300 psi
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: ValueTronics International, Inc.
Description: equipment for general monitoring and testing purposes. Additional Features: Range: -12 psi to 300 psi, (-850 mbar to 20 bar, -85 to 2068.42 kPa) Resolution: 0.01 psi, 1 mbar, 0.1 kPa Over pressure: 375 psi 25 bar Functions: Zero, Min, Max, Hold, Damp Pressure
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum
-
Supplier: TE Connectivity
Description: 3X Other Port Fitting : Weldable (No Thread) Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount, Threaded Process Fittings Usage Conditions Operating Temperature Range :
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensors, Transducers - Pressure Sensors, Transducers - Industrial -- MLH300PSB02ASupplier: Acme Chip Technology Co., Limited
Description: SENSOR SEALED GAUGE 0-300 BAR
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Sealed
-
Supplier: Ralston Instruments, Inc.
Description: APGV-0000 APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. Quick and efficient pneumatic field testing of pressure transmitters, gauges or switches. Portable, hand operated pump easily generates 300 psi (20
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Swagelok Company
Description: Industrial Pressure Gauge, Bayonet Ring, 100 mm, 0 to 300 psi, bar secondary, Lower Mount, 1/2 in. Tube Adapter
- Dial Size: 3.93701 inch
- Mount: Bottom
- Media: Gas, Liquid
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
• Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
corrosive gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
/ 50kPa / overload range:160bar (one side), 240bar (both sides) 0…1bar / 100kPa / overload range:160bar (one side), 240bar (both sides) 0…3bar / 300kPa / overload range:160bar (one side), 240bar (both sides) 0…16bar / 1.6MPa / overload range: 160bar (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Technical Data Model JW-300-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Specifications Series:API 7100 / API 8100 Size Range:DN50–DN300 (2"–12") Function:Pressure Relief and Vacuum Relief Optional (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Biodiesel production from palm oil using a non-catalyzed supercritical process
Effect of palm oil moisture content on the fatty acid methyl ester production process (0.723 working volume ratio, tem- perature 340o C, gauge pressure 300bar , 0.02mol palm oil/ .
-
Royal Order of July 9, 1997 Relating to the Use of Natural Compressed Gas (NGV) to Propel Motor Vehicles.
After an hydraulic test, under a gauge pressure of 300 bar , the tested flexible tubes can be reused providing no faults have been found.
Indicates content that may require registration and/or purchase.