-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, Resistor Networks & Arrays. This listing supports clearer
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm,
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, METAL OXIDE FILM, 2W, 2%, 300ppm, 300ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SG300R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful
- Resistance Range: 300 ohms
- Tolerance: 2 +/- %
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 300ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5300RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 500 volts
- Operating AC Voltage: 500 volts
-
Supplier: Newark, An Avnet Company
Description: Resistor,Wirewound,0.025Ohms,1+/-% Tol,-300,300ppm-TC
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 3watts 300ohms 1%
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Carbon Composition Resistors 300ohms 10%
- Resistance Range: 300 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Carbon Composition
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 40watt 300ohms 5%
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Carbon Composition Resistors 300ohms 5%
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Carbon Composition
-
Supplier: Newark, An Avnet Company
Description: Resistor Network,Thick Film,300Ohms,50WV,2+/-% Tol,-300,300ppm-TC,9810-Case
-
Supplier: Newark, An Avnet Company
Description: Resistor,Thin Film,1Ohms,5+/-% Tol,-300,300ppm-TC,1206-Case
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, WIREWOUND, 300 OHM, 1%, AXIAL; Resistance:300ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Shunt Resistor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Shunt Resistor
-
Supplier: Galco Industrial Electronics
Description: RHEOSTAT, 1 GANG, 300 OHM, 300 WATT
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Shunt Resistor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Shunt Resistor
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 300 OHM 1%
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.75 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 300 OHM 5%
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 300 OHM, 12 WATT, FIXED,
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Silicone
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg225 W;Tol 5%;Lug;Silicone
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 300K OHM 1%
- Resistance Range: 300,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: DigiKey
Description: 300 Ohms ±5% 3W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Metal Oxide Film
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Power Rating: 3 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Thick Film;Res 300 Ohms;Pwr-Rtg 35 W;Tol 5%;SMT;D-Pak
-
Supplier: Lingto Electronic Limited
Description: RES CHAS MNT 300 OHM 1% 5W
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Power Rating: 5 watts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent
-
Supplier: Riedon, Inc.
Description: Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
- Resistance Range: 0.05 to 100,000 ohms
- Tolerance: 0.01 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 50 ±ppm/°C
- Power Rating: 75 to 300 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 1/4W 300ohm 1% AEC-Q200
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: ODG (Origin Data Global)
Description: ADJ PWR RES 300 OHM 12W CHAS MT
- Resistance Range: 300 ohms
- Tolerance: 10 +/- %
- Power Rating: 12 watts
- Features: Other, Radial Leads
-
Supplier: Acme Chip Technology Co., Limited
Description: RES 300 OHM 1% 3/4W 2010
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.75 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 300 OHM 300W WIREWOUND LIN
- Resistance Range: 300 ohms
- Tolerance: 10 +/- %
- Power Rating: 300 watts
-
Description: RES SMD 300OHM 1% 35W TO263 DPAK
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Power Rating: 35 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236734-SM6227JTR300 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±5% Temperature Coefficient:
- Resistance Range: 0.3 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 3 watts
Find Suppliers by Category Top
More Information Top
-
EHV Breaker Rated for Control of Closing Voltage Switching Surges to 1.5 Per Unit
The 1500 ohm resistors must be inserted in the circuit in all phases prior to introduction of any of the 300 ohm resistors .
-
TNA Study of Reclosing Transients on a 765 kV Shunt Compensated Transmission Line
The 300 ohm resistor was inserted for a range of times between 90 and 180 de- grees.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/32016/96Dec_Mills.pdf?sequence=1
The fixed logic zero is a connection through a 300 Ohm resistor to Vrr.
-
Excitable behavior of an operational amplifier
Fig. 1 – Schematic diagram of the electronic circuit with an OP Amp that generates an excitable behavior, where R is a 300 ohm resistor and C is the by-pass capacitor. .
Indicates content that may require registration and/or purchase.