-
Supplier: Mile-X Equipment, Inc.
Description: Features: Movable table allows overhead loading of heavy workpieces. Adjustable workhead height provides maximum daylight for oversized work. Heavy-duty hoist easily raises and lowers workhead. Toggle clamps lock table securely in place. Options: Table plates V-blocks
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally suited for
- Capacity / Operating Force: 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Manufacturers Supplies Co.
Description: The ATOM 300 Series of Full Beam Die Cutting Presses are the traditional machinery used for cutting roll materials & can be set up as a manual, semi-automatic or fully automatic die cutting machine. Instead of traditional solutions based on a hydraulic twin cylinder or four post
- Capacity / Operating Force: 77 to 165 tons
- Daylight / Open Height: 12.598432 inch
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
-
Supplier: Carver, Inc.
Description: (Model CH) Twelve ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 15 inch
- Machine Type: Compression Molding
-
Supplier: PennEngineering®
Description: The PEMSERTER® Series 2000® press has established itself as the productivity leader in the world of fastener installation. This press has 71.2 kN / 8 tons of force and a 61 cm / 24” throat depth. The high speed hydra-pneumatic actuating system delivers insertion speed that
- Capacity / Operating Force: 0.20232 to 8.00288 tons
- Throat: 24.015761 inch
- Technology: Hydraulic
- Operation: Insertion or Press Fitting
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power consumption up to 50%, eliminates all the maintenance associated with
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Cyril Bath Company
Description: press, we offer several designs for a quad-axis press., or QV. In addition to the standard stretch wrap features, the quad axis press offers a vertical lift and rotational twist feature. As with all our presses, the quad axis press is available in various tonnages to meet
-
Supplier: Manufacturers Supplies Co.
Description: manufacturers of electronic devices etc.. The 151D automatic kiss cutting system develops 5 mechanical tons of cutting force, has a cutting platen of 200mm x 200mm, a fixed stroke of 40mm, with speeds ranging from 30-150 strokes per minute & special systems designed with speeds up to
- Capacity / Operating Force: 5 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: ITW Medical
Description: manufacturing cells to be proactive and responsive to each customer’s needs. Flexible Molding Capacity ITW Medical injection molding presses range from small 10-ton clamping force machines up to large 300-ton clamping force machines. These machines range from vertical to
- Supplier Capability: Clean Room Molding, Design Assistance, Prototype / Market Entry Molding
- Industry: Medical
- Features: Midwest US Only, North America, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
temperatures, and quantity of pressure / hold applications are stored remotely via computer. This 300 ton Explosives Compaction Press produces LAW Rocket compacts for the United States military (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic
More Information Top
-
Test Facilities for Radioactive Material Transport Packages (AEA Technology, Winfrith, UK)
A 300 ton hydraulic press has been used to provide data on material and structural properties for the analytical models.
-
PROCEEDINGS OF THE AEC SYMPOSIUM FOR CHEMICAL PROCESSING OF IRRADIATED FUELS FROM POWER, TEST, AND RESEARCH REACTORS, RICHLAND, WASHINGTON, OCTOBER 20 AND 21, ...
Shearing of a highly constrained bundle of 36 stainless steel-clad porcelain tubes Shears: self-contained die set driven by 300 - ton hydraulic press for low-velocity tests and 110-ton open back inclinable press for high-velocity tests Tests: 25 tests…
-
Coal log pipeline research at University of Missouri. Fourth quarterly report for 1995, October 1, 1995--December 30, 1995
Work AccomplishedDuringthe Period: I. Duringlastthreemonths, effortswerefocusedontherevision and improvementof the design of the 300 - ton hydraulic press machine for coal log production.
-
Coal log pipeline research at University of Missouri. Second quarterly technical progress report, 1 April--30 June 1996
During last three months, the finalrevision of the designspecification of the 300 - ton hydraulic press was completed.
-
A Study on the Extrusion by a two-step process for manufacturing helical gear
Figure 8 shows a 300 - ton hydraulic press equipped with the die sets for forming a helical gear.
-
Development of lightweight substrates made of magnesium
At first, a sheet of thin magnesium foil was press- formed using a 300 - ton hydraulic press machine.
-
Prototype of the Superferric Dipoles for the Super-FRS of the FAIR-Project
Drawing of the 300 tons oil hydraulic press for pressing and welding one half of the yoke.
-
Tensile properties of a thermomechanically processed ductile iron
The pressing was done with a 300 - ton capacity hydraulic press , in which samples were reduced to the desired thick- ness in approximately 2 seconds.
-
Investigation of learning and experience curves
Flame cutter G&L vertical turret lathe Numerical control lathe Automatic lathe Hydrosize machine Punch press line with coil straight Hydraulic press ( 300 - ton ) Deep draw pres; Small press Multi-drill station Numerical control milling machine center K&T .
-
Chemical treatments of rice husk filler and jute fiber for the use in green composites
Jute mat of size 6”×6” was placed on the die of similar size, mounted with a hydraulic press of capacity 300 tons .
Indicates content that may require registration and/or purchase.