-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.427 amps
- Continuous Torque: 0.0003703185840707966 In-lbs
- Shaft Speed: 1,848 rpm
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 24W, 3100RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3100rpm; Torque Max:75mN-m; Power Rating:24W; Motor Size:42mm; External Length:85mm; Product Range:89800 Series
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 57W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:180mN-m; Power Rating:57W; Motor Size:63mm; External Length:103mm; Product Range:89830 Series
-
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 15W, 2920RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89810 Series
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 104W, 3430RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:63mm; External Length:127.5mm; Product Range:89890 Series
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide speed range, flat torque ● Excellent speed stability ● Compact and high power ● High efficiency and energy-saving ● Low temperature rise, low noise, low vibration ● Long life and low maintenance cost ● Low cogging torque
- Other DC Voltage: 24 VDC
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Rotor Inertia: 0.0152928 oz-in-sec²
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB80 Series (80ZYT-180-24-300) Brushed DC Geared Motor is a 24V DC geared motor engineered for applications requiring higher output speed with stable torque delivery. Built with an 80mm motor diameter and 180mm body length, the motor operates
- Other Output Power: 0.23520867755044492 HP
- Continuous Current: 11 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 HP
- Continuous Torque: 0.23 In-lbs
- Shaft Speed: 8,400 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Description: High Torque; Long Life; Low Noise.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Torque: 14.159292035398229 In-lbs
- Shaft Speed: 1,750 rpm
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard
- Other DC Voltage: 12 to 36 VDC
- Other Output Power: 0.0034711707968983 to 0.00552170798579962 HP
- Continuous Current: 0.33 to 0.44 amps
- Continuous Torque: 0.106725663716814 to 0.173539823008849 In-lbs
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 24 to 310 VDC
- Torque Constant: 12.1776 to 160.9992 in-oz/amp
- Other Output Power: 0.280106060444689 to 1.68331680343794 HP
- Continuous Torque: 4.42477876106195 to 22.1238938053097 In-lbs
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: Constar Motion Co., Ltd
Description: 61mm Outer Rotor 48v Brushless DC Motor Diameter: 61mm Lengh : 33mm Voltage: 48V, 36V, 24V Max. output power : 730W Speed: 5000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc
- Other DC Voltage: 24 VDC
- Other Output Power: 1.00382506829221 HP
- Continuous Current: 0.6 amps
- Continuous Torque: 4.93805309734513 In-lbs
-
Supplier: Kollmorgen Corporation
Description: thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing. Features Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak) 2 voltage ranges: 24 V DC and 48 V DC 3 sizes with 40, 58
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds from 0.36 to
-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BLDC vacuum cleaner motor cordless cleaner used for home appliance.
- Other DC Voltage: 12 VDC
- Continuous Current: 14.5 amps
- Shaft Speed: 80,000 rpm
- Standard DC Voltage: 12 Volt
-
Supplier: Newport MKS
Description: provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications. FEM-Optimized Aluminum Body Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages,
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 0.78740157480315 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-Phase Full-Wave BTL Fan Motor Driver for 24V Power Supply, 1000-REEL Product overview: LA6588MC-W-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is
- Operating Temperature: -30 C
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt,
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: Igarashi Motor Sales USA, LLC
Description: Minimum quantity of 5000, custom orders also available
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0065134710706277 HP
- Continuous Current: 1.59 amps
- Continuous Torque: 0.452212389380531 In-lbs
-
Supplier: Transmotec
Description: include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-CH MOSFET, 24V, 280A, 1mR, 300W, Surface Mount Product overview: STV300NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for
- PD: 300,000 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Analog, PWM 16-SSOP
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushed Motor, DC Brushless Motor
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Pololu Corporation Win Source Part Number: 1331706-4694 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Packaging: Bulk Type: DC Motor Termination Style: Wire Leads with Connector Size / Dimension: Round - 1.457" Dia (37.00mm)
- Gearbox Ratio: 70 : 1
- Commutation: Brush
- Features: DC Motor, Geared
-
Supplier: PHOENIX CONTACT USA
Description: "4 in 1" three-phase semiconductor reversing contactor with 24 V DC input, 9 A output current, emergency stop function, and adjustable overload switching.
- Continuous Current: 1.5 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Device Technology: Electromechanical
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting
- Other DC Voltage: 21.6 to 26.4 VDC
- Continuous Current: 0.2 to 0.75 amps
- Continuous Torque: 5.20625 to 34.6875 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 3 = 100 mm (3.94 in.), 4500 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, w/ 24V DC Brake, Standard (Metric)
- Continuous Torque: 31.946902654867255 In-lbs
- Shaft Speed: 4,500 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: ASAP Semiconductor LLC
Description: KIT REF DES BRUSHED DC MOTOR CTL Power Management Motor Control Yes MCU 32-Bit LM3S2616 Brush DC Motors 480W 12V CAN and PWM Interface Brake / Coast
- Bus Width: 32-Bit
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
operation, which can hinder productivity and reliability. Traditional motors may struggle to maintain consistent torque and speed under demanding conditions, leading to decreased system performance. Our 64mm 48V Brushless DC Motor addresses these (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
12 V with a peak power of up to 750 W, the motor delivers stable performance for demanding environments such as heavy-lift drones, robotic actuators, and electric drive systems. The BL4520 also supports (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
voltage range (12V–220V DC) enables flexible power supply options for diverse applications. High torque output (3 N·m) efficiently handles hard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Shopping In Electrical - Big Bruin
White-Rodgers 124114111 - Dc Power Solenoid ( 24v ) amps 100. .... Taps and Euro-Style Terminal Board, in Black Finish P8523 Features:Two-circuit 300w plug-in compatible .... • Dynamic Low Speed, High Torque Hydraulic Motor - 15.8 GPM, 1250 PSI, Model BMPH-315-H4…
-
System Design and Dynamic Walking of Humanoid Robot KHR-2
particular, we use two DC motors in parallel at knee pitch joint because joint torque is highest at knee during walking. .... 24V /150W. .... 24V/ 300W .
-
2000w pure sine wave inverter schematic,China 2000w pure sine wave inverter schematic Manufacturers, Suppliers - ECOL
... , air-conditioner, washing machine, motor and so on. .... • 24v pure sine wave inverter. .... • 5kva dc to ac pure sine wave inverter. .... • 300w pure sine wave inverter .
-
Development of synaptic networks in the mouse vagal pathway revealed by optical mapping with a voltage‐sensitive dye
Optical recording with a voltage-sensitive dye Bright-field illumination was provided by a 300 W tungsten-halogen lamp (Type JC- 24V / 300W ; Kondo Philips Ltd., Tokyo, Japan) dri- ven by a stable dc -power supply, and incident light was collimated .... Optical identification of the motor and sensory nuclei of the vagus nerve .
-
Ohmite - RNS10RE - Variable Resistors - Rheostats - Allied Electronics
Rheostat, Wirewound; 300W ;6" Dia.;2500 Ohms;Open;1225Vrms;0.346A;0.375" Dia Shaft. .... Fans, Motors & Thermal Management > Motors. .... Power Products > Power Supply (AC- DC Power Supplies). .... Power Supply;AC-DC; 24V @5A;88-132/176-264V In;Enclosed;DIN Rail Mount;PS Series .
-
400w wind generator - offers from 400w wind generator manufacturers, suppliers, exporters & wholesalers
400w 12v/ 24v 3 blades Low Start Up Wind Speed Wind Generator. .... 90mm Brushless DC Motor At 300W. .... Sell wind turbine generator 300w wind generator (ce approved) .
-
wind solar charge controller - offers from wind solar charge controller manufacturers, suppliers, exporters & wholesalers
controller: 300W -800W Wind solar hybrid controller:1Kw-10Kw Our wind solar hybrid controller can be used .... Wind charge controller 600W information: Model VWG2008V2-12v/ 24v Rated power 600W Wind Input Power 500W PV .... Solar battery charging mode Solar charging PWM control Wind battery charging mode DC charge Max solar open .... control and Alarming system, Generator starting, Electrical car and Motor -cycle, Value-regulated, Solar & Wind ...
-
KODAK EKTAPRO 3020 4020 5020 7020 9020
1 DC motor for the mirror (automatic lamp changer). .... 82V/35h/ 300W halogen lamp(s) with inte- grated cold light reflecting mirror. .... Provision of 24V /750 mA direct voltage or 34V/750 mA (AC) alternating voltage on the slot for…
-
Mechatronics and Intelligent Materials II
The 120W LED lamp was powered by using a 24V /100Ah sealed lead-acid battery, which is .... in Pulse Solid Rocket Motor . .... The 220V AC through the AC- DC module generates +28 V, +15 V, +8 V, and -15V … is very rich in wind resource, and the annual average effective power is 200 ~ 300W /m2.
-
Advanced Designs and Researches for Manufacturing
24V /100AH high-rate nickel-cadmium batteries. .... Motor driver. .... The power supply is DC 48V. .... 500VA/ 300W .
Indicates content that may require registration and/or purchase.