-
Supplier: Eaton Hydraulics Group
Description: rod threads protects against bacteria Teflon and graphite wear band improves performance and maximizes wear resistance while lowering friction Unique, captive cushion design results in better safety protection Broadest and best range of mount, port, rod and SS accessories on the
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M24 x 180
- Length: 7.086618 inch
- Fastener Standards: DIN
- Metric: M24
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: RS PRO MSAZ06055 Threaded Rod
- Length: 2.1653555 inch
- Metric: M6
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1"
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 5/8"
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 0.6299216 inch
- Metric: M5, M6
- Features: Other
- Direction: Right Hand
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
- Length: 36 inch
- Inch: 7/8"
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 3/8-16 Fully Threaded Rod is 1.250
- Length: 1.25 inch
- Inch: 3/8"
- Features: Other
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT FINISH/COATING
- Length: 72 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 3/8"
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Direction: Right Hand
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 12 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
- Length: 144 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
- Length: 3.149608 inch
- Metric: M5
- Features: Other
- Direction: Right Hand
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades:
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Fastener Standards: DIN
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
NASA Aircraft Management Information System
…92364A244 PG $8.05 09 GP N 001021323 12 4 L/P SCREW TAPPING SS 9244-32 EA … 0 0 L/P INDICATORS, FUEL FLOW A 7752 9-328-41MODA EA 09 BF T Test Cell Kit 1 L/P INDICATORS, FUEL FLOW P 7752 93240A031 FT $1.20 09 BD N 000000000 0 0 L/P THREADED ROD 9330002906755 SH $10.24 … $110.80 09 DS N 000000000 0 0 L/P CASE,CRIMPING TOOLS 9355018- 303 EA $0.01…
-
Welding Dissimilar Metals: What filler do I use?
○ Find Started Threads . .... 303 stainless steel to Inconel 625. .... I was told to use 625 filler rod , but it just doesn't sound right. .... You're attempting to weld a grade of SS -as he explains, that basically is not weldable, .
-
Powder Metallurgy of Uranium Alloy Fuels for TRU-Burning Reactors
Final Technical Report
Powder was pressed into a pellet using a double action punch and diep Die fabricated from 303 SS ; Punch fabricated from H-13 tool steel Pellets diameter approx. 9.5 mm (0.375 in) Punches incrementally turned down .... Construction of reaction vessel similar to H/DH vessel Fabricated out of 304 SS plates connected by 316 SS thread rodconnected by 316 SS thread rod Pellets held in 10 mL alumina, inside of 304 SS cup LVDT sits…
-
Types of Stainless
One exception is 303 , which has very high sulfur for machinability, and will tend to centerline crack … costs more, but it is recommended for dissimilar metal welding such as 300 SS to carbon steel .... ○ Find Started Threads . .... How about bending the rod I'm going to work with.
-
Machine Tool Metrology
…manual, 21 ISO 9493:2010, 48 ISO/IEC 17025:2005, 562 ISO/TR 16015, 217 ( SS ) ISO 9283:2012 … by Earth’s curvature, 284, 320 table of corrections, 89, 268, 282, 284, 302, 303 , 305, 309, 310 … drills and self-holding tapers, 3 Morse tapers, 57 Mueller, George designed the thread production tooling, 3 … statistics, 589 PCD multi-coating–on cutting tools, 435 Pentagonal Prism, 303 Perch, or Rod —early measurement standard…
-
Controlled Coronal Stiffness Prosthetic Ankle
for Improving Balance on Uneven Terrain
SDP-SI # S1063Z-064S080 – Pitch: 64, Teeth: 80, Material: 303 SS , Pressure Angle: 20°. .... The uprights have a number of #2-56 threaded holes to accommodate future sensor expansion, battery attachment … back-driving as determined by the coefficient of friction between the stainless steel rod and the brass…
-
Under $1 Fasteners - Grainger Industrial Supply
• Steel Threaded Rod, Zinc Finish Steel Threaded Rod , Zinc Finish. .... • 303 Stainless Steel Flat Washer 303 Stainless Steel Flat Washer. .... • Hex Nut, 316 SS , 1/4-20, Plain 316 Stainless Steel Hex Nut, Plain Finish .
-
Under $1 Fasteners - Grainger Industrial Supply
• Steel Threaded Rod, Zinc Finish Steel Threaded Rod , Zinc Finish. .... • 303 Stainless Steel Flat Washer 303 Stainless Steel Flat Washer. .... • Hex Nut, 316 SS , 1/4-20, Plain 316 Stainless Steel Hex Nut, Plain Finish .
Indicates content that may require registration and/or purchase.