-
Supplier: DeZURIK, Inc.
Description: 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. KGC-ES Knife Gate Valves are available in sizes 2-48″ (50-1200mm) with metal, resilient or soft seats. They feature cast guides, jams, and high flow capacity, The actuator superstructure is heavy duty cast carbon steel or cast
- Features: Gate / Knife Valves
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Stainless Steel, Steel
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the
- Features: Bellows Valves, Directional Valves, Gate / Knife Valves
-
-
Supplier: DeZURIK, Inc.
Description: abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi Stainless Steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: Fabri-Valve Figures C37 and F37 are some of the most popular knife gate valve configurations. Figure C37 knife gate valves through 24", feature a heavy duty, rugged one-piece cast body, chest and flanges (except 5", which is fabricated - F37). Sizes larger than 24"
- Features: Gate / Knife Valves
-
Supplier: KSB AG
Description: Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Non-rotating stem.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,500.8 F
-
Supplier: DeZURIK, Inc.
Description: 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer information
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: KSB AG
Description: Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 1,508.39208 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: DeZURIK, Inc.
Description: removable and rotatable hard-faced seat ring is available. The removable hard-faced seat ring can be easily rotated or replaced, reducing time spent on maintenance. To withstand abrasion or corrosion, DeZURIK Coal Burner Isolation Valves feature valve bodies and gates of carbon
- Features: Gate / Knife Valves
-
Supplier: U.S. Plastic Corporation
Description: Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and
- Valve Size: 3 inch
- Features: Gate / Knife Valves
- Material Of Construction: PVC
- Connection Description: Socket Weld / Solder
-
Supplier: ACS Valves
Description: dual, 1/4"-thick, 304 stainless steel slider plates. UHMW slider guides provide exceptional resistance to corrosion and abrasion; are self-lubricating to ensure smooth, low-resistance actuation; and are moisture repelling. Stainless steel transport screw with ACME thread for
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Lumaco Sanitary Valves
Description: Solid body design available in 304 or 316 stainless steel
- Valve Size: 2 inch
- Pressure Rating: 90 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: Deca Vibrator
Description: Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting: RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body. • Heavy Duty Blade •
- Features: Gate / Knife Valves
-
Supplier: Deca Vibrator
Description: Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting : RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body. • Heavy Duty Blade •
- Features: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: this specification. Size and Design Head The gates shall be designed to withstand the water depth specified as measured from the invert of the gate. Materials Radial gates and appurtenances shall conform to the requirements of the applicable specifications listed below for the
- Features: Gate / Knife Valves
-
Supplier: McWane Plant and Industrial
Description: lifting valve OPTIONS 304 or 316 Stainless steel for specific components See ordering guide for additional options and customization
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: from ANSI class
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Bulk Material Loaders and Unloaders - P-Series Vacuum Sequencing Receiver -- 2423 Powder (with Gate)Supplier: Coperion K-Tron
Description: check valve, 3-inch air control valve, 22-inch diameter housing ,Ideal for conveying PVC compound. 3-inch air control valve, 22-inch diameter housing, 3-inch tangential inlet with stainless steel check valve, Available with carbon steel construction with epoxy
- Gravimetric Capacity: 0.15501150000000014 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: Trinity Brand Industries
Description: 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications: Aerospace,
- Overall Thickness: 0.006 inch
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
- Type: Stainless Steel (UNS S)
-
Description: a trigger gun is released, solenoid (gate) valve is closed or nozzle is clogged, thus by-passing all excess flow. A wide range of pressure regulators are available from Cat Pumps including the 7000 series regulators. The 7000 series regulators are exclusive to Cat Pumps and have
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: Charles Ross & Son Company
Description: capacities to over 515 cu.ft. and in either center or end discharge designs. STANDARD FEATURES: 1/2 through 1000 cubic foot capacity Stainless steel 304 wetted parts Ribbon agitator for center discharge Designed for atmospheric operation 60 grit finish on interior and exterior
- Capacity: 0.467881911952645 to 1,000.0641666622106 cubic feet
- Motor Speed: 11 to 99 rpm
- Motor Power: 0.5 to 40 HP
- Mixer Type: Agitator, Paddle, Ribbon
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Radwell International
Description: SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/64 INCH ORIFICE, ELONGATED SPLICE BOX, HIGH TEMPERATURE, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves, Solenoid Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Cooper Valves
Description: Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 285 to 2,220 psi
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
- Material Of Construction: Exotic Metal, Stainless Steel
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Media: Gas
- Features: Gate / Knife Valves
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Features: Blow Off Valves, Gate / Knife Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 67
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and
- Valve Size: 5 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valve, 900LBS 18", A216 WCB, with Gear Operator LD 001C-GT8 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN and JIS Size range: 1/2 to 48 inches (DN15 to 1,200mm) Pressure: PN1.6
- Valve Size: 0.5 to 48 inch
- Media Temperature: -320.8 to 1,202 F
- Connection Description: Butt Weld
- Features: Gate / Knife Valves, Other
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants Food and Beverage Mining
- Valve Size: 2 to 48 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: B+E - Stainless Valve Company
Description: Excellent performance with an absolute minimum of maintenance. This valve is built rugged enough to withstand almost any problem related to the batch pulp digesters.
- Valve Size: 18 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves, Different Materials are Available. Model Number: LD 001C-GT2 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa) Body materials:
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
dependable supply, 304 stainless steel balls meet key performance criteria across diverse use cases—from spray valves to medical equipment—simplifying component selection and reducing risk of part failure (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
further complicated the installation due to height constraints. Solution: DeZURIK addressed these challenges by supplying Hilton bonneted knife gate valves engineered for (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
: Superior to 304 Stainless Steel Material Variant: 316L Available Surface Finish: Polished Options Available Applications Valves Medical Instruments Chemical Processing Equipment Aviation Components Scent Bottles & Sprayers Consumer Product (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Specialty Features: Hardness: 302 stainless steel balls have a higher hardness than 304 stainless steel balls, with a (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
strength at high temperatures. Stainless Steel is used extensively in heat exchangers, super-heaters, boilers, feed water heaters, valves, and main stream lines as well as aircraft and aerospace applications. Hygiene – Cleanliness is a matter of high importance. The easy cleaning (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Sunan & Weijie 302 stainless steel balls provide a combination of hardness, wear resistance, and resistance to rust and corrosion. With hardness rated at HRC ≤28, 302 stainless steel balls are harder than comparable 304 stainless steel balls, making them suitable for applications where (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
useful in process plants. Fire and Heat Resistance – Special high chromium and nickel-alloyed grades resist scaling and retain high strength at high temperatures. Stainless Steel is used extensively in heat exchangers, super-heaters, boilers, feed water heaters, valves (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division
More Information Top
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
They are butt-welded, cast-body, 304 stainless steel gate valves with ring seats, and 115th the stemback-seating on a teflon seat when the valve is open.
-
Gate Valves - Gate Valves Manufacturers, Suppliers
Sell Stainless Stee Female Gate Valve (WCB 304 316 .
-
ZASMHBA0002130
… per hour, tools machined 80 pieces per grind, and downtime for changing tools was 6 min. ing mill was used for seven facing or serrating operations on a 288 kg (634 lb) gate valve cast from CF-8 (type 304 ) stainless steel.
-
Sell DIN carbon steel flanged gate valve
• Api Ansi Stainless Steel Flanged Jacketed Body Gate Valve Applying Specifications: Api Ansi Stainless Steel 304 316 321 316l Flanged Jacketed Body Gate Valve Design and manufacturing: API 600 Rated pressure and temperature: ANSI B 16.34 Face...
-
A minimum thickness gate valve with integrated ion optics for mass spectrometry
The blade of the gate valve is machined from a piece of type 304 - stainless steel (Figure 2a).
-
Sell Pneumatic Actuator Ball Valve
• stainless steel/carbon steel ball valve,butterfly valve,check valve, gate valve ,etc 3pcs flange ball valve Size:1/4"--4" Material:WCB, stainless steel 301,stainless steel 304 (CF8),stainless steel 316(CF8M) 3pcs flange ball valve Size:1/4"--4"...
-
Liquid metal fast breeder reactors, 1972--1973
… cold-trapped, in sodium systems, p. 2-27 STAINLESS STEEL - strain of Types 304 and 316, at lOOO … … cyclic, p.1-125 STAINLESS STEEL - preparation for containment … … sodium, p.1-81 VALVES — testing of freeze-stem gate -type liquid metal, p …
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
These are available in various designs such as the flap (blade)valve, the slide valve, the plug valve, the non-jamming gate valve , and the swinging hopper valve type. Diverter valves are available in a variety of sizes, actuation options, and materials of construction (carbon steel, Type 304 and Type 316 stainless steels).
-
States > Illinois > State > Regulations > Title 77 - Public Health > Chapter I - Department of Public Health > Subchapter r - Water and Sewage > [77 Ill. Adm. ...
Stainless steel service sinks/lavatories shall be fabricated of Type 304 stainless steel with the exterior surfaces polished; all exposed welds are to be ground smooth, and there shall be no visible voids, seams or crevices. b) Security sink/lavatory shall include a self-closing valve set with integral stops, gate or globe valves, reversible union inlets and plain-end filler spout, or a grid strainer drain, elbow waste with a 2-inch female connection.
Indicates content that may require registration and/or purchase.