-
Supplier: RS Components, Ltd.
Description: Stanley FatMax FMST81083-1 Tool Box
- Length: 11.6535496 inch
- Height: 11.2992187 inch
- Width: 11.6535496 inch
- Material: Aluminum
-
Supplier: Rousseau Metal Inc.
Description: Mobile Toolbox, 6 Drawers (36"W x 27"D x 37 1/2"H)
- Length: 36 inch
- Height: 37.5 inch
- Width: 36 inch
- Depth: 27 inch
-
Supplier: Rousseau Metal Inc.
Description: Stationary Toolbox, 5 Drawers, Stainless Base (36"W x 27"D x 34"H)
- Length: 36 inch
- Height: 34 inch
- Width: 36 inch
- Depth: 27 inch
-
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: medical equipment, tools, precision parts, and so on. Foam customization and exterior inkjet printing are available. *SC28-21-11□ and SC32-25-16□ models comes with a D-ring which SB1250 (optional) shoulder strap can be attached.
- Length: 6.692917 to 13.5826845 inch
- Height: 2.362206 to 6.1023655 inch
- Width: 6.692917 to 13.5826845 inch
- Depth: 5.118113 to 9.842525 inch
-
Supplier: Proto® Industrial Tools
Description: PROTO[R] BRAND USED FOR J6280TA100 DIGITAL TORQUE AND ANGLE ADAPTER
- Features: Industrial
- Type: Tool Box
-
Supplier: Greenlee Textron, Inc.
Description: SINGLE LOCK HASP TYPE 30 INCH 12 INCH 16 INCH 3.3 CU FT CAPACITY USED ON PADLOCK
- Length: 30 inch
- Height: 12 inch
- Width: 30 inch
- Depth: 16 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RTB-8D 8 Drawer Superwide Top Tool Chest *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is
- Type: Tool Box
-
Supplier: All-Spec Industries
Description: Features Chest Dimensions: 21" W x 8 1/2" D x 11 1/2" H 1st Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 1 7/8" H 2nd Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 31 5/16" H Color: Red Rolled front edge prevents injury from sharp surfaces Extended corner tabs provide extra support for
- Length: 21 inch
- Height: 11.5 inch
- Width: 21 inch
- Depth: 8.5 inch
-
Supplier: Gray Tools Canada Inc.
Description: 19" Plastic Hand Box
- Features: Commercial
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 48 inch
- Width: 48 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Milwaukee Electric Tool Corporation
Description: USED ON 0523-22, 0524-22 HAMMER DRILL
- Features: Industrial
- Type: Tool Box
-
Supplier: Stahlwille North America
Description: enhanced with STAHLWILLE standard and TCS inlays. Can also be mounted on Tool trolleys No 97N, No 97H, Wheely box No 922N.
- Features: Commercial, Garage
- Type: Tool Box
-
Supplier: Klein Tools, Inc.
Description: FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 12 COMPARTMENT(S) COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
- Length: 13.3125 inch
- Height: 2 inch
- Width: 13.3125 inch
- Depth: 9.75 inch
-
Supplier: Akro-Mils, Inc.
Description: 14" ProBox. ProBox design provides secure Stacking on shelves and pallets. Trays optimize storage. Steel latch snaps tightly closed. Carry fully loaded boxes with confidence! Handle provides a confortable, secure grip. Oversized padlock eye accepts larger padlocks Made in the USA; Classic
- Length: 8.125 inch
- Height: 8.125 inch
- Width: 8.125 inch
- Features: Industrial, Other
-
Supplier: Newark, An Avnet Company
Description: Tool Box: Lockable; 36x2hx4d
-
Supplier: Proto® Industrial Tools
Description: STRAIGHT WALL TYPE NO. 4 CANVAS MATERIAL WHITE COLOR 12 INCH 14 INCH PROTO[R] BRAND WITH POLYPROPYLENE ROPE HANDLE, HEAVY DUTY DIE CAST SWIVEL SNAP HOOK INSIDE POCKET SIZE 8 INCH X 7 INCH WEIGHT 1.84 LB
- Features: Industrial, Other
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented Quad-Frame™ Foam Filled Lid Structure forms a solid insulated core for added strength, rigidity and solid, secure lid closure MaxSeal™ extra thick weather stripping protects box contents by sealing out moisture, dust and dirt One-Piece, heavy-duty 0.080" aluminum base
- Length: 60 inch
- Width: 60 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Gray Tools Canada Inc.
Description: 3 Drawer Hand Box
- Features: Commercial, Drawer Cabinet
- Type: Tool Box
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 22 inch
- Height: 22 inch
- Width: 22 inch
- Depth: 48 inch
-
Supplier: All-Spec Industries
Description: Features V-groove in lid to hold conduit or pipe for sawing Top tray has compartments for small tools and parts Tote tray holds larger tools and accessories Large tub for big power tools Made of impact and weather resistant materials Lightweight, yet extremely strong and durable
- Length: 12.5 inch
- Height: 16.25 inch
- Width: 12.5 inch
- Depth: 9 inch
-
Supplier: Stahlwille North America
Description: 5 removable drawers on smooth-action rollers, fully extendible drawers, simply lift to lock in place. Handles integrated in side walls. Can be enhanced with STAHLWILLE standard and TCS inlays . Central locking thanks to the laterally-mounted cylinder lock. Can also be mounted on Tool trolleys
- Features: Commercial, Garage
- Type: Tool Box
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 97250 & 97166
- Features: Commercial, Drawer Cabinet
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 70 inch
- Width: 70 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Proto® Industrial Tools
Description: CANVAS MATERIAL RED COLOR 14 11/16 INCH 5 POCKET(S) PROTO[R] BRAND THICKNESS 3/32 INCH WEIGHT 0.18 LB WITH TIE STRAP CLOSURE
- Features: Industrial, Other
- Type: Tool Box
-
Supplier: U.S. Plastic Corporation
Description: The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles.
- Type: Tool Box
-
Supplier: Newark, An Avnet Company
Description: 26 SHALLOW GNG TOOL BOX>
-
Supplier: Princess Auto Limited
Description: 17 in. Professional Tool Box
- Length: 17.5 inch
- Height: 8 inch
- Width: 17.5 inch
- Depth: 9.5 inch
-
Supplier: IBT Industrial Solutions
Description: kit program from IBT, you can buy all the right tools for your plant conveniently, and at a great price. Contact your local IBT Industrial Solutions branch or visit shopibt.com to purchase the hand and power tools you need today. HAND TOOLS Tool Sets Tool Storage
- Features: Industrial
- Type: Tool Box, Tool Cabinet
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 30 inch
- Height: 30 inch
- Width: 30 inch
- Depth: 48 inch
-
Supplier: Gray Tools Canada Inc.
Description: 21" Hip Roof Tool Box
- Features: Commercial
- Type: Tool Box
-
Supplier: IBT Industrial Solutions
Description: the parts you need so you can focus on your core business. TOOL CABINETS, DRAWERS AND LOCKERS Storage Cabinets and Boxes (For tools, flammables, supplies) Modular Drawers Steel Lockers
- Features: Fire Proof, Industrial, Modular
- Type: Tool Box, Tool Cabinet
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 24 inch
- Height: 26 inch
- Width: 24 inch
- Depth: 60 inch
-
Supplier: Akro-Mils, Inc.
Description: 12" ProBox 12 x 6 x 4 . ProBox design provides secure Stacking on shelves and pallets. Trays optimize storage. Steel latch snaps tightly closed. Carry fully loaded boxes with confidence! Handle provides a confortable, secure grip. Oversized padlock eye accepts larger padlocks. Made in the
- Length: 6 inch
- Height: 4 inch
- Width: 6 inch
- Features: Industrial, Other
-
Supplier: All-Spec Industries
Description: Features Electrical properties: Permanently static dissipative Made of polypropylene using durAstatic E9™ Washable with no surface coating to rub off Size: 14-1/2" x 7-1/2" x 5"
- Length: 14.5 inch
- Height: 7.5 inch
- Width: 14.5 inch
- Depth: 5 inch
-
Supplier: U.S. Plastic Corporation
Description: No-nonsense, professional tool boxes in a class of their own! Fresh, new design looks strong and tough like steel tool boxes captures customers attention immediately. ProBoxTM design provides secure stacking on shelves and pallets. Extra-large trays optimize storage.
- Type: Tool Box
Find Suppliers by Category Top
Featured Products Top
-
resin can degrade sensitive environments through outgassing. Resin cages allow rollers to be spaced more tightly, for at least 30 to 58% increase in contact area as compared to metal cages — allowing for more rollers per inch — and an increase in load capacity of up to 250 (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
More Information Top
-
data.noun (finlayson-gwc2014.zip)
… CRT screen (usually a colored dot); "the greater the number of pixels per inch the greater the … … a triangular board supported on casters; when lightly touched with the fingertips it is supposed to spell out supernatural (or unconscious) messages 03972420 17 n 03 plane 7 carpenter 's_plane 8 woodworking_plane 9 … … | a carpenter's hand tool with an adjustable blade … … 0000 | the roller on a typewriter against which the keys strike 03979337 30 n 01 platen … … recorder that reproduces the recorded material 03981317 49 n 02 playbox 6 play- box 9 002 @ …
-
data.noun (finlayson-gwc2014.zip)
… 01 tap d 002 @ 04711004 n 0000 + 01391105 v 0101 | a tool for cutting female … ) marked in inches or centimeters and used for measuring lengths; "the carpenter should have used his tape measure" 04652024 48 n 01 tape_cartridge 3 … … tape; for use with audio or video recorders or computer systems 04652180 30 n 01 tape_deck 2 … … to signal a call 04661273 06 n 05 telephone_booth e phone_booth f call_ box e telephone_box 8 …
-
data.noun (edu.mit.mwe2011.zip)
… screen (usually a single-colored dot); "the greater the number of pixels per inch the greater the … … a triangular board supported on casters; when lightly touched with the fingertips it is supposed to spell out supernatural (or unconscious) messages 03136725 06 n 03 plane 0 carpenter 's_plane 0 woodworking_plane 0 … … | a carpenter's hand tool with an adjustable blade … British) a box for a child's toys and personal things (especially at a boarding school) 03143435 06 … … small warship built to conform with treaty limitation on tonnage and armament (1925- 30 ) 03149617 06 n …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… insolence_N|1 tyrant_N|5 oppression_N|2 torture_V|5 extract_V|7 confession_N|9 renounce_V|2 judicial_J|8 wave_V|10 red_flag_N|2 front_N|43 tease_N|2 ribbing_N|1 gentle_J|21 persistent_J|7 scuba_diving_N|1 tourist_N|22 poetry_N|21 crossword_puzzle_N|1 drug_abuse_N|3 often_R|109 regard_as_V|6 romantic_J|15 novel_N|74 alcohol_N|23 escapism_N|1 fun_N|15 around_R| 30 gambling_N|9 fortune_N|22 heavy_J|57 blackjack_N|1 … … outstanding_J|10 build_V|68 certain_J|78 machine_ tool _N|1 deeds_N|7 deed_N|20 reward_N|8 … … left_hand_N|4 tangle_N|3 jumper_cable_N|1 clip_lead_N|1 yemen_N|1 kat_N|1 lame_J|2 land_line_N|1 fiber_optics_N|1 microwave_N|2 landscaping_N|1 shingles_N|4 shingle_N|5 inch _N|15 stain_N|4 laser … … antisubmarine_J|1 investigation_N|13 spade_N|6 quinine_N|3 specific_J|14 malaria_N|4 spike_N|7 fasten_V|8 railroad_tie_N|2 pierce_V|10 receipts_N|2 impale_V|3 sharpen_V|6 putting_green_N|1 title_N|31 spine_N|4 be_due_V|14 imperfect_J|4 splice_N|2 spreader_N|1 cowboy_N|6 squat_J|2 spur_V|7 sputnik_N|2 man-made_J|1 satellite_N|10 orbit_N|9 carpenter _N|6 square_N|18 checkerboard_N|1 sneaker_N|4 … … tinsel_N|1 automobile_tire_N|1 compressed_air_N|2 toe_ box _N|1 pennsylvania_dutch_N|1 tole_N|1 watering_can_N|1 …
-
data.noun (finlayson-gwc2014.zip)
… jointer 6 jointer_plane d jointing_plane 5 long_plane 4 002 @ 05246982 n 0000 + 02331908 v 0101 | a long carpenter 's plane used to … … of an idol 04881684 30 n 01 joss_house 6 … … 88 n 01 journal_ box 1 001 @ 04825276 … … n 01 kirpan 3 001 @ 04240593 n 0000 | a ceremonial four- inch curved dagger that … … ~ 05481162 n 0000 | gear consisting of a set of articles or tools for a specified …
-
wn_g.pl (finlayson-gwc2014.zip)
… in wood'). g(103908456,'a cosmetic in a long thin stick; designed to be applied to a particular part of the face; "an eyebrow pencil"'). g(103908618,'a box for holding pencils'). g … … 'a bomb with about 30 % explosive and a … … for transporting military personnel and their equipment'). g(103919289,'a club-shaped hand tool for grinding and … … CRT screen (usually a colored dot); "the greater the number of pixels per inch the greater the … … it is supposed to spell out supernatural (or unconscious) messages'). g(103954731,'a carpenter ''s hand tool …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… cash_N|8 employer_N|14 far-off_J|2 dusk_N|6 cleave_V|1 rive_V|1 jew_N|55 thickening_J|1 greatcoat_N|5 leave_behind_V|6 yonder_J|1 slide_V| 30 darkly_R|1 mist_N|5 faraway_J|4 … … roman_N|3 black_hole_N|1 glittering_J|3 flirt_V|1 week_by_week_R|1 month_by_month_R|1 betrayal_N|2 gnaw_at_V|1 grind_V|9 poland_N|7 goddamned_J|3 coffin_N|2 ghetto_N|5 inch _V|1 marshaling_N|1 railhead_N|1 … … citron_N|1 barefoot_J|2 jonquil_N|1 periwinkle_N|1 hyacinth_N|1 spike_out_V|1 dogwood_N|1 alfresco_J|1 japanese_cherry_N|1 marching_J|2 tag_N|4 gardening_N|1 window_ box _N|1 snail_N|3 pull_in_V|4 … … balinese_N|1 dialect_N|6 comprehend_V|4 rooftree_N|1 pebble_N|4 fishmonger_N|1 trolley_car_N|1 warming_J|1 vandal_N|1 naught_N|1 dog_V|1 remorseless_J|1 pap_N|1 tool _around_V|1 hot_rod_N|1 gorge_V|1 … … gulf_N|1 baffin_island_N|1 labrador_N|1 strait_N|3 sought_J|1 waterway_N|1 arctic_J|1 qualm_N|1 meekly_R|2 mutiny_N|2 quarrel_N|1 crew_member_N|2 atlantic_N|3 carpenter _N|6 lukewarm_J|2 seafaring_J|1 …
-
Carpenter-Friendly Clamp - Professional Deck Builder Magazine
Bruce Greenlaw is a carpenter in Crescent City, Calif. If deck and porch tear-downs (or pergolas, fences, and any other backyard structures) are on your hit list, Stanley Tools ’ Fubar III should be in your tool box . The Fubar is heavier than other 30 - inch wrecking bars I’ve owned; its mass generates the inertia needed to overpower most of the building materials that I don’t cut apart, notably beadboard ceilings, porch floors, and trim boards.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… brightly_R|73 nocturnal_J|66 reef_N|12 bark_N|174 bermuda_N|14 south_carolina_N|21 gulf_of_mexico_N|50 flashlight_fish_N|1 family_anomalopidae_N|3 puerto_rico_N|14 dory_N|2 order_zeomorphi_N|1 mid-water_N|1 family_zeidae_N|1 boarfish_N|1 family_caproidae_N|2 snout_N|46 bellows_fish_N|2 shrimpfish_N|2 cornetfish_N|2 pipefish_N|2 varied_J|4 bizarre_J|10 drawn-out_J|1 family_fistulariidae_N|1 stickleback_N|1 inch _N|55 pugnacious_J|4 spiny-backed_J|1 … … anadromous_J|2 rasp_V|2 fauna_N|5 horny_J| 30 trapped_J|2 bore_V|30 myxinidae_N|1 family_myxinidae_N|1 … … large-headed_J|7 alligator_snapping_turtle_N|1 mud_turtle_N|1 musk_turtle_N|2 kinosternidae_N|1 musky_J|4 terrapin_N|1 slider_N|1 red-bellied_terrapin_N|1 chesapeake_bay_N|9 tributary_N|67 box _turtle_N|1 painted_turtle_N|1 turtle_V|2 … … cereal_N|44 blackfly_N|2 simuliidae_N|1 wasp_N|22 ichneumon_N|1 sawfly_N|2 gall_wasp_N|2 ovipositor_N|2 stingless_J|5 honeybee_N|10 social_insect_N|7 forage_V|2 hive_N|3 carpenter _bee_N|2 bumblebee_N|4 apidae_N|1 … … gauze_N|4 plastic_N|94 tape_N|18 hotel_room_N|5 additive_J|7 sun-dried_J|2 plainness_N|2 epinephrine_N|7 sketchy_J|4 imperfect_J|28 faint_J|27 edge_ tool _N|13 harp_N|6 tune_in_V|1 …
-
Accelerated Sulfide Stress Cracking Tests for Threaded Tubular Components
modification of SAE 4032 steel and carpenter custom Full Sic-eTool Joint Test Standard 3-1/2- inch IF NC38 tool joint pin and box The modification of SAE 4135 included a small in- After deaeration, the solution was saturated with HJ3 for 30 minutes.
Indicates content that may require registration and/or purchase.