-
Supplier: kTB Solutions
Description: kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
- Frequency Range: 0 to 26.5 GHz
- Features: Board Mount Connector, Other
- Gender: Female / Jack
- Connector Type: SMA
-
Supplier: Newark, An Avnet Company
Description: PCB1A30A=PCB1A ASSY (30 CKTS)
-
Supplier: Newark, An Avnet Company
Description: PCB1A30A=PCB1A ASSY (30 CKTS)
-
-
Supplier: L-com, Inc.
Description: PCB connectors sold in packages of 10. Features USB 2.0 Type A & B panel mountable PCB connectors Panel mountable using 4-40 screws 30 microinch gold plated contacts provide reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood
- Connector Type: USB Connector
-
Supplier: Newark, An Avnet Company
Description: EDGELINE ESP 46CKTS 0062PCB 30A30A
-
Supplier: Newark, An Avnet Company
Description: TEST POINT, PCB; Connector Type:Test Point; Centerline Spacing:2.65mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:13mm; Spring Force Initial:1oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes
-
Supplier: PEI-Genesis
Description: GT 30C 6#12 24#16 PIN RECP
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: Connector,SR30 series,cable clamp
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin PCB Welding Terminal ROHS
- Mounting Options: PCB Terminal Block
-
Supplier: TE Connectivity
Description: Process Feature : Board Standoff Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Header & Push-Push Assembly PCB Connector
- Operating Temperature: -65 to 125 C
- Number of Contacts: 306
- Contacts Pitch: 1.9 mm
- Contact Plating: Gold Plating
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Dark Gray Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Seal Type : Rear Seal Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
-
Supplier: Smiths Interconnect, a Molex company
Description: HPW series is a medium density PCB connector with mixed signal and power contacts, up to 15A each. The HPW Series has been designed to resist to the high levels of shock and vibration in the harshest environments of the commercial aerospace and defense markets. Features & Benefits
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors R/A PCB PLUG
- Frequency Range: 2.5 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Fujipoly® America Corp.
Description: FUJIPOLY connectors (see figure 1) have alternating layers ZEBRA® of conductive carbon-filled and non-conductive silicone rubber. They make reliable connections by being deflected between contacting surfaces. ZEBRA® connectors are used for connecting any LCD from small displays for
- Current Rating: 0.005 amps
- Insulation Resistance: 10,000,000 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 100 C
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: TNC Connector Gender: Female Frequency Range: DC~6GHz Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: PCB Mating Type: Threaded
- Frequency Range: 6 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Smiths Interconnect, a Molex company
Description: With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact technology. Features & Benefits Single row PCB connector meeting the requirements of
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: LAPP
Description: DEVICENET These flexing modled cordsets offer Trunk (thick) and Drop (thin) connectivity in a deviceNet application. Our flexing solutions offer the ability to connect in a motion system such as X,Y,Z motion equipment. The static versions offer the same functionality as the flexing in terms of
- Voltage Rating: 250 to 300 volts
- Current Rating: 4 to 9 amps
- Connector Type: Circular / Cylindrical Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Weidmuller
Description: Tried-and-tested power connector system with TOP or leaf spring system. Versatile use. 0.32 - 4.00 mm² (IEC) / 22 - 12 AWG (UL) 1000 V (IEC) / 600 V (UL) 32 A (IEC) / 25 A (UL) STV High Performance PCB Connectors have 'the' pluggable connection technology for power electronics
- Contact Size (AWG): 22 to 12 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 32 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: PCB TO PCB THROUGH-HOLE PLUG, 1.27MM PITCH, 30 CONTACTS
-
Supplier: Allied Electronics, Inc.
Description: PCB TO PCB THROUGH-HOLE RECEPTACLE, 1.27MM PITCH, 30 CONTACTS
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 30 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type :
- Type: Cover
-
Supplier: Galco Industrial Electronics
Description: PCB Terminal, Top Wire, 22 Pole,
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Power, PCB Blade Type Plugs, Sockets, & Contacts
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Home // RF Connectors // SMA Connector // PCB Mount // RP SMA (F) B/H R/A PCB Mount Connector
- Features: RF and Microwave Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: The MDP Series has been designed to resist the high levels of shock and vibrations in the harshest environments of the Commercial Aerospace. MDP is a plastic shell connector only available on a 200 signal contacts layout. Equipped with signal contacts. Features & Benefits Signal contacts
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Allied Electronics, Inc.
Description: poles. Each pole has a solid solder pin for connecting to the printed circuit board. The screws are captive and are backed-out and ready for wiring. Each circuit of the terminal strips can have a wire protector to prevent damage to the wire from the turning screw. All metal parts above the
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: ETEILY supplies high quality MCX coaxial connectors with 50ohm impedance featuring a snap-on locking mechanism. Our MCX connectors offer high reliability, long service life, as well as easy and fast mounting. These connectors are suitable where Space is limited and weight
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: Aratas America LLC
Description: 3.5mm-pitch push-in terminal block PCB connectors to greatly improve the efficiency of connector inserting & removing and cable wiring. Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to
- Number of Contacts: 30
- Contacts Pitch: 3.5 mm
- Voltage Rating: 160 volts
- Current Rating: 8 amps
-
Supplier: Smiths Interconnect, a Molex company
Description: for ease of maintenance. Features & Benefits High density signal PCB connectors Pin size/current: 0.6mm/4 amp; 1.905mm pitch 20 to 303 contact positions
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Heilind Electronics, Inc.
Description: 621-0603-6-30 EACH
- Connector Type: Board-to-Board Connector
-
Supplier: L-com, Inc.
Description: PCB connectors sold in packages of 10. Features USB 2.0 Type A & B panel mountable PCB connectors Panel mountable using 4-40 screws 30 microinch gold plated contacts provide reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood
- Connector Type: USB Connector
-
Supplier: Amphenol RF
Description: HSD R/A PLUG PCB Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience
- Frequency Range: 0 to 3 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Electrical Connectors - Connectors Terminals, PCB Mount, Spring Contact Type -- 806-22-001-30-003191Supplier: Heilind Electronics, Inc.
Description: Connectors Terminals, PCB Mount, Spring Contact Type
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: High Quality Gold Plated Connector Eteily have a wide range of best quality gold plated SMA Connectors for all you’re applications. The connectors have a threaded outer coupling interface. It finds many applications for providing connectivity for RF assemblies within equipment
- Frequency Range: 6 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Right Angle
Find Suppliers by Category Top
Featured Products Top
-
Description The XT30 connector is a high-current power plug engineered for space-constrained applications, delivering a stable 20A within a footprint the size of a coin. Gold-plated copper alloy contacts keep contact resistance at ≤1.2mΩ, while the UL94 V (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. (read more)
Browse PCB Terminal Blocks Datasheets for Smiths Interconnect, a Molex company -
holders with a PCB connector plug pre-installed to the end of 6” wires for simplified installations. These durable battery holders are molded from (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
.FL connector—ideal for interior attachment. Low-profile PCB antenna designed for tiny devices. Stable performance with a (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Flecto Floating Connectors MULTIPLE CONNECTIONS BETWEEN TWO PCBS Floating connectors provide easy mating with lower stress on miniature contacts. Multiple board-to-board interconnections in one assembled PCB stack. Reduced requirement for positional accuracy on the (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Press-in type Teflon (PTFE) Insulated terminals for high temperature and high quality terminal and connector applications from Keystone Electronics Engineered for high (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Eteily Technologies announces the LTE 3 dBi Flexible PCB Antenna, designed for tiny 4G/LTE devices that require internal antenna integration. This antenna has a flexible PCB radiator and a 1.37 mm cable terminated with a U.FL connection, making it suitable for internal placement in (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions
More Information Top
-
CR4 - Thread: 45 amps on a circuit board?
I used Phoenix Contact wire-to- pcb connectors and P&B 30A pcb relays.
-
Bill Of Materials - NetApp TDPS-750AB A
http://www.alltopconnector.com/en/m_more_detail.aspx?p_id=2136&p_code= 30A %20Low%20Profile(Male)%20&type=Low+Profile+ Connector Main PCB .
-
PDF - NetApp TDPS-750AB A
http://www.alltopconnector.com/en/m_more_detail.aspx?p_id=2136&p_code= 30A %20Low%20Profile(Male) Main PCB Connector .
-
WECO - 977-T-DS/02 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Relay;E-Mech;Power;SPDT;Cur-Rtg 30A ;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC; PCB Mnt Terminal Blocks and Strips > Terminal Block Connectors .
-
American Zettler, Inc. - AZ2150-1A-24DE - Sensors, Switches & Relays - Relays - Allied Electronics
Relay;E-Mech;Power;SPDT;Cur-Rtg 30A ;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC; PCB Mnt Test Connectors > Test Connectors .
-
TE Connectivity - T9AS1D12-24 - Sensors, Switches & Relays - Relays - Allied Electronics
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A ;Ctrl-V 12DC;Vol-Rtg 240AC; PCB Mnt Terminal Blocks and Strips > Terminal Block Connectors .
-
3M - 89124-0101 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Bridge Rectifier; DIP; 600V; 30A ; 420v;1A Rectangular/ PCB Connectors > Connectors .
-
Triad Magnetics - CST306-3A - Transformers - Transformer - Allied Electronics
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A ;Ctrl-V 12DC;Vol-Rtg 240AC; PCB Mnt Terminal Blocks and Strips > Terminal Block Connectors .
-
American Zettler, Inc. - AZ954X-1C-12DE - Sensors, Switches & Relays - Relays - Allied Electronics
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A ;Ctrl-V 12DC;Vol-Rtg 120/277AC; PCB Mnt Terminal Blocks and Strips > Terminal Block Connectors .
-
Ideal Industries - 30-1032J - Rectangular/PCB Connectors - Connectors - Allied Electronics
AC Ammeter; Ammeter Meter Type; 0 to 30A ; 5 %; 2.5 in.; 0.182 in.; 850 … Rectangular/ PCB Connectors > Connectors .
Indicates content that may require registration and/or purchase.