-
Supplier: Cole-Parmer
Description: PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Cemented Needle Syringes include an epoxy-cemented, 304 stainless steel
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described below. Removable Needle Syringes use
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described below. Removable Needle Syringes use
- Syringe Volume: 1 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
-
Supplier: Cole-Parmer
Description: PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described below. Removable Needle Syringes use
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Allied Electronics, Inc.
Description: Features Industrial syringes for micro-air dispensing Luer Lok™ tip style Unassembled and non-calibrated Available with rubber or plastic stoppers Includes barrel and stopper
-
Supplier: CSA Group
Description: ISO 8537:2016 specifies requirements and test methods for empty, sterile, single-use syringes, with or without needles, made of plastic materials and intended solely for the injection of insulin, with which the syringes are filled by the end user. This
-
Supplier: Nordson EFD
Description: Optimum® syringe barrels feature ZeroDraft™ walls with consistent internal diameters that maintain an airtight seal with pistons to ensure accurate, consistent fluid deposits, eliminating the need to deal with messy blow-by, pressure variation, or contamination. Available
- Syringe Volume: 3 to 55 cc
- Features: Interchangeable Plunger, Reusable
- Injection Method: Manual
- Material: Plastic
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Introducer Needle with Protector, Extra Thin Wall with 18 G x 2.75 inch (70 mm). Get fast shipping and volume discounts on Introducer Needles parts.
- Material: Metal, Plastic
- Configuration: Needle
- Features: Other
-
Supplier: Hamilton Company
Description: Modern GC Headspace analysis requires injecting over large temperature ranges (e.g. ITEX analysis). Traditional headspace syringes come with a rubber O-ring sealed plunger which has a limited sealing performance at high temperatures. The high dynamic HD-Type syringe employs a
- Syringe Volume: 2.5 cc
- Pressure Rating: 200 psig
- Needle Gauge: 26
- Needle Length: 2 inch
-
Supplier: Hamilton Company
Description: Hamilton's PTFE tipped plungers set the standard for quality and reliability. Process improvements over the past 5 years have enabled a 7-10 fold improvement in syringe life when used in conjunction with Hamilton precision syringe drives. This same reliability is available for
- Syringe Volume: 0.5000528064848635 cc
- Pressure Rating: 100 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Introducer Needle, Super Sharp Tip with Protector, Thin Wall with 18 G x 2.75 inch (70 mm). Get fast shipping and volume discounts on Introducer Needles parts.
- Material: Metal, Plastic
- Configuration: Needle
- Features: Other
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of BD™ Syringe with Luer Slip with 30 ml. Get fast shipping and volume discounts on Luer Slip parts.
- Syringe Volume: 30.000000000000004 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of BD™ Syringe with Luer Lock with 30 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 30.000000000000004 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Miles Scientific (Analtech)
Description: Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul
- Syringe Volume: 100 cc
- Injection Method: Autosampler
- Material: Glass
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: Miles Scientific (Analtech)
Description: Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul
- Syringe Volume: 10 cc
- Injection Method: Autosampler
- Material: Glass
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: Miles Scientific (Analtech)
Description: Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul
- Syringe Volume: 25 cc
- Injection Method: Autosampler
- Material: Glass
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: Miles Scientific (Analtech)
Description: Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul
- Syringe Volume: 50 cc
- Injection Method: Autosampler
- Material: Glass
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: CSA Group
Description: ISO 8537), single-use syringes made of glass, syringes for use with power-driven syringe pumps, syringes pre-filled by the manufacturer, and syringes intended to be stored after filling (e.g. in a kit for filling by a pharmacist). Hypodermic syringes
-
Supplier: Techcon
Description: The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow.
- Needle Gauge: 30
- Needle Length: 0.5 inch
- Configuration: Needle
-
Supplier: Techcon
Description: The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed
- Needle Gauge: 30
- Needle Length: 0.5 inch
- Configuration: Needle
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Method Configuration To Minimize Delay Volume. With Reduction Of The Needle Contact Area, Special Coatings, Surface Treatments, And A New Needle Seal, The Sil-30ac Reaches A New Level Of Low Carryover Performance, Which Is Especially Beneficial For Lcmsms Analysis. In Addition,
- Injection Volume Range: 0.0001000105612969727 to 0.1000105612969727 ml
- Number of Vials/Wells: 50 to 768
- Vial/Well Capacity: 1 to 4 ml
- Operating Temperature: 39.2 to 104 F
-
Description: ISO 23907:2012 specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades, trocars, hypodermic needles and syringes. It is applicable to sharps containers
-
Supplier: CSA Group
Description: ISO 23907:2012 specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades, trocars, hypodermic needles and syringes. It is applicable to sharps containers
-
Supplier: Instech Laboratories, Inc.
Description: and a mating spring tether with a connector (VAH62T) that pierces the septum to make the fluid connection. Mice can be ordered with a catheter and the harness pre-installed (see Partners list at left). Then, to begin an infusion study, simply wipe the septum with disinfectant
-
Supplier: Instech Laboratories, Inc.
Description: Flush or inject directly into the harness as needed using a syringe fitted with an SN22 septum needle or the male VAHLS22/30 connector with needlestick protection. Use the new SIP22P plug to seal off the tether connector while the animal is not connected. The standard
-
Supplier: Nordson EFD
Description: reducing production costs and rejects. The valve needle seats in the hub of the dispensing tip, virtually eliminating dead fluid volume between shots. Features High transfer efficiency No overspray or mist Consistent spray pattern Faster throughput Cycle rate exceeds 400 cycles per minute
- Application: Adhesive / Silicone, Coatings / Paint, Flux / Solder
- Dispensed From: Barrel / Syringe
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
Find Suppliers by Category Top
Featured Products Top
-
Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 µL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
5 µL Gastight Syringe, Small Removable Needle, 32 gauge, 2 in, point style 3 The 1700 series syringes are the (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
The SyringeGuard is a purpose-built storage and organization solution for Hamilton syringes and needles, engineered to maximize productivity while safeguarding syringe performance. The stackable, space-efficient design with a dual-position lid minimizes benchtop footprint while supporting (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Benefits of Hamilton HDHT headspace syringes: *The needle attachment is (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
are available in a range of sizes and formats, ensuring compatibility with all manufacturing requirements. Feather Touch probes sizes range from 2mm to 30mm. Ultra-feather touch probes are available in spring and pneumatic versions, with a 10mm range and various tip materials (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
entire flow path: pumps, valves, syringes and needles. Read More... Our products include: Precision syringe drive pumps in 30 mm and 60 mm stroke lengths to meet all applications Superior (read more)
Browse Syringe Pumps Datasheets for Hamilton Company -
Hamilton Company announces a product grant program that will provide syringes and needles to undergraduate and graduate teaching labs around the world. Up to five grants of $1,000 each, along with instructional materials, will be awarded each (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
– Hamilton Company, world leader in fluid measurement, introduces a new family of durable syringes specially designed for optimal performance and long life when used with autosamplers from CTC Analytics AG. The new C-Line Syringes incorporate several unique design features that ensure (read more)
Browse Syringes and Needles Datasheets for Hamilton Company
More Information Top
-
Abstracts of the ESE Wladimir Adlivankine Research Prize and Original Scientific Posters
The most popular irrigant delivery method involved the use of 27G/ 30G needle syringes with 90% of respon- dents favouring this method.
-
Botulinum Toxins in Clinical Aesthetic Practice
Insulin syringe with 30G needle (9) or tuberculin syringe with 30–32G needle (4 .
-
Efficacious Intestinal Permeation Enhancement Induced by the Sodium Salt of 10-undecylenic Acid, A Medium Chain Fatty Acid Derivative
Treatment solutions were injected into lumens using a 1-ml syringe with 30G needle .
-
Exon Skipping
1 ml syringes with 30G needles .
-
Simple and low-cost fabrication of PDMS microfluidic round channels by surface-wetting parameters optimization
Syringes with 30G needles enable alginic acid sodium salt solution deposition.
-
Proceedings of the 2010 World Molecular Imaging Congress, Kyoto, Japan, September 8-11, 2010
A syringe with 30g needle on a mechanical holder moved intto the pancreas and 1x10^6 HCT-116 DOR+ cells injected (1B).
-
BSAVA NEWS
Use of insulin syringes with 30G needles is recommended.
-
Biodistribution and imaging of fluorescently-tagged iron oxide nanoparticles in a breast cancer mouse model
A 1ml syringe with 30g needle was loaded with the full injection dose and half the volume marked off.
-
Biodistribution of antibody-targeted and non-targeted iron oxide nanoparticles in a breast cancer mouse model
A 1ml syringe with 30g needle was loaded with the full injection dose and half the volume marked off.
-
Gene Therapy - Tight regulation from a single tet-off rAAV vector as demonstrated by flow cytometry and quantitative, real-time PCR
The injection rate was 0.5 l/min using a 10 l syringe with 30G needle (Hamilton, Reno, NV, USA).
Indicates content that may require registration and/or purchase.