-
Supplier: Chase Doors
Description: testing method, the test chamber is vented so the neutral plane is above the door. This scenario does not allow pressure to build-up in the room, so air actually enters the room around the door edges, reducing the chance of flames igniting the outside door and surface.
- Application: Commercial, Industrial, Interior Doors
- Type: Entry Doors
- Material: Fiberglass
- Features: Fire Rated, Other, Window(s)
-
Supplier: APX Enclosures, Inc.
Description: system in the roof overhang. B. DOOR 1. Utilizes an overlapping design and are equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
-
Supplier: APX Enclosures, Inc.
Description: double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 5. (3R
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are ground smooth or sealed
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Terra Universal, Inc.
Description: usable chamber area. Temperature is controlled by a hydraulic thermostat, while a built-in high-limit thermostat prevents the oven from exceeding maximum temperature. A silicone door gasket and positive latch door, with floating tempered glass, assure an excellent seal at all vacuum
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Hydrofarm, Inc.
Description: The Silver Edition Series comprises the next line of tents from Hydro Hut. The Silver Edition easily surpasses its rivals through noticeable, intelligent differences - better flaps around the door and the windows using Velcro to insure it is light-tight, steel poles and corners for real
-
Supplier: Hydrofarm, Inc.
Description: The Silver Edition Series comprises the next line of tents from Hydro Hut. The Silver Edition easily surpasses its rivals through noticeable, intelligent differences - better flaps around the door and the windows using Velcro to insure it is light-tight, steel poles and corners for real
-
Supplier: Hydrofarm, Inc.
Description: The Silver Edition Series comprises the next line of tents from HydroHut. The Silver Edition easily surpasses its rivals through noticeable, intelligent differences - better flaps around the door and the windows using Velcro to insure it is light-tight, steel poles and corners for real
-
Supplier: Hydrofarm, Inc.
Description: The Silver Edition Series comprises the next line of tents from Hydro Hut. The Silver Edition easily surpasses its rivals through noticeable, intelligent differences - better flaps around the door and the windows using Velcro to insure it is light-tight, steel poles and corners for real
-
Supplier: Containment Solutions, Inc. (CSI)
Description: national and local codes Eliminates underground liability Tamper-proof self-containment (2) locking security doors with view ports Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump
- Volume Capacity: 500 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank
-
Supplier: Reznor
Description: connecting control wiring easy with no panels to remove. The addition of a "G" terminal to the low voltage strip, along with the new design of the circuit board, allows for blower only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the
- Heating Capacity: 7.21026 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 506 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: RDM Industrial Products, Inc.
Description: Cabinet-within-a-Cabinet Design Fully Welded Interior and Exterior Units Powder-coated Outer Unit & Polyethylene-coated Inner Unit Labels applied on left door at factory, unless otherwise specified Louvers on Doors Removable Back Panel on interior units 24"wide and wider Back
- Height: 29 to 35 inch
- Width: 18 to 58 inch
- Depth: 18 inch
- Type: Casework System
-
Supplier: Strong Hold Products
Description: These cabinets store 55-gallon drums vertically. This all-welded double wall cabinet features 12-gauge exterior walls and 16-gauge interior walls spaced 1 1/2" apart. Air vents on each side of the cabinet allow ventilation. The manual closing double doors include the 3-point locking
- Height: 72 inch
- Width: 58 inch
- Depth: 30 inch
- Use: Commercial, Industrial
-
Supplier: Xoxide
Description: Supply: Optional Features: Mid-size Tower Chassis Design (Offers All-Around Integration) Gorgeous Aluminum Front Door Finish & Construction Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel
-
Supplier: Xoxide
Description: Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel w/ Vents (Enhancing Cooling Performance) Ultra-Flexible Drive Storage Options Specifications Model: SST-KL01B-W (Black w/ Window) Material: 3.0mm Aluminum Front Door & SECC Body Motherboard: ATX,
-
Supplier: Xoxide
Description: exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front door and panels
-
Supplier: Xoxide
Description: and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front
-
Supplier: Tripp Lite by Eaton
Description: SV120 and SV140.Designed and Constructed to Ensure Consistent Power for a Long TimeThis 120V UPS battery pack is made from heavy-gauge welded steel with a baked powder-coated finish that protects the cabinets from chipping and corrosion. The hinged cabinet door locks to prevent tampering and
- Width / Diameter: 87 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 6,503 lbs
-
Supplier: Tripp Lite by Eaton
Description: SV120 and SV140.Designed and Constructed to Ensure Consistent Power for a Long TimeThis 120V UPS battery pack is made from heavy-gauge welded steel with a baked powder-coated finish that protects the cabinets from chipping and corrosion. The hinged cabinet door locks to prevent tampering and
- Width / Diameter: 58 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 4,487 lbs
-
Supplier: Tripp Lite by Eaton
Description: SV120 and SV140.Designed and Constructed to Ensure Consistent Power for a Long TimeThis 120V UPS battery pack is made from heavy-gauge welded steel with a baked powder-coated finish that protects the cabinet from chipping and corrosion. The hinged cabinet door locks to prevent tampering and
- Width / Diameter: 29 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 1,911 lbs
-
Supplier: Tripp Lite by Eaton
Description: hinged cabinet door locks to prevent tampering and to facilitate easy access to the internal batteries. User-supplied power output cables feed into the cabinet through conduit knockouts built into the cabinet’s exterior. Front and rear vents allow the free flow of warm air out of the
- Width / Diameter: 29 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 455 lbs
-
Supplier: Heinkel USA
Description: chamber isolators are required. Passive isolators, used for less demanding containment requirements, are operated under ambient pressure and are vented to the exterior using HEPA filters. Active isolators operate under a slight vacuum to prevent powder or gas exiting the containment.
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
clamps Bonding provision on door External wall-mounting brackets for easy installation Oil-resistant gasket Weldnuts provided for mounting optional panels and terminal block kits in size 6.00 x 4.00 in. (152 x 102 mm) and larger (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
QFUSION 300: QUALMARK HASS FEATURES Six tables; workspace each: 27" x 19.2" x 11.3" (WxDxH) Stainless steel interior construction Painted exterior with two full (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
/Low product temperature alarms Stainless Steel Interior White Embossed Aluminum scratch/rust resistant Exterior One 48" wide x 78" high Door with one (1) 14" wide x 24" high Heated Viewing Window Two Interior Vapor Proof Lights Humidity water filtration (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Every new scanner, room, or renovation comes with a shielding decision. If any of these sound familiar, Cory wants to hear about it. New equipment, old walls. Upgrading a CT, fluoroscopy, or X-ray room? We supply (read more)
Browse Radiation Shielding Datasheets for MarShield -
100?~132?, humidity of 100%RH, and corresponding pressure ranges. Safety protection devices include automatic critical point safety protection, automatic overpressure venting and relief, over-temperature alarm power-off and anti-scalding devices, and dual overheat protection devices, complying with (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited