-
Supplier: Beswick Engineering Co., Inc.
Description: tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT
- Filter Type: General Purpose
-
Supplier: Beswick Engineering Co., Inc.
Description: 5/16"" hex head breather with a mesh screen filter element (opposite to 10-32 or M5 male thread). The breather is used to keep foreign material from entering a fluid circuit. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel Features
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 250 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength. Manufactured using a
- Opening Size: 0.126 inch
-
-
Supplier: Beswick Engineering Co., Inc.
Description: the fluid stream where small orifices may get clogged by air line contaminants. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element. Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 250 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength. Manufactured using a
- Opening Size: 0.14 inch
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 10 or 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength. Manufactured using a
- Opening Size: 0.595 inch
-
Supplier: Spirax-Sarco
Description: The Fig 16 and Fig 16L are austenitic stainless steel screwed Y-type strainers. The Fig 16 is 316 and the Fig 16L is 316L. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well
- Pipe Size: 0.25 to 2 inch
- Pressure Rating: 1,199.461779 psi
- Process Temperature: -20.2 to 749.84 F
- Media: Gas, Liquid, Steam
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 10 or 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength. Manufactured using a
- Opening Size: 0.195 inch
-
Supplier: G. Bopp USA Inc.
Description: Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties.
- Features: Other Metal
- Metal: Stainless Steel
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for longer life and greater
- Filtration Grade (Micron Rating): 2 to 840 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: DME Company
Description: Unique Features: Centrifugal cleaning action minimizes maintenance Large screen surface area with maximum open area Particles can be flushed while filter is in operation Several Type 316 stainless steel mesh Durable, corosion-resistance, injection molded housing
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
-
Supplier: IKG
Description: resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished
- Type: Grating
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Flomatic Valves
Description: 16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40,
- Valve Size: 1 to 2 inch
- Pressure Rating: 600 psi
- Media Temperature: 800 F
- Primary Material: Stainless Steel
-
Supplier: Flomatic Valves
Description: 16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40,
- Valve Size: 1 to 2 inch
- Pressure Rating: 600 psi
- Media Temperature: 800 F
- Features: ANSI, NSF
-
Supplier: Victaulic Co. of America
Description: DISTANCE WATER MEDIA HANDLED 304 STAINLESS STEEL MESH/SCREEN MATERIAL 6 MESH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 20.5 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 730 MODEL
- Pressure Rating: 300 psi
- Features: Other
- Materials: Steel - Stainless
- Strainer Style: Strainer Assembly
-
Supplier: Pelonis Technologies, Inc.
Description: 172MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-172 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 5.905515 inch
- Height: 6.7716572 inch
- Width / Ring Size: 6.77 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 80MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-80 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 3.149608 inch
- Height: 3.149608 inch
- Width / Ring Size: 3.15 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 120MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-120 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 4.724412 inch
- Height: 4.724412 inch
- Width / Ring Size: 4.72 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 60MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-60 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 2.362206 inch
- Height: 2.362206 inch
- Width / Ring Size: 2.36 inch
-
Supplier: Beswick Engineering Co., Inc.
Description: limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter
- Filter Size Rating: 5 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: U.S. Plastic Corporation
Description: These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: U.S. Plastic Corporation
Description: The Mini "T" Strainers are made of heavy duty glass reinforced polypropylene with a clear polypropylene bowl. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. We offer these strainers with either 50 or 80 mesh
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: DME Company
Description: Unique Features: Centrifugal cleaning action minimizes maintenance Large screen surface area with maximum open area Particles can be flushed while filter is in operation Several Type 316 stainless steel mesh Durable, corosion-resistance, injection molded housing
- Features: All Gravity Filters, Other
- Equipment Type: Disc Filter, Gravity Sedimentation
-
Supplier: Air Logic
Description: The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel
- Filtration Grade (Micron Rating): 5 µm
- Maximum Pressure: 10 to 30 psi
- Configuration: In-line
- Application / Industry: Medical
-
Supplier: ARKPLAS
Description: materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to 90
- Filtration Grade (Micron Rating): 200 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: Acme Engineering Products
Description: strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is required. ASME
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: can be ordered according to your demands: Funnel for long and bulk solids or protected funnel with sample pusher Cutting tool set made of tool steel or chromium-free steel (consisting of rotor with rotating and fixed knives) Sieve inserts with trapezoidal or square perforation in
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: Technetics Group
Description: a maximum ¼ of the sound wavelength. Finer fibers offer the advantage of lighter weight and lower non-linearity factors. To enhance the structural properties, the metal fibers may be reinforced by sintering to screen mesh or perforated plate. FELTMETAL™ Acoustic Media is produced from
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: 16/18 GA Stainless Steel Interior and Exterior Construction Recessed and Removable Front Intake Grill Heavy Duty Ergonomic Plastic Armrest 3/16” Diameter Stainless Steel Mesh Accessible Paper Catch 100% Front Maintenance Construction 250% Filter Load Capacity 10°
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: O'Keefe Controls Co.
Description: systems. Four sizes of screen particle retention are offered; 10, 15, 25 and 100 microns. The stainless steel wire screens do not introduce loose particles into the fluid stream. The screens are thoroughly cleaned to prevent inadvertent introduction of
- Opening Size: 0.00393701 inch
- Applications: Fluid Filtration
- Metal: Stainless Steel
-
Supplier: O'Keefe Controls Co.
Description: systems. Four sizes of screen particle retention are offered; 10, 15, 25 and 100 microns. The stainless steel wire screens do not introduce loose particles into the fluid stream. The screens are thoroughly cleaned to prevent inadvertent introduction of
- Opening Size: 0.00393701 inch
- Metal: Copper / Brass / Bronze, Stainless Steel
- Applications: Fluid Filtration
-
Description: Dexmet precision expanded metals are used in a host of primary OEM and aftermarket automotive products. Typical applications include: low-cost greaseless bearings, high temperature gaskets, airbags, inlet screen and filtration. Dexmet bronze mesh is used as a lubricating material and
- Opening Size: 0.031 to 0.5 inch
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Features: Calendered / Flattened, Other Metal
- Base Construction: Expanded
-
Supplier: O'Keefe Controls Co.
Description: systems. Four sizes of screen particle retention are offered; 10, 15, 25 and 100 microns. The stainless steel wire screens do not introduce loose particles into the fluid stream. The screens are thoroughly cleaned to prevent inadvertent introduction of
- Opening Size: 0.00393701 inch
- Applications: Fluid Filtration
- Metal: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields, catalytic converters, fuel filters, inlet screens and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
Modular design with 304/316 stainless steel for corrosion resistance. Customizable mesh sizes (0.2–2.0 mm) and screen angles (30°–50°). Automated operation with low energy consumption (3–5.5 kW). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
material 304/316 stainless steel (corrosion-resistant) Application Scenarios The equipment is recommended when: • Sludge particles are smaller than the screen drainage gaps. • Manually (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
and corrosion resistance – key components made of 304 stainless steel with reinforced screw edges No chemical additives required – screen mesh gaps from 0.3 mm to 1.0 mm ensure 100% natural juice (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
properties, the metal fibers may be reinforced by sintering to screen mesh or perforated plate. FELTMETAL™ Acoustic Media is produced from Austenitic stainless steels (Types 316L and 347) and FeCrAIY fibers having diameters ranging from 50 to 150 microns (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire (read more)
Browse Strainers Datasheets for Acme Engineering Products -
enhance the structural properties, the metal fibers may be reinforced by sintering to screen mesh or perforated plate. View Products Product Features (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Characterization of the performance and failure mechanisms of boron-doped ultrananocrystalline diamond electrodes
A 316 stainless steel mesh screen was wrapped around the inner diameter of the reactor and was used as the cathode.
-
Continuous Selective Extraction of Secondary Metabolites from Catharanthus roseus Hairy Roots with Silicon Oil in a Two‐Liquid‐Phase Bioreactor
The hairy roots were inoculated and immobilized in a 45 mm × 45 mm × 20 mm (height) 316 stainless steel screen mesh (mesh size 20) box placed 1 cm from the bottom of the reactor in the aqueous phase.
-
Processing Tritiated Water at the Savannah River Site: A Production-Scale Demonstration of a Palladium Membrane Reactor
The reactants enter the side of the cap via 9.5 mm diameter tubing and are distributed into the reaction chamber through an eleven square mesh 316 stainless steel screen .
-
Journal of Spacecraft and Rockets > Communications Technology Satellite: A Variable Conductance Heat Pipe Application
Reservoir: 304 stainless steel metal felt, 0.020 in. thick, spot welded to interior walls Tube: 304 stainless steel metal felt, 0.050 in. thick, interference fit across diameter of tube Arteries: 150 mesh 316 stainless steel screen formed and welded to …
-
Journal of Thermophysics and Heat Transfer > Characterization/Modeling of Wire Screen Insulation for Deep-Water Pipes
42:7 46:7 Stainless steel 316 ( mesh screen .
-
Processing Tritiated Water at the Savannah Rivver Site: A Production Scale Demonstration
The reactants enter the side of the cap via 9.5 mm diameter tubing and are distributed into the reaction chamber through an eleven square mesh 316 stainless steel screen .
-
Symposium on application of pulse techniques to kinetic measurements : Influence of cycling on the rate of oxidation of SO 2 over a vanadia catalyst
The three beds were held in place by 200 mesh 316 stain- less steel screens .
-
Steel Manufacturers in Steel Wire Mesh (Page 3), Steel Suppliers & Exporters in Steel Wire Mesh Directory
316 L Stainless Steel Screen Mesh .
-
Journal of Thermophysics and Heat Transfer > Experimental Analysis of Supercritical Startup of Nitrogen/Stainless Steel Cryogenic Heat Pipe
An AISI 316 stainless steel screen wick ( mesh no. 160) was wrapped inside the heat pipe container to obtain a wick structure with four layers.
-
Inline Strainers - Filtration - Grainger Industrial Supply
70 F, Length 3 In., Height 4 3/16 In., 297 Microns, 50 Mesh , 316 Stainless Steel Screen , Color Clear, Screen Area 6.75 Sq.-In., Bowl Color Clear, Material of Construction Polypropylene, 20 Max.
Indicates content that may require registration and/or purchase.