-
Supplier: Accuris
Description: ALUMINUM ALLOY FORGINGS
-
Supplier: Alcoa North American Rolled Products
Description: 2124 Aluminum Alloy Plate Description Alloy 2124-T851 plate was developed primarily for elevated temperature applications requiring guaranteed fracture toughness and improved short transverse properties in plate gauges over 1.0 inches (25.40 mm) thick. This plate alloy
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Accuris
Description: ALUMINUM ALLOY SAND CASTINGS
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY DIE CASTINGS
-
Supplier: Accuris
Description: ALUMINUM ALLOY ARMOR, FORGED
-
Supplier: SAE International
Description: This specification covers flash welded rings made of aluminum and aluminum alloys.
-
Supplier: Alcoa North American Rolled Products
Description: 2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments.
-
Supplier: SAE International
Description: This specification covers the requirements for producing brazed joints of aluminum and aluminum alloys by immersion in a molten flux bath.
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels
-
Supplier: SAE International
Description: This specification covers the engineering requirements for heat treatment of aluminum alloy castings and for parts machined from castings.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing a thin tin coating on aluminum alloys by an immersion process.
-
Supplier: Allied Electronics, Inc.
Description: Hardware kits with PCB mounting screws and copper-plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP65 of IEC529, UL5084 NEMA 1, 2 , 4, 4X, 12 and 13 ADC-10 Aluminum Alloy Excellent Screening Properties Gasketed Covers
-
Supplier: Allied Electronics, Inc.
Description: Hardware kits with PCB mounting screws and copper-plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP65 of IEC529, UL5084 NEMA 1, 2 , 4, 4X, 12 and 13 ADC-10 Aluminum Alloy Excellent Screening Properties Gasketed Covers
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum alloy chain link fence fabric for commercial, industrial, and residential uses. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are provided for information only.
-
Supplier: Newark, An Avnet Company
Description: PANEL, CABINET RACK, 14X19IN, ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:8U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PANEL, CABINET RACK, 21X19IN, ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:12U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PANEL, CABINET RACK, 7INX19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:4U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PANEL, CABINET RACK 1.75X19IN ALUMINUM ALLOY; Panel Type:Surface Shield Panel; Rack U Height:1U; Panel Material:Aluminum Alloy; Body Color:Unfinished; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures RoHS Compliant: Yes
-
Supplier: Belmont Metals, Inc.
Description: recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments.
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Southco
Description: Southco’s Tilt Monitor Mount (T Series) provides integrated positioning technology with a tilt-only feature to suit different users and lighting conditions. The mount can be tilted at various angles with minimal operating effort for precise positioning. Designed with or without a fully enclosed
-
Supplier: Southco
Description: Southco’s Tilt Monitor Mount (T Series) provides integrated positioning technology with a tilt-only feature to suit different users and lighting conditions. The mount can be tilted at various angles with minimal operating effort for precise positioning. Designed with or without a fully enclosed
-
Industrial Enclosures - Enclosure; Die Cast Aluminum Alloy; 1.38 in.; 2.25 in.; 1.13 in. -- 70197949Supplier: Allied Electronics, Inc.
Description: clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 0.375 inch
- Bore Diameter (if applicable): 0.25 inch
- Length Through Bore (if applicable): 0.875 inch
- Hub Diameter: 0.875 inch
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 0.375 inch
- Bore Diameter (if applicable): 0.25 inch
- Length Through Bore (if applicable): 0.813 inch
- Hub Diameter: 0.875 inch
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 0.63 inch
- Inside Diameter: 0.14 inch
- Material: Aluminum, Metal
-
Supplier: Belmont Metals, Inc.
Description: metal for jewelry needs to be castable, polishable, have good flow characteristics and have the ability to cast fine detail without an excessive amount of porosity. Applications Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys,
- Features: Bismuth / Bismuth Alloys, Light Alloy, Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Specifications: Casting Grade (ICI, etc.)
- Type: White / Low Melting (UNS L)
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- O.D Screw Diameter: 2 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Belmont Metals, Inc.
Description: Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler
- Features: Other
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for
- Overall Thickness: 0.177 to 0.24 inch
- Specifications: AMS, UNS
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Corrosion Resistant, Heat Resistant / Hot Work, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Universal Wire Works Inc.
Description: Alloy 2319 is used on applications requiring good strength at high temperatures (600 degrees F) and many cryogenic and aircraft parts. Primarily used where weld joints are capable of being heat treated to high strength.
- Diameter / Thickness: 0.03 to 0.125 inch
- Tensile Strength (UTS): 69,000 psi
- Yield Strength: 57,000 psi
- Elongation: 10 %
-
Supplier: Pacific Wheel Distributors, Inc.
Description: Ion Alloy, Style 167F Heavy Duty Truck & 4x4, Polished, Aluminum Available Sizes:, 16 x 6,
-
Supplier: Southco
Description: Southco's line of Damping Soft Close Hinges allow lids to gently move to a closed position, eliminating the need for the end user to close the lid or door. It enables users to initiate door closure, then move away, knowing the enclosure will close safely by itself. These damping hinges can be used
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Southco
Description: Southco's line of Damping Soft Close Hinges allow lids to gently move to a closed position, eliminating the need for the end user to close the lid or door. It enables users to initiate door closure, then move away, knowing the enclosure will close safely by itself. These damping hinges can be used
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiMo-7 Description Washington Alloy B-2 is a nickel-molybdenum filler metal used for MIG and TIG welding of Hastelloy? B-2 to itself, to steel or to other nickel-based alloys. The weld deposits of this filler metal exhibit excellent corrosion
Find Suppliers by Category Top
Featured Products Top
-
temper, the 6061-O aluminum billet is heated to about 990? F, then quenched in water, then aged at about 350? F for around 8 hours. That changes the typical yield strength from 8 ksi to about 35 ksi (ksi is a unit of stress, equivalent to 1000 lbf/in2). (read more)
Browse Datasheets for Protomatic, Inc. -
utmost importance for various compelling reasons: Quality Control: Temperature measurements play a pivotal role in ensuring the quality of aluminium products. The characteristics of aluminium alloys, such as strength, hardness, and ductility, are profoundly influenced by (read more)
Browse Thermal Imagers Datasheets for LAND -
Aluminum is a challenge to join without specialized brazing equipment. You will need advice on a specialized solder or brazing alloy intended for use on aluminum, or for joining aluminum to a different metal or alloy depending on your application. Once you're set with the solder, the challenge (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
(high-strength 950X/960X alloy), aluminum alloy, or austentitic-ferritic stainless steel containing 40-50% ferrite in an annealed condition (Alloy 2205). Some construction features include a taper-lock hub for easy wheel removal, precision-balancing for wheels prior to assembly, choice of three inlet (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
· TEMPERATURES - to 750°F (400°C) · PRESSURES - to 40" WG (10,000 Pa) · WHEEL CHOICES: · ALUMINUM · STEEL · STAINLESS STEEL · 14 SIZES - 24" through 89" (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
VDC Mechanical Options Available capacity ranges: • 200N / 5N·m – Aluminum alloy (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Material Options Aluminum Alloy Stainless Steel Applications Industrial Automation Equipment Robotics and End-of-Arm Tooling Force and Torque Testing Systems (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Robust & Durable: IP63, aluminum alloy or stainless steel construction High Safety Load: Up to 300% F (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Hall-Scott: The Untold Story of a Great American Engine Maker
…104, 289,300,326,340, 367 Chieftain marine engine, 187–190, 188f, 189f, 191f, 192f, 193f, 200 Chrome nickel iron alloy , 156, 158 Chrysler, 116 … ignition, 100 Computers, 316, 319f Consolidated,115 Consolidated Aircraft … 368 Covic,368 Crankcase, aluminum , 97 Crankshaft, 239–240 Cris…
-
Material customer for engineers
…additives 279 adhesion 363, 391 ff affinity 340 activation energy 56f Ali animals 329 Allotropie 18 Alpacca 231 aging 153, 191, 204 aluminum 4,10, 66, 234 ff, 322, 366, 371, 378 ff aluminum alloy 234 ff alumina 234, 302f, 310 Amorphously … color penetrating test 131f, 135f colorants 279f fiber 271, 280, 285, 314 ff, 319f , 322 ff fiber…
-
CERAMIC ABSTRACTS
…263h. fluoride, systems. se; Systems. fluoride and metal fluoride, as compressed pow- ders, interaction, ( 1 1 ) 319f . .... Alloys (continued) CerAlloy 400 getter matcrial (5) 15%. .... See Aluminum , oxide.
-
CERAMIC ABSTRACTS
materials, effect on microstrnctui-e,shrinkage and mold wall movement of aluminum -4.5% Cn. .... and ZI-BI alloys , preparation and determina-. .... 576. oxidation protection throngh MoSin/SnAl pro- tective layer, (10) 296h. oxides, double, (10) 319f . reaction with flowing…
-
Köhler / Rögnitz machine parts 1
-, Abschatzen of the diameter 317 Arten291 Beanspmchung 297 -, flexural 304 -, Scher-319f.,321 -, vibrating 31 Of. .... voltage, bottom 63, 74f., 172, 309f,370 -, comparison 58 ff, 77 ff, 90, 159,164,179,181,189,239, 31 If,324 -, train 49, 62, 88, 126, 128 159 166f, 164, -, zulassige 50ff., 53, 80f, 176 -, -, aluminum alloys 120 320, 137f -,-,Bauteilel27…
-
Mineralogy
…Qz-Ab-(An)-Or-H2O 313, 336f, 454 -, Qz-From-On-Or-H2O 319f , 320, 454 -, Qz … 340,378,457,540,605,607f,610,641 -, fractionation 605 -, minerals 340 yttrium- aluminum -garnet, synthesis 42 … 340 Zirkonia 148 zirconium Zr 64, 148, 339, 605 -, ores 64 zirconium-niobium- alloys 148 Zoisit 108…
-
Functional Nanostructures
…31 Local-spindensity-approximation (LSDA),I, 369 Lock-in detectedchemicurrentdiode,32lf Lock-indetectedchemicurrentsignal, 319f Londondispersionforce, 226 Longitudinal … progress in, 177-81 Nanostructured polymer, nanostructures in, 258 Nanotip, 141 Nano-titania/titanium alloys , 179 Nano-tribological … Nee-tissue, 181 Nerve tissueengineering (NTE), 198 Neutron reflectometry (NR), 278-80 Nickel aluminum (NiAl)intermediate layer…
-
CERAMIC ABSTRACTS
(6) 154a. of refractories to Al and A1-Mg alloys , (3) 662. of silicate glass, effect of .... of UFez and UMnz (4) 91h high-, of single crystdl GaAs,'(11) 319f : m?gneto-, of .... Rubidium, aluminum silicate, metastable, with hexagonal sheet structure, (4) 103d. boride, crystal structure, (5) 137g. flame spectrometric…
-
Handbook of Preservatives
Precaution: Combustible; corrosive to iron, bronze, brass, aluminum , lead, tin, copper; incompat. with strong oxidizing and reducing .... Alox® 319F [Gateway Addit.]. .... Precaution: Incompat. with copper and copper alloys .
-
Aircraft engines
This cooling air is well 600... 700 ◦ C hotly and can of melt aluminum alloys therefore well. .... Turbo jet 14ff., 60ff., 123f., 165, 189, 208f., 244, 248, 270, 307f., 312, 319f. , 328, 335, 337, 348, 353f., 364, 384ff., 488ff., 1010, 1182ff., 1349ff., 1499ff., 1773, 1777, 1915, 1929f., 1978 Turbo power machine 219, 682 turbomachine 121, 189, 219, 293, 681ff…
Indicates content that may require registration and/or purchase.