-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB15T Type: kHz Crystal (Tuning Fork) Length: 5 mm Width: 1.4 mm Height: 5.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 40,000 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26T Type: kHz Crystal (Tuning Fork) Length: 6.2 mm Width: 2.1 mm Height: 6.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 35,000 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB38T Type: kHz Crystal (Tuning Fork) Length: 8.3 mm Width: 3.2 mm Height: 8.3 mm Operating Temperature: -10°C ~ 60°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 30,000 ohms
- Operating Temperature: -10 to 60 C
-
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 32.768kHz 6pF ±20ppm DT-26 Crystals ROHS
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 6 pF
- Features / Standards: RoHS Compliant
-
Supplier: Micro Crystal AG
Description: DS15 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications Frequency: 32.768 kHz Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 7 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: 32.768kHz 6pF ±20ppm DT-26 Crystals ROHS
-
Supplier: Micro Crystal AG
Description: CM8V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 4 to 12.5 pF
- Drive Level: 0.0005 milliwatts
-
Supplier: DigiKey
Description: 32.768kHz ±10ppm Crystal 6pF 70 kOhms 2-SMD, No Lead
- Load Capacitance: 6 pF
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: CMR200T Series 32.768 kHz ±20 ppm 6 pF -40 to +85 °C SMT Tuning Fork Crystal
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 6 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Citizen Finedevice Co Ltd Win Source Part Number: 1029548-CM200C32768DZBT Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 6 pF
- Max ESR: 50,000 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Citizen Finedevice Co Ltd Win Source Part Number: 1029549-CM200C32768DZFT Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Citizen Finedevice Co Ltd Win Source Part Number: 771618-CM315D32768DZCT Series: CM315D Packaging: Reel package Type: kHz Crystal (Tuning Fork) Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 32.768kHz ESR (Equivalent Series
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 9 pF
- Max ESR: 70,000 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Citizen Finedevice Co Ltd Win Source Part Number: 1029550-CM200C32768DZYT Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 7pF Operating
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 7 pF
- Max ESR: 50,000 ohms
-
Supplier: Richardson RFPD
Description: 32.768kHz Ceramic SMD Crystal Oscillator|•Industrial operating temperature range available|•CMOS output|•Small surface mount package|•Compact and low in height|Applications:|•Real time clocks|•System References
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 32.768kHz SMD Crystal Resonator 12.5pF ±20ppm ±20ppm -40℃~+85℃ MC-306 Crystals ROHS
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 8mm x 3mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:-; Frequency:32.768kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 32.768KHZ, 10PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder SMD, 6.1mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:MS1V-T1K Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 32.768KHZ, 9PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder SMD, 5.2mm x 1.4mm Dia; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:MS3V-T1R Series RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32.768kHz Quartz Crystal, SMD, -40°C to 85°C Product overview: ABS07-LR-32.768KHZ-6-1-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, SMD CER 32.768KHZ 12.5; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CC5V-T1A Series; Operating Temperature RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: 86SMX Crystals|Holder Style|•86SMX surface mount crystals are plastic encapsulated|General Specifications|•Load Capacitance (CL): 10pF to 50pF or Series|•Drive Level: 100µW max|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerances and Stabilities|±10ppm, ±20ppm,
- Oscillation Frequency: 32.768 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals 32.768 kHz 12.5 pF +/-20 PPM -40/+85C Product overview: MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au from Micro Crystal is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Frequency: 0.032768 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals 32.768kHz +/-20ppm 20PPM 7 x 1.5mm Product overview: SSPT7F-12.5PF20-R from Seiko Instruments Micro Energy is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and
- Frequency: 0.032768 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest variety of
- Supply Voltage: 2.5 to 5 volts
- Output Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Acme Chip Technology Co., Limited
Description: 32.768kHz crystal, 12.5pF, 20ppm
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 80,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: Abracon ABS07-LR-32.768kHz-6-T
- Oscillation Frequency: 32.768 MHz
- Load Capacitance: 6 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Abracon ASDKDVAIG-32.768kHz-KC-T3
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 15 pF
- Features: Other
-
Supplier: QuartzCom AG
Description: Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 4.1 x 1.5 x 0.9 mm
- Oscillation Frequency: 0.032768 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: 32.768 kHz Temperature-Compensated Crystal Oscillator Battery backup for continuous timekeeping No calibration required Low-power consumption The DS32kHz is a temperature-compensated crystal oscillator (TCXO) with an output frequency of 32.768 kHz.
-
Supplier: Quarktwin Technology Ltd.
Description: Oscillator, Crystal IC 32.768kHz 8-SOIC
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -45 to 90 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: Low Power RTC with Battery Backed SRAM, Integrated ±5ppm Temperature Compensation and Auto Daylight Saving ISL12020M The ISL12020M device is a low power Real Time Clock (RTC) with an embedded temperature sensor and crystal. Device functions include oscillator compensation, clock/calendar,
- Supply Voltage: 2.7 to 5.5 volts
- Features: Other
- Device Type: Real Time Clock
-
Supplier: Renesas Electronics Corporation
Description: The ISL12082 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, 2 IRQs, periodic or polled alarm, timer/watchdog, and intelligent battery backup switching.brbr The oscillator uses an external, low-cost 32.768kHz crystal.
- Supply Voltage: 2.7 to 5.5 volts
- Device Type: Real Time Clock
- Package Type: SOIC
-
Supplier: Micro Crystal AG
Description: RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides
- Supply Voltage: 1 to 4.4 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: RS Components, Ltd.
Description: resolution time register, an I²C Bus interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803
Find Suppliers by Category Top
Featured Products Top
-
32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available. These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
ECS' ECX-16 series of tuning forks come in a 1.6 x 1.0 x 0.5 mm 2-pad ceramic package. This tuning fork crystal offers standard load capacitance options of 5pF, 6pF, 7pF, 9pF and 12.5pF all over the industrial operating temperature of -40ºC ~ +85ºC. The ECX-16 offers an ESR (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-12Q AEC-Q200 qualified SMD 32.768 kHz tuning fork crystal is available in a 2.0 x 1.2 x 0.55 mm 2-pad package. The ECX-12Q offers a tolerance of (read more)
Browse Crystals Datasheets for ECS Inc. International -
1210 Low-ESR quartz crystal for miniature designs Extend battery life with ultra-low-power 32.768 kHz quartz delivering stable timing for space-constrained IoT, wearable and portable devices. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to 125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
The ECX-1210 is our smallest 32.768 kHz SMD tuning fork crystal, measuring 1.2 x 1.0 mm. The SMD tuning fork offers a tolerance of ±20 ppm available over the standard industrial temperature (read more)
Browse Crystals Datasheets for ECS Inc. International -
-
-
The ECS ECX-34RR is a 32.768 kHz crystal unit with a low ESR of 30 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications. The ECX-34RR crystal tuning (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-34Q, AEC-Q200 qualified miniature 3.2 x 1.5 x 0.9 mm surface mount tuning fork (32.768 kHz) crystal. It features a standard frequency tolerance of ±20 ppm at +25°C and a ±10 ppm tolerance option. Available load capacitance of 12.5pF, 9pF, 7pF or 6pF with an operating (read more)
Browse Crystals Datasheets for ECS Inc. International
More Information Top
-
Mizar32/GPIO - Wikibooks, open books for an open world
It also programs the pins connected to the 32768Hz crystal as oscillator inputs so that it can measure time accurately; .
-
Advanced Designs and Researches for Manufacturing
The 32768Hz crystal oscillator is used in some low frequency settings as auxiliary clock generator ACLK.
-
Identity and Privacy in the Internet Age
The auxiliary clock (ACLK) is sourced from a 32768 Hz crystal oscillator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57735/27982176-MIT.pdf?sequence=2
32768 Hz crystal .
-
Mizar32/RTC - Wikibooks, open books for an open world
The ethernet board has a 32768 Hz crystal and a DS1337 or a PCF8563 chip which is connected on the I2C bus.
-
Temperature-Compensated Real-Time Clock Chip for Utility Meters by STMicroelectronics
The device integrates a temperature-compensated 32768 Hz crystal oscillator as precision timing reference, which helps minimize component count and simplify system hardware design.
-
Holtek releases HT1585 real time clock
The HT1585 includes a fully integrated precision 32768Hz crystal with full temperature compensation function, as well as an integrated 400 KHz high speed I2C interface for communication with external devices.
-
https://www.duo.uio.no/bitstream/handle/10852/38468/CubeSTARxOBCxMasterxThesisxMERGED.pdf?sequence=1
Two factors are required in order to test the external 32768 Hz crystal tolerance and stability.
-
https://www.duo.uio.no/bitstream/handle/10852/34169/DesignxandxImplementationxofxaxRudimentaryxWirelessHARTxNetwork.pdf?sequence=1
As we looked into how the on-board 32768Hz crystal oscillator (XTAL) could be used, we found that the RTC (Real Time Clock) interface had its configuration registers interfaced by the ATmega3290P micro controller.
-
The design and realization of High-Precision Time Synchronization Protocol in Wireless Sensor Networks based on FTSP
Supporting to low power system, our protocol uses a 32768HZ crystal oscillator as the clock in nodes.
Indicates content that may require registration and/or purchase.