Products/Services for 32 Channel Multiplexer CCTV

  • Network Multiplexers-Image
    Network Multiplexers - (120 companies)
    Network multiplexers (selectors) combine two or more data inputs into a single output. They are a type of switching-network logic block. How to Select Network Multiplexers. Image Credit: Patton Electronics. Network multiplexers (selectors) combine...
  • Video Multiplexers-Image
    Video Multiplexers - (119 companies)
    ...multiplexers are used in many closed circuit television (CCTV) and video surveillance applications. Multiplexers come in a variety of configurations, including monochromatic or color display, with a variety of features, including high resolution...
  • Digital Video Recorders-Image
    Digital Video Recorders - (474 companies)
    ...lapse recording. maximum time lapse recording. The number of video inputs is the maximum number of input video channels. Most typically, they would be cameras or other signal sources; inputs may include items like video players, computers, VCRs, etc...
  •  
    Security Systems - (475 companies)
    ...accessory equipment such as multiplexers, enclosures, cables, and mounting hardware. Complete systems with closed-circuit television (CCTV) are also available. Wireless cameras are used in security systems where a cable cannot be run to the surveillance...
  • Sensor Multiplexers-Image
    Sensor Multiplexers - (97 companies)
    Sensor multiplexers allow the signal delivered to an instrument to be scanned or switched between multiple sensors. The multi-channel testing of multiple sensors/samples increases sample throughput and the productivity of costly instrumentation...
  •  
    Logic Multiplexers - (130 companies)
    ...as the output from the data selector. Multi-channel inputs and three-state buffered outputs are available. Devices with two inputs can multiplex up to four data signals. With three addressing inputs, logic multiplexers can handle up to eight signals...
  •  
    Time Division Multiplexers (TDM) - (13 companies)
    Time division multiplexers (TDM) share transmission time on the information channel among many data sources. Time division multiplexers (TDM) share transmission time on an information channel among many data sources. One of the key choices...
  •  
    IC Analog Multiplexers - (159 companies)
    Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs. Often, analog multiplexers are designed for routing...
  •  
    Wavelength Division Multiplexers (WDM) - (198 companies)
    ...cables. WDMs use current electronics and fibers and shares fibers by transmitting different channels at different wavelengths (colors) of light. How Wavelength Division Multiplexing Works. Wavelength division multiplexing starts with the phenomenon...
  •  
    Optical Add/Drop Multiplexers - (12 companies)
    Optical Add/Drop Multiplexers (OADMs) are used in wavelength-division multiplexing systems for multiplexing and routing fiber optic signals. They selectively add and drop individual or sets of wavelength channels from a dense wavelength division...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Octar
    It is a straight forward solution to the integration of the typical analogue CCTV system components of switcher, multiplexer , sequencer, display and time-lapse video recorder. Up to 32 alarm/control signals from motion detectors, sensors, switches or access control systems can be connected … Each input can trigger video recording from an associated camera channel , which is stored with time, date …
  • Development of a non-acoustic sensor platform (NASP)
    the NASP, a de multiplexer and logic mounted on an EISA interface in a surface control computer and the fibre optic cable. The analogue to digital conversion specification for the uplink channels are as follows: CCTV (1 off) 12bit Data channels ( 32 off) 12 bit @ 39 Hz .
  • Spacelab-Instrument Pointing System Facilities and Services
    The SL onboard system consists of a high rate multiplexer and a digital recorder. The SL user can select between 2 direct access channels with a bit rate up to 48Mb/s … … in direct transmit mode 32T'1b/s in record and playback mode (20 minutes at 32 Mb/s, 3.8 … Two 75Ohm TSP for access to one closed circuit television channel of the Orbiter /SL CCTV system.
  • Data acquisition, control, and analysis for the Argonne Advanced Accelerator Test Facility (AATF)
    Light from the phosphors is detected using conventional CCTV cameras with the exception of the low-energy … Monitor voltages from power supply shunts are read back using a 32 channel 12-bit data logger. Camera selection is done using a DT2859 video multiplexer .
  • Data acquisition, control, and analysis for the Argonne Advanced Accelerator Test Facility (AATF)
    … the phosphors is d e t e c t e d using conventional CCTV cameras with the … Monitor v o l t a g e s from power supply shunts are read back using a 32 channel 1 2 - b i t d a t a logger. Camera s e l e c t i o n is done using a DT2859 video multiplexer .
  • Machine Vision Handbook
    … diagram, 445, 460, 465 Camera-computer interfaces, 57 CameraLink, 460–462, 469, 470, 475, 500–503, 1130 Cameras, 14, 18, 27, 34–43, 52, 53, 55, 57 – interface standards, 500–503 – lens, 249 – mounts, 450, 451 – multiplexer , 1138–1141 – noise, 591 … See Correlated colour temperature (CCT) CCTV , 479, 481, 482, 494, 500 cd. … 33, 90, 111 Chamfers, 1508, 1511 Changes in refractive index, 1355, 1396, 1551 Channels , 336, 341, 354 … Close-tolerance, 32 , 41, 50, 55, 508, 520 – glass artifacts, 55 – products, 62 Close-up …
  • EOG video eye motion data time correlation for Spacelab vestibular studies
    parameters, and various digital header words are transmitted over the Spacelab High Rate Multiplexer (HRM) telemetry system. CCTV ) system was required for the MVI experiment camera analog output. … synchronous data transmission and then to 12B Hz for EOG data collection (other channels are sampled at … Finally, the collected data, which is transmitted in 100 byte increments on 32 consectutive video fields, could …
  • Cradle Technologies Multiprocessor DSP Selected by Digi-flower for IP Network Video Streamer
    IP streamers, sometimes called video servers, can be integrated into a CCTV system to distribute digital video … This design dramatically accelerates OEMs ability to bring a single channel IP streamer solution to market. Cradle’s CT3400 is a C-programmable multiprocessor DSP (MDSP) comprising eight 32 -bit DSP cores, six 32 … The company produces a range of surveillance products including cameras, digital video recorders, multiplexers and converters.
  • High-Dynamic-Range (HDR) Vision
    capacitance, 20, 48 CCD, 13 CCTV , 85–87 channel , 21 characteristic edges, 115 charge balance, 144 chip, 19, 21 chroma, 69 chromaticity, 70 … … CSF), 6 control loops, 27 controller, 73, 76, 77 conversion efficiency, 20 conversion transistor, 32 correction, 35, 37 correction … … 1, 7 mixed reality, 205, 206 MMR, 74, 76, 84 moon, 2 MOS transistor, 21 mosaic, 68 MPEG, 179, 187 MPEG video, 185 MPEG video compression, 184 MPEG-4 video compression, 184 multiexposure techniques, 194, 195, 200 multiplexers , 58 mux1, 24 .


Product Announcements
Softing Inc. Industrial Automation
Ametek Solartron Metrology
Softing Inc. Industrial Automation
Softing Inc. Industrial Automation