-
Supplier: OMEGA Engineering, Inc.
Description: single A/D board channel. The CIO-EXP32 is virtually two CIO-EXP16's, capable of multiplexing 32 inputs into two A/D channels. The A/D card selects the MUX input channel by sending a 4-bit binary value representing that channel. Digital output lines on the
- Analog Input Channels: 32 #
- Accuracy: 0.01 % FS
- Gain Range: 1 to 500 #
- Maximum Output: 10 volts
-
Supplier: OMEGA Engineering, Inc.
Description: single A/D board channel. The CIO-EXP32 is virtually two CIO-EXP16's, capable of multiplexing 32 inputs into two A/D channels. The A/D card selects the MUX input channel by sending a 4-bit binary value representing that channel. Digital output lines on the
- Analog Input Channels: 16 #
- Accuracy: 0.01 % FS
- Gain Range: 1 to 500 #
- Maximum Output: 10 volts
-
Supplier: ACCES I/O Products, Inc.
Description: 32 single-ended input channels and the 6 voltage ranges for each channel are independentl y software selectable. A mix of differential and single-ended channels as well as different sensor interface configurations for each channel is possible. A major feature of
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
-
Supplier: ACCES I/O Products, Inc.
Description: moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel, and voltage range for each analog-input channel (point). The data buffer contains A/D conversion results. When the data buffer becomes half full, an Interrupt can be generated to cause the
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel, and voltage range for each analog-input channel (point). The data buffer contains A/D conversion results. When the data buffer becomes half full, an Interrupt can be generated to cause the
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: data buffer and a 4K words Point List FIFO buffer. These FIFOs permit background-task-based data acquisition, essential for moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel for use with external signal conditioner model AIM-16, and voltage range for
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: GL Communications, Inc.
Description: user enters the output file format for multiplexing, which can be any number of channels from 2 to 24 for T1 or 2 to 32 for E1. The user provides the output file names for the demultiplexed outputs. He will be able to select certain timeslots (or all timeslots) for demultiplexing as
-
Supplier: ValueTronics International, Inc.
Description: Relay closures stored in onboard memory Screw terminal jumpers allow user-configurable DMM connections Accessories Supplied: Two mating IDC connectors for ribbon cable The Keithley 7701 plug-in module offers 32 channels of 2-pole or 16 channels of 4-pole multiplexer
-
Supplier: Pepperl+Fuchs SE
Description: 32-channel 24 V DC supply For analog output cards HART output filters Interface for serial or parallel wiring options 37-pin Sub-D connectors Slot for HART Multiplexer
-
Supplier: Mars Labs LLC
Description: conditioning, gain, anti-alias filtering and A/D data conversion. The Mini-Recorder version adds a recording module that provides direct data recording to SD memory card, and both Titan modules provide an expansion slot for increased functionality via optional expansion cards. Modules
- Features: Data Acquisition Instrument / System
-
Supplier: CIENA Corporation
Description: 32 service card-carrying slots that can be customized to support 2.5G to 100G switched or DWDM applications. Various line and equipment protection options are available, including common equipment redundancy, enabling a range of differentiated service offerings for increased network
- Data Rate: 3,200 Gbps
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: Multiplexer Card Model 3724 Dual 1x30 FET Multiplexer Card (60 differential channels, automatic CJC with 3724-ST accessory) Model 3730 6x16, High Density, Matrix Card Model 3731 6x16 High Speed, Reed Relay, Matrix Card Model 3732 Quad 4x28, Ultra-High
-
Supplier: ValueTronics International, Inc.
Description: High-Density Relay Multiplexer is a C-size, 1-slot, register-based VXI module. This 64-channel multiplexer, using latching armature switches, offers a highly configurable, high point-count switching topology. Switching topologies include 64 two-wire, 32 three-wire,
-
Supplier: Data Connect Enterprise, Inc.
Description: its full function and multi-access capability, the Data Connect Fiber-T3 is your best choice for optical SDH networks. Features Standalone and Rack-mount in 19 or 23 inch EIA rack. Up to 32 E1 (4, 8, 16, & 32) (*T1 optional also) Flexible ADM (add/drop multiplexer) with 63
-
Supplier: Acromag, Inc.
Description: monitor the status of each output. • 16 channels voltage outputs • Wide temperature range • PCIe bus interface The AP225 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from
- Operating Temperature: -40 to 167 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. • 16 Channels Voltage Output • 16-bit DAC • PCIe bus
- Operating Temperature: -40 to 167 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: 12-bit DAC 16 channels voltage outputs Wide temperature range PCIe bus interface The AP220 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage
- Analog Input Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: Cirrus Logic, Inc.
Description: path allows independent channel control of a number of features. An input multiplexer selects between line-level or microphone-level inputs for each channel. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 2.5 volts
-
Supplier: Microchip Technology, Inc.
Description: Transceiver One High-speed SD card and SDIO Host Controller Two Master/Slave Serial Peripheral Interfaces (SPI) Two 3-channel 32-bit Timer/Counters (TC) One Synchronous Serial Controller (SSC) One 4-channel 16-bit PWM Controller Two 2-wire Interfaces (TWI) Four Universal
- Clock Speed: 400 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 217
- Microprocessor Family: ARM
-
Supplier: Patton Electronics Co.
Description: right size deployment with the best port per card ratio. Easily scale by adding cards. Per-Port Configuration—To facilitate the provisioning and tailoring of services, ports are independently selectable to the required port speeds. Management Features—Configurable alarm reporting with
- Server Type: Network Server
-
Supplier: Data Connect Enterprise, Inc.
Description: right size deployment with the best port per card ratio. Easily scale by adding cards. Per-Port Configuration—To facilitate the provisioning and tailoring of services, ports are independently selectable to the required port speeds. Management Features—Configurable alarm reporting with
- Operating Temperature: 0 to 50 C
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: GL Communications, Inc.
Description: number of subscriber lines onto a high-speed transmission facility (SONET, DS3, or DS1s) for transport to/from the central office. GR-303 uses three message-based signaling channels namely, Timeslot Management Channels (TMC), Common Signaling Channels(CSC), and Embedded
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: channels by allowing the creation of a name for each channel. Do all this from two menus and see – on one screen – how each channel is configured. The touchscreen, graphic display shows the channel setup and the measurement programmed for each channel. To test
- Data Acquisition: Datalogger / Recorder
-
Supplier: GL Communications, Inc.
Description: Analyzer (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System) Offline CDMA Analyzers (Pre-requisites: Hardware dongle and Windows XP (or higher) Operating System) Main Features Supports
- Features: Other
- Equipment Type: Protocol Analyzer
Find Suppliers by Category Top
Featured Products Top
-
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
-grade microSD available in three storage capacities The Security Level 2 microSD card in the Security Upgrade Kit is available with storage capacities of 16, 32 and 64 GB and is based on pSLC flash memory technology, which ensures particularly high endurance and durability. The cards (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
The MECHATROLINK motion network provides a channel for configuring the machine from a single location with one software tool. A Multitude of Options: Choose from eight option cards offered for the expansion slots to accommodate most machine requirements (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Imperative For years, 156.25MHz served as the mainstream clock frequency for optical modules, adequately supporting 10G, 40G, and 100G traditional interconnect scenarios. However, as AI compute clusters evolve from 800G to 1.6T and 3.2T architectures, single-channel transmission rates (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/planning/guide/r50dwdm.pdf
The 32- channel multiplexer card ( 32 MUX-O) multiplexes 32 100 GHz-spaced channels identified in the channel plan.
-
Cisco ONS 15454 Reference Manual, Release 4.6 - Chapter 6, DWDM Cards [Cisco ONS 15454 Series Multiservice Provisioning Platforms] - Cisco
The 32- channel multiplexer card ( 32 MUX-O) multiplexes 32 100-GHz-spaced channels identified in the channel plan.
-
http://www.cisco.com/en/US/docs/optical/15000r4_5/15454/sdh/reference/guide/e45edwcd.pdf
The 32- channel multiplexer card ( 32 MUX-O) multiplexes 32 100-GHz-spaced channels identified in the channel plan.
-
Cisco ONS 15454 DWDM Installation and Operations Guide, Release 4.7 - Chapter 14, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
The 32- Channel De multiplexer card ( 32 DMX) is a single-slot optical demultiplexer.
-
http://www.cisco.com/en/US/docs/optical/15000r4_7/dwdm/installation/guide/r47cdref.pdf
The 32- Channel De multiplexer card ( 32 DMX) is a single-slot optical demultiplexer.
-
Release Notes for Cisco ONS 15454 SDH Release 5.0.6 - Cisco
The 32- Channel De multiplexer card ( 32 DMX) is a single-slot optical demultiplexer.
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/release/notes/454RN502.pdf
The 32- Channel De multiplexer card ( 32 DMX) is a single-slot optical demultiplexer.
-
Release Notes for Cisco ONS 15454 SDH Release 5.0.5 - Cisco
The 32- Channel De multiplexer card ( 32 DMX) is a single-slot optical demultiplexer.
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/release/notes/455RN506.pdf
The 32- Channel De multiplexer card ( 32 DMX) is a single-slot optical demultiplexer.
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/release/notes/454RN508.pdf
The 32- Channel De multiplexer card ( 32 DMX) is a single-slot optical demultiplexer.
Indicates content that may require registration and/or purchase.