-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor,
- Maximum Primary Voltage Rating: 120 to 24 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600 Ohm equipment -
- Power Rating: 31.999999999999968 watts
- Power Rating (Watts): 31.999999999999968 watts
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: Horn Speaker, 70 Volts and 16 Watts. Features: - Built-in 70V transformer, providing 2, 4, 8, 16 & 32 Watt taps - High intelligibility, used for paging into large or high noise areas - All metal weather proof construction for indoor or outdoor use - Screwdriver selectable
- Application: Telephone / Voice Communication
- Features: Weatherproof / Outdoor Rated
-
-
Supplier: Radwell International
Description: BUCK-BOOST TRANSFORMERS, 120 X 240 PRIMARY VOLT-16/32 SECONDARY VOLT, SINGLE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, PRI VOLTS 240X480, SEC VOLTS 16X32, 0.15KVA, CY 60, DUTY - CONT., RISE 55 C. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1184010-76615/1C Category: Transformers>Pulse Transformers Series: 766 Package: Tube Transformer Type: General Purpose Inductance: 3.2mH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 50 Mounting Type: Through Hole Temperature Range - Operating:
- Operating Temperature: 0 to 70 C
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, SOLID CORE, CURRENT RATIO; 500/5, 2.06 INCH DIAMETER APERTURE, NOT ANSI RATED, 25 VOLT-AMPS (BURDEN-CLASS 1), FOOT MOUNTED, 8-32 BRASS STUD TERMINATION, 50-400HZ, 600V INSULATION LEVEL, 10 KV BASIC IMPULSE LEVEL. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: TMP Pro Distribution
Description: The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 32-watt 70.7/100-volt transformer: (32-, 16-, 8- and 4-watt taps)
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Biamp Systems, Ltd.
Description: The MPLT32 is two-way long throw horn 100-volt high quality music projector. It has 32 watts rated power handling RMS at 100 volt and has transformer taps at 32 – 16 – 8 – 4 watts. Its long throw output performance brings quality sound over long distances and in
- Nominal Input Power: 32 watts
- Application: Loudspeaker / Public Address, Music / Audio Systems, Telephone / Voice Communication
-
Supplier: Radwell International
Description: ELECTRONIC BALLAST, FLUORESCENT, T8, 2 LAMP, 120-277 VOLTS AC, 32 W. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Enercorp Instruments Ltd.
Description: Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors,
- Transformer Category: Current Transformer
-
Supplier: Honeywell International, Inc.
Description: 2-7/32 INCH WIDTH X 3-1/16 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20-1992, NEC APPLICABLE STANDARD FOOT/PLATE/CLAMP MOUNT MOUNTING 40 VOLT AMP POWER RATING 9 INCH LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE 120
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 26.5 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Larson Electronics LLC
Description: 12 volt electrical system. This light produces a very tight spot pattern, can run on any voltage from 9 to 32 volts and provides a rugged lighting solution ideal for use in marine environments, industrial and commercial applications, machine vision system lighting, heavy
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 32 dBA to 65 dBA. Approvals (Except as Indicated)
-
Supplier: Allied Electronics, Inc.
Description: mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 32 dBA to 65 dBA. Approvals (Except as Indicated)
-
Supplier: Allied Electronics, Inc.
Description: mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 32 dBA to 65 dBA. Approvals (Except as Indicated)
-
Supplier: Allied Electronics, Inc.
Description: mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 32 dBA to 65 dBA. Approvals (Except as Indicated)
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A, 120 x 240
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A, 120 x 240
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 14 1/8, W: 7 11/16, D: 8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A, 120 x 240
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A, 120 x 240
-
Supplier: Eaton Cooper Power Systems
Description: features that enhance operation and service. FEATURES Regulate distribution line voltages from 10% raise (boost) to 10% lower (buck) in thirty-two steps of approximately 5/8% each. Voltage ratings are available from 2400 volts (60 kV BIL) to 34,500 volts (200 kV BIL) for 60 Hz and 50
- Input Voltage: 2,400 to 34,500 volts
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Supplier: Visual Sound, Inc.
Description: equipped with a 70/100 volt transformer with multiple taps and an 8 ohm bypass. 3" polypropylene cone woofer 0.75" titanium dome tweeter 30 Watts continuous power handling, 120 watts peak 70/100 volt multitap transformer with 8 ohm bypass Includes ball mount assembly and
-
Supplier: Larson Electronics LLC
Description: these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-32E 35° Flood Beam (Opt)
-
Supplier: Larson Electronics LLC
Description: these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-32E-IR 35° Flood Beam (Opt)
-
Supplier: Mersen
Description: Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: 80 C
-
Supplier: Data Device Corporation (DDC)
Description: The Total-ACE is a complete and compact solution to MIL-STD-1553 applications. With a footprint of just 0.6 inches by 1.10 inches, it is the world's first, fully integrated MIL-STD-1553 terminal and transformer combined into a single BGA package. The required isolation transformers
- Pin Count: 312 #
- Supply Voltage: 3.3 V
- Package Type: BGA
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. 8 watt 70 volt transformer 8" coaxial driver with tuned enclosure ASTM E119 Standard, NFPA 251 Designed to work in 32 different 1,2,
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision-regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
HEAT‐OF‐WETTING VALUES OF UNFIRED AND FIRED CLAYS *
The spiral elements were designed to fit the labora- tory electrical equipment, which consists of 40-kva., 220/24- 32 - volt transformers , and 220-volt induction voltage regulators.
-
Experimental determination of the voltage distribution by capacitor groups
As Versuchstra ~ sformator, the 32 ooo volt transformer of the high voltage laboratory served, to see 15 kVA, Hauptmafie of which of the Abb. I2 is.
-
CR4 - Thread: 277VAC Output
If you were to obtain a transformer with a 32 volt secondary (1 Amp would be enough), then series the secondary in phase with the 240 volt input, you would end up with 272 volts at full load.
-
Help with wiring XMT300 for single phase
Should be able to get a 32 volt buck/boost transformer from an electrical supply.
-
Three-Phase Diode Bridge Rectifier With Low Harmonics
… emulator transformer, 195 RMS of, 69–70 Secondary windings, 68, 281 74LS00, 265 74LS138, 265 Simple current injection networks, 91 Simulation results, of voltage-loaded resistance emulators, 225–30 Single-phase cores, volt -ampere rating of, 32 Single-phase transformers , 33f, 33, 38, 40–42 …
-
A novel low-harmonic three-phase rectifier
The small volt -ampere rating of ( 32 ) justifies application of the transformer in order to reduce the number of switching resistance emulators.
-
LOW VOLTAGE ELECTRICAL STIMULATION OF BEEF CARCASSES
transformer suitably constructed to deliver voltages from O- 32 volts , with peak amperage of 2 amps.
-
miller wildcat 225G no output
… but after talking to miller teck we actually need 32 volts to excite for full output,does anyone know if it would be possible to install some sort of transformer to boost the 12 volt battery voltage to the 32 we need?
-
A Simple Direct¿Coupled Power MOSFET Audio Amplifier Topology Featuring Bias Stabilization
… and quiescent currents be chosen to limit the available voltage swing; to achieve reasonable gain from the diff-amp requires a driver supply voltage which at first seems un- necessarily high ( 32 V) but is readily … … from a standard 24 volt transformer .
-
A precision measurement of e/m 0 according to the method of H. bush
The rotary current was removed eisem of remotely set motor transducers through dreikleine, in Sterngeschaltete the transformers on about 300 volts eff that was operated the DC voltage with 32 volts (Ubersetzungsverhaltnis about 33). transform up.
Indicates content that may require registration and/or purchase.