-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 50V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.000033 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 50V, 0.36 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD,
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 3.3UF, 50V, AXIAL 10%; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 0.33UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:0.75ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: KEMET - T491C336K025AT - CAP, 33µF, 25V, 10%, 2312
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: ±10% 50V 330nF 2X1 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,33UF 50V
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Capacitors - Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded -- CT4G-1206-2X1-50V-0.33μF-KSupplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 50V 330nF 2X1 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .33µf 10% 50V, Metallized Polyester, Axial Lead, Wrap & Fill
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Lead Style: Axial Leads
-
Supplier: Utmel Electronic Limited
Description: KEMET - C0603C334K4RACAUTO - SMD Multilayer Ceramic Capacitor, AEC-Q200, 0.33 µF, 16 V, 0603 [1608 Metric], ± 10%, X7R
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 3.3UF 50V 85DEG
-
Supplier: DigiKey
Description: 0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Description: CAP ALUM POLY 33UF 20% 50V SMD
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 0.33UF 20% 50V RADIAL
- Capacitance Range: 0.33 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 33PF 50V 5% NPO 0402 33pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.33µF 630V
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 0.33µF Film Capacitor 30V 50V Polyester, Metallized Radial
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 30 volts
-
Supplier: Utmel Electronic Limited
Description: YAGEO - CC1206ZKY5V8BB106 - SMD Multilayer Ceramic Capacitor, 10 µF, 25 V, 1206 [3216 Metric], +80%, -20%, Y5V, CC Series
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -30 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 0.33UF 20% 50V RADIAL
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3.3PF 50V NPO 0402 3.3pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.0000033 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 33PF 50V 5% NPO 0603 33pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Digi-Reel«
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 33PF 50V 5% NPO 1206 33pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP SILICON 33PF 20% 50V SMD
- Capacitance Range: 0.000033 microF
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 33uF 50V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 33uf 50volts OS-CON Polymer
-
Description: CAP ALUM 0.33UF 20% 50V SMD
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Range: 0.01 µF to 10 µF with 5% tolerance Voltage Ratings: 50–1000 V DC, suitable for diverse applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.