-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- AC Rated Voltage (WVAC): 100 volts
- Capacitance Range: 15 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Utmel Electronic Limited
Description: KEMET - T491C336K025AT - CAP, 33µF, 25V, 10%, 2312
- Capacitance Range: 33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .33µf 10% 1000V, Polyester/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 0.3300 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .33µf 10% 50V, Metallized Polyester, Axial Lead, Wrap & Fill
- Capacitance Range: 0.3300 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.4700 microF
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 6.3 volts
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SOIC, PDIP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SSOP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SOIC, PDIP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SOIC, SSOP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360188-25SLV33M6.3X 6.1 Category: Capacitors - Aluminum Electrolytic Capacitors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon
- AC Rated Voltage (WVAC): 25 volts
- Capacitance Range: 33 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 33pf 6000V UJ HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- AC Rated Voltage (WVAC): 6000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 3.30E-5 microF
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Capacitance: 0.33µF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm
- AC Rated Voltage (WVAC): 250 volts
- Capacitance Range: 0.3300 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340161-WMC08D33K-F Category: Capacitors - Film Capacitors Series: WMC Termination: PC Pins Package: Bulk Voltage Rating - AC: 50V Voltage Rating - DC: 80V Size / Dimension: 0.185" Dia x 0.406" L (4.70mm x 10.30mm) Applications: High Pulse
- AC Rated Voltage (WVAC): 50 volts
- Capacitance Range: 0.0033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 33pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- AC Rated Voltage (WVAC): 3000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 3.30E-5 microF
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000929-MKT182242201 6V Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max
- AC Rated Voltage (WVAC): 63 volts
- Capacitance Range: 0.2200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Radwell International
Description: 3.3µF, FILM CAPACITOR, 275V, POLYPROPYLENE, METALLIZED RADIAL . FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
- Lead / Termination Type: Radial Leads
- Technology: Film Capacitors
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 33pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- AC Rated Voltage (WVAC): 2000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 3.30E-5 microF
- Capacitance Type: Fixed
-
Supplier: Radwell International
Description: FILM CAPACITOR,CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:5µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
- Technology: Film Capacitors
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, 3.3 MFD, 1050 V. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 3300 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: SUPER CAPACITOR, ELECRIC DOUBLE LAYER, 0.33F, 3.3V, COIN CELL, WITH HORIZONTAL MOUNTING TABS, 6.8X2.1MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 330000 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Accuris
Description: Internal fuses for series capacitors
-
Supplier: ODG (Origin Data Global)
Description: 33uF 25V 45mA@120Hz ±20% SMD,D6.3xL5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Type: Fixed
- RoHS Compliant: Yes
- Technology: Film Capacitors
-
Supplier: Electrocube, Inc.
Description: RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leadsRC Network
- Capacitance: 500000 pF
- Capacitance Tolerance: 10
- Configuration: Resistor, Capacitor (RC) Network
- Power Rating: 2 watts
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 33UF 20% 6.3V RADIAL
- Capacitance Range: 33 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Microchip Technology, Inc.
Description: temperature and voltage >4GHz fMAX input frequency <240ps tr/tf <500ps TPD 3.3V and 5V power supply operation 100k ECL/PECL compatible I/O Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package
- Clock Frequency: 4000 MHz
- IC Package Type: Other
- Logic Family: ECL
- Supply Voltage: 3.3 V, 5 V
-
Supplier: Microchip Technology, Inc.
Description: control. Upon power-up, the EEPROM data is automatically recalled to the SRAM. Recall can also be initiated through software control. The unlimited endurance makes the EERAM useful in applications that need to constantly monitor or record data. The 47L16 EERAM has a 2.7-3.6V operating
- Bus Type: Serial
- Data Rate: 1 MHz
- Data Retention: 200 years
- Density: 16 kbits
-
Supplier: Integrated Device Technology
Description: output is used. In the case where not all ten outputs are used, the output pairs on the same package side as the parts being used on that side should be terminated. The 8T33FS6111 can be operated from a single 3.3V or 2.5V supply.
- Device Type / Applications: Buffer
- IC Package Type: TQFP, Other
- Pin Count: 32 #
- Supply Voltage: 2.5 V, 3.3 V
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 3.3uF 400 Volts 20%
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
and capacitance from 5 µF to 100 µF, the W3B capacitor is suitable for power supplies, industrial converters, and power factor correction systems. Its self-healing dielectric extends (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles Precision Devices