-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Solid 3.3uF 6.3V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F970J335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Dissipation Factor: 4 %
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Solid 33uF 6.3V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F970J336KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Dissipation Factor: 6 %
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 33uF 6.3V ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: MIC5255 Series 3.3 V Fixed Output 150 mA SMT µCap CMOS LDO Regulator - MLF-6
- Operating Temperature: -40 to 125 C
- Features: Other
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 3.3UF, 6.3V; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA; Product Width:1.6mmRoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 33UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:AEC-Q200 HA Series; MSL:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 3.3 F, 10%, 6.3 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 3.3UF, 6V, RADIAL 10%; Capacitance:3.3µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.33µF 600V
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 600 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3.3UF 10V Y5V 0805 3.3¦F 10V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.049"" (1.25mm) - - Digi-Reel«
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 0.33µF Film Capacitor 250V 630V Polyester, Metallized Axial
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 2, KEMET Tantalum Capacitor 220µF 6.3V dc Polymer Solid ±20% Tolerance T598 Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 3.3UF 20% 6.3V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR,3.3F, 2.3VDC
-
Supplier: Win Source Electronics
Description: Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin:
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: DigiKey
Description: 3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, POLYESTER METALLIZED, RADIAL,3.3UF, 100V,
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 6.3V 5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 330µF Conformal Coated Tantalum Capacitors 6.3V Radial
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): EMVY500ADA470MF80G; NACZ470M50V6.3X8TR13F; NACX470M16V 6.3X5.5TR13F; EMVH250ADA470MF80G; EMVH250ADA470MH63G; 35TXV47M6.3X8NACZ470M6.3V 5X6.3TR13F; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Utmel Electronic Limited
Description: 0603 3.3 pF 250 V ±0.1 pF Tolerance HIFREQ SMT Multilayer Ceramic Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3.3UF 16V Y5V 1206 3.3¦F 16V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.045"" (1.15mm) - - Digi-Reel«
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 16 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 33UF 20% 6.3V SMD
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.33UF 10% 630VDC RAD
- Capacitance Range: 0.33 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Description: CAP FILM 0.33UF 10% 630VDC RAD
- Capacitance Range: 0.33 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 33UF 20% 35V SMD
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 850353-DEBE33F472ZN3A Series: DEB Features: 4700 pF Ceramic Capacitor Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Family Name: DEBE33F Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 33pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000033 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Highlight Specifications Operating temperature: -40°C to +105°C Rated voltage: 180–350 Vac; AC voltage: 250–480 Vac; max. continuous DC voltage: 300–600 Vdc Capacitance range: 0.33–60 µF, with tolerance of ±5% (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd.