-
Supplier: Computer Express L.L.C.
Description: • Soldered Onboard AMD LX900 600MHz CPU • Built-in Alphanumeric LCM Module • Isolated Serial Ports (RS-232/422/485)/CAN-BUS • Fanless Design • Super Slim and Compact Mechanical Design • Soldered Onboard 512KB FRAM • Easy Installation/Exchange of Storage Devices • Wide Range DC Input
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: 2.53 GHz, 2.0 GHz or 1.33 GHz Intel® Core™ i7 processor: dual-core processor 1066MHz DRAM Bus (800 MHz for 1.33 GHz processor) 4 Mbytes shared last level cache Intel® Hyper-Threading Technology Intel® Turbo Boost technology Intel® 64 Technology (64-bit computing support)
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional support for: Built-In Test (BIT) firmware and software
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
-
-
Supplier: Artesyn Embedded Power
Description: speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are
- Clock Speed: 1,000 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: ELMA Electronic Inc.
Description: interfaces Up to 5 x USB 2.0 ports CompactPCI controller: Watchdog timer and Long Duration Timer 32/64-bit at 33/66 MHz CompactPCI interface CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus
- CPU Speed: 1,500 to 2,200 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: board provides either front loading or onboard CompactFlash 2 x serial channel interfaces Up to 2 x graphics interfaces 4 x USB 2.0 ports CompactPCI controller: Operates in the system slot or in a peripheral slot PICMG® 2.1 R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI
- CPU Speed: 1,500 to 2,500 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: SIE Computing Solutions, Inc.
Description: Internal 2.5” HD Bays 150W AC or 250W DC Power Supply Celeron™ or Pentium® III SBCs 64MB to 512MB SDRAM 10/100 Ethernet, USB and Legacy PC Connectors Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel® 21150
- Speed: 600 MHz
- RAM: 0.256 GB
- Operating System: Linux, Microsoft®
- Features: Other
-
Description: on VME (VITA 35-2000) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) x8 PCI Express Gen3-capable port One SATA port capable of 6 Gb/s to J16 One SATA port capable of 6 Gb/s to J26 Front Panel I/O (Optional) Two 10/100/1000BASE-T Ethernet ports One USB 3.0
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Richardson RFPD
Description: Laptop computer
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 30 ppm
-
Supplier: Win Source Electronics
Description: Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking
- Inductance Range: 0.33 microH
- DCR: 0.0143 ohms
- Rated DC Current: 7,200 milliamps
- Operating Temperature: -55 to 125 C
-
Supplier: Acromag, Inc.
Description: Benefits Single-slot PMC carrier card Stand-alone design does not require expensive card cage or other computer chassis Ideal for custom computing solutions based on configurable FPGA modules On-board DC-DC converter provides +3.3V DC to the PMC module from a +5V power source Users can
- Module Voltage: 3.3 V, 5 V
- Clock Rate: 33 MHz, 66 MHz
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Win Source Electronics
Description: LTC3240EDC-2.5#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Consumer Electronics, Computers & Computer Peripherals, Automotive
- Regulated Output Voltage (Volt): 3.3 to 5 volts
- Output Current (IOUT): 0.12 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5.5 volts
-
Supplier: ACCES I/O Products, Inc.
Description: The USB-AO-ARB1 is an ideal solution for adding portable, easy-to-install high-speed analog output capabilities to any computer with a USB 2.0 port. The USB-AO-ARB1 is a USB 2.0 High-Speed device and is plug-and-play allowing quick connect or disconnect whenever you need additional I/O on
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: the PMC module to the rear of the CompactPCI system. Features 3U CompactPCI card Holds one PMC card 32-bit 33/66 MHz PCI Interface Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 3U CompactPCI
-
Supplier: Acromag, Inc.
Description: CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling Conduction-cooled -40 to 85°C
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Acromag, Inc.
Description: through the carrier card’s rear J3 and J5 connectors. An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features 6U CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE BOARD COMPUTER, AMD386 33MHZ PROCESSOR, 256KB FLASH MEMORY, 256KB SRAM, 2MB DRAM. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Opto 22
Description: The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points.
- Operating Temperature: 0 to 70 C
- Features: Indicators, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Radwell International
Description: PC BOARD SBC ISA W/D486 DX-33MHZ CPU AND MEMORY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333MHz SDRAM (or) Up to 32GB DDR 266MHz SDRAM 4. Dual Intel® 82541GI Gigabit Ethernet Controllers 5. Adaptec 8-Port SATA Controller 6. 2x SATA Ports via
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® E7221 (Copper River) Chipset & integrated server-quality onboard video 3. Up to 4GB DDR2 400/533MHz unbuffered ECC/non-ECC SDRAM 4. Dual Broadcom BCM5721 Gigabit LAN Controllers 5. Built-in SATA Controller 4x
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 Chipset 3. Up to 12GB DDR2 400MHz SDRAM 4. Dual Broadcom BCM5721 Gigabit Ethernet Controllers 5. 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® E7221 (Copper River) Chipset & integrated server-quality onboard video 3. Up to 4GB DDR2 unbuffered ECC / non-ECC 400 / 533MHz SDRAM 4. Dual Broadcom BCM5721 Gigabit LAN Controllers 5. Built-in SATA
-
Supplier: Yang Ming International Corporation
Description: Supermicro SuperServer 7046GT-TRF: 4U 3.5" 8 drive bays Server 28.2" Depth intel Xeon 5600 series Dual sockets 1366 1400W redundant power supply 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 4
- RAM: 12 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Ant Computer, Inc.
Description: Intel Core Motherboard w / VGA / Sound / 2LAN FEATURES > Support Intel Core / Celeron M CPU up to 2.33GHz > Equipped with Intel 945GME Chipset with FSB 667MHz > Memory Supports DDR2 667 SDRAM up to 3GB > Support 4 x SATA and IDE Interfaces > Expansion Slots for PCI-E x 16 and PCI > Support 2 x
- Max Speed: 1.46 to 2.23 GHz
- PCI Slots: 6
- PCI Express: 1
- SATA: 4
-
Supplier: Win Source Electronics
Description: - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Wireless, Communications & Networking,
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.33 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
- Features: Other
- Package Type: SOIC
-
Supplier: Advantech
Description: PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 12-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x16, Two x1 PCI slot: Eight 32 bit/33MHz Size: 315 x 185 mm (12.4" x 7.28") Compactible with IPC
- Features: Passive Backplane
-
Supplier: Handheld
Description: supporting the following RF bands: - HSPA+ 850/900/1900/2100/AWS MHz - Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz - CDMA EVDO Rev. A - 800/1900 MHz (Not currently Verizon-certified) Wireless LAN 802.11 b/g/n supports WEP, WPA, WPA2 Navigation Integrated u-blox® GPS,
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Aitech Defense Systems, Inc.
Description: Aitech’s C802 is a high-performance 3U CompactPCI SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 3U CompactPCI Single-Slot SBC CoreTM i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyper-Threading® Technology) Intel Virtualization
-
Supplier: ACCES I/O Products, Inc.
Description: Resettable fused +5 VDC output available 'H'version compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, Potter and Brumfield, etc. Optional 10 MHz counters Automatically detected under Windows No base address or IRQ switches to set RoHS Available.
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Broadcom Inc.
Description: I/O circuitry (control, address and data lines) to a host computer's microprocessor / memory architecture via the 32-bit PCI bus, which typically runs at 33MHz. The PCI 9052 is offered in a 31.2 x 31.2 mm 160-pin PQFP. This device is available in leaded and lead-free packaging.
- Pin Count: 160 #
- Device Type: Line / Bus Driver
- Technology: PCI
- Package Type: QFN
-
Supplier: Aitech Defense Systems, Inc.
Description: Aitech’s C162 is a high-performance 6U VME SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 6U VME Single-Slot SBC Core i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyperthreading Technology) Intel® Virtualization Technology for
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 3U VPX Single Slot SBC Core™ i7 at 1.33/2.0/2.53 GHz Processor Rugged/mil 3U VPX Single Slot SBC Core™ i7 with 1.33/2.0/2.53 GHz Processor Two (2) Cores/Four (4) Threads (Intel Hyperthreading Technology) Intel® Virtualization Technology for Directed I/O (Intel® VT-d)
-
Description: LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage Two XMC/PMC interfaces 33/66 MHz 32-bit PCI interface One M.2 site to support one x2 PCI Express Gen4-capable interface (optional) Up to five 10/100/1000BASE-T Ethernet ports Up to five USB 2.0 ports Four RS-232 or two
- RAM: 64,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications requiring stable and reliable clock signals. Key Features: Programmability:Customizable frequency range from 1MHz to 200MHz to meet (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
to support a range of device types and use cases from simple sensors to hubs and gateways. The MCX W71x and W72x families feature a 96 MHz Arm® Cortex®-M33 core. Both families leverage an independent radio subsystem with a dedicated core that offloads the main CPU, preserving it for the (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7966/applicationofatm00will.pdf?sequence=1
NICs are necessary for the 486 DX 33 MHz computers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37770/33228530-MIT.pdf?sequence=2
The PC is a 486 33MHz computer , and inside is the EVM that contains the Texas Instruments TMS320C50 DSP chip, which is described in Chapter 2.
-
Automated placement of retinal laser lesions in vivo
The improved system was hosted on a 486-66 MHz computer as opposed to the 486- 33 Mhz computer .
-
Digital imaging-based retinal photocoagulation system
The improved system was hosted on a 486-66 MHz computer as opposed to the 486- 33 MHz computer used in earlier experiments.
-
Valuation of FX barrier options under stochastic volatility
Speci- fically, as reported in Section 5, we are able to compute option prices with a relative error of 10.3 at a 99% confidence interval within 10 seconds on a 486 PC, 33 MHz computer .
-
Measurement Precision for a Fiber Optic Diffuse Reflectance Sensor
The system consisted of a 486DX 33MHz computer which communicated using RS 422 communication protocol with an analog-to-digital data acquisition board attached to a module mounting rack (Model B2 and PB16AH, OPTO 22, Temecula, Calif.).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/38571/92Sep_Clifton.pdf?sequence=1
The program runs at about 1¼ real time on a 486 33 MHZ computer .
-
CNN based on universal binary neurons: learning algorithm with error-correction and application to impulsive-noise filtering on gray-scale images
Learning algorithm (5)-(6) after 85 iteratios which need few second on the 33 Mhz computer (m = 18 in (2) ) gives the next template for function (7): .
-
Effect of capsaicin and analogues on potassium and calcium currents and vanilloid receptors in Xenopus embryo spinal neurones
Voltage steps were generated by a 486, 33 MHz computer , with software devel- oped by Dale (1991) and a Data Translation DT2831 A/D converter.
-
Interferon‐gamma modulates cytosolic free calcium in human neutrophilic granulocytes
… M; Photonic Science, Robertsbridge, UK) re- corded on a Sony u-matic S P video recorder and simultaneously on a frame grabber (5I2 x 5 12 pixel per frame, %bit resolution) interfaced with a 386 33 MHz computer (13.5 Mega byte …
Indicates content that may require registration and/or purchase.