-
Supplier: Accuris
Description: DISCONNECT SWITCHES, AIR OUTDOOR (7.2 KV TO 34.5 KV)
-
Supplier: GE Grid Solutions
Description: DC Disconnectors (Disconnect Switches) The main advantage of HVDC is the ability to transmit large amounts of power over long distances with lower capital costs and with lower losses. The global interest in direct current (DC) transmission is increasing and the reliable performance of
- Current Rating: 5,000 amps
- Operating Voltage: 36,000 to 1,000,000 volts
- Power: DC
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 80AMP, 3PHASE, 415VAC, 8KV. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
-
Supplier: GE Grid Solutions
Description: AC Disconnectors (Disconnect Switches) GE prides itself on being one of the leading manufacturers of Disconnectors (Switches) in the world. GE offers flexible and reliable layout configurations up to 1,200 kV designed and tested to support international standards such as IEEE,
- Operating Voltage: 1,200,000 volts
- Power: AC
- Phase: Single Phase
-
Supplier: TE Connectivity
Description: Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 556.5 Compatible Conductor Range (ACSR) (AWGKC) : 556.5 (18/1), 477 (26/7) Electrical Characteristics Voltage Class (KV) : ≤ 46 Industry Standards Compatible With Agency/Standards Products : RUS,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494U Disconnect Switch Rod or Cable Operated, 400ANon-fusible, 400 A Non-fusible switch, Cable length - 5 ft, Stainless handle
- Type: Non-Fusible
-
Supplier: Littelfuse, Inc.
Description: The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098980) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65 dust-tight,
- Current Rating: 350 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black,
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Designed for ADR-equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials, the 08096500 Series 32V 250A Electronic SPST ADR Remote Battery Disconnect Switch is ideal for material handling, emergency vehicles, heavy trucks, and other
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Designed for ADR-equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials, the 08096500 Series 32V 250A Electronic SPST ADR Remote Battery Disconnect Switch is ideal for material handling, emergency vehicles, heavy trucks, and other
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DISCONNECTOR SWITCH, 3 POLE, 630A, 1KV ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DISCONNECTOR SWITCH, 4 POLE, 250A, 1KV ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DISCONNECTOR SWITCH, 3 POLE, 400A, 1KV ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Switches - Disconnect Switch Components Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 24 HP AT 600 VAC, 7-1/2 HP AT 250
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Poles: 3 Poles
- Power: AC, DC
-
Supplier: DigiKey
Description: MAIN SWITCH.DISCON.125A
-
Supplier: Hubbell Incorporated
Description: ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 1 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 2 HP AT 20 VAC 1 PHASE, 5 HP AT 240 VAC 1 PHASE, 10 HP AT 480 VAC 1 PHASE, 15 HP AT 600 VAC 1 PHASE POWER RATING 2 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY HANDLE
- Current Rating: 30 amps
- Poles: 2 Poles
- Power: AC
- Approvals: CSA Mark, UL
-
Supplier: Newark, An Avnet Company
Description: SWITCH MASTER DISCONNECT / BULK
-
Supplier: Hubbell Incorporated
Description: 14 TO 8 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 50 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 50 AMPERE FUSE CLIP CURRENT RATING
- Current Rating: 50 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 2 to 15 HP
- Poles: 2 Poles
-
Supplier: Appleton Electric
Description: 8.25 INCH W X 8.88 INCH D X 14.75 INCH H SIZE 1-1/2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 30
- Current Rating: 30 amps
- Horsepower Rating: 5 to 25 HP
- Approvals: CSA Mark, UL
- Type: Non-Fusible
-
Supplier: Eaton Corporation
Description: BASE TYPE NON-FUSIBLE DOUBLE THROW SAFETY SWITCH USED ON 3, 6 POLE(S) 100 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING
-
Supplier: RS Components, Ltd.
Description: Siemens 5SG7153 Fuse Switch Disconnector
- Poles: 2 Poles
- Type: Fusible
- Features: Other
- Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: Littelfuse 75903 Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds On, 5 minutes Off Contacts:
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Pollak 51-916 Battery Master Disconnect Switches Category: Battery Disconnects Manufacturer: Pollak Terminal Type: (2) 3/8" Studs Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Circuitry: SPST Contact Action: On-Off Current Rating: 180A Voltage
- Current Rating: 180 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Eaton Corporation
Description: NON FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE RIGHT HAND FLANGE
- Current Rating: 30 amps
- Horsepower Rating: 5 to 20 HP
- Approvals: CSA Mark, UL
- Type: Non-Fusible
-
Supplier: Thomas & Betts Corporation
Description: SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 5 to 50 HP
- Power: AC
-
Supplier: Selecta Products
Description: " SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 5 to 50 HP
- Power: AC
-
Supplier: VICFUSE
Description: Application VHH15 series fuse type disconnector is especially suitable for installation in higher drawer type low voltage complete set device. This product conforms to IEC 60947-3 GB14048.3 standard. Normal working conditions and installation conditions . The ambient air temperature is not higher
- Operating Voltage: 500 to 690 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: Legrand - Pass & Seymour
Description: SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 5 to 50 HP
- Power: AC
-
Supplier: Altech Corp.
Description: Extended Handle Accessories - Fuse Holder
- Features: Other
-
Supplier: Eaton Corporation
Description: HEAVY DUTY SAFETY TYPE 16 INCH W X 11.5 INCH D X 34.38 INCH H SIZE STAINLESS STEEL ENCLOSURE MATERIAL 4 WIRE(S) UL 98 APPROVAL NEMA 4X ENCLOSURE 200 AMPERE CURRENT RATING 50 HP AT 480/600 VAC 1-PHASE, 125 HP AT 480 VAC 3-PHASE, 150 HP AT 600 VAC 3-PHASE (TIME DELAY FUSE) POWER RATING 3
- Operating Voltage: 277 to 600 volts
- Horsepower Rating: 50 to 150 HP
- Power: AC, DC
- Fuse Type: Class H
-
Supplier: Hubbell Wiring Device-Kellems
Description: 11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 2 to 30 HP
- Power: AC
-
Supplier: Waytek, Inc.
Description: Cole Hersee M-750 Master Battery Selector/Disconnect Switch Category: Battery Disconnects Manufacturer: Cole Hersee Switch Type: Mechanical Circuitry: SPST Amp Ratings: 310A for Continuous Duty 500A for Intermittent Duty Max Volts: 6-36VDC Variable Contact Action: On-Off Contact Type:
- Current Rating: 500 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
switch disconnectors are rated for operational currents of 160A, 400A, or 630A (with additional variants extending to 1250A and 1600A depending on fuse-link size), at a rated operational voltage of 690V and a rated insulation voltage of 1000V. Rated impulse withstand voltage is 12kV, and rated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
during light critical operation. Darkroom applications are an ideal example of usage. The sensors are available from smooth 6.5 to threaded M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 3mm to 20mm. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
having to mount large, heavy, and expensive enclosures in your buildings. • HV600 IP55/UL Type 12 Drive with Disconnect Switch Available Models: 208 VAC: 3 to 40 HP; 480 VAC: 3 to 75 HP The addition of an integrated disconnect switch to our standard HV600 IP55/UL Type (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
permanently carry up to 5,000 amps and, in the event of a short circuit, even 6,000 amps may flow for 20 milliseconds without the contacts welding. Thus, the contactor retains its full function to switch large power when required, regardless of the direction of the current. Schaltbau’s HV (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
. Fabricated from Type 304 stainless steel with an 80-grit interior finish, the mixing trough includes a two-piece hinged cover with quick disconnect pin hinges, FDA-compliant silicone gasket, and NEMA 12 safety interlock switches for dust-tight operation and safe access during cleaning and maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
system combines low-speed planetary agitation with high-speed shear for maximum mixing efficiency. Two stainless steel High Viscosity planetary stirrers, powered by a 5 HP motor, provide thorough turnover of thick, sticky, and highly viscous materials. Complementing this mixing action are two high (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Airflow proving switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits (read more)
Browse Datasheets for Hartzell Air Movement -
short circuit, they can withstand 5,000 amps for 20 milliseconds without contact welding. This allows the contactor to retain its full functionality to disconnect high power independently of the current direction when required. This full bi-directionality is important for systems with energy (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1766 - Safety Evaluation ...
34.5 kV disconnect switches , ceramic insulators, and circuit breakers with associated controls (including cables) to connect RSST circuits to the grid C .
-
Wolf Point Substation, Roosevelt County, Montana
11) 34.5 - kV disconnect switches ,two (2) line grounding switches,one(I) set of three (3) wound voltage transformersof metering quality for the main bus, a set of three (3) wound metering current transformers (CT) for the MDU line, one (I …
-
SiC Power Devices for Microgrids
A reliable medium voltage (typically 11– 34.5 kV ) switch to connect and disconnect the microgrid to the main power distribution network is required.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1786 - Safety Evaluation ...
… of this program Ginna Station performs periodic thermography scans of onsite transformer yard components including transformers in the scope of license renewal (12A, 12B), as well as the upstream circuit breakers (52/75112, 52/76702), disconnect switches , and associated 34.5 kV switchyard bus.
-
Methane Gas Utilization Project from Landfill at Ellery (NY)
Three 34.5KV , gang-operated line disconnect switches on each of the National Grid transmission line taps and the customer connection; 2.
-
Effects of parasitic transformer capacitances on switching transients at a HV capacitor bank
In the incident in question, the 161 kV / 34.5 kV transformer at the switching station had been disconnected from the power grid for servicing.
-
Electrical Design and Operating Experience with the Pinnacles Waste Heat Gas Turbine Plant
Auxiliary power for the plant is provided at 480 volts from an auxil- iary power transformer connected to the 34.5 - kV switchyard bus through a fused disconnect switch .
-
Trade literature
Gives complete data on ratings, dimensions, operating mechanisms, phase spacings, and insulator characteristics of hook operated and group operated disconnecting switches for rural line service up to and including 34.5 kv .
-
Federal Register > Tuesday, July 7, 2015 > [80 FR 38679] Kingfisher Wind, LLC; Order Granting Market-Based Rate Authorization and Request for Waivers and Provi...
Kingfisher Wind states that it will also own limited interconnection facilities which will consist of 34.5 kilovolt ( kV ) collection lines and related facilities, including a collection substation, transformers and disconnect switches , and a share of a 25-mile, 345 kV generator …
Indicates content that may require registration and/or purchase.