-
Supplier: OMEGA Engineering, Inc.
Description: • Capture Minimum and Maximum Readings • Now with Field Selectable Engineering Units • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy • NEMA 4X Case • Backlit Display Available, Specify Model PX3600
- Vacuum Range: 1,521.9999999999998 to -1.9999999999996345 torr
- Operating Temperature: -4 to 185 F
- Working Pressure Range: 0 to 5,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Newark, An Avnet Company
Description: PRESS TRANSDUCER, 3500PSI, GAUGE, DIGITAL ROHS COMPLIANT: YES
-
Pressure Sensors - Pressure Sensor, Usb O/p, Digi, 3500Psi; Operating Pressure Max Omega -- 30AC8310Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, USB O/P, DIGI, 3500PSI; Operating Pressure Max:3500psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
-
-
Supplier: Pressure Washers Direct
Description: Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: 9 HP Subaru Commercial Grade Engine •Reliable power & durability General Pump Triplex Plunger Pump With Adjustable Pressure •Triplex pumps run cooler, last longer, and are rebuildable •Adjustable unloader allows you to dial down the pressure All Welded Steel Frame •Sturdy 1
- Water Jet Pressure: 3,500 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: water Shark BR-353237 Belt Drive Pressure Washer •3.2 GPM at 3500 PSI cleans quickly and thoroughly •13 HP Honda GX engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Gems Sensors & Controls
Description: 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to 257°F (125°C) For OEMs that need consistent high levels of performance, reliability and stability
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Compound, Gauge
-
Supplier: Vektek, LLC
Description: This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits
- Capacity: 3.5999999999999996 cubic inches
- Operating Pressure: 1,000 to 3,500 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: DigiKey
Description: Pressure Sensor 507.63PSI (3500kPa) Sealed Gauge 0 mV ~ 200 mV Cylinder
- Working Pressure Range: 507.63 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: TE Connectivity
Description: Pressure (PSI) : 3500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 3500 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer
- Working Pressure Range: 3,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications: • Suitable for all hydraulic,
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 257 F
- Signal Output: Analog Current
-
Supplier: GP:50 Melt Pressure
Description: Pressure ranges from 0-500 through 0-30,000 psig (See ordering guide) Accuracy (Non -Linearity, Hysteresis, Non-repeatability): ± 0.15% FSO, RSS (0-5000 psi and higher); ± 0.2% FSO, RSS (0-3500 psi and lower) Rugged, all-welded stainless steel construction Interchangeable
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.15 to 0.2 ±% FS
- Signal Output: Analog Current
- Pressure Measurement: Gauge
-
Supplier: Vektek, LLC
Description: gauge(s) and a manual pressure bleed port. The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and
- Operating Pressure: 2,000 to 5,000 psi
- Features: Bottom Repairable
- Technology Type: Piston
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE, REDUCING REGULATOR, 3500 PSI, GAUGE 1/2". FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: Win Source Electronics
Description: Output: 0 mV ~ 200 mV Accuracy: ±0.25% Pressure Type: Sealed Gauge Operating Pressure: 507.63PSI (3500kPa) Port Style: No Port Maximum Pressure: 1015.26PSI (7000kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Cylinder ECCN: EAR99 Fake Threat In the Open
- Operating Temperature: -40 to 125 C
- Pressure Range: 507.63 psi
- Packing Method: Bulk Pack
- Compensated: Compensated
-
Supplier: HydraCheck Inc.
Description: pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a 5000
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: HydraCheck Inc.
Description: connections. Specifications: Pressure Range: 0-3500 PSI (0-250 bar) Connection: M28x1.5 Charging Hose Length: 8 ft (2.5 m) Adapter: G4 (CGA 580) Comes in a plastic carry case with foam Warning: To avoid injury use a Pressure Regulator on your nitrogen bottle when charging
- Features: Other
-
Supplier: HydraCheck Inc.
Description: pressure of an accumulator. The FPS kit includes a gauge, check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation instructions are included with each charging kit. Specifications: Pressure Range: 0-3500 PSI
- Features: Other
-
Supplier: General Pipe Cleaners
Description: supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: NOSHOK, Inc.
Description: High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: Winters Instruments
Description: Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L
- Working Pressure Range: 0 to 20,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Winters Instruments
Description: Description & Features:• Highly accurate: ±0.25% for 6" (150mm), ±0.50% for 4" (100mm) complete with calibration certificate traceable to NIST standards• Mirrored anti-parallax dial• Knife-edge pointer• Protective carrying and storage case available• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 0.5 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • RS232 Digital Communications Standard • Data Logging for up to 8500 Data Pointswith Optional Software • Very High Accuracy: ±0.05% FS • NIST Traceable Calibration Certificate Included • Temperature Compensated: 0 to 50ºC • Displays in 18 Standard or Custom Engineering Units • Displays Ambient
- Working Pressure Range: -15 to 10,000 psi
- Operating Temperature: 14 to 131 F
- Accuracy: 0.05 to 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Winters Instruments
Description: Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 20,000 psi
- Dial Diameter: 8.5 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 0.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass™
- Working Pressure Range: -14.736 to 6,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.125 to 0.5 inch
- Accuracy: 2.5 ±% FS
-
Supplier: Tompkins Industries, Inc.
Description: Description Gauge has a 2.5” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass.
- Working Pressure Range: 0 to 10,000 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: Uehling Instrument Company
Description: A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Absolute, Compound, Gauge, Vacuum
-
Supplier: DME Company
Description: Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment.
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.75 ±% FS
- Display: Analog
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pressures to 600 psi (41 bar), available up to 1,000 psi (69 bar) – must specify Temperatures from -60° F to +175° F (-51° C to +79° C) Consult factory for other pressures and temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Features Small package with either top or side ports Various ranges from 0-1" of water up to 100 psi. Differential, gauge or absolute versions (absolute version for 125 Pa and up) Choice of input voltages Long-term stability of 1%FS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Cooperative research program in coal liquefaction
Hetse 0- 3500 psi pressure gauge , 5 psi per division.
-
DIMETHYL ETHER (DME)-FUELED SHUTTLE BUS DEMONSTRATION PROJECT
Figure 2 shows the rest of the viscometer system, which includes a pressure intensifier and pressure gages for generation of pressures up to 3500 psi with the chamber.
-
DIMETHYL ETHER (DME)-FUELED SHUTTLE BUS DEMONSTRATION PROJECT
Figure 2 shows the rest of the viscometer system, which includes a pressure intensifier and pressure gages for generation of pressures up to 3500 psi with the chamkr.
-
Manufacturing aspects of toroidal field magnets for tokamak power reactors
… 113* - 131°F), Injection of the potting compound into the evacuated eoil/car.o cavity at a minimum temperature of 4S°C (113°F), nnd the application of six alternating vacuum and pressure cycles (at approximately 3500 microns and 21 psi gage respectively) to insure complete …
-
Hanford environmental analytical methods: Methods as of March 1990. Volume 3, Appendix A2-I
Stores Stock 21- 3500 -035with pressureregulatorand a gauge so pressure can be kept at 8 to 12 psi .
-
Oxygen Fire Cause and Origin Analysis of the CUMA V2 Underwater Breathing Apparatus
When the Oxygen Flask Valve was opened, a 3500 - psi pressure transient impacted the HP Regulator seat and began to fill the HP Gauge Hose.
-
Journal of the American Rocket Society > Advertisment
The MV-57 is an internally piloted, high capacity, 5 in 1 control valve, featuring on-off, pres- sure relief, drain, gauge and check operations in one safe, depend- able unit that offers instant reaction at working pressures to 3500 psi .
Indicates content that may require registration and/or purchase.