-
Supplier: EXAIR
Description: EXAIR's 1/4 NPT external mix wide angle flat fan pattern nozzles are great where a high volume of liquid is needed over a wide area such as a conveyor line. Because they are external mix, airflow and liquid flow can be controlled independently. Common applications are those which require a
- Maximum Pressure: 60 psi
- Maximum Flow: 31 GPH
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
Supplier: EXAIR
Description: 1/4 FNPT and 1/2 FNPT no drip external mix narrow angle flat fan pattern nozzles are great where a high volume of liquid is needed over a concentrated area. Since they are external mix, airflow and liquid flow can be controlled independently. No drip atomizing nozzles have the added
- Maximum Pressure: 30 psi
- Maximum Flow: 31 GPH
- Technology: Air Assist / Pneumatic
- Media: Chemicals, Coatings / Inks, Water
-
Supplier: EXAIR
Description: EXAIR's 1/4 FNPT siphon fed flat fan pattern nozzles are great where no liquid pressure is available and a thin coating is needed over a wide band. Flow rate is adjustable via the adjusting valve. Siphon nozzles work best with a suction height of 36" (914mm) or less. Since these
- Maximum Pressure: 50 psi
- Maximum Flow: 1.9 GPH
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
-
Supplier: EXAIR
Description: or marking items as they move through an assembly line. Narrow angle round pattern atomizing nozzles are capable of delivering the most liquid of any of our atomizing nozzles.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
Supplier: Sames North American Corporation
Description: The finish quality of the airspray with the productivity of the airless Built with hard carbide Transfert efficiency of 86% Performance Transfert efficiency of 86% Optimum quality of spraying starting from 50 bar (725 psi) Productivity All tips have the same consistent pattern and flow to guarantee
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: Sames North American Corporation
Description: The finish quality of airspray with the productivity of airless spraying technologies Asymetrical shape to spray from the side ( 60°) Transfert efficency of 86% Performance Transfert efficiency of 86% Optimum quality of spraying starting from 50 bar (725 psi) Productivity All tips have the
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: Sames North American Corporation
Description: The finish quality of the airspray with the productivity of the airless Built with hard carbide Transfert efficency of 93% combined with the electrostatic effect Performance Transfert efficiency of 93% Optimum quality of spraying starts at 50 bars (725 psi) Productivity All tips have the same
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: Sames North American Corporation
Description: The finish quality of the airspray with the productivity of the airless Built with hard carbide Transfert efficiency of 86% Performance Transfer efficiency of 86% Optimum quality of spraying starting from 50 bar (725 psi) Productivity All tips have the same consistent pattern and flow to guarantee
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features External mix: allows spraying of viscous materials Variable atomization Moderate spray angle (60° to 90°) Precise metering of the liquid flow rate
- Maximum Pressure: 40 psi
- Maximum Flow: 0.8 to 2.8 GPH
- Media: Adhesives / Resins, Chemicals, Coatings / Inks, Coolant, Oil, Water
- Features: Adjustable Flow / Pattern, Other
-
Supplier: Lechler, Inc.
Description: Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The
- Maximum Pressure: 10 to 150 psi
- Maximum Flow: 41.4 to 120 GPH
- Orifice Size: 95 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray Nozzles: Internal mix Very fine atomization Moderate forward spray projection Spray Patterns of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray
- Maximum Pressure: 60 psi
- Maximum Flow: 2 to 16.2 GPH
- Media: Adhesives / Resins, Chemicals, Coatings / Inks, Coolant, Oil, Water
- Technology: Air Assist / Pneumatic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Internal mix Very fine atomization Flat fan, wide angle spary patterns (between 80° and 90°)
- Maximum Pressure: 60 psi
- Maximum Flow: 2 to 18.3 GPH
- Media: Adhesives / Resins, Chemicals, Coatings / Inks, Coolant, Oil, Water
- Technology: Air Assist / Pneumatic
-
Supplier: BETE Fog Nozzle, Inc.
Description: sprays Spray Pattern: Flat Fan Spray Angles: 0° to 110° Flow rates: 0.003 to 24.7 gpm (0.011 to 101 L/min)
- Maximum Pressure: 500 psi
- Maximum Flow: 1.08 to 10.8 GPH
- Orifice Size: 0.02 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Oil
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 20 to 103 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Lechler, Inc.
Description: Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to ultra fine fogging at
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 15.6 to 84 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: BEX Spray Nozzles
Description: "sweeping" debris or sludge toward a filter intake and many other useful applications. TYPICAL APPLICATIONS: - Plating tanks - Cleaning tanks - Phosphating tanks - E-coat tanks - Fertilizer tanks - Pulp tanks - Sludge tanks - Paint booths - Anodizing tanks - Cooling towers - Decorative
- Maximum Pressure: 50 psi
- Maximum Flow: 192 to 4,440 GPH
- Orifice Size: 188 to 612 mil
- Media: Chemicals, Water
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Flow valve/ throttle valve/ flow nozzle Apply to all kinds of precision flow control applications. Hole diameter: >30micron Apply to many materials, mainly metals Max depth-diameter ratio: 20:1 Positive taper, straight holes(Zero taper), negative taper available No burs and thermal effect
- Orifice Size: 0 to 1.181103 mil
- Application: Coating / Painting, Cutting / Machining, Fuel Injection
- Media: Fuel (Liquid), Steam, Water
- Form: In-line
-
Supplier: Lechler, Inc.
Description: Three air feed ports allow independent control of the piston, atomizing air and flat fan air to the spreader. By varying the flat fan pressure, you can change the shape of the spray from a round cone to a flat fan without affecting the degree of atomization. This gives the most
- Maximum Pressure: 5 to 40 psi
- Maximum Flow: 1.1 to 6.2 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: BEX Spray Nozzles
Description: Spray Characteristics: BEX F series spray nozzles produce a flat spray pattern with spray angles of 0 degrees to 110 degrees at 40 psi. Construction: Each BEX molded nozzle is designed with a series of "knobs" which makes them easier to finger
- Maximum Pressure: 40 psi
- Maximum Flow: 6 to 420 GPH
- Media: Adhesives / Resins, Chemicals, Water
- Application: Cleaning / Blowoff, Coating / Painting, Ionization / Anti-static
-
Supplier: BEX Spray Nozzles
Description: "sweeping" debris or sludge toward a filter intake and many other useful applications. TYPICAL APPLICATIONS: - Plating tanks - Cleaning tanks - Phosphating tanks - E-coat tanks - Fertilizer tanks - Pulp tanks - Sludge tanks - Paint booths - Anodizing tanks - Cooling towers - Decorative
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's patented 1/4 NPT No Drip internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
more compatible with various types of robots. Its 360-degree evenly distributed target sets allow for all-round and precise tracking, facilitating forming efficient automated batch measurement systems. Expanding the Possibilities of 3D Scanning With (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
More Information Top
-
Adhesive bonding
… acid group 9 acid curing agents 113, hydrochloric acid secession -, plastisols 241 -, Polychloropen 67 surface Sandblasted to salt spray mist test 634, 797 … … damage, adhesions 376, 380 degrees of damage, acoustic emission 800 … … peel resistance 292, 331, 360 , 428, 429, 430, 786 … … pump 568 loop test, pressure-sensitive adhesives 201 loops 543, 625 throwing wheel beam installation 549 enamel region 208 -, molecular structure 218, 219 -, values of polymers 220 melting nozzle , hot melt adhesives 212 … … films 243 enamel adhesive lacquer 169, 215 hot melt …
-
Adhesive bonding
… acid group 9 acid curing agents 113, hydrochloric acid secession -, plastisols 241 -, Polychloropen 67 surface Sandblasted to salt spray mist test 634, 797 … … damage, adhesions 376, 380 degrees of damage, acoustic emission 800 … … peel resistance 292, 331, 360 , 428, 429, 430, 786 … … pump 568 loop test, pressure-sensitive adhesives 201 loops 543, 625 throwing wheel beam installation 549 enamel region 208 -, molecular structure 218, 219 -, values of polymers 220 melting nozzle , hot melt adhesives 212 … … films 243 enamel adhesive lacquer 169, 215 hot melt …
-
CR4 - Thread: Looking for Spray/Industrial Paint Consultants
1- explosion proof single pass paint heater. 2- automatic spray guns (Kremlin A-25 or similar 2- Round spray nozzle and extension 3/4" with 360 degree spray.
-
CR4 - Thread: paint/spray system
1- explosion proof single pass paint heater. 2- automatic spray guns (Kremlin A-25 or similar 2- Round spray nozzle and extension 3/4" with 360 degree spray.
-
CR4 - Thread: spray system
1- explosion proof single pass paint heater. 2- automatic spray guns (Kremlin A-25 or similar 2- Round spray nozzle and extension 3/4" with 360 degree spray.
-
ZCP2001ITSC0369
Previous Work Results [17] have shown that thermally sprayed nanocomposites exhibit improved scratch and wear resistance upon addition of nanosized filler and that these properties depend on optimized filler particle distribution and on the degree of crystallinity of the polymer matrix. … and a wide processing window melting at ~183°C and degrading at much higher temperatures (~ 360 -550°C). Silica, found in products ranging from paints and printing inks, tires, polymer composite materials used in aircraft … … powder injection and a 0.076 m long and 0.008 m 0 nozzle , was used to …
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > STATIONARY AND MOBILE ROBOTS
… which, when attached to the robot wrist, permit the wrist to rotate through 360 ° without interrupting … • tool center point (TCP): A position between the robot's wrist and that part of the tool or end effector that defines the location where tool activity is concentrated; examples are the nozzle of a paint spray gun or the end of … Wrists can have two or three degrees -of-freedom (DOF): Two DOF wrists can move the tool …
-
Prandtl-Essentials of Fluid Mechanics
… Large-Eddy Simulation, 313 large-scale turbulence, 401 Lattice Boltzmann methods, 406 Laval nozzle , 187, 189 lean … oblique–varicose instability, 426 ocean, 10 orifice, 160 orographic vortex, 620 Orr–Sommerfeld equation, 128, 360 oscillating bodies, 148 … paint visualization, 146 parallel flow assumption, 126, 356 partial density, 294 partial equilibrium, 535, 537 particle density … … 391, 596 Rossby waves, 600, 626 rotating cylinder, 144 rotating vessel, 148 rotational degree of freedom, 582 … … spectral density, 403 sphere model, VHS, 649 spiral casing, 68 Spiral Flow, 68 spray flows, 475 spread …
-
An Introduction to Materials Engineering and Science for Chemical and Materials Engineers Complete Document
… – 70, 109 network modifiers, 62, 69 – 70, 109, 134, 358 – 360 , 658 neurite, 680 … … 188 – 189 (see also wetting ) notch, 471 novolac(s), 747 – 748 nozzle , 697 nuclear charge … … 299 – 300 packing fraction, 289, 294, 307, 345, 714, 722, 724, 812 paint , 178 , 261, 301 … … corona discharge, 807 glow-discharge, 807 – 810 hot, 808 plasma generation, 733 plasma spray processing, 113 … definition, 76 degradation, 81, 246 – 247, 263 – 266 (see also degradation ) degree of polymerization, 83 …
-
In the news
… it to move along the bridge at 2 different speeds to handle various rust and paint conditions. The machine can blast up to 4,000 sq. ft ( 360 sq. m) of steel beam in … The abrasive blast nozzles , held in place dur- ing automatic blasting by a positioning mechanism, can be … Because the ma- chine cannot regulate the degree of its surface preparation, greater amounts of conventional abrasives … Journal of Thermal Spray Technology .
Indicates content that may require registration and/or purchase.