Products/Services for 365 Air Variable Capacitors
-
Capacitors - (1510 companies)The plates may be square, rectangular, cylindrical, or spherical, resulting in several possible designs and form factors. Common dielectric materials include air, paper, certain plastics, glass, oil, and Mylar. A basic capacitor connected to a battery. Image...Configuration / Form FactorCapacitance TypeRoHS Compliant -
Variable Air Volume (VAV) Units - (29 companies)Variable air volume (VAV) units are manufactured assemblies of air valves and dampers contained in a single enclosure. As HVAC system components, they regulate airflow to a room or zone in response to a thermostat or other signaling device...
-
Ceramic Capacitors - (276 companies)Ceramic capacitors have a dielectric made of ceramic materials. Ceramic capacitors are passive electronic components constructed using a ceramic dielectric. Ceramic materials have been used as insulators since the beginning of the study... -
Chip Capacitors - (288 companies)Chip capacitors or surface mount capacitors do not have leads. Chip capacitors are passive integrated circuit (IC) components that store electrical energy. Chip capacitors are simply capacitors manufactured as integrated circuit (IC) devices, also... -
Film Capacitors - (282 companies)Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials. Film Capacitor Basics. Film capacitors are passive components that use an extremely thin plastic film as a dielectric insulator... -
Tantalum Capacitors - (179 companies)Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. Tantalum capacitors are constructed using tantalum for at least the anode material.Capacitors...
-
Power Capacitors - (176 companies)Power capacitors are used in electrical distribution systems to provide a static source of leading reactive power. Power capacitors are passive electronic components that provide a static source of reactive power in electrical distribution systems...
-
Aluminum Electrolytic Capacitors - (255 companies)...to a flat pad on the face of the PCB. There are also several different mounting styles including bolts, brackets, and poles. Features and Specifications. Capacitance Type. Fixed capacitors have a nonadjustable capacitance value. With variable capacitors...
-
High Voltage Capacitors - (129 companies)High voltage capacitors are used for storing charge and energy in high voltage applications. High voltage capacitors are passive electronic components that store charge and energy for use in high voltage applications. They consist of two conducting...
-
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft. Variable transmissions are a broad category of products applying to any industrial transmission powering machinery. Variable transmissions are used...
Product News
-
Shenzhen Weidy Industrial Development Co., Ltd.
AC Filter Capacitors for Variable Frequency Drives Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance, high endurance, and extended operational life in applications exposed to temperature fluctuations and humidity. Built with a self-healing metallized polypropylene film structure, the capacitors provide... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Knowles
Trimmer Capacitor Considerations in Practice Trimmer capacitors are variable components used to calibrate RF circuits during manufacturing or servicing. These components allow for variable tuning--think oscillator frequency values or rise and fall times. Should values drift over the life of the device, trimmer capacitors can be recalibrated as needed. For sensitive applications like magnetic resonance imaging (MRI), these components help to optimize performance where any instability in time or temperature could impact the image output... (read more)Browse Capacitors Datasheets for Knowles -
ASAP Semiconductor LLC
Capacitors Complete Information About Capacitor: In a way, a capacitor is a little like a battery. Although they work in completely different ways, capacitors and batteries both store electrical energy. Inside the capacitor, the terminals connect to two metal plates separated by a non-conducting substance, or dielectric. A capacitor (originally known as a condenser) is a passive two-terminal electrical component used to store energy electro statically in an electric field. The forms of practical... (read more)Browse Capacitors Datasheets for ASAP Semiconductor LLC -
STEGO
Smart Enclosure Heater with Variable Output Datasaheet. Enclosure heater with fan Plus. CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior. The flexible mounting option (variable) supports optimum air circulation. Variable heating capacity, depending on the set temperature. Intelligent control behavior... (read more)Browse Industrial Heaters Datasheets for STEGO -
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
Lab-Tools Ltd.
Optional Variable-Temperature Probe Peltier thermo-electrically cooled variable-temperature (VT) NMR probe, ranging from -60C to +80C, is ideal for Material-Science measurements across temperatures. It enables detailed analysis of sample component-mass and dynamic properties such as mobility, dynamics, stiffness, viscosity, or rigidity, with extreme stability provided by Peltier cooling. Peltier thermo-electrically cooled variable-temperature probe -60C to +80C;. Ideal for Materials-Science measurements as a function... (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Continuously variable transmission fluids A continuously variable transmission (CVT) is a belt-and-pulley system that provides infinite gear ratios. This transmission style was popularized by vehicle manufacturers in Japan but is becoming common in the US and other markets. Constant metal-on-metal traction is required to avoid slippage in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity - lower than 6 cSt kinematic viscosity... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Qorvo
5-396MHz Voltage Variable Equalizer 5-396MHz Upstream Cable Compensated, Voltage Variable Equalizer. The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz (read more)Browse RF Attenuators Datasheets for Qorvo -
Electro Optical Components, Inc.
High Speed Variable Gain Photoreceiver FEMTO's OE-300 photoreceiver series uses premium quality photodiodes followed by a high-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy. It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide dynamic range from nanowatts up to 10 milliwatts optical power. The OE-300 works with standard optical accessories like tubes and lenses using it 's... (read more)Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Knowles
Capacitor Assemblies Capacitor Assemblies take multiple capacitors and build them into a single sub assembly. This approach can achieve increased electrical performance (such as High Voltage, High Capacitance and High Power etc) alongside a simplification in manufacturing assembly and a significant reduction in board space required to reach these improved levels of performance. We produce ST (Stacked Capacitor) and SM (Hi-Reliability Stacked Capacitor) Switched Mode Power Supply (SMPS) Assemblies, our patented... (read more)Browse Capacitors Datasheets for Knowles
-
Sensors and Signal Conditioning 2nd Edition
… see also Detector, see also Measurement, see also specific quantity, 3 active, 6 air core, 223 amperometric … … heating, 134, 136, 156, 157 smart, 492-494 static characteristics, 12-21 stiffness, 33 supply characteristics, 32 transit time, 541-542, 543 ultrasound, 8-9, 538-544 variable capacitor , 207-216 variable gap … … 494 Smoke detector, 119, 365 SMRR, see Series mode …
-
Build Your Own Transistor Radios: A Hobbyist's Guide to High-Performance and Low-Powered Radio Circuits > Components and Hacking/Modifying Parts for Radio Circ...
Air -dielectric variable capacitors . … first capacitor shown at the bottom of the figure is a single-section 365 -pF variable capacitor.
-
Secrets of RF Circuit Design , Third Edition > Introduction to RF electronics
Figure 1-7 shows a small variable-frequency oscillator (VFO) that is tuned by an air variable capacitor . The capacitor is a 365 -pF “broadcast band” variable.
-
Practical Arduino
Macintosh, image processing, 49 macros, 254 mains voltages, 3–4 map() function, 136–137, 232 Mass Air Flow parameter, 365 mass-storage devices, connecting, 331–334 mechanical contacts, 405 mechanical … … multiplexing, 399–401 multistate voltage divider, 99 multithreaded applications, global variables within, 177 multiturn variable … … cells, 11 nickel-metal hydride (NiMH) cells, 11 NMEA 0183 sentences, 324–326 nonpolarized capacitors , 13 normally closed …
-
1979-1980 Conference Index
… John W; NAECON 80 Vol 2 598-605 modular SCR assemblies in aircraft variable -speed constant-frequency … … passive low-frequency filters; Schwarz, Francisc C.; PESC 79 448-458 single-phase controlled rectifier bridges; improved power factor through modified gating; Dewan, S. B.; PESC 80 357- 365 superconducting alternator with rectified … … for radar transmitters in air route surveillance system; Bird … … Glass, Michael C.;IECEC 80 Vol 1 767-772 600-W high-voltage capacitor multiplier; Schwarz, Francisc …
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Amplitude Modulation Signals and Circuits
The variable capacitor shown at the bottom of Figure 10-19 is a single-gang 365 pF version. Note that the frame of an air dielectric variable capacitor is normally grounded or AC grounded.
-
The precise measurement of capacitance
11) FORD, L. H.: "The Effect of Humidity on the Calibration of Precision Air Capacitors ," ibid., p. 13. … Arms," Proceedings I.E.E., Paper No. 742 M, November, 1948 (96, Part II, p. 365 ). 13) WOOD, H. B.: "A New Amplitude-Stabilized Variable - Frequency Oscillator." .
-
The precise measurement of capacitance
11) FORD, L. H.: "The Effect of Humidity on the Calibration of Precision Air Capacitors ," ibid., p. 709. … Bridges with Inductively Coupled Ratio Arms," Proceedings I.E.E., 1949, 96, Part II, p. 365 . 13) WOOD, H. B.: "A New Amplitude-Stabilized Variable - .
-
A beam-deflection valve for use in digital computing circuits
11) FORD, L. H.: "The Effect of Humidity on the Calibration of Precision Air Capacitors ," ibid., p. 709. … Bridges with Inductively Coupled Ratio Arms," Proceedings I.E.E., 1949, 96, Part II, p. 365 . 13) WOOD, H. B.: "A New Amplitude-Stabilized Variable - .
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
Circuit breakers 154 Four-pole for hazardous area supplies 365 , 460 Air -break 146 Comparison with fuses 162 Miniature 233 Molded case 154 Sulphur … … two-axis 68 Compression ratio 29 Compressors 108, 385, 386, 391, 402 Variable speed drives for 433 … … 151, 293, 492, 502 DC off-set of fault current 149 DC link capacitor 398, 422 DC …
Indicates content that may require registration and/or purchase.