-
Supplier: Alluxa, Inc.
Description: ULTRA Series DAPI fluorescence filter set designed to provide bright, high-contrast images of DAPI-stained samples when illuminated with a 365 nm LED light source. This filter set is also ideal for use with BFP, Alexa Fluor® 350, Hoechst® 33342, and all other similar
- Filter Set: Filter Set
-
Supplier: Techsil Limited
Description: The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu provides a DUV-LED light source that emits deep UV light at a wavelength of 280 nm. This DUV-LED light source is capable of driving 4 heads independently, yet compactly designed to fit in the palm of your hand. Promising applications include
- Features: LED Lamps
-
-
Supplier: Ushio America, Inc.
Description: FEATURES & BENEFITS High irradiance and stability using USHIO patented cooling technology Supported wavelengths: 365, 385, 395 and 405 nm Selectable water-cooled systems Light weight and compact Dimming function is ideal for pin curing
- Features: LED Lamps
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV light from the
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: Digital Light Lab
Description: 200W, 365-nm, DigitalUV Spot LED head with lambertian beam and liquid-cooling system
- Lamp / Output Power: 19 watts
- Lamp Intensity: 900 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: Digital Light Lab
Description: 5W 365-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 100 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: Digital Light Lab
Description: Smallest 5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in wide beam lens, internal memory, internal radiometer, and active heat sink
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 100 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Supplier: Digital Light Lab
Description: 5W 365-nm UV accessory for sample cell of RELOGICA Nova Series Rheometer with continuous or pulse mode of operation with built-in radiometer and control software (Digital Light Lab is not affiliated with REOLOGICA Instruments, Nova-Series Rheometers are trade marks of REOLOGICA
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 50 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Supplier: Marktech Optoelectronics
Description: medical sensing and sanitization, UV polymerization and curing, light therapy, DNA and protein analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source
- Peak Wavelength: 365 nm
- Forward Voltage: 500 volts
- Optical Power Output: 160 milliwatts
- Viewing Angle: 120 degrees
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152197-LTPL-C034UVH365 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130°
- Peak Wavelength: 365 nm
- Forward Voltage: 4 volts
- Viewing Angle: 130 degrees
-
Supplier: Newport MKS
Description: homogenize light sources Superior transmission efficiency Available in kits of four diffusers 25 and 50 mm diameter sizes Features Smooth and Homogenize Light Sources Hot spots and uneven light distribution are common problems with most light sources,
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Rectangular Width: 50.800000000000004 mm
- Shape: Circular, Square
- Diffuser Type: Opal Diffusers
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902527-VEML6075 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA Package: Reel - TR Package: 4-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: VEML60 Categories: Sensors
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Dymax
Description: Dymax 7501-T-UR-SC-Z, Trimethylbenzoyl Diphenylphosphine Oxide (TPO)-free, protective resin cures with either 385 nm or 405 nm UV wavelength light sources for fast sealing of multiple substrates typically used in critical automotive components and assemblies. The product
- Viscosity: 8,500 cP
- Features: Other
- Substrate Compatibility: Plastic
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Win Source Electronics
Description: Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Illumination Color: Blue
- Peak Wavelength: 470 nm
- Forward Voltage: 3.65 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 60 milliCandela
-
Supplier: Win Source Electronics
Description: Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Blue
- Peak Wavelength: 470 nm
- Forward Voltage: 3.65 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 60 milliCandela
-
Supplier: Transcat, Inc.
Description: Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Miles Scientific (Analtech)
Description: separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm.
- Illuminator Output: 16 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm.
- Illuminator Output: 25 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Fiberscope.net by MEDIT
Description: 120W UV Light source with stepless intensity control allowing to capture real color, life like images with footage being stored directly to a CF Memory card. Special Quartz light fibers allow for effective UV light penetration. Adjustable Smart Focus UV objective lenses
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Excelitas Technologies Corp.
Description: directions, providing uniform UV illumination to adjacent areas. The Phoseon FireJet FJ800 UV LED Large Area Curing System features a light source with either 365nm or 395nm. It is operated using a simple and intuitive controller that supports up to six light sources, all
- Lamp / Output Power: 60 to 100 watts
- Lamp Intensity: 600 to 1,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Edmund Optics Inc.
Description: Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high
- Features: Other
- Color: Red
- Shape: Round
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high
- Color: Blue
- Features: Other
- Shape: Round
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high
- Color: Blue
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high
- Color: Green
- Features: Other
- Shape: Round
- Filter Type: Visible Pass
-
Supplier: Excelitas Technologies Corp.
Description: delivering high optical power and outstanding dose performance essential for high-speed processing. Patented SLM control technology provides optimum uniformity across the irradiation area to ensure peak performance and consistent curing quality. With available wavelengths of 365 nm,
- Lamp / Output Power: 95 watts
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of liquid
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Excelitas Technologies Corp.
Description: independently at different wavelengths: 365 nm, 385 nm, 395 nm and 405 nm. The newly improved LX500 Controller is equipped with updated electronics to serve OmniCure's higher power output V3 UV LED Heads delivering up to 27 W/cm2 irradiance and up to 1,100 mW of
- Lamp / Output Power: 1.1 watts
- Lamp Intensity: 27,000 mW/cm²
- Features: Computer Interface, LED Source, Other
- Type: Spot / Wand
-
Supplier: Excelitas Technologies Corp.
Description: connection. Heads are offered in either a short or long style with multiple wavelengths to choose from (i.e. 365 nm, 385 nm, 400 nm) or a selection of replaceable focusing lenses to meet the spot size and irradiance level required for a specific application.
- Lamp Intensity: 9,000 to 16,000 mW/cm²
- Type: Handheld / Portable, Spot / Wand
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Ushio America, Inc.
Description: 405nm• 660nm• 850nm • 382nm• 590nm• 740nm• 940nm Features & Benefits With an estimated 60,000 hour life, the LED light sources provide intense, cool light that reduces downtime due to damage of samples or equipment Unmatched light stability gives the unit excellent
- Lifetime: 50,000 hours
- Color Temperature: 6,500 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Features: Fiber Optic
-
Supplier: Nikon Metrology
Description: precentered fiber illuminator provides superior epi-fluorescence observation. Lamp centering and focus adjustment are not necessary, even after lamp replacement. The light source can be placed away from the microscope, reducing heat near the microscope and preventing defocusing.
- Total Magnification: 1 to 150 X
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Mechanical Stage
Find Suppliers by Category Top
Featured Products Top
-
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Applications: Laser Projectors and Shows: Ideal for creating high-intensity blue light sources in laser projectors and light shows Machine Vision: Utilized in machine vision systems requiring precise and high-power illumination Holography: Suitable for holographic (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. The rate of cure depends upon the system’s distance from the light source, the thickness of the section and the intensity of the light source. It is not oxygen inhibited. Cures can be obtained in sections approaching 1/4 inch thick. As a reliable electrical and thermal insulator, UV15X-6NM-2 is (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Diode Lasers Datasheets for World Star Tech -
reliability, it supports use in both industrial and commercial systems requiring precise IR light sources. Key Features: Wavelength: 850nm typical High optical output power of 260mW (CW) Operating current of 270 (read more)
Browse Diode Lasers Datasheets for World Star Tech -
area, with emitter options at 365, 385, or 405 nm. It features an easy-to-navigate user interface with push-button controls, and is designed for seamless integration into automated assembly lines for smoother production. (read more)
Browse UV Curing Equipment Datasheets for Dymax -
lamp emitting light with a wavelength range between 320-365 nm. The minimum energy required is 20-40 milliwatts per cm2. Performance properties include high Tg, optical clarity, light transmission, electrical insulation. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Equipment: Serves as a reliable light source for various optical instruments and systems USHIO LASER DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
A Chemical Reaction And Influence Of Deep-UV Light Wavelength On REL (Resolution Enhanced Lithography)
A good resist profile with rectangular cross section was obtained with the 365nm light source .
-
PHOTOSENSITIZING EFFECTS OF 8‐METHOXYPSORALEN ON THE SKIN OF HAIRLESS MICE—I. FORMATION OF INTERSTRAND CROSS‐LINKS IN EPIDERMAL DNA
A wavelength dependence on the relative efficiency of cross‐link induction was observed; a broad spectrum light source, 300–400 nm, was approximately 5 times more effective in cross‐link formation than a 365 nm light source .
-
Probing the limits of paper and parchment laser cleaning by multispectral imaging
Surface chemical identification was performed by both diffuse-reflection imaging in the ultraviolet range between 320 and 400 nm, and by visible fluores- cence imaging using a 365 nm light source .
-
Potential for non‐destructive astrochemistry using the ExoMars PanCam
[6] We investigate here the possibility that extending PanCam information gathering into the UV with addition of a 365 nm light source might provide ExoMars with a triage capability to search for regolith organics.
-
Two photon absorption coefficients and processing parameters for photoresists
2005) Simulation of deep UV lithography with SU-8 resist by using 365 nm light source .
-
Study on diffraction effect and microstructure profile fabricated by one-step backside lithography
… 8 micro channels by direct UV lithography J. Phys.: Conf. Ser. 34 330–5 [12] Tian X, Liu G, Tian Y, Zhang P and Zhang X 2005 Simulation of deep UV lithography with SU-8 resist by using 365 nm light source Microsyst.
-
New Frontiers in Photochromism
The two-component rod- like crystals bent toward the UV ( 365 nm ) light source and became straight upon irradiation with visible (>500 nm) light.
-
Enhanced Photocatalytic Activity of Au/TiO 2 Nanocomposite Prepared Using Bifunctional Bridging Linker
Contrary to previous reports we have observed that in some hybrids the higher content of Au NPs leads to the increase of the catalytic activity of prepared material when 365 nm light source is used.
-
A UV‐Blocking Polymer Shell Prevents One‐Photon Photoreactions while Allowing Multi‐Photon Processes in Encapsulated Upconverting Nanoparticles
The solar-UV simulation conditions employ a 365 nm light source placed at a dis- tance that matches the emission intensity of the UV component in sunlight.
-
Light‐Driven Molecular‐Crystal Actuators: Rapid and Reversible Bending of Rodlike Mixed Crystals of Diarylethene Derivatives
The rodlike two-component mixed crystals bend toward UV ( 365 nm ) light sources and become straight upon irradiation with visible (> 500 nm) light, while the shape of the single- component crystals of 1a remains unchanged.
Indicates content that may require registration and/or purchase.