-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 8 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
-
Supplier: Johnson and Allen, Ltd.
Description: white light admissions due to our UV filter lens fitted at standard. 2m long cable to lamp head as standard. (Up to 5m with armored cable) Built in cooling fan in lamp head which will also stay on for a short period after use. Fused control box with heavy duty carry handle.
- Lamp Intensity: 4 mW/cm²
- Type: Handheld / Portable
- Applications: Identification / Location Systems
- Features: Other
-
Supplier: Techsil Limited
Description: The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Techsil Limited
Description: well to the electronics industry; curing UV reactive compounds on electrical and electronic compounds. The portable lamp is also suitable for the production and repair of plastic parts using UV curing polyester resins. 405n/m is also available.
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Ushio America, Inc.
Description: Ushio’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and diameter of the lamp can be modified to fit your present equipment or designed
- Wavelength Range: 0.172 µm
- Features: UV Lamps
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: DigiKey
Description: CCFL, Tri-Phosphor RGB White Lamp 900V (Start), 365V (Operating) 5mA 15000 cd/m2 4.0mm x 183mm
- Maximum Overall Length: 7.2047283 inch
- Features: Compact, Fluorescent Lamps
-
Supplier: Marktech Optoelectronics
Description: Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations. Another popular
- Peak Wavelength: 365 nm
- Forward Voltage: 500 volts
- Optical Power Output: 900 milliwatts
- Viewing Angle: 120 degrees
-
Supplier: Haida International Equipment Co., Ltd.
Description: UVA light tester simulates the UV part of the sun, UVA-340 lamp can best simulate the short wavelength of sunlight. UVA light tester is particularly useful for comparing the performance differences between different types of polymers and stabilizers The main technical parameters: The
- Temperature Range: 30 to 80 C
- Temperature Control Accuracy: 1 to 3 ± °C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
-
Supplier: Ushio America, Inc.
Description: USHIO offers 3 types of special coated Low Pressure lamps: UV-B, BL, and BLB. These lamps are each coated with special blended phosphor to emit radiation peaking at 306nm (UV-B), 352nm (BL) or 368nm (BL & BLB). The UV radiation emitted at specific wavelengths are
- Lamp Power: 0.2 to 6.3 watts
- Rated Average Life: 3,000 to 4,000 hours
- Maximum Overall Length: 5.29527845 to 35.1574993 inch
- Base Type: Bi-Pin T-5, Miniature Bi-Pin
-
Supplier: DigiKey
Description: Ultraviolet (UV) Emitter 400nm ~ 405nm 3.3V 100mA 18° TO-46-2 Lens Top Metal Can
-
Supplier: Newport MKS
Description: UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is required, UV-enhanced lamps are available. These lamps provide the same visible to NIR performance of an standard Xe arc lamp while providing high intensity UV
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66151 Socket Adapter (not included). UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is
- Lamp / Output Power: 150 watts
-
Supplier: Ushio America, Inc.
Description: Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The low-pressure Amalgam lamps achieve ten times the UV power density of standard
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Base Type: 4-Pin (Circling)
-
Supplier: Techsil Limited
Description: well to the electronics industry; curing UV reactive compounds on electrical and electronic compounds. The portable lamp is also suitable for the production and repair of plastic parts using UV curing polyester resins. 365n/m is also available.
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Standards and Technical Documents - UV-C Photocarcinogenesis Risks from Germicidal Lamps -- 187:2010
Description: The ACGIH and ICNIRP threshold limit for 8 hour continuous exposure to UV-C radiation at 254 nm is 6 mJ·cm-2 (60 J·m-2), and proper installation of well engineered UV-C systems meet this criteria. However, there have been incidents of poor installations resulting in accidental
-
Supplier: Newport MKS
Description: The 63358 is a calibrated 45 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. Included with this lamp is a calibration certificate confirming the lamp's
- Lamp / Output Power: 45 watts
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 25 (%)
- Center Wavelength: 365 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 3
- Transmission (%): 25 (%)
- Center Wavelength: 365 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: In addition to advanced optical systems and Shimadzu's unique "Lo-Ray-Ligh" diffraction gratings, which substantially reduce stray light, Shimadzu's ultra-compact single-monochromator UV-2600 and double monochromator UV- 2700 offer a number of high-performance and
- Wavelength Range: 185 to 1,400 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Radwell International
Description: UV LAMP, 254NM, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1.5 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Edmund Optics Inc.
Description: select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs.
- Filter Type: Bandpass / Interference Filters, Spectral Filters
- Features: Ultra-Violet (UV)
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low power
- Lamp Power: 1.5 watts
- Rated Average Life: 5,000 hours
- Features: UV Lamps
-
Supplier: Ushio America, Inc.
Description: USHIO offers 3 types of special coated Low-Pressure Mercury-Arc lamps, UV-B, BL and BLB. These lamps are each coated with special blended phospor to emit radiation peaking at 306nm (UV-B), 352nm(BL) or 368nm (BL & BLB). The UV radiation emitted at specific
- Lamp Power: 4.5 to 30.5 watts
- Rated Average Life: 3,000 to 4,000 hours
-
Supplier: Edmund Optics Inc.
Description: select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs.
- Filter Type: Bandpass / Interference Filters, Spectral Filters
- Features: Ultra-Violet (UV)
Find Suppliers by Category Top
Featured Products Top
-
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
the surface. It is commonly used at 254 nm for germicidal applications, such as disinfecting air, water, and surfaces using UV light bulbs or lamps. UVC is also used in forensics to image latent prints on nonporous surfaces (a non-chemical treatment). UV Light: The Basics (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
lamp emitting light with a wavelength range between 320-365 nm. The minimum energy required is 20-40 milliwatts per cm2. Performance properties include high Tg, optical clarity, light transmission, electrical insulation. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Depthwise Viscosity Gradients in UV‐Cured Epoxy Coatings
The effect of the PI concentration was investigated using %80 mm coatings cured at room temperature, with the 365 nm UV lamp at an irradiance of 20 mW Á cmÀ2 .
-
One‐pot preparation of multicolor polymeric nanoparticles with high brightness by single wavelength excitation
Fluorescence intensity changes of MFPNs sample NP-A2 under a continuous 365 nm UV lamp irradiation (kex 5 490 nm).
-
Unusual Salt‐Induced Color Modulation through Aggregation‐Induced Emission Switching of a Bis‐cationic Phenylenedivinylene‐Based π Hydrogelator
When these titrated solutions were viewed under a 365 nm UV lamp , a transition from sky-blue emission (due to the mono- meric species) to orange emission (due to the aggregated species) was observed by means of white-light emission with increasing …
-
FITC and Ru(phen)3 2+ co-doped silica particles as visualized ratiometric pH indicator
Insert gives the photos of the particles dispersed in BR buffers with different pH under a 365 nm UV lamp .
-
A Reversible Dual‐Response Fluorescence Switch for the Detection of Multiple Analytes
The insets in Figure 1B show images of the NBD–APTS conjugates and NBD–(NH2)– silica nanoparticles in ethanol under natural light (left) and under a 365 nm UV lamp (right), respectively.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43764/260052074-MIT.pdf?sequence=2
Figure 3.10: ZnCdSe QDs of varying emission wavelengths in vials excited by a 365 nm UV lamp in photos (top left), and spectra (top right).
-
Lanthanide Metal-Organic Frameworks
The inset is the optical photograph excited under 365 nm UV lamp .
-
Graphene Quantum Dots Assembled with Metalloporphyrins for “Turn on” Sensing of Hydrogen Peroxide and Glucose
Inset: photograph of the GQDs excited by daylight and a 365 nm UV lamp .
-
Photoactivatable Aggregation‐Induced Emission Fluorophores with Multiple‐Color Fluorescence and Wavelength‐Selective Activation
The visualization of the fluorescent images was through the excitation by a l= 365 nm UV lamp for a short time (within 5 s) to minimize unwanted activation.
-
Aggregation-Induced Emission: Applications
When irradiated under a portable 365 nm UV lamp , the suspension of L-6 and (1R,2S)-7 emitted strong blue–green light, but the solution of L-6 and (1S,2R)-7 showed no emission (Figure 4.2, inset).
Indicates content that may require registration and/or purchase.