-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Shock Data logger PCE-VDL 24I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
-
Supplier: CAS DataLoggers
Description: Temperature measurement range -25 °C to 80 °C Humidity measurement range – 0 to 100% RH 3 Axis accelerometer – ±8 G/axis Status/Alarm LED Selectable sample rate from 1 minute to 4 hours Up to 2 years of battery life Android and iOS apps
- Features: Data Acquisition Instrument / System, Datalogger / Recorder
- Form Factor: Panel / Chassis Mount
- Application: Vehicular
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate
- Vibration Rating: 200 g
- Features: Accelerometer Input, Datalogger / Recorder
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SVR101 Spectral Vibration Recorder (SVR) is a self-contained device engineered to record acceleration data for spectral analysis of vibration and peaks. This device will record and time tag 3-axis vibrations and peaks to provide a history of shock/vibration conditions.
- Sampling Frequency: 256 kHz
- Data Storage: 16 MB
- Operating Temperature: -4 to 140 F
- Shock Rating: 50 g
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SHOCK101 is a battery powered, stand-alone 3-axis shock data logger that measures and records shock levels. These compact, economical units have built-in accelerometers to measure dynamic and static acceleration, and may be used in a wide variety of
- Sampling Frequency: 512 kHz
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
- Features: Accelerometer Input, Application Software Included, Datalogger / Recorder
-
Supplier: Convergence Instruments
Description: The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a
- Sampling Frequency: 4 kHz
- Data Storage: 128 MB
- Features: Accelerometer Input, Datalogger / Recorder, Other
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TSR101 is a battery powered, stand alone 3-axis shock data logger. The OM-CP-TSR101 measures and records instantaneous shock levels when the user-selectable shock levels have been exceeded. There are 15 rates to chose from ranging from 1024 to 1 Hz. The
- Sampling Frequency: 1.024 kHz
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
- Features: Accelerometer Input, Application Software Included, Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as
- Features: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to. 3-Axis g-Shock
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: user-replacable Wireless Blue-Tooth PC data communications Very simple to setup & install Data imports to excel Small Size and Weight Low Cost The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods
- Operating Temperature: -40 to 160 F
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485, USB
-
Supplier: Richardson RFPD
Description: 820M1 SINGLE AXIS CONDITION MONITORING ACCELEROMETER The Model 820M1 is a low cost, single axis board mountableaccelerometer designed for embedded condition monitoring andpreventive maintenance applications. The piezo-electricaccelerometer is available in ranges from +/-25g to
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as
- Features: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: Instrument The SnapShock-PLUS acceleration recorder is supplied with an integral single-axis or triaxial accelerometer, microprocessor controlled data acquisition, user-selectable filtering and signal conditioning, solid-state non-volatile data memory, and an external
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: USB
-
Supplier: Silicon Designs, Inc.
Description: SDI's Model 3330 G-Logger® is a low-cost, USB-powered portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3330 gives users a quick, powerful, and comprehensive real-time
- Digital I/O Channels: 3 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 131 F
-
Supplier: Red Pitaya, d.o.o.
Description: Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: NorPix, Inc.
Description: and type of camera. The number of cameras supported is only limited by a condition wherein the combined data rate of the cameras exceeds the internal bus bandwidth or processor capabilities of the computer. Adding more capabilities to StreamPix is our daily routine at Norpix. Every month, we
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: OROS
Description: time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR38 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, Datalogger / Recorder, RTD Input
- Outputs: Frequency Output
-
Supplier: CAS DataLoggers
Description: characteristic values Integrated comparators for Keyphasor® sensors 32 GB data logger memory 4 digital inputs for frequency measurement 4 analog outputs for monitoring 8 digital outputs
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: OROS
Description: OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: FiberSensing, SA
Description: No Description Provided
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
The Bosch BMI160 is a versatile 6-axis Inertial Measurement Unit (IMU) combining an accelerometer and gyroscope in a compact 14-LGA package. Designed for efficient motion sensing, it supports I2C and SPI interfaces, making it highly adaptable for various (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics
More Information Top
-
Vibration energy harvesting for unmanned aerial vehicles
An XR5-SE-M- 50mv eight channel data logger from Pace Scientific was used to measure several channels of voltage, and a UA-004-64 Pendant G 3 - axis accelerometer data logger from Onset Computer Corporation was used to measure the aircraft …
-
A miniaturized low power personal motion analysis logger utilizing MEMS accelerometers and low power microcontroller
FIG. 2: Small factor wearable 3 - axis accelerometer with data logger (20338).
-
JWST mirror production status
Each container is also equipped with 3 axis accelerometers , a humidity data logger , a temperature data logger, and a pressure data logger so that the shock loads and mirror environment can be monitored during all shipments.
-
http://www.int-res.com/articles/ab2012/16/b016p265.pdf
In particular, data loggers including a 3 - axis accelerometer and occasionally a 3-axis magnetometer have been used to monitor the attitude and dynamic acceleration of aquatic animals (see Fig. 3) (e.g. Oliver 1995, Davis et al. 1999, Johnson & Tyack …
-
Gearing up and accelerating cross‐fertilization between academic and industrial robotics research in Europe:
The Inertial module was a data logger for inertial data ( 3 - axis ac- celerometers , gyroscopes and magnetometers) coming from the (Inertial Mea- suring Unit (IMU) placed inside the head of the robot.
-
Efficient Monitoring of Loads and Stresses Under Service and Test Conditions
Thus long term measurements can be performed extremely cost efficient with only a 3 axis accelerometer on the suspension and a data logger .
-
Efficient Monitoring of Loads and Stresses Under Service and Test Conditions
Thus long term measurements can be performed extremely cost efficient with only a 3 axis accelerometer on the suspension and a data logger .
-
Evaluation of Camry HS-CAN Pre-Crash Data
VEHICLE SPEED Vehicle speed was independently measured with a data logger equipped with an internal 3 - axis accelerometer and connection to a GPS antenna.
-
Mapping Shallow Geological Structure With Towed Marine CSEM Receivers
The pitch/roll sensors, which are logged at one-second intervals by a separate serial data logger , were supplemented by a 3 - axis accelerometer logged at the same rate as the electric field (typically 250 Hz).
-
As the egg turns: monitoring egg attendance behavior in wild birds using novel data logging technology.
Here we show the utility of novel miniature data loggers equipped with 3 - axis (i.e., triaxial) accelerometers , magnetometers, and a temperature thermistor to study egg turning behavior in free-ranging birds.
Indicates content that may require registration and/or purchase.