-
Supplier: Allegro MicroSystems Inc.
Description: The ALS31300 simplifies 3D magnetic position sensing, providing 12-bit digital output for each axis (X, Y, Z), I²C communication, and advanced low-power modes for battery-powered applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Lake Shore Cryotronics, Inc.
Description: interface is instantly familiar to smartphone owners TiltView™ display makes the instruments easy to use whether bench- or rack-mounted Smaller, ultra-thin Hall sensor active areas for improved accuracy Multiple probe types to suit your application 3-year standard warranty
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
Supplier: Lake Shore Cryotronics, Inc.
Description: interface is instantly familiar to smartphone owners TiltView™ display makes the instruments easy to use whether bench- or rack-mounted Smaller, ultra-thin Hall sensor active areas for improved accuracy Multiple probe types to suit your application 3-year standard warranty
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
-
Supplier: OTTO Controls
Description: The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology for long life and reliability. Electronics are sealed up to IP68S, and it has an operational life of up to 10
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: DigiKey
Description: Hall Effect Sensor Single Axis PG-SSO-3-52
- Operating Temperature: -40 to 347 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1157 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: maxon
Description: The EPOS4 Compact 24/5 EtherCAT 3-axes is a ready-to-connect 3-axes positioning controller in a compact design. Designed for use with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 120 W / 360 W per axis.
- Rated Power: 119.9999999999997 watts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 10 to 24 volts
- Operating Temperature: -30 to 25 C
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following
- Operating Temperature: -40 to 185 F
- Number of Axes: 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Supplier: MultiDimension Technology Co., Ltd.
Description: fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1252 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1155 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 117073-91SS16-3 Packaging: Bulk Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 19mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±40mT
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375832-DRV5055A3QLPGM Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package / Case:
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 860792-AH49FZ3-G1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Hall Effect Sensor Single Axis TO-92S Package: TO-226-3, TO-92-3 Short Body Package: Bulk Mounting: Through Hole Family Name: AH49
- Operating Temperature: -40 to 105 C
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: of the x-, y-, and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package, with low
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 198959-AH49EZ3-G1 Packaging: Bulk Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 4.5mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±100mT Categories: Sensors,
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: DigiKey
Description: Hall Effect Sensor Single Axis 3-SIP
-
Supplier: Sensata Technologies
Description: • Contactless sensing – Hall effect • Life greater than 5 million cycles • 2 sensors per axis • Integrated temperature compensation • Standard or customized multifunction grips
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot
- Joystick Technology: Hall Effect
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A2 3D magnetic Hall sensor offers a small package with low power consumption Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package, with low power consumption,
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: RS Components, Ltd.
Description: Joystick with Hall Effect Sensor 3 axis
-
Supplier: Sensata Technologies
Description: Contactless sensing – Hall effect Life greater than 2 million cycles One sensor – optional second sensor for redundancy Integrated temperature compensation Short circuit protection
- Number of Axes: 1-Axis Control
- Joystick Technology: Hall Effect
- Connector: None
-
Supplier: Sensata Technologies
Description: • Contactless sensing Hall-effect technology • Redundant Sensors • Life greater than 10 million cycles (without detent option) • 2 sensors on axis • Integrated temperature compensation • Environmentally sealed • Potted electronics • Standard or customized multifunction
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot
- Joystick Technology: Hall Effect
- Grip Style: Straight or Conical Tube
-
Supplier: OTTO Controls
Description: axis, single axis with center detent, dual axis, and various omnidirectional selections, such as square smooth feel, on-axis and off-axis guided feel, square on-axis guided feel and center detent. The HJLG3 series serves agriculture, construction, material
- Number of Axes: 1-Axis Control, 2-Axis Control
- Connector: CANbus, PWM
- Features: EMI / RFI Protection
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: OTTO Controls
Description: axis, single axis with center detent, dual axis, and various omnidirectional selections, such as square smooth feel, on-axis and off-axis guided feel, square on-axis guided feel and center detent. The HJLG3 series serves agriculture, construction, material
- Number of Axes: 1-Axis Control, 2-Axis Control
- Connector: CANbus, PWM
- Features: EMI / RFI Protection
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ±20° (25°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). J3 has a 4 PIN Molex 5557
- Operating Temperature: -13 to 167 F
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Joystick Technology: Hall Effect
-
Supplier: OTTO Controls
Description: single axis, single axis with center detent, dual axis, and various omnidirectional selections, such as square smooth feel, on-axis and off-axis guided feel, square on-axis guided feel and center detent. The HJLG3 series serves agriculture, construction,
- Number of Axes: 1-Axis Control, 2-Axis Control
- Connector: CANbus, PWM
- Features: EMI / RFI Protection
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: AGI - American Grippers Inc.
Description: operation.Hall Effect sensors are available to monitor stroke position.Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0.5 to 1.5 inch
- Rated Speed: 12 in/sec
- Carriage Load: 12 lbs
- Device Type: Hardened Way Slide
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0 to 1.5 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: Lake Shore Cryotronics, Inc.
Description: standard on the 7-inch MCS-EMP. Optical access is optional. Included with each MCS-EMP: 4 in or 7 in electromagnet Electromagnet system controller (ESC): High-reliability linear magnet power supply (643 or 648) F71 multi-axis teslameter and single-axis field-monitoring probe PC with
- Form Factor: Desktop / Module
- Output: Digital
- Measurement: Direction Measurement
- Technology: Hall Effect
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These BLDC motors give a good fit to the TRINAMIC family of medium and high current BLDC motor modules. Specifications Features No. of poles: 8 No. of phases: 3 nominal 4000 RPM at rated torque stepper compatible 42mm flange 5mm axis diameter, 25mm length typical 24V operating voltage
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These BLDC motors give a good fit to the TRINAMIC family of high current BLDC motor modules. Specifications Features No. of poles: 4 No. of phases: 3 nominal 4000 RPM at rated torque round fl ange max. 57mm 8mm axis diameter, 25mm length typical 36V operating voltage 24V or 48V
-
Supplier: TiMOTION Technology
Description: extension tube. Industry certifications for the TA5P include EMC and RoHS. It is also available with Hall sensors for position feedback and a special L-shaped mounting bracket. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load:
- Rated Speed: 2.28346456692914 in/sec
- Rated Force: 1,348.8 lbs
- Base Width: 2.4803163 inch
- Base Height: 2.02756015 inch
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following
- Operating Temperature: -40 to 185 F
- Number of Axes: 5-Axis Control
- Connector: CANbus
- Grip Style: Custom
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: RAFI GmbH & Co. KG
Description: tailored to each application, and custom design solutions. THREE VARIANTS The JOYSCAPE platform comes in three versions with different characteristics. All platforms are based on a wear-free 3D Hall sensor system. The sensors are designed redundantly for applications with high
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, USB
- Grip Style: Contoured, Custom
Find Suppliers by Category Top
Featured Products Top
-
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
The FP Series probes make it easier than ever to integrate magnetic field measurement into your system. Take advantage of probes and sensors that really fit your application for optimum measurement results. Lake Shore offers probes for every need, including 3-axis (vector), transverse (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
programmable switch outputs. Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
Touchscreen interface & TiltView™ display simplifies technician operation Smaller, ultra-thin Hall sensor active areas for improved accuracy and with machined aluminum handles for easy fixturing TruZero™ technology eliminates the need to re-zero probes (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Magnetic field-based sensing method for spherical joint
Using various combinations of Xp, Yp and Zp measurements from two 3 - axis Hall sensors and 2-axis GMR sensors to train an ANN with h=15, the MSE of the inclination estimate of each combinations are compiled in Table 3.
-
Efficient magnetic localization and orientation technique for capsule endoscopy
In this section, we present the simulation results for de-noising abilities of different sensor arrays, and the results obtained by a real testing system with sixteen 1-, 2- and 3 - axis Hall sensors .
-
CMOS three axis Hall sensor and joystick application
3 - axis Hall sensor , angle sensor, joystick sensor .
-
MR safety: simultaneous B 0 , dΦ /d t, and dB /dt measurements on MR-workers up to 7 T
Materials and methods A magnetic field probe was con- structed to simultaneously record the magnetic flux den- sity B(x, y, z) with a 3 - axis Hall sensor and the induced voltage due to movements with a set of three orthogonal coils.
-
A new 3-axis magnetic field measurement system based on Hall elements
C. 3 - Axis Hall Sensor Unit .
-
Homogeneity studies of multifilamentary BSCCO tapes by three-axis Hall sensor magnetometry
The Bx-,By- and &-fields were measured above a sample by a special AREPOC AXIS - 3 Hall sensor [7] where threeInSb Hall sensors,with an activearea of 50 x 50pm2per sensor,weremountedorthogonallyon asupportingceramicsby a way which allows a simultaneousmeasurements of all…
-
MR safety: simultaneous B0, dΦ/dt, and dB/dt measurements on MR-workers up to 7 T.
A magnetic field probe was constructed to simultaneously record the magnetic flux density B(x, y, z) with a 3 - axis Hall sensor and the induced voltage due to movements with a set of three orthogonal coils.
-
Advanced Microsystems for Automotive Applications 2005
(2002) 3 - Axis Hall Sensor Fabricated by Microassembly Technique.
-
Study on Trapped Field Characteristics of HTS Bulk
Annuli With Iron Rings for Ferromagnetic Shimming of a
Compact NMR Magnet
This paper presents the magnetic field distribution in single and three assembled HTS bulk annuli, measured by a 3 - axis hall sensor , and experimental results of its spatial homogeneity improvement by mounting an iron ring inside or outside of the HTS bulk…
-
DSpace@MIT: Study on Trapped Field Characteristics of HTS Bulk Annuli With Iron Rings for Ferromagnetic Shimming of a Compact NMR Magnet
This paper presents the magnetic field distribution in single and three assembled HTS bulk annuli, measured by a 3 - axis hall sensor , and experimental results of its spatial homogeneity improvement by mounting an iron ring inside or outside of the HTS bulk…
Indicates content that may require registration and/or purchase.