-
Supplier: OTTO Controls
Description: The OTTO transducer takes a force input of up to 3 lbs. and converts it into a linear voltage output on an X and Y axis. Utilizing semiconductor strain gages in a Wheatstone bridge configuration, very small changes in force can be detected to produce an output voltage. Output
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series Y (Universal SG for stress analysis) Geometry: shear/torsion half bridge Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis, connected in a half bridge circuit Measuring grid covered Integrated solder tabs Temp.
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 120

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series Y (Universal SG for stress analysis) Geometry: shear/torsion half bridge Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis, connected in a half bridge circuit Measuring grid covered Integrated solder tabs Temp.
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 350

-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series Y (Universal SG for stress analysis) Geometry: shear/torsion half bridge Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis, connected in a half bridge circuit Measuring grid covered Integrated solder tabs Temp.
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series Y (Universal SG for stress analysis) Geometry: shear/torsion half bridge Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis, connected in a half bridge circuit Measuring grid covered Integrated solder tabs Temp.
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 120

-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is
- Active Gauge Length (Grid Length): 3 inch
- Number of Gauges in Gauge Pattern: 1
- Nominal Resistance: 120

- Strain Sensitive Material: A-Alloy
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: CEC Vibration Products
Description: Features: Operates from ±5g to ±500g Wide temperature range Low cross axis sensitivity Applications: Aircraft Flight Test Missile/Rocket Test Suspension Test Deceleration/Brake Test Description: Performance characteristics of the CEC 4-202 Strain Gage Accelerometer are distinctly
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Interface, Inc. - AZ
Description: 3-Axis – Fx Fy Fz; independent bridges • 10N to 50 kN force range • Compact size • Low crosstalk • 1 mV/V output • Temperature compensated Interface’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z - tension and
- Force / Load Rating: 2.248 to 11,240 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Quick response. High precision with the principle of resistance strain type. Upper and lower flange surfaces, stable structure, high rigidity. Tiny crosstalk error, strong long-term stability. Good temperature characteristics with self-compensated strain gauge.
- Operating Temperature: -4 to 176 F
- Device: Sensor Element / Chip
- Technology: Strain Gauge
- Features: Temperature Compensated, Triaxial Measurement
-
Supplier: Newport MKS
Description: processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y Axes
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded temperature
- Force Measured Along X-Axis: 674.4 lbs
- Force Measured Along Y-Axis: 674.4 lbs
- Force Measured Along Z-Axis: 1,124 lbs
- Sensor Diameter: 4.9606326 inch
-
Supplier: Columbia Research Labs, Inc.
Description: Models are available to compensate materials commonly used in aircraft structural fabrication. Columbia Model 5802 Strain Gage Amplifier is designed to amplify the sensor signals providing both strain and temperature outputs. Features Flight Qualified Choice of Sensitive Axis
- Operating Temperature: -65.2 to 257 F
- Gage Factor: 1.025
- Nominal Resistance: 1000

- Construction: Electrical Resistance
-
Supplier: ATI Industrial Automation
Description: allowable overload values are 5.3 to 21.8 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP65 Version Available: An IP65 version
- Maximum Torque: 53,097.3451327433 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Interface, Inc. - AZ
Description: Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial
- Force / Load Rating: 224.8 to 2,248 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 14 to 185 F
- Force Measured: Compression, Tension
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded temperature
- Force Measured Along X-Axis: 134.88 lbs
- Force Measured Along Y-Axis: 134.88 lbs
- Force Measured Along Z-Axis: 224.8 lbs
- Sensor Diameter: 2.362206 inch
-
Supplier: ASTM International
Description: field applications. 1.3.1 Strain gauge resistance is used to balance instrumentation circuits and to provide a reference value for measurements since all data are related to a change in the gauge resistance from a known reference value. 1.3.2 Gauge factor is
-
Supplier: ATI Industrial Automation
Description: restricted spaces of research applications. Very-Fine Resolution: Can resolve down to 0.318 gram-force. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable single-axis overload values are 3.1 to 13.8 times rated capacities. High
- Maximum Torque: 4,424.77876106195 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Piezosystem Jena, Inc.
Description: special tilting system - PSH 0.3/1 SG ultra high resolution tilting angle of 0.3 mrad and 0.08 mrad in one axis integrated strain gauge measurement system appropriate for vacuum applications The one-dimensional tilting system PSH 0.3/1 SG was developed for
- Tilt Angle: 0.00458366236104658 to 0.0171887338539247 degrees
- Number of Axes: 1
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: GSE Scale Systems
Description: The ITA is an innovative self-contained low profile weighing assembly with anintegrated load cell and mounting assembly. The ITA design allows up to 3° offits axis without affecting weighing accuracy. The durable, stainless steel weldedconstruction prevents intrusion from moisture or
- Force / Load Rating: 1,000 to 450,000 lbs
- Output: Analog Voltage
- Force Measured: Compression
- Package: Pancake
-
Supplier: Stellar Technology
Description: Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified
- Force / Load Rating: 100 to 100,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -40 to 400 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Renishaw
Description: A compact, module-changing probe that uses strain-gauge mechanisms for higher accuracy and longer life than kinematic touch-trigger probes. The TP200 system components are: TP200 or TP200B probe body (the TP200B is a variant with increased vibration tolerance) TP200 stylus module -
- Sensor Type: Kinematic (Switching)
- Probe Type: Touch-Trigger (Discrete Point) Probe
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-ULTRASHOCK is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder. The OM-CP-ULTRASHOCK measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the peak acceleration levels over the
- Analog Input Channels: 9 #
- Accuracy: 1 % FS
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
-
Supplier: Piezosystem Jena, Inc.
Description: 102 system very well suited for dynamical applications. piezosystem jena´s unique TRITOR elements are extremely compact but offer motion of up to 100 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge
- Maximum Operating Voltage: -10 to 150 volts
- Stiffness: 1 N/µm
- Capacitance: 1,700 nF
- Length: 80 mm
-
Supplier: Froude, Inc.
Description: positioned to suit the test cell exhaust augmentor entry and overall airflow pattern. Froude's GE T700 Engine Test Stand UNIVERSAL TEST STAND Integrated engine and dynamometer universal test stand with AG200 dynamometer and DC starting system. 3 axis engine mounting stand for
- Features: Specialty / Other
- Test Fixture Type: Test Stand
Find Suppliers by Category Top
Featured Products Top
-
3 and either Gage 1 or Gage 2. Torque loads are measured using Gage 1 and Gage 2 on the Torque-Component rosette while component strains are measured using Gages 1, 2 and 3 which are oriented at 45 deg/0 deg/-45 deg, respectively. Key Specifications Rosette (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
Introduction The XJCSENSOR X-3A-D30-C is a 3-axis force sensor that measures force in the X, Y, and Z directions using the resistance strain principle. Its small size and low height suit space-constrained applications, and its decoupled structure keeps long (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
entire part, with an axial range of up to 300 mm. Designed for both laboratory and production environments, OPTOFLASH eliminates the need for Z-axis movement, significantly improving speed while maintaining exceptional accuracy and repeatability. Its intuitive (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
gauge technology minimizes error. Decoupled structure reduces long-term crosstalk to ≤3% F (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Robust Temperature and Load Handling Engineered with self-compensated strain gauges, this sensor maintains (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Measurement of effective nugget by thermoelastic stress in spot weldments
Di- viding the spot welded specimen into 2 parts lengthwise as shown in Fig. 3, temperature on one side were mea- sured by a 3 axes strain gauge , and then the correlation between temperature-stress was conducted.
-
Measurement Of Forces, Temperatures, And Wear Of PDC Cutters In Rock Cutting
Measurement of Cuttinq Forces The tool holder containing the cutter was supported by a 3 axis strain gage type force dynamometer mounted on the lathe cross slide.
-
Experiment and analysis of circular hollow section gap K-joints with grade HSB 600 steel
Five 3 - axes strain gauges were placed on chord member near the joint, as shown in Fig 3, to measure the distribution of strain in the chord member at the joint.
-
High-Speed Civil Transport Hybrid Laminate Sandwich Fuselage Panel Test
9 Strain field: Biaxial and 3 - axis strain gage rosettes, made by Micromeasurements Group, applied to the locations shown in Figure 7.
-
Dynamic Friction Measurements, Especially for High Power Applications
The forces can be measured either with a 3 - axes strain gauges sensor or a 3-axes piezoelectric sensor directly at the sample.
-
Fiber Bragg grating based measurement of elastic properties at cryogenic temperatures
Fig. 4 Photograph of an assembled sample with quartz glass as substrate (20 x 50 x 4 mm) and an attached 3 - axis strain gage .
-
Superhard nanophase cutter materials for rock drilling applications
The tool holder containing the cutter and thermocouplewas supported on a 3 - axis strain gauge dynamometer mounted on the lathe crosshead.
-
Dynamic Friction Measurements, Especially for High Power Applications
The forces can be measured either with a 3 - axes strain gauges sensor or a 3-axes piezoelectric sensor directly at the sample.
-
Networked Low-Power Sensing: Network Interface and Main Operating System
• digital on/off sensors; • 3 - axis strain gauge rosettes at up to 100 Hz data rates per axis; • 2 3-axis accelerometers at up to 100 Hz data rates per axis; • remote temperature monitoring; • measurement of paint/sealant/bond degradation …
-
New evaluation method of CSPs board level reliability using strain gauge
In order to measurethe strain, we affixed a 3 - axis strain gauge to a mounting board on which a CSP was mounted as described above and measured the strain generated each time.
Indicates content that may require registration and/or purchase.