-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for
- Maximum Discharge Flow: 7.3309090909091 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
-
Supplier: Interface Devices, Inc.
Description: IDI Oil-to-Oil Boosters are available in pressure ratios of 3:1 to 10:1. Boosters can be used to increase the fluid pressure of existing pump systems from 1500 to 10,000 psi (100 to 680 bar). Boosters can be used to increase coolant pressure for small
- Maximum Output Pressure: 3,000 psi
- Pressure Intensification Factor: 3
- Technology Type: Hydraulic
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
-
Supplier: KSB AG
Description: Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure, with two standard volt-free changeover contacts for fault
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 308.2006666666667 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Legendary P3TR 50:1 Air-Operated Grease Pump for 5 Gallon / 35 LB containers. Industry Leading 10 Year Warranty. Includes Booster Gun, Hose and Trolley. Low Air Consumption (3CFM) Macnaught’s 50:1 P3-TR air-operated grease pump system is engineered for 35 lb./5 Gal.
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Pump Solutions Group
Description: creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Macnaught USA, Inc.
Description: leading 10-year warranty. Includes Booster Gun. Macnaught P8-11 Specifications Model number P8-11 – maxilube® Pump ratio 50:1 Ratio Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P8001 Suited to continers 400lb / 180kg –
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P6003 Suited to containers 120lb / 55kg Hose 13ft x 1/4in ID delivery hose (4m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Jet Edge
Description: The Jet Edge iP55-150 is a 150-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 3.2 gallons (12.11 liters) per minute to a variety of
- Blast / Jet Pressure: 60,000 psi
- Power: 150 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Frascold S.P.A.
Description: 25.3 m3/h and nominal power from 5 to 30 HP. ■ Maximum operating pressure Ps = 140bar ■ Maximum static pressure Pss = 80bar ■ Charged with POE 85 oil [PAG 68 oil upon request] Applications ■ Commercial medium and high-temperature refrigeration systems ■ “Booster” systems ■ “Heat
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
Supplier: jbj Techniques Limited
Description: These hydraulic flow dividers provide many useful functions from a single pump source:- » Synchronised operation of multiple cylinders or fluid motors. » Proportional division of pump output among several circuits. » Intensified pressure when pressure higher than pump capacity
- Maximum Output Pressure: 3,500 psi
- Maximum Inlet Flow: 392.7003927003927 to 2,079.002079002079 in³/min
- Bore Size - LP Inlet: 0.5625 to 0.875 inch
- Bore Size - HP Outlet: 0.5625 to 0.875 inch
-
Description: Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump
- Temperature Range: -50 to 300 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump
- Temperature Range: -50 to 200 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
Find Suppliers by Category Top
Featured Products Top
-
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
appr. 70 m3/h (300 US-gpm), differential head 65 mLC (213 ft). Temperature range -30°C to 200°C (390°F), working pressure 16 bar (232 psi). KML 70m³/h (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
grants high availability and reliability in operation. The NHL series is designed for pressures up to 45 bar @ 238 ºC (464 ºF), maximum capacity is approximate 900 m³/h (3960 gpm) and differential head approximate 150 mLC (492 ft). The HPL/HPR series is designed for (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160 gpm) and a max differential head of 220 m (722 ft) is possible. Why (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
is ideal for the tight space constraints of tanker trucks. Once the WPC pump is initially primed, the side channel pump will operate like a piston pulling vapor and liquid though the line ensuring no issues with vapor lock. Maximum flow of 55 m3/hr (242 gpm) and maximum differential (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Constructive Engineering of Large Osmosis Desalination Plants
1487 m3/h (Same value as LP in ow in balanced system) Booster pump characteristics: 3 bars and 1487,5 m3/h HPP FEED Salinity ppm…
-
LNG-Fuelled Engines and Fuel Systems for Medium-Speed Engines for Maritime Applications (FS3-2: Fuels for SI Engines: Gaseous Fuel Engine)
Low-pressure system No extra compressor or pumping system No extra compressors required (300- 3 50 bar ) LNG pump or booster compressor required - retrofitting .
-
Optimization of Ekofisk Crude Pumping by Offshore Cavitation Testing
The reason for running 3 boosters was an excessive (6 bar ) pressure drop from boosters to main pumps .
-
CR4 - Thread: Locating a Pressure Booster Pump
At the end of this line I have a "pressure booster pump : graduated to deliver 7 bar ", with a electrical hot water cylinder about 2, 3 m high.
-
The Experimental System of Gas Hydrates Integrative Simulation and its control module
…350bar; without, the maximal pressure is 500bar ), programmable high-low temperature chamber HLT705P(the working temperature is -203K~373K), Telide gas/liquid booster pump (the maximal working pressure is 700 bar ), digital imaging observation system-ZOOM 70XLOpta(times enlargement 3 ~500), DAS, mini-drilling…
-
Development of high‐pressure probe electrospray ionization for aqueous solution
For HP-PESI, the ion source pressure was 3 bar and the pressure in the first pumping stage was kept at 1.95 Torr by increasing the pumping speed of the additional Roots booster pump.
-
Experimental characterization of a Reverse Osmosis desalination process fed by hybrid power source
Booster moto- pump : a single stage centrifugal pump permits the adduction of the feed water to the second pump with a pressure range 0- 3 , 6 bar and a maximum flow product of 90 l/min.
-
CR4 - Thread: System Working Pressure in Chilled Water System
Every 27 in w.c / 2'- 3 " = 1 psi , Convert your pump head to bar , Then calculate all frictional losses of your pipeline add them to … get the system working pressure or the cutoff pressure of the booster pumps/pressurization unit, .
-
Optimized Deaeration System for Paulaner Brewery
Paulaner Brewery: • Booster pump for water: Make: Fristam, 40 m3/h, head: 8 bar , 18,5 kW • Particle-filter: Make: Filtrox, Type Filtrap (30 x cartridges with a pore-size of 3 μm absolute); • Hollow-fiber membrane-modules: Make: Centec…
-
Energy optimization of water distribution systems
…& Kelly RV Setting 1.2.4 Current Flint Flow 1.3 Menu Bar 1.3.1 Quit … 2 A-2 A- 3 A-3 2.0 … 4 3.0 EASTSIDE BOOSTER STATION SCREEN 3.1 Reservoir Pump Status 3.2 Reservoir…
Indicates content that may require registration and/or purchase.