-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Stainless Steel, Steel
- Media: Gasoline / Diesel Fuel
- Valve Size: 0.7500 inch
-
Supplier: Tate-Jones, Inc.
Description: mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from
- Actuation: Manual / Hand
- Body Material: Cast Iron, Stainless Steel, Steel
- Connection: Bolt Flange
- Media Description: Air, Breathable Air
-
Supplier: Zurn Industries LLC
Description: -lead law compliant. To view all options, see the Specification Sheet Features And Benefits 3" OS&Y gate valve - flanged end connections Outside stem and yoke, resilient wedge gate valve Use stand alone or on Zurn Wilkins Backflow Preventers Low-lead law
- Media Description: Water (General)
- Valve Type: Gate / Knife Valves
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to
- Actuation: Manual / Hand
- Body Material: Stainless Steel, Steel, Other
- Connection: Bolt Flange
- Pressure Rating: 150 to 2500 psi
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- AWWA Certified: Yes
- Connection: Bolt Flange
- Media Description: Water (General)
- Pressure Rating: 250 psi
-
Supplier: Velan, Inc.
Description: -type knife gate valves. • Lug bolt pattern matches ASME B16.5 Class 150. Holes tapped. • 150 psig (10.3 bar) maximum working pressure. 150°F (65°C) maximum working temperature. Applications outside of these conditions require special design considerations. • These high
- Connection: Bolt Flange
- Media Description: Water (General)
- Pressure Rating: 150 psi
- Valve Size: 2 to 24 inch
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries where applications call for resilient seat with zero leakage to 150 psi (10.3
- Connection: Bolt Flange
- Media Description: Water (General)
- Pressure Rating: 150 psi
- Valve Size: 2 to 24 inch
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional
- Actuation: Manual / Hand
- Pressure Rating: 175 to 350 psi
- Valve Size: 2 to 24 inch
- Valve Type: Gate / Knife Valves, Shut Off Valves
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves have a
- Fail-Safe: Spring-to-Close / Normally Closed, Spring-to-Open / Normally Open
- Features: Heater Jacket
- Operating / Bake-out Temperature: 302 F
- Port Flange (ISO Nominal Size): NW 16, NW 25, NW 40, NW 50
-
Supplier: AVK International A/S
Description: The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Body Material: Ductile Iron
- Connection: Bolt Flange
- Media Description: Wastewater
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Speci al Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16 Design dtandard: DIN 3352 Working
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Media Description: Water (General), Other
- Media Temperature: 176 to 212 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Through Conduit Gate Valves A216 WCB, with Sizes Available from 1/2 inch to 24 inches. Model Number: LD 017-TCGT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 24 inches (DN15mm
- Actuation: Manual / Hand
- Media: Other
- Media Temperature: -321 to 1099 F
- Pressure Rating: 150 to 2500 psi
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500 Model Number: LD 007-FST1 Key Specifications/Speci al Features: Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602, ANSI B16.34, BS5352, GB
- Actuation: Manual / Hand
- Media: Other
- Pressure Rating: 800 to 2500 psi
- Primary Material of Construction: Steel
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim
- Connection: Bolt Flange
- Media Description: Water (General)
- Valve Size: 2 to 24 inch
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Actuation: Pneumatic
- Connection: Clamp Flange
- Number of Ports/Ways: 2
- Pressure Rating: 60 psi
-
Supplier: Victaulic Co. of America
Description: smooth inner flow path. Only available with a Non-Rising Stem (NRS) operator When installed using Victaulic Style SC77 installation-ready™ shouldered couplings, the shouldered gate valve assembly is up to 1/3 less weight then a flanged valve
- Actuation: Manual / Hand
- Pressure Rating: 363 psi
- Primary Material of Construction: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Lumaco Sanitary Valves
Description: Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting
- Actuation: Manual / Hand, Pneumatic
- Connection: Clamp Flange
- Number of Ports/Ways: 2
- Primary Material of Construction: Stainless Steel
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK Double Block & Bleed Knife Gate Valve is based on the successful KSV Severe Service Knife Gate Valve design. It combines two ASME Class 150 or 300 pressure rated knife gate valves into a single unit with a single actuator and a central bleed
- Pressure Rating: 150 to 300 psi
- Primary Material of Construction: Steel, Other
- Valve Size: 3 to 48 inch
- Valve Type: Block and Bleed Valves, Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: pressure/temperature rated to ASME B16.34 Class 150 and 300 and are available in sizes 3-60" (80-1500mm). Rigid One-Piece Body Severe Service Knife Gate Valve bodies in cast carbon steel, low temperature carbon steel, 316 Stainless Steel or 2205 Duplex Stainless Steel meet
- Actuation: Mechanical Device, Pneumatic, Other
- Valve Size: 3 to 60 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Mueller Company
Description: • Catalog number – A-2362-16 mechanical joint x flanged ends (with accessories unassembled) A-2362-19 mechanical joint x flanged ends (less accessories) • Sizes – 3”, 4", 6", 8", 10", 12" • Meets or exceeds all applicable
- Body Material: Cast Iron
- Connection: Bolt Flange
- Media Description: Water, Potable Water
- Pressure Rating: 250 to 500 psi
-
Supplier: Lumaco Sanitary Valves
Description: Solid body design available in 304 or 316 stainless steel
- Actuation: Pneumatic
- Connection: Clamp Flange
- Number of Ports/Ways: 2
- Pressure Rating: 60 psi
-
Supplier: Mueller Company
Description: • Catalog number A-2362-20 Mechanical joint ends (with accessories unassembled) A-2362-23 Mechanical joint ends (less accessories) A-2362-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 3”,
- Body Material: Cast Iron
- Connection: Bolt Flange
- Media Description: Water, Potable Water
- Pressure Rating: 200 to 250 psi
-
Supplier: Mueller Company
Description: ) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Body Material: Cast Iron
- Connection: Bolt Flange
- Media Description: Water, Potable Water
- Pressure Rating: 250 to 500 psi
-
Supplier: DeZURIK, Inc.
Description: trash such as metal, plastics, glass and shards. The KGC-MC Knife Gate Valves are available in 3-24" (80-600mm) sizes with one-piece cast stainless steel bodies. Numerous features combine to provide a longer service life, less downtime and less maintenance than other
- Actuation: Mechanical Device, Pneumatic, Other
- Connection: Clamp Flange
-
Supplier: DeZURIK, Inc.
Description: having water velocities in excess of 10 fps (3.048 m/s). Adjacent to any quick-closing valve in a pipeline such as a check or gate valve where a vacuum can be formed upon closure. On the discharge of a larger deep well turbine pump, between the pump and the check
- Connection: Threaded, Clamp Flange
- Valve Size: 1 to 3 inch
- Valve Type: Check Valves
-
Description: working principle of the valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber,
- Valve Type: Control Valves, Float Valves
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Actuation: Manual / Hand
- Connection: Clamp Flange
- Valve Size: 3 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Actuation: Manual / Hand
- Connection: Clamp Flange
- Valve Size: 3 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Zurn Industries LLC
Description: - flanged OS&Y gate valves Short lay-length for small space installation Reliable performance and improved flow characteristics from patented compound check No threads or taps in body or cover, eliminating exposure to corrosion Single access cover reduces maintenance downtime
- Media Description: Water (General)
- Valve Type: Check Valves
-
Description: . It sets forth the requirements for the following gate valve features: bolted bonnet; outside screw and yoke; rising stems; nonrising handwheels; single or double gate; wedge or parallel seating; metallic seating surfaces; flanged or butt-welding ends. It covers
-
Supplier: CSA Group
Description: . It sets forth the requirements for the following gate valve features: bolted bonnet; outside screw and yoke; rising stems; nonrising handwheels; single or double gate; wedge or parallel seating; metallic seating surfaces; flanged or butt-welding ends. It covers
-
Supplier: Coperion K-Tron
Description: The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to draw
- Application / Operation: Conveyor Feeding
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
-
Description: Stainless Steel, Bonnetless, Flanged Knife Gate Valves This Standard Practice covers all stainless steel or stainless steel lined, cast or fabricated bonnetless, flanged knife gate valves in NPS 2 (DN 50) through NPS 36 (DN 900). The valves in this
-
Supplier: CSA Group
Description: covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: a) gate valves; b) plug valves; c) ball valves; and d) check valves. 1.2 Size, nominal pressure class, and category 1.2.1 Size
-
Supplier: Zurn Industries LLC
Description: Sheet - Model 375 Features And Benefits 3" reduced pressure principle assembly with OS&Y gate valves Short lay-length for small space installation Ideal for any backflow replacement Utilizes Zurn Wilkins low headloss compound check for reliable and
- Media: Water
- Valve Type: Back Flow Preventer Assembly
-
Supplier: Zurn Industries LLC
Description: the Specification Sheet - 375AST Features And Benefits 3" reduced pressure principle assembly with stainless Steel body - flanged OS&Y gate valves Short lay-length for small space installation Reliable performance and improved flow characteristics from
- Media: Water
- Valve Type: Back Flow Preventer Assembly
-
Supplier: CSA Group
Description: covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: a) gate valves; b) plug valves; c) ball valves; and d) check valves. 1.2 Size, nominal pressure class, and category 1.2.1 Size
-
Supplier: Rotork plc
Description: Designed for manual applications, the HOB3 bevel gear operators complement the existing HOB range, for use on gate valves, globe valves and penstocks. • Torque range up to 315 Nm (232 lbf.ft). • Thrust range up to 75 kN (16,860 lbf). Ratio 3:1 • Output
- Flange(s): Yes
- Gear Ratio: 2 to 81 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Output Torque: Up to 70956 In-lbs
-
Supplier: Flomatic Valves
Description: FLANGED - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem, class 150. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Body Material: Ductile Iron
- Pressure Rating: 250 psi
- Valve Size: 2 to 16 inch
-
Supplier: Flomatic Valves
Description: THREADED - Ductile iron resilient wedge valve which meet AWWA 515 standard with SS stem with NPT threaded connections. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Body Material: Ductile Iron
- Connection: Threaded
- Pressure Rating: 250 psi
- Valve Size: 2 to 6 inch
-
Supplier: Flomatic Valves
Description: OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125. Tapped & plugged For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Body Material: Cast Iron
- Pressure Rating: 175 psi
- Valve Size: 2.5 to 10 inch
-
Supplier: Flomatic Valves
Description: MECHANICAL JOINT - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem, class 150, MJ flange. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Body Material: Ductile Iron
- Pressure Rating: 250 psi
- Valve Size: 2 to 16 inch
-
Supplier: KSB AG
Description: Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and
- Actuation: Manual / Hand, Electric, Pneumatic
- Body Material: Steel
- Connection: Butt Weld
- Media Description: Water, Hot Water, Cold Water, Gas, Steam, Other
-
Supplier: U.S. Plastic Corporation
Description: Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61
- Valve Size: 3 inch
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems
- Actuation: Electric, Pneumatic
- Body Material: Stainless Steel
- Connection: Butt Weld
- Media Description: Water, Hot Water, Cold Water
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Actuation: Manual / Hand
- Body Material: Brass / Bronze, Steel
- Connection: Socket Weld / Solder
- Media Description: Gas, Natural Gas
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high
- Connection: Butt Weld, Socket Weld / Solder
- Media Description: Steam
- Valve Size: 2 to 24 inch
-
Supplier: Victaulic Co. of America
Description: Available as Groove × Groove or Groove × Flange* Used for on/off service only Sizes from 2½ - 12? | DN65 - DN300 Pressures up to 250 psi | 1724 kPa | 17 bar
- Actuation: Manual / Hand
- Body Material: Ductile Iron
- Pressure Rating: 250 psi
- Valve Size: 2.5 to 12 inch
-
Supplier: VAT, Inc.
Description: All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300°C in open and closed position. Self-locking in closed
- Actuation: Manual / Hand, Pneumatic
- Body Material: Stainless Steel
- Connection: Bolt Flange
- Pressure Rating: 29.01 psi
-
Supplier: VAT, Inc.
Description: The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy cleaning of the
- Actuation: Manual / Hand, Pneumatic
- Body Material: Stainless Steel
- Connection: Bolt Flange
- Pressure Rating: 17.4 psi
-
Supplier: VAT, Inc.
Description: These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
- Actuation: Manual / Hand, Pneumatic
- Body Material: Aluminum
- Connection: Bolt Flange
- Pressure Rating: 17.4 to 23.21 psi
-
Supplier: VAT, Inc.
Description: These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking.
- Actuation: Manual / Hand, Pneumatic
- Body Material: Stainless Steel
- Connection: Bolt Flange
- Pressure Rating: 17.4 to 23.21 psi
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications In industrial plants
- Actuation: Manual / Hand, Electric, Pneumatic
- Body Material: Steel
- Connection: Bolt Flange, Butt Weld
- Media Description: Water, Hot Water, Cold Water, Gas, Steam, Other
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications In industrial
- Actuation: Manual / Hand, Electric, Pneumatic
- Body Material: Steel
- Connection: Bolt Flange, Butt Weld
- Media Description: Water, Hot Water, Cold Water, Gas, Steam, Other
-
Supplier: U.S. Plastic Corporation
Description: -rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have
- Body Material: PVC
- Connection: Socket Weld / Solder
- Valve Size: 3 inch
-
Supplier: Victaulic Co. of America
Description: Designed for fluid lines containing solids and abrasive materials All wear parts can be replaced in-line without removing the valve from the pipeline Pneumatic, hydraulic and manual actuation available Sizes from 3 - 12? | DN80 - DN300 Pressures up to 150 psi | 1035 kPa | 10 bar
- Actuation: Manual / Hand, Electro-hydraulic, Pneumatic
- Body Material: Ductile Iron
- Pressure Rating: 150 psi
- Valve Size: 3 to 12 inch
-
Supplier: Superlok - Mako Products
Description: ? Valve size : 1/2~ 6 inch ? Pressure class : ASME class 150 to class 600 ? End connection : socket weld, threaded ? Temperature : -196°C to 850°C (-327°F to 1562°F) ? Standard inclusion of a back seat facility for ease of maintenance
- Actuation: Electric, Electro-hydraulic, Pneumatic
- Body Material: Stainless Steel
- Connection: Socket Weld / Solder, Metal Face Seal
- Media Description: Other
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Body Material: Exotic Metal, Stainless Steel, Steel
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
- Media Description: Water, Hot Water, Gas, Steam, Other
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DSV® Check Valve include: Meets 3-A Sanitary Standards Clean-in-place (CIP) valves Vertical and horizontal orientations Quick-release clamp Elastomeric body (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and spring. learn more (read more)
Browse Check Valves Datasheets for Flomatic Valves -
situations, even when corrosion is significant. Set includes valve key sockets in 3 sizes (small, medium, large), 3? screw and attachment plate in a durable carrying case Durable, yellow zinc-plated, hardened steel components Low maintenance Lower cost (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
2 inches. Normal pressures are PN10 and PN16. Flow rate is Kv 2.8 – 47.5 M3/h. “The new VZ series of valves brings gas and liquid valve solutions to Festo’s (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
many years of trouble-free service. DeZURIK BAW Butterfly Valves come in sizes ranging from 3 inches to 144 inches, with temperature ranges to 290 degrees Fahrenheit and several pressure ratings. Featuring an offset disc design, we designed our AWWA butterfly valves with corrosion (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
/2" to 3" Line size ASME 150 and 300 316 Stainless Steel Construction Raised Face Flanged ends Inconel X-750 spring Electron beam welded body Meets B16.34 Horizontal or vertical installation Body guided disc (read more)
Browse Check Valves Datasheets for DFT Inc. -
Flomatic is pleased to announce the release of their new Wafer Style Silent Check Valve compatible with VFD Controlled Pumps in an all 316 stainless steel valve body, stainless steel poppet, seat ring, and spring. This uniquely designed (read more)
Browse Check Valves Datasheets for Flomatic Valves -
3X Motion technologies Ltd. has not been affected by COVID-19 in its new product development. Now we have fully resumed production, and we will continue to pursue technological innovation in 2020. Our new products include new servo and brushless motor series (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
NIBCO Gate Valve,3 In Flanged,Cast Iron - Gate and Globe Valves - 1WPC2|F619 3 - Grainger Industrial Supply
• Gate Valve , 3 In Flanged ,Cast Iron .
-
APT cooling water supply make-up trade study. Revision 1
36” FLANGE , WN 3 V GATE VALVE , FLG 36’ CHECK VALVE, FLG .
-
Sell Pneumatic Actuator Ball Valve
• stainless steel/carbon steel ball valve,butterfly valve,check valve, gate valve ,etc 3 pcs flange ball valve Size:1/4"--4" Material:WCB,stainless steel 301,stainless steel 304(CF8),stainless steel 316(CF8M) 3pcs flange ball valve Size:1/4"--4"...
-
Instrumental developments in total reflection x‐ray fluorescence analysis for K‐lines from oxygen to the rare earth elements
1=Anode; 2 = clamD connectionbetween tube and flange; 3 = flange ; 4 = gate valve ; 5 =flange; 6 = vacuum 10 = double reflector-collimator; 11 =sample reflector; 12 = reflector betweentube holder and support; 16 = aluminium support for the tube .