-
Supplier: Aetna Bearing Company
Description: features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting flange,
-
Supplier: Quality Bearings & Components
Description: Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000
- Shaft Size: 0.25 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Offset Hole Pattern, Spherical / Self-aligning
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing flange units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Flange 4-Bolt: 35 mm through 115 mm
- Shaft Size: 1.3779535 to 4.9212625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
-
Supplier: Rockford Ball Screw
Description: Tapped Hole with Flange
- Guide Width or Diameter: 1.8503947 inch
- Guide Length: 11.023628 inch
- Guide / Rail Shape: Linear Motion Guide
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Triangle Manufacturing Company
Description: We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our lazy
- Shaft Size: 1.313 inch
- Shaft Securing: None
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Emerson Bearing Co.
Description: Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner
- Shaft Size: 1.6875 inch
- Overall Height from Mounting Surface: 2.0625 inch
- Mtg Configuration: 3-Bolt
- Bearing / Housing Features: Offset Hole Pattern
-
Supplier: Radwell International
Description: FLANGE BLOCK BEARING, 2 BOLT, NON EXPANSION FLANGED, BALL BEARING, ECCENTRIC COLLAR MOUNT/2 MNT HOLES, CAST IRON, 3/8 INCH MOUNTING BOLTS, 3/4 INCH BORE, 3-A/2 INCH BOLT CIRCLE, 3-17/32 INCH BOLT SPACING, 1 PIECE SOLID. FREE 2 YEAR RADWELL
-
Supplier: Radwell International
Description: FLANGE UNIT, 2 BOLT FLANGE, 3/4IN SHAFT SIZE, 3.53IN HOLE SPACING, 1.49IN OVERALL WIDTH, POLYMER HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications.
- Maximum Load: 250 lbs
- Mounting: Flange Mount
- Ball Material: Stainless Steel
-
Supplier: Timken Company (The)
Description: Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. Drawn cup bearings are easily installed with a press fit in the housing.
- Bore: 0.1181103 to 2.362206 inch
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
-
Supplier: Radwell International
Description: IDLER BUSHING, QUICK DISCONNECT, 1 INCH SHAFT DIAMETER, 3.1250 FLANGE OUTSIDE DIAMETER, 0.4375INCH FLANGE THICKNESS, 1.8125INCH THROUGH BORE, 2.6875 INCH BOLT CIRCLE DIAMETER, CAST IRON, NEEDLE BEARING, 3 BOLT HOLE. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
-
Supplier: Newark, An Avnet Company
Description: HAN M23 BULKHEAD HOUSING, REAR PANEL ASSEMBLY, O-RING SEAL, M3 MOUNTING HOLES ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 3A HPR ANGLED SURFACE MOUNT HOUSING - LONG CONSTRUCTION, SCREW LOCKING, CHROMATED, (W/ FIXING SCREW THROUGH HOLES), M25 ROHS COMPLIANT: YES
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing
- Gear Ratio: 40 (X : 1)
- Features: Other
- Gearing: Worm
-
Supplier: Modern Linear Incorporated
Description: assembly. The adjustable bushing has an offset hole for the fastener. The offset from the center line equals the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing.
- Inside Diameter: 0.312 inch
- Outside Diameter: 0.4722 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
-
Supplier: Modern Linear Incorporated
Description: assembly. The adjustable bushing has an offset hole for the fastener. The offset from the center line equals the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing.
- Inside Diameter: 0.312 inch
- Outside Diameter: 0.4722 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications.
- Maximum Load: 125 lbs
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
-
Supplier: Ewellix
Description: ball bearings from Ewellix, there are a large number of single linear bearing units for the compact version (ISO series 1) and the standard version (ISO series 3). These allow the customer to design linear tables with variable widths and lengths. The standard units for the LBB
- Dynamic Load Capacity: 8,430 lbs
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Turbines, Inc.
Description: Rotor: 416 Stainless Steel Rotor Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series WM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow second mag out
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 60 to 600 GPM
- Operating Pressure: 3,700 psi
- Operating Temperature: -100 to 300 F
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Shaft Diameter: 9.524994856502778 mm
- Maximum Length: 38.09997942601111 mm
- Features: Other
-
Supplier: Nook Industries, Inc.
Description: Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85 Flange-Mount with four through holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T - T3 Stocked preload T0 (very lght) Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
- Rated Speed: 78.740157480315 in/sec
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Motor Type: None
-
Supplier: Nook Industries, Inc.
Description: Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85 Flange-Mount with four tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T - T3 Stocked preload T0 (very lght) Maximum Rail Length: 15 - 1500mm 20 thru 65 - 3000mm
- Rated Speed: 78.740157480315 in/sec
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Motor Type: None
-
Description: unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 6.98 inch
-
Supplier: ASTM International
Description: designated its own set of acceptance criteria. Zone 1, which consists of the major critical areas, includes the crankpin journals, main bearing journals, and oil holes. Zone 2, which consists of the minor critical areas, includes the balance of the fillet radii of the crankpin and main
-
Supplier: Velan, Inc.
Description: (65°C) maximum working temperature. Applications outside of these conditions require special design considerations. • Needle bearings on NPS 14 - 24 (DN 350-600) valves. • Available with air actuation. • Lug bolt pattern matches ASME B16.5 Class 150. Holes tapped.
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: ASTM International
Description: sections (Zone 1), which includes the heavily loaded areas of the crankpins, webs, and main bearings; the minor critical sections (Zone 2), which includes the balance of the surface areas of the main bearing and crankpin journals and adjacent fillets, flanges, and gear fit
-
Supplier: Velan, Inc.
Description: matches ASME B16.5 Class 150. Holes tapped. • 150 psig (10.3 bar) maximum working pressure. 150°F (65°C) maximum working temperature. Applications outside of these conditions require special design considerations. • These high quality metal-seated knife gate valves with ground knife
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: RWM Casters Company
Description: available with either roller bearing, ball bearing, celcon, oilite or plain bearings. Mounting Plate Size 4″ x 4-1/2″ x 1/4″ Bolt Hole Spacing 2-5/8″ x 3-5/8″, slotted to 3″ x 3″ Mounting Bolt Diameter 3/8 APPLICATIONS Bakeries Racks Parts
- Load Capacity: 250 to 1,200 lbs
- Wheel Tread Width: 1.5 to 1.75 inch
- Wheel Diameter: 3 to 6 inch
- Height: 4.5 to 7.25 inch
-
Supplier: Conductix-Wampfler
Description: entrance ring. A shaft and shaft flange are provided; the shaft runs on a double ball bearings. Common options include: Heater strips to reduce internal condensation Breather drains to reduce internal condensation Special hub sizes or arrangements Special flanges to match host
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: L-com, Inc.
Description: Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Description: heat-treated steel, with dual tread for use on Standard or wide flange beams. Wheel bearings are sealed, life-time-lubricated precision ball bearings. Pendant throttle control provides precise, controlled spotting and efficient load handling. Options - Spark resistant models.
Find Suppliers by Category Top
Featured Products Top
-
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
lengths to suit the customer’s application. RBS will supply product machined to any length to suit our customer’s needs. The bearing tracks on the rails are hardened at 56 and 62 Rockwell. Our linear guide rails provide robust linear motion solutions to a variety of industries (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
high precision: a planetary gear arrangement delivers precise motion control in limited spaces Durable materials and craftsmanship: alloy forged steel, advanced heat treatment, the latest helical gear design, full needle roller bearings, and top-level gear grinding for long (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
. Series 19 Straight Hole and Series 20 FlangedTapered design for straight holes to yield maximum performance with low radial stress (read more)
Browse Threaded Inserts Datasheets for SPIROL -
" flanges. Rotor shaft bores accept standard motor shafts; 5/8" standard (7/8", 1 1/8" and 1 3/8" are optional). Metric couplings are also available. At synchronous speeds, extra drive equipment, including couplings or outboard bearings, are not required. For continuous duty service, or for handling viscous liquids, see the heavy duty GHC section. (read more)
Browse Positive Displacement Pumps Datasheets for Gorman-Rupp Pumps -
INSTALLATION: The duct sections are mounted with flanges that can be customized to any size or bolt hole pattern for easy bolt-in installation in any duct. VERSATILITY: The Rectangular DSV from Eastern Instruments will work with any transmitter (either DP only or multivariable (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Features: Straddle-Bearing Planet Carrier: Built with a one-piece planet carrier supported on both ends by full needle bearings, virtually eliminating gear (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Aluminum: The CL6100 headed aluminum Compression Limiter is the same as the CL6000, with the addition of a head. The head provides extra bearing surface on the mating component when a flanged bolt or a washer is not (read more)
Browse Compression Limiters Datasheets for SPIROL
More Information Top
-
Bearing Rings, Housings, and Flanges
• Bearing flanges - Some have 2, 3 or 4 mounting holes for bolts and are round, square, triangular, or diamond-shaped.
-
A terahertz spectrometer with a pulsed high magnetic field
Assembled solenoid of the Voigt geometry: (1, 2) current leads, ( 3 ) bearing flanges , (4) insulating flanges, (5) cable bridge, (6) hole for samples, (7) pressing combs, and (8) opening slots.
-
Research on Machining Defect Diagnosis Method Based on Bayesian Networks
After inspecting the flange connected hole processing of a rotor, counter bore depth deviations in Number 3 hole and pitch deviations in Number 8 hole are found, i.e. the states of Vd1, Vd2 are true.
-
Flange Mounted Bearings
• 3 -bolt flanged bearings have a circular mounting flange with three, equally spaced mounting holes .
-
Experimental determination of the elastic characteristics of the upper support of the shaft of the separator SDT-901T-01
The upper support of the shaft (Fig. I) consists of two equal rubber dampers i between which flange 3 of the bearing housing is mounted, and eight rubber sleeves 4 arranged symme- trically in holes of the flange.
Indicates content that may require registration and/or purchase.