-
Supplier: Kitagawa - NorthTech Inc.
Description: 2 & 3 jaw grippers for robot arms
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light
- Gripping Force: 171 to 240 N
- Stroke: 3 to 6.6 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: ASCO
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. Felxible mounting, thru hole for SHCS, tapped from opposite side. Dowel holes for locating. Hardcoated aluminum body. Sensing tracks for Hall effect switches. Optional stripper plate
- Gripping Force: 129.00355871886123 N
- Stroke: 7.62 mm
- Number of Grips: 3
- Jaw Material: Aluminum
-
-
Supplier: GIMATIC S.p.A.
Description: 3-jaw grippers are mainly used for gripping round shape parts.
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio Compact design with long stroke True parallel jaw motion for easy tooling Units are permanently lubricated for non-lube air operation, this
- Gripping Force: 1,245.55160142349 N
- Stroke: 0 to 22.352 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 3
-
Supplier: Kitagawa - NorthTech Inc.
Description: Changing jaws
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light
- Gripping Torque: 0.92 to 1.7 N-m
- Angular Stroke: 30 to 32 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light
- Gripping Force: 170 to 240 N
- Stroke: 2 to 6.6 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: Zimmer Group
Description: Grippers
- Style: Parallel
-
Supplier: Kitagawa - NorthTech Inc.
Description: Quick jaw exchange gripper Reduce jaw exchange time Replace jaws without tools Modification from an existing NTS gripper is possible One set of hard jaws supports workpieces from φ20 to φ60 on NTS309 Proximity switches can not be used for the quick
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: Large Through-hole suitable for attaching fixtures, High gripping force for stable gripping of heavy workpieces, New mounting style for smaller protrusion compared with conventional models
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more
- Gripping Force: 355.871886120996 N
- Stroke: 0 to 10.16 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 3
-
Supplier: Mark-10 Corporation
Description: This grip is ideal for general pull testing applications. Manually tightened serrated jaws may be individually adjusted for samples up to 0.25" (6.3mm) thick.
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Gray Tools Canada Inc.
Description: Fiber Grip Jaws
- Jaw Width: 4 inch
- Vise Type: Bench Vise
-
Supplier: GIMATIC S.r.l.
Description: 3-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event of blackout. • Self Adapting jaws part. • Long
- Gripping Force: 57 to 220 N
- Stroke: 3 to 5 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: PHD, Inc.
Description: Three jaw design provides self-centering and maximum contact between part and jaw tooling making these grippers ideal for high moment applications. Jaw motion is true parallel and synchronous for easy design of jaw tooling. Units are fully field repairable.
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 3
- Style: Parallel
-
Supplier: Festo Corporation
Description: gripper jaw blank BUB-HGDT-35- suitable for HGDT 3-point gripper. Size=35, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=22 g
- Gripping Size: 35 mm
- Operating Temperature: 41 to 140 F
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: PHD, Inc.
Description: Double-acting for either internal or external gripping applications. Rugged jaw and body construction can withstand high impact and shock loads. Available in four sizes to cover a wide range of application requirements. Advantages: Lightweight, pneumatic service, and switches.
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 3
- Style: Angular
-
Supplier: Mile-X Equipment, Inc.
Description: Wilton Multi-Grip Magnetic Vise Jaws 21111 - "5-1/2" Jaw Width, Multi-Grip Vise Jaws" Uniquely shaped jaw is great for holding wood, soft metal, or tubing Fits any 3" to 6" bench vise jaw Easy on/easy off, no hardware required Strong magnet holds jaw
-
Supplier: DESTACO
Description: As easy as a pneumatic gripper to control and operate, these electric parallel grippers are plug and play with no programming, tuning or adjusting required. The units only 3W required, can be driven directly by most PLC’s without a separate power supply, and can be battery driven for
- Number of Grips: 2
- Actuation: Electric, Pneumatic
- Style: Parallel
-
Supplier: DESTACO
Description: As easy as a pneumatic gripper to control and operate, these electric parallel grippers are plug and play with no programming, tuning or adjusting required. The units only 3W required, can be driven directly by most PLC’s without a separate power supply, and can be battery driven for
- Number of Grips: 2
- Actuation: Electric, Pneumatic
- Style: Parallel
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: Effecto
Description: The Smart Gripper™ 3.0 like the 2.1 is designed to pick up various sized parts with varying levels of force and its nickel plated aluminum cover is wipe down ready for food handling. Electric grippers are designed for use with robotic and other automated systems. All motion
- Gripping Force: 84 N
- Stroke: 0 to 84 mm
- Operating Temperature: 50 to 104 F
- Number of Grips: 2
-
Supplier: FIPA Inc.
Description: Grippers with high gripping force Compact design Double-acting for inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action via piston position optionally available
- Gripping Force: 14 to 500 N
- Stroke: 2 to 10 mm
- Gripping Size: 16 to 80 mm
- Number of Grips: 3
-
Supplier: ROHM GmbH
Description: Equipped with three centrically arranged gripper fingers, RÖHM centric grippers are optimally suited for universal and self-centering gripping of round workpieces. Especially on robots or portals, the 3-jaw centric grippers prevail with their compact design, low
-
Supplier: FIPA Inc.
Description: Grippers with stroke more than double of GR04.125 at same gripping force Compact and flat design Double-acting for inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action via piston position
- Gripping Force: 14 to 187 N
- Stroke: 5 to 14 mm
- Gripping Size: 16 to 50 mm
- Number of Grips: 3
-
Supplier: DH-Robotics Technology Co., Ltd.
Description: DH-3 also boasts impressive technical specifications that underscore its performance and reliability in industrial settings. It offers a gripping force range of 10 to 65 N per jaw and a parallel stroke of 106 mm, capable of handling recommended workpiece weights up to 1.8 kg. The
- Gripping Force: 10 to 65 N
- Stroke: 106 mm
- Number of Grips: 3
- Actuation: Electric
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: Festo Corporation
Description: Synchronous movement of the gripper jaws With T-slot guide Suitable for external and internal gripping Gripper jaw guide protected by sealing air against dust High-force variant available
- Gripping Force: 2,500 N
- Stroke: 10 mm
- Gripping Size: 63 mm
- Gripping Torque: 50 N-m
-
Supplier: Radwell International
Description: PARALLEL GRIPPER, HGPP SERIES, SIZE 10, 2 MM STROKE PER JAW, DOUBLE-ACTING, GEAR RACK/PINION, 2-8 BAR OPERATING PRESSURE, M3 PNEUMATIC CONNECTION, 525658. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: Certex UK
Description: The WH BC fixed jaw super clamp is fitted with a ‘gussett’ in both jaws maximising contact between the beam and clamp thus increasing the grip. A shackle is fitted to the bottom allowing an easy connection of the hoist to be attached. This fixed jaw super clamp can be used to an
- Clamping Force: 7,054.784 lbs
-
Supplier: Reid Supply
Description: V-Blocks are attachments to grip-master vises to securely hold round or oval shapes. The hardened and ground steel material can be easily attached and adjusted. . Steel V-Block attachment Grip-Master Screwless Vise. The Notched pad securely holds rounded shapes after being attached with a Locking
Find Suppliers by Category Top
Featured Products Top
-
Parallel gripper DHPS Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size Opening stroke: 25 mm 3-point gripper DHDS Heavy-duty, precise T-slot guide for gripper jaws (read more)
Browse Grippers Datasheets for Festo Corporation -
TG GripSerts Workholding Grippers With only 3.5mm of clamp surface needed to securely hold the workpiece (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GripSerts Workholding Grippers With only 3.5mm of clamp surface needed to securely hold the workpiece (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers. THREADED SWIVOTS (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers. THREADED SWIVOTS Body is (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. Grippers Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers. THREADED SWIVOTS (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
standard 3-axis mills which could make the difference in some applications being successful or not. We have re-designed robot tooling systems for clients that were made up of four or more different components and were able to produce a single CNC gripper finger that was stronger, lighter and cost (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Robot Grippers
Fig. 2.10: Handling zones of a workpiece 1 safety margin in front of the clamping tool, 2 chuck, 3 gripper jaw , 4 centre of gravity, 5 workpiece, 6 gripper, 7 magazine, A support zone, G prehension (grip) zone, S reserved zone .
-
Sensors for the process and factory automation
1 signal line 5, 2 photodiode 4 LED, 3 gripper bakings , gripping object .
-
Progress in Automation, Robotics and Measuring Techniques
1) Pneumatic gripper 2) Gripper jaws 3 ) Manipulated object (wip .
-
Robotic software frameworks and software component models in the development of automated handling of individual natural fibers
Maximum angle for the segment grasped with the gripper jaws 3 .
-
Advances in Robot Design and Intelligent Control
Study of 3 - Jaw Gripper Architectures . . . . . . . . . . . . . . . . . . . . . . . .
-
Assembly in the industrial production
2-baking grippers and 3 - baking grippers with centering effect are typical (Parallel, angular gripper).
-
“RISC” industrial robotics: recent results and open problems
Concurrentlywith this,another placement module with 3 - jaw gripper acquires a peg and moves it .
-
Bin-Picking
If a 3 - jaw gripper is used, a correlation could be used to find the best orientation which is similar to the procedure described in Sect.3.2.2.
-
Process chain precision forges
In the center, the component to quench that fixes and is rotated by means of a stepping motor oscillating during the cooling with a 3 - baking gripper is located to possible deviations in the injecting image and the component geometry to balance.
-
Measurement of the spraying characteristic for determination of the heat transfer coefficient at spraying cooling
This model can be rotated toothed wheels like the schrägverzahnten in the used spray field by means of a 3 - baking gripper .
Indicates content that may require registration and/or purchase.