Products/Services for 3 Jaw Plastic Chucks
-
Chucks - (402 companies)...many workpieces the chuck can hold. Three-jaw chuck, with jaws removed. Image Credit: tudedude Capacity or jaw opening is the size of the workpiece that can be chucked or clamped. Chuck size is the total outside diameter (OD) or size...TypeApplicationChuck Geometry -
Chuck Jaws - (81 companies)...types of chuck jaws: base jaws. hard jaws. soft jaws. Base, or master, jaws are attached to the body of the chuck jaw and are the component that the top jaw is mounted to. Base chuck jaws move radially toward and away from the work being chucked... -
Grippers - (314 companies)...like clamps or chuck jaws. Gripper Actuation. Grippers may be actuated manually, electrically, pneumatically, or hydraulically. Manual grippers are actuated by hand crank, wheel, levers, or other manual or mechanical means. Electric grippers fingers... -
Lathes and Turning Centers - (710 companies)...this determines the maximum length of material that can be mounted between the headstock and tailstock. Video credit: Matthias Wandel. A metal lathe spins a workpiece along a horizontal axis. A mandrel or chuck is mounted to the headstock of the metal... -
Crushers - (170 companies)...to 100 inches) and reduces the material to secondary crusher feed size (1 to 20 inches) or mill feed size (0.5 to 3 inches). This video illustrates single- and double-toggle jaw crushers. Video Credit: Agg-Net/QMJ Publishing. Types of Industrial...
-
Wrenches - (482 companies)...these wrenches to rock in the frame, such that any forward pressure on the handle tends to pull the jaws tighter together. Special types of wrenches include angled-drive wrenches, offset drive wrenches, flex drive wrenches, jaw scale wrenches...
-
Wafer Chucks - (22 companies)...is electrically conductive and magnetic. Plastic - Plastic chucks are very soft. They are used to prevent marring or damage to the workpiece, and in applications which require materials with good electrical or thermal insulation. Stainless steel - Stainless...
-
Grinding Mills and Pulverizers - (222 companies)...and Applications. Pulverizers crush glass, aluminum, concrete, plastic, coal, rock, resin, tires, waste, and other materials. They are used in the ceramics, chemical/fertilizer, construction, food processing, pharmaceutical, metallurgy, paint/adhesives, pulp...
-
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Plugs, Stoppers, and Inserts - (417 companies)...pressure ratings and mechanical strength for its cost. Polyethylene (PE) comes in high density (HD) and low density (LD) forms. The high density form is a high strength, rigid plastic with temperature resistance up to 215 F. The low density form...
Product News
-
Parker Sporlan Division
ZoomLock Max Jaw Kits . * Refrigeration - Cases, Coolers, Walk in Coolers, Freezers. * Pipe sizes range from 1/4 " to 1 1/8 ". * Transportation. PRESS JAW KIT (7 PIECE). Includes 1/4, 3/8, 1/2, 5/8, 3/4, 7/8 and 1-1/8 jaws. 32 kN ROTHENBERGER Jaw Set. ? Description: MZK-32KN JAW KIT. ? Part Number: 871408. 24 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871409. 19 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871410. 3 JAW STARTER KIT. Includes 3/8, 3/4, and 7/8 jaws. 24 kN... (read more) -
Parker Sporlan Division
ZoomLock Jaw Kit Starter Pack Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock MAX refrigerant press fittings eliminate brazing, flames, fire spotters, or risks from installing traditional HVACR fittings. ZoomLock MAX has a 15-year warranty and offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker. (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Jaw Couplings Tyre Coupling Chain Coupling Rotex 1. Jaw Coupling L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225. 2. Tyre Coupling A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200. 3. Chain Coupling 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022. 4. Rotex Coupling. (1)Rotex Coupling(steeliness). (2)Rotex Coupling(cast material). (3)Double cardanic type DKM 5. HRC Coupling 70, 90, 110, 130, 150, 180, 230, 280 6. Pin Coupling 67, 83, 102, 134, 178, 204, 254, 318 7... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Chuck Durable and Precise Porous Ceramic Chuck for Semiconductor Processing. Uniform permeability and strong adsorption ensure silicon wafers are firmly held without slipping during grinding, improving process stability. Dense, uniform micro-porous ceramic structure resists silicon dust buildup, simplifying cleaning and maintenance. High mechanical strength and excellent thermal shock resistance prevent deformation and edge damage, ensuring consistent wafer flatness. Long service life with easy... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Wafer Pins and Chucks tolerance H7. Matching pin-to-guide clearance 0.01-0.03mm. - Wafer chucks -- Diameter 150mm, 200mm, and 300mm formats. Flat or grooved surface. Custom OD and vacuum hole patterns available. - Ring chucks -- Annular design for edge-grip wafer clamping. ID matched to wafer edge exclusion zone. Surface and Dimensional Tolerances. - As-sintered surface -- Ra <= 3.2um, for general chamber components. - Ground surface -- Ra <= 0.8um, for pin contact tips and chuck seating surfaces. - Lapped surface... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Chengdu Leno Machinery Co., Ltd.
High-Performance Jaw Couplings Key Features: Secure Fastening: Bolt-tightened design for easy assembly/disassembly without shaft damage. Precision & Vibration Control: Reduces servo system vibrations and maintains positional accuracy. Misalignment Compensation: Handles parallel, angular misalignment, and shaft end-play. Bidirectional Rotation: Identical performance in clockwise and counterclockwise motion. Applications: Agricultural machinery. Servo systems. High-torque, vibration-sensitive equipment (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Ring Groove Ceramic Chuck Specifications. - Groove pattern: concentric ring design, single or multi-zone configurations. - Groove width: 0.5-2 mm (customizable). - Groove depth: 0.3-1 mm (customizable). - Land width between grooves: 1-5 mm. - Surface flatness: within 0.02 mm over full chuck diameter. - Surface roughness: Ra <= 0.4 um (wafer contact area). - Wafer sizes: 150 mm, 200 mm, 300 mm. - Custom OD: up to 350 mm. Key Features. - Precision ring groove pattern -- machined to +/- 0.02mm tolerance for uniform gas... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Advanced Electrostatic Wafer Chuck Semiconductor fabrication faces critical challenges such as inconsistent wafer clamping, thermal non-uniformity, and compatibility issues with diverse materials like silicon, sapphire, and silicon carbide. Engineers often struggle with process instability, high defect rates, and costly equipment adjustments in ion implantation, etching, and thin-film deposition processes. Our electrostatic chucks deliver high-density, durable, and customizable solutions that address these challenges: Polymer... (read more)Browse Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Semiconductor Electrostatic Chucks These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature manufacturing environments. Key Technical Features. Multi-Zone Thermal Control: Advanced multi-zone cooling profiles achieve precise temperature uniformity across the entire wafer surface. Rapid Chucking & Dechucking: Optimized transient... (read more)Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
-
Popular Products In Power - Big Bruin
• Hitachi 320684 1/2-Inch 3 - Jaws Plastic Keyless Hammer Drill Chuck .
-
Popular Products In Power - Big Bruin
• Hitachi 320684 1/2-Inch 3 - Jaws Plastic Keyless Hammer Drill Chuck .
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hare_N|1 tree_V|2 tree_squirrel_N|1 falcon_V|1 bowl_V|1 left_field_N|4 root_V|3 siding_N|2 defender_N|3 m_N|1 swipe_N|1 fire_extinguisher_N|2 flashlight_N|3 soccer_player_N|2 referee_N|4 strike_back_V|2 retaliate_V|2 hamas_N|1 get_even_V|1 third_base_N|4 mothproof_J|1 outplay_V|1 dark_horse_N|1 chicken_soup_N|1 expend_V|1 magnetic_field_N|1 plastic _bag_N| 3 centennial_J|1 repose_V|4 unappreciative_J|2 misapply_V|2 … … devour_V|4 stomach_V|1 mainline_V|1 valium_N|2 jaw _V|1 bubble_gum_N|1 chew_V|2 masticate_V|1 … … draw_in_V|5 push_back_N|1 beat_back_V|1 claw_N|6 invaginate_V|2 frisbee_N|2 defenestrate_V|1 stereo_N|3 fling_V|2 beachball_N|1 toss_back_V|1 lob_N|1 pushy_J|1 chuck _V|1 launch_N|6 space_shuttle_N|3 …
-
Thermal deformation simulation for an internal grinding cirque by finite element method
The clamping mode of a three- jaw chuck is computed too, and its results are listed in Tables 3 and 4, which are compared with the surface Fig. 11 Effective elastic– plastic strain distribution .
-
Experimental investigation of residual stress distribution in pre-stress cutting
Because greater round generates greater plastic deformation and a thicker hardened layer than those by the small … 1 Three- jaw chuck ; 2 loading nut; 3 bearing; 4 shield; 5 supporting bar; 6 workpiece; 7 supporting plate; 8 tailstock centre .
-
Influence of surface-plastic deformation of a heated metal surface on the quality of the part
The roller is applied to the hot metal in various sur- face-knurling conditions (Fig. 3 ) Experiments with surface plastic deformation of the hot surface indicate short roller life. The billet is held in the lathe in a three- jaw chuck with an adjustable rear center.
-
IDEAL Introduces Versatile, Affordable New Step Drill Bits
That's why IDEAL has introduced a new line of double-fluted step drill bits that feature a 1/4" hex shank compatible with virtually every drill on the job site, including 3 - jaw chuck , impact drivers, and quick change drill chucks. … only a single bit, contractors can precisely cut multiple-size holes through brass, plastic , carbon steel, cast …
-
Portable Digital Radiography and Computed Tomography Manual
3 plastic jaws ____ standard chuck key and/or speed wrench chuck key ____ .
-
Construction of sicherheitsgerechter products
1417 " plastics and rubber machines 2010 EN 1493, mills, safety requirements", January, "vehicle-lifting … … means machines part 2, safety requirements for the configuration and construction of chucks for the workpiece receiving" … … " August 2009 part 3 : General guiding principles for … … for dishwashers, November 2009 part 2-6: Special requirements for stationary ovens, hobs, ovens and similar devices …
Indicates content that may require registration and/or purchase.