-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD COLOR CAMERA, 3-CCD, WITH LENS 1.7/10, LENS 1/3 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera
- Maximum Thickness: 29.4 mm
- Mount Type: Lens Holder
-
Supplier: IC Realtime, LLC
Description: The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
-
Supplier: Toshiba Imaging Systems Division
Description: manulal white balance Camera cable lengths to 30 meters Optional accessories: 3, 6, 10 & 30 meter camera cables; 4mm or 15mm lens
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output:
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: PixeLINK
Description: Details The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Qioptiq
Description: Macro Lenses developed by Rodenstock Präzisionsoptik for CCD Cameras, feature the highest resolution, excellent contrast, color neutrality and are virtually free of distortions. A large selection of Macro Lenses with magnification ratios from 1:3 to 4:1 is available which can be
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
Supplier: PixeLINK
Description: Details The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: SFCable.com
Description: Day & Night Wide Dynamic Range Vandal Dome CCD Camera. 1.3 Megapixel. 3.7~12mm Auto Iris Lens. POE 12VDC. 1 Year Warranty.
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Sentech America
Description: The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: IC Realtime, LLC
Description: ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor High color reproduction and high sensitivity High-performance TI DaVinci series processor Standard HD-SDI high-definition digital interface (conforms to
- Maximum Frame Rate: 30 fps
- Width / Diameter: 3.95669505 inch
- Height: 3.09055285 inch
- Performance: Auto-Lens
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAMERA LENS, 1:1.4/12.5MM, 2/3INCH, W/ C-MOUNT, 12.5MM F/1.4 FIXED FOCAL LENS WITH C-MOUNT AND LOCKING IRIS / FOCUS FOR 2/3-INCH CCD, INDUSTRIAL AND MACHINE VISION. FREE 2 YEAR RADWELL WARRANTY
- Lens Mount: C-Mount
- Type: Fixed Focal Length
-
Supplier: Security Camera Warehouse
Description: SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Exview HAD CCD II 700 TV Lines Sony Exview HAD CCD II Varifocal Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens
- Camera Function: Video
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe Kogaku America adds to its existing line of C-mount lenses, 2 new 25mm lenses for imaging applications in the Infra-red light spectrum. Available in format coverage of up to16mm with a brightness ratio of 0.95, these lenses provide a cost effective solution for low light imaging and other
- Focal Length: 35 mm
- Aperture Range (F-Number): 2.8
- Diameter: 54 mm
- Length: 51.00000000000001 mm
-
Supplier: ZGC, Inc.
Description: Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter Works with the JVC GY-HD100/110/200/250 camcorders Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras with the Abakus B4 to JVC Lens Adapter. This adapter does
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like the Abakus Stadium Lens. Use 2/3 inch B4 mount lenses on C-mount cameras with Abakus B4 to C Mount
- Maximum Thickness: 24.200000000000003 mm
- Mount Type: Lens Holder
-
Supplier: Advance Security Products
Description: Adjustable Vari-focal lens bullet cameras. Manually adjust lens from 4mm to 8mm. 4mm - 8mm vari-focal lens with auto iris. 3-3/4" Long x 1" Diameter indoor model. 12 volt power supply and mounting bracket included. This camera is among the most
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX. The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified. 1/3" SONY CCD 420 TV Lines 0.5 Lux > 50dB S/N
- Horizontal Resolution: 420 lines
- Width / Diameter: 3.93701 inch
- Height: 2.6771668 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 768 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount
- Features: CCD, Digital
-
Supplier: Smartmore Corporation Limited
Description: - Standard C interface, multiple and depth of field can be customized; - High definition, high resolution, adjustable aperture; - Objective telecentric design, maximum support 2/3 inch 5 million CCD; - The multiplier changes from 0.3-8.0X and the field of view is within
- Zoom Magnification: 0.3 X
- Optical Format: 1/2", 1/3", 2/3"
- Lens Mount: C-Mount
- Iris Control: Manual
-
Supplier: SFCable.com
Description: 420TVL AI 3X Dome Camera/White Base. 1/3" Super HAD CCD. 3.8~9.5mm Auto Iris Lens 12V DC.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: 1/3" CCD. 420 TV Lines. 3.6mm board lens. Camera Size 25x25. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Artifex Engineering
Description: We deliver a broad range of quality camera objectives for industrial, automotive, security and research applications: Fixed focus, fixed aperture ccd/cmos-camera objectives for industrial image processing Pinhole lenses (Minimum order quantity: 100pcs.)
- Focal Length: 2.39 mm
- Optical Format: 1/3", 1/4"
- Features: Other
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3.5-8mm lens, high res, auto IRIS
- Performance: Auto-Lens
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: 420TVL Dome Camera/Black Base. 1/3" Super HAD CCD. 420 TV Lines. 3.6mm Standard Lens. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: e-con Systems™ Inc
Description: Overview DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: ZGC, Inc.
Description: Abakus 1/3" Premium Anamorphic C-Mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras. The
- Aperture Range (F-Number): 2.8
- Minimum Focusing Distance: 1,000.0000000000001 mm
- Diameter: 51.00000000000001 mm
- Length: 110 mm
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3.5-8mm lens, high res, auto IRIS
- Performance: Auto-Lens
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Application / Industry: Security / Law Enforcement
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: of photometric values Electronic focus for focus setting and adjustment from software No manual adjustment needed for each focus change Enables fully automated Through-Focus MTF testing Entrance pupil (aperture) in front of lens to simulate human eye position Virtual aperture
- Features: CCD
- Monochrome / Color: Color
Find Suppliers by Category Top
Featured Products Top
-
Sulfide (ZnS) Silicon (Si) Sapphire (Al2O3) Calcium Fluoride (CaF2) Cadmium Telluride (CdTe) – as needed for specialized applications How to Select the Right Infared Lens Lens (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
solution for near-infrared (NIR) sources and DOE or angular emissions. This camera/lens solution offers high-resolution imaging to address both off-line and in-line applications: Angular measurement for devices used for 3D sensing applications including facial recognition, gesture (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
): Abbe number: low (about 95.3), a high dispersion material. Refractive index: low (about 1.43 in the visible range). Transparent range: from UV to IR, especially excellent in the UV region. What are the advantages of triplet achromatic lenses made of CaF2 and fused (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
mechanically compatible with its predecessor models. The IEH3-4096 series integrated encoder is ideal when utilized in applications including, among others: measurement and instrumental equipment and devices, valve adjustment tools, in camera technology, and in precision optics such as mirror (read more)
Browse Rotary Encoders Datasheets for FAULHABER MICROMO -
experience: ? Well-structured visual framework highlights key components like the camera lens and laser system, making operation seamless. ? Engineered for comfort and efficiency, it ensures a secure grip and fatigue-free use, even during long scanning sessions. ? Designed with (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
high-accuracy results: ProMetric cameras offer a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric systems monitor focal distance and aperture settings and automatically applies the correct flat field (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
the selected components. Users can also easily configure 3D scenes to instantly view objects with their selection with control of camera, lens, and lighting. SightBase services include: Comprehensive assessment to guide users who are not machine vision experts to identify (read more)
Browse Image Analysis Software Datasheets for Teledyne FLIR IIS -
infrared lenses The high-performance photon detector of the ImageIR® 12300, which operates in the spectral range of (3.4 ... 4.85) µm, is comparatively small despite its high geometric resolution. This is possible thanks to a unique pixel pitch of just 5 µm. Measurements with the (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
and F254 lenses that allow laser operators to move seamlessly between a 4” x 4” (101.6 x 101.6 mm) and 6” x 6” (152.4 x 152.4 mm) engraving area. It also features Epilog’s revolutionary IRIS™ camera system that includes two cameras above the engraving field that (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
More Information Top
-
Practical Opto-Electronics
• use of standard TV lenses on 3CCD cameras ; • running DAQ in differential mode on isolated sources; • running DAQ in pseudo-differential mode on grounded sources.
-
Stereoscopic PIV on multiple color-coded light sheets and its application to axial flow in flapping robotic insect wings
The cameras were equipped with C-Mount Fujinon TF8DA-8B lenses for 3CCD cam- eras (8 mm focal length) with a horizontal and vertical angle of view of 33° and 25°, respectively.
-
Spectral Diagnostics for Plasma Research at the GOL-3 Facility
Optical layout of the survey spectrograph: (1) plasma column; (2) spectrograph entrance objective lens ; ( 3 ) CCD camera ; (4) grating rotation system; and (5) diagnostic window of the vacuum chamber.
-
Development of filter exchangeable 3CCD camera for multispectral imaging acquisition
Figure 1 The overall configuration of filter exchangeable 3CCD camera with lens , optical filter, three image sensors, image splitter, image processing unit, buffering Memory, I2C MUX, USB communication unit and camera frame.
-
The Multiple-Camera 3-D Production Studio
These systems use professional 3CCD cameras and lenses that can typically capture uncompressed 24 b/pixel color resolution images to a dedicated capture server per camera.
-
A Method for Elliptical Light Spot Image Recognization in Vision Coordinate Measuring System
… is necessary to identify the elliptical image contours of the LEDs from all the graphic profiles in the image by filtering out the interference of the other background images, which can be resolved by adding filters on the CCD camera lens [ 3 ].
-
Intelligent vision-based fuzzy control system
The optical signals are collected by a 3D vision CCD camera of 3 lens assembly.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/5478/11Sep_Montagner.pdf?sequence=1
Subsequently, the light is directed by a beam splitter to the sensor that reflects the beam back to the beam splitter and then, via lens 2, aperture 2, and lens 3 to the CCD camera (Figure 10).
-
Proceedings of the 3rd International Conference on Multimedia Technology (ICMT 2013)
… converge after the measured mirror, the reflected beam with phase information (i.e., aberration), again divided into two groups by a beam splitter, one part backtrack, the other part through the converging lens 3 converged at CCD camera , which is placed on …
-
Advances in Communication Systems and Electrical Engineering
It consists of a laser as a source, 2 beam splitters (BSs), 3 liquid crystal spatial light modulators (LCSLMs), 3 Fourier lenses (FLs), 3 CCD cameras , 1 electronic subtractor (ES) to remove the zero order term of JTPS, and a personal computer …
Indicates content that may require registration and/or purchase.