-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW
- Drive Size: 0.75 inch
- Length: 41.75 inch
- Torque: 1,236 to 7,260 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional tightening Actuation
- Torque: 123.893805309735 to 619.469026548673 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Norbar Torque wrench, 1" ratchet, adjustable, N·m/lbf·ft; Model 800 (P/N 14016) Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with
- Torque: 1,769.91150442478 to 7,079.64601769911 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500). Positive 'click' can be heard seen and felt. Low weight -
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Features: Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.5 inch
- Length: 20.8 inch
- Weight: 2.8 lbs
- Torque: 3,097.34513274336 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.25 inch
- Length: 10.3 inch
- Weight: 1.2 lbs
- Torque: 53.0973451327434 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.5 inch
- Length: 20.8 inch
- Weight: 2.8 lbs
- Torque: 1,769.91150442478 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.375 inch
- Length: 10.3 inch
- Weight: 1.2 lbs
- Torque: 309.734513274336 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500) Positive 'click' can be heard seen and felt Low weight - Model
- Torque: 2,654.86725663717 to 8,849.55752212389 In-lbs
- Features: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Torque Wrench 3,4 Nm
- Drive Size: 0.4375 inch
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 3.5 N-M TORQUE RATING 0.1 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.25 inch
- Length: 11.5 inch
- Torque: 0 to 30.973451327433626 In-lbs
- Features: Torque Wrench
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Digital Mega Torque Wrench is used for the secure and appropriate tightening of collet chuck nuts to their recommended values. For BIG Mega Nuts 6N-20N & 6E-13E 10-50Nm of torque range Minimum read of .01Nm Built-in lithium battery good for approx. 500 recharges 3 hr recharging
- Drive Size: 1.417 to 2.598 inch
- Length: 13.979 to 14.567 inch
- Weight: 0.29 to 0.6 lbs
- Torque: 88.4955752212389 to 442.477876106195 In-lbs
-
Supplier: Proto® Industrial Tools
Description: DIAL TYPE FULL POLISH FINISH 14 7/8 INCH OVERALL LENGTH 14 TO 70 N-M TORQUE RATING 2 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M WEIGHT 2.1 LB
- Drive Size: 0.375 inch
- Length: 14.875 inch
- Torque: 123.8938053097345 to 619.4690265486726 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 500 ft-lb (678 Nm), 43-inch Handle, 3/4-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.75 inch
- Length: 44.07 inch
- Weight: 6.5 lbs
- Torque: 6,000 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.375 inch
- Length: 13.0708732 inch
- Weight: 1.4994 lbs
- Torque: 96 to 960 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.375 inch
- Length: 11.4566991 inch
- Weight: 1.3671 lbs
- Torque: 60 to 540 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).
- Drive Size: 0.375 inch
- Length: 8.661422 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall,
- Drive Size: 4.5 inch
- Length: 16.1 inch
- Weight: 1.9 lbs
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 3N-M-15N-M, 6.3MM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:3N-m to 15N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:195mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 6N-M-30N-M, 6.3MM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:6N-m to 30N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:335mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CLICK-TORQUE C3 TORQUE WRENCH DRIVE 40 - 200 NM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 5-50 NM 3/8" INS TORQUE WRENCH ROHS COMPLIANT: YES
-
Supplier: Advanced Torque Products, LLC
Description: REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Mini-Circuits
Description: .5 4 6 .3 3 ] [ . 8 3 . 1 0 5 1 ] based on use. Contact Sales AM for quotation on performance verification. Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .005 Inch Torque Wrench Weight: 83.05 grams Torque Wrench + Box Weight: 175 grams REV. D ECO-024551
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: Tolerances: 3 Pl. ± .006 [0.150] In ch [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 g rams based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight: 175 g rams REV. E
- Features: Torque Wrench
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square
- Torque Measurement Range: 50.44247787610619 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square
- Torque Measurement Range: 11.946902654867255 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square
- Torque Measurement Range: 25.66371681415929 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Utility Parts Central, Inc.
Description: have the torque (500ft.-lb.) to break free most rusty pole hardware. The HW1V Hydraulic Impact Wrench comes with a 3 position torque adjustment control and quick change access, to adjust the torque to suit the needs of each specific task. For instance, the torque
- Type: Impact Wrench
-
Supplier: Bluetools
Description: Weight: 2.0 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting;
- Features: Torque Wrench
-
Supplier: Bluetools
Description: Weight: 2.2 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting;
- Features: Torque Wrench
-
Supplier: Bluetools
Description: features: Drive: 3/8" Torque Range: 120-1200 in.lb. Length: 17" Weight: 2.2 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded
- Features: Torque Wrench
-
Supplier: Bluetools
Description: which reduces operator fatigue. S/R preset torque wrenches feature an audible and tactile impulse when preset torque is achieved. Torque values can be calibrated in English or Metric settings and can be calibrated using any unit of torque measure. A torque
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available:
- Drive Size: 0.375 inch
- Length: 22.375 inch
- Weight: 22.375 lbs
- Torque: 222 to 1,764 In-lbs
-
Supplier: Mountz, Inc.
Description: is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available:
- Drive Size: 0.375 inch
- Length: 15.5 inch
- Weight: 15.5 lbs
- Torque: 133.2 to 1,195.2 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
equipment, and renewable energy applications. Delivering up to 6.3 N·m peak torque with low cogging characteristics and IP68 protection, this motor ensures stable output even under demanding operating (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13” long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Lowell’s 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Lowell’s 8D-QS Quad Square Lineman’s Wrench packs several features to make work easier and safer for high-line workers. Weighing only 1-3/8 lb. and only 13″ long, the Quad Square can easily carry up a pole on a tool-belt. It’s well balanced for easy and safe (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Technical Performance: Manufactured from 304/316 stainless steel, these couplings provide corrosion resistance for harsh operating conditions including washdown environments and chemical exposure. With a maximum torque capacity of 2850 Nm and 4 (read more)
Browse Rigid Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
ergonomic stamped steel handle is 17″ long and 1/2″ thick, and the wrench weighs only 2-3/8 lbs. The result is a tool that is not only sturdy but comfortable to use as well. The investment cast steel sockets promise excellent strength and accuracy. Furthermore, a new ratchet engagement (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation
More Information Top
-
Methodology of crevice corrosion testing for stainless steels in natural and treated seawaters (EFC 60)
The nut was then turned with a torque of 3 Nm with the torque wrench and the distance between the washers was measured as above.
-
CR4 - Thread: Torque of rear axle from static condition ?
At the pedal: given the ~ 3:1 gear ratio that Wrenched mentions, the torque must be 3 * 46 ~= 140 Nm (to accelerate to 0.5mph in 0.5sec) .
-
Mechanical stability analysis of reference clamp fixation in computer-assisted spine surgery
To carry out the experiments, the spine clamp was positioned on the PVC faces, in a stan- dardized position perpendicular to the vertebral body and fastened with a torque wrench using 0.79, 0 … 13 and 1.24 Nm (Fig. 3 ).
-
Mechanical fiber separation under torsional stress
On the side of the solid cylinder, there is a notch in which a torque wrench Tonichi 230DB-NS, was placed, with a working range of 3 ±23 Nm .
Indicates content that may require registration and/or purchase.