-
Supplier: Sifam Tinsley UK
Description: OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and
- Primary current (Ratio) Range: 60 to 630 amps
- Burden: 1 to 2.5 VA
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Three-phase
-
Supplier: Newark, An Avnet Company
Description: POWERSTAT® VARIABLE TRANSFORMER 3-PHASE, 4-WIRE PLUS GROUND, 480Y/277 VAC, 60 HZ OUTPUT: 0-560 VAC SHIPPING WEIGHT: APPROXIMATELY 2,550 LBS
-
Supplier: Mini-Circuits
Description: The TC4-122-75X+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides a 4:1 secondary/primary impedance ratio with 1.4
- Operating Frequency Range: 40,000,000 to 1,250,000,000 Hz
- Impedance Ratio: 4 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
-
Supplier: Mini-Circuits
Description: TC4-6T-75X+ is a 75Ω surface-mount DC isolated transformer with a secondary center tap that covers the 0.6 to 600 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 1.0 dB insertion loss (typ.), 0.25W RF input power handling, 0.6 dB amplitude unbalance and 3°
- Operating Frequency Range: 600,000 to 600,000,000 Hz
- Impedance Ratio: 4 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
-
Supplier: Mini-Circuits
Description: TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 2.78:1 secondary/ primary impedance ratio with 0.7 dB
- Operating Frequency Range: 45,000,000 to 1,800,000,000 Hz
- Impedance Ratio: 2.78 :1
- Operating Temperature: -40 to 65 C
- Amplitude Unbalance: 0.4 dB
-
Supplier: Mini-Circuits
Description: TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 1.78:1 secondary/ primary impedance ratio with 0.6 dB
- Operating Frequency Range: 45,000,000 to 1,800,000,000 Hz
- Impedance Ratio: 1.78 :1
- Operating Temperature: -40 to 65 C
- Amplitude Unbalance: 0.3 dB
-
Supplier: Hammond Manufacturing Company Inc.
Description: C.T., #41 wire (lugs 5 & 1, lug 3 is C.T. connection) Termination: Solder lugs on a 1 3/4" x 1" terminal board with 4 - 5" connecting leads Mounting: uses existing case. Cost: under $50.00 USD! Part Details Click Part No, below, for details (e.g., Product drawings,
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ILSCO Corporation
Description: (18) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 500 KVA 3-PHASE TRANSFORMER TYPE 29 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (18) 3/8 INCH-16 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
- Features: Other
-
Supplier: RoMan Manufacturing, Inc.
Description: Type transformers feature: KVA Range: 20 KVA – 500 KVA (rated at 50% duty cycle) RWMA standard machine pad sizes and hole spacing Primary Voltages: 480 Volts, 60Hz (7 – 1/4″ x 9 – 1/4″ and 7 – 3/4″ x 10 – 1/4″ only) 575 Volts, 60Hz Fully encapsulated to
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 18.3 volts
- Power Rating (VA): 20,000 to 500,000 VA
- Primary Frequency: 60 Hz
-
Supplier: CSA Group
Description: Update #1 was published as notification that this is now a National Standard of Canada. Preface This is the fourth edition of CSA C227.3, Low-profile, single-phase, pad-mounted distribution transformers with separable insulated high-voltage connectors. It supersedes the previous
-
Supplier: Cirrus Logic, Inc.
Description: resistor GND-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package:
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Hubbell Incorporated
Description: PUSH TO RESET THERMAL BREAKER TYPE 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE UL, CSA APPROVAL 150 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 150 VA
- Standards: CSA, UL
-
Supplier: Panel Components & Systems, Inc.
Description: The M200-PB1 can detect the following conditions in phase 3 or 4 wire systems. Phase Unbalance, Phase Loss, Phase Reversal and Phase Sequence. The phase balance relays are used to detect phase loss and unbalance in systems using
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with three-prong plug,
-
Supplier: Dataforth Corporation
Description: In RTD temperature measurement applications requiring a very high level of accuracy, the SCM5B35 4-Wire RTD input module offers a significant advantage over 3-wire measurement techniques. The SCM5B35 measures only the voltage dropped across the RTD and almost completely
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Dataforth Corporation
Description: which minimizes self-heating of the RTD. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: West Control Solutions
Description: West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive
- Maximum Current: 25 to 500 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
- SCR Control: Phase Angle Fired
-
Supplier: West Control Solutions
Description: Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Most applications including Short Wave Infrared (SWIR) & Inductive load types Specification: Up to 2700A 3, 4 & 6 wire 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K
- Maximum Current: 2,700 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
- SCR Control: Phase Angle Fired
-
Supplier: Finder S.p.A. con unico socio
Description: or 4 wire, Usable with current transformer*, Programmable CT secondary*, Dual tariff, MID certified 7E.86.8.400.0410. Reference current 1 A (6 A Maximum), Ethernet Modbus TCP integrated interface, Three-phase systems – 4 wire, Usable with current
- Optical Meter Type: Energy Meter
-
Supplier: TPI Corporation
Description: CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 4 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200
- Heating Capacity: 3.3 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 400 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: West Control Solutions
Description: West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive
- Maximum Current: 500 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
- Mounting: DIN Rail, Other
- Phase: Three Phase (3-leg)
-
Supplier: West Control Solutions
Description: West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive
- Maximum Current: 500 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: DIN Rail, Other
- Phase: Three Phase (3-leg)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THYRISTER POWER UNIT, TC 3001 SERIES, 60 AMP, 480 V, 4-20 MA, PHASE ANGLE FIRING, 3 WIRE DELTA, TRANSFORMER LOAD, OPEN IN ALARM, POTENTIOMETER ON FRONT FASCIA, STANDARD CURVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LTI Power Systems, Inc.
Description: blackouts, and even lightning strikes. Features True Online technology Input Power Factor Correction Rectifier Input THD <8% True double conversion design Full-load rated no-break dual solid-state static switch 20 year design life Copper-wound transformers LCD monitoring panel with power-flow
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: Tripp Lite by Eaton
Description: incoming AC power to DC and then re-converts it back to regulated, filtered AC output with a pure sine wave, completely isolating connected components from all power problems. It features a 3-wire single-phase hardwire input (3-wire, single phase) and 22
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 16 kVA
- Watt Rating: 14.399999999999993 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Sifam Tinsley UK
Description: The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour
- DC Voltage Range: 90 to 300 volts
- AC Voltage Range: 85 to 253 volts
- DC Current Range: 1 to 5 amps
- AC Current Range: 1 to 5 amps
-
Supplier: Tripp Lite by Eaton
Description: at any supported load level Hardwire input (3 wire) and hardwire output (3 wire) connections Supports North American (L1,L2,G) 208/240v hardwire input / output, plus International 230/220/240v (L,N,PE) hardwire input / output Optional SU6000XFMR2U transformer
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 16 kVA
- Watt Rating: 14.399999999999993 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: output during a variety of UPS fault conditions Hardwire input (3 wire) and hardwire output (3 wire) connections Supports North American (L1,L2,G) 208/240v hardwire input / output, plus International 230/220/240v (L,N,PE) hardwire input / output Optional SU6000XFMR2U
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Description: output transformer 10Hz to20KHz with external output transformers Distortion: 0.3% mid band Transient Overload 4.5X full load for 5 sec for motor starting Input Power: 208 50/60 3 phase unless otherwise specified can easily be wired for 190, 225, 240, 380,
- AC Output Voltage: 0 to 260 volts
- AC Output Power: 1,500 VA
- Output Frequency: 0.00003 to 0.065 MHz
- AC Input Voltage: 208 to 230 volts
-
Supplier: Tripp Lite by Eaton
Description: output during a variety of UPS fault conditions Hardwire input (3 wire) and hardwire output (3 wire) connections Supports North American (L1,L2,G) 208/240v hardwire input / output, plus International 230/220/240v (L,N,PE) hardwire input / output Optional SU6000XFMR2U
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 8 kVA
- Watt Rating: 7.199999999999997 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Sifam Tinsley UK
Description: The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour
- Number of Digits: 36
- Analog Input Channels: 3
- Voltage Range: 57.7 to 690 volts
- Current Range: 1 to 5 amps
-
Supplier: ValueTronics International, Inc.
Description: Rechargeable Li-Ion battery and external AC/D adapter Contextual help selectable on each screen Virtual keyboard at display Easy System Configuration: 4-wire, 3-wire, single-phase ARON STD or FLEX Clamps Frequency System Interfacing with Voltage transformers
- Phase: Single-Phase
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: resolution). The 50A model features an oversized split-core current transformer that easily accommodates wires sizes up to 4 AWG (21.2mm2). Two power supply options are available: 85-140V (47-63Hz), and 170-264V (47-63Hz). All models are totally self-contained; no external
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: ValueTronics International, Inc.
Description: Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61701 delivers pure, 5-wire, 3-phase AC
- Type: AC Power Source
Find Suppliers by Category Top
Featured Products Top
-
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
custom power transformers to meet the requirements of virtually every power application. We offer customers a wide array of transformer products, including: 3-phase transformers Audio transformers Autotransformers Buck-boost transformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
supply current to represent the input signal within a 4-to-20mA range. As DSCTs operate from signal loop current, only low-cost, twisted-pair wiring is needed, making these two-wire transmission loops an economical way to connect sensors and distant measuring equipment. (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
digital supply. The analog supply is also specified from 2.0 V to 3.6 V, although at least 2.4 V must be applied to VDDA when the ADC is used. Clock sources include a factory-trimmed internal 8 MHz RC oscillator, an internal 40 kHz low-speed oscillator, a 4 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
total. analysis systems devices for chemical processes [1], including. specific applications such as chemical reactions [2, 3],. and for biological processes [4, 5], such as enzyme reactions. [6-8], DNA or RNA analysis [9-11], and protein folding [12]. Despite the small length scale of microdevices