Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3-PHASE AC, SIP-22; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:22Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3-PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3 PHASE AC, 10A, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS
-
Supplier: ASAP Semiconductor LLC
Description: BOARD CONTROL STELLARIS ACIM Power Management Motor Control Yes MCU 32-Bit LM3S818 AC 3-Phase Appliance Induction Motor Driver
- Bus Width: 32-Bit
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: Motor Contr 3 phase DC Brushless
- Supply Voltage (DC): 21 volts
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
- Features: Other
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp Switching
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/-
- Continuous Torque: 1.7699115044247786 to 707.9646017699115 In-lbs
- Shaft Speed: 220 to 1,200 rpm
- Diameter / Width: 1.4173236 to 2.362206 inch
- Housing Length: 6.7716572 to 9.8818951 inch
-
Supplier: Utmel Electronic Limited
Description: ON SEMICONDUCTOR STK581U3C2D-EMOTOR DRIVER, 3-PHASE AC, SIP-22
- Continuous Output Current: 30 amps
- Supply Voltage (DC): 12.5 volts
- Operating Temperature: -40 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 30A 600V 3-Phase Motor Driver IPM, SIP Product overview: STK581U3C2D-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers
- Supply Voltage (DC): 16.5 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: ON SEMICONDUCTOR STK554U392A-EMOTOR DRIVER, 3 PHASE AC, 15A, SIP-29
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12.5 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Control and Power Stage Interface: Phase/Enable Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 33V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 0V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier
- Continuous Output Current: 1.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: BRAKE PACK MODULE, DRIVER CIRCUIT (AC), SB SERIES, SINGLE UNIT/SINGLE PHASE, 100 VAC, 50/60 HZ, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cirrus Logic, Inc.
Description: VRMS, energy-to-pulse conversion Smart 'Auto-Boot' mode from serial EEPROM AC or DC system calibration Mechanical counter/stepper motor driver Meets accuracy spec for IEC, ANSI, JIS Power consumption < 12 mW On-chip 2.5 V reference (25 ppm/°C typ.) Interface optimized for shunt
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE9180D-21QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Two integrated current sense amplifier for shunt signal conditioning
- Peak Output Current: 2 amps
- Supply Voltage: 5.5 to 60 volts
- Propagation Delay: 35 ns
- Operating Temperature: -40 to 150 C
-
Supplier: ValueTronics International, Inc.
Description: The 9801 is a 300 VA AC Source from BK Precision. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 300 VA, 300 V, low
- Type: AC Power Source
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9180D-32QK motor gate driver IC for 24 V and 48 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9180D-32QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3
- Peak Output Current: 2 amps
- Supply Voltage: 5.5 to 60 volts
- Propagation Delay: 35 ns
- Operating Temperature: -40 to 150 C
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: products cover to 3MW Control units and the underlying drivers apply optical fiber communication, to support distributed installation Power units apply compatible topology design for invertering and AFE energy feedback Standard safety terminals, to provide the safe parking SS1, safe speed
- Rated Power: 4,000.0000000000005 to 1,500,000 watts
- Supply Voltage (AC): 350 to 1,200 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, MINAS AC SERVO MOTOR DRIVER, 1-3PHASE, INPUT 4/3.7AMP 200-230V, OUTPUT 750W 4.3AMP 116V, ENCODER 2500P/R, FOR MSM LOW INERTIA MOTORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: conditions Simple open loop control Benefits Commutation & driver layout examples No output required, continuous operation Wide current and voltage operating range List of Components: IGLT65R055B2 1EDN7512G 1EDB7275F BAT165 IPN70R1K5CE Applications 1-phase string inverter solutions
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: supplies and LED drivers Appliances and consumer electronics UPS systems, inverters, and DC/AC conversion systems Wireless battery charging Three phase motors and drives Standard accessories: Lead Set (one per input module) Country-specific power cord Power output for
- Phase: Three-Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POSITION DRIVER, AC SERVO TYPE, SCREW TERMINAL, 5 BUTTON KEY FUNCTION, 6 DIGIT DIGITAL DISPLAY, 3 PHASE, 750 WATT, 4-4.3 AMP, 200-230 VOLT INPUT, 116 VOLT OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 4.3 amps
-
Supplier: Richardson RFPD
Description: SpeedVal Kit Modular Evaluation Platform Three-Phase Motherboard Wolfspeed's MOD-MB-3P-0900V-40A-N is a motherboard that operates up to 900 V and 40 A(RMS) and supports 3-Phase motors. The SpeedVal Kit 3-Phase motherboard contains the power connections, DC
- Category: Development Board
-
Supplier: UL Standards & Engagement
Description: intended for across-the-line starting of squirrel cage motors rated 22 kW (30 hp) or less, 600 V or less. 1.5 Medium voltage fire pump controllers are intended for use with squirrel cage motors rated 601 V - 7.2 kV AC. 1.6 Residential fire pump controllers are intended for use
-
Supplier: Infineon Technologies AG
Description: with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated
- VGS(off): 2 to 4 volts
- rDS(on): 0.002 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 250 to 1,500 volts
- Rated Power: 250.00000000000003 to 2,100 watts
- Continuous Output Current: 6.6 to 20 amps
-
Supplier: Richardson RFPD
Description: topologies as well as AC-AC/DC converters and chargers. Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High-speed switching with low
- rDS(on): 0.016 ohms
- Features: MOSFET, Other
- Package Type: TO-247
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AC MOTOR CONTROLLER, HYBRID, PZI / Power Driver Module IGBT 3 Phase Inverter 600 V 30 A 23-PowerSIP Module, 19 Leads, Formed Leads Product overview: IRAMX30TP60A-INF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment,
- Features: IGBT, Other
-
Supplier: ValueTronics International, Inc.
Description: speed DSP, 16 bits Analog/Digital converters Half rack size, up to 3 input modules Supports various single and 3 phase wiring configurations Supports external shunt and CT for higher current applications 5 mA minimum current range & 0.1mW power resolution Meets ENERGY STAR/EN
-
Supplier: ValueTronics International, Inc.
Description: amplitude. The phase function allows users to freely set phase parameters for both channels such as sine wave, cosine wave, and square wave signals. The sum modulation function can sum up two signals into one and output this signal via one channel. One of the related applications is to
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
overload performance, which reduce control accuracy and shorten equipment lifespan. The 3X Motion 142 Series AC servo motor is developed with independent intellectual property and an (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com
Conduct Research Top
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
Motor / Motion / Ignition Controllers & Drivers | Mouser
3 Phase AC Motor Driver .
-
Motor / Motion / Ignition Controllers & Drivers | Mouser
3 Phase AC Motor Driver .
-
Repetitive control of tracking systems with time-varying periodic references
The servo mechanism that we are considering consists of a 3 - phase brushless AC servo motor and a motor driver ,whose transfer function from control input vi,, to angular position y is given by .
-
Analytical Comparison Between Ferrite Core and Steel Laminations Losses of Multi-Polar Brushless DC Motor
A 3 - phase sensorless SPWM ac driver operates the two motors from 900 to 3000rpm.
-
Development of Real-Time Control for a Hydrogen Powered Hybrid Electric Vehicle
A 3 - phase AC induction motor is used as the additional power driver .
-
Dictionary of Industrial Terms
For 3 - phase alternating current ( ac ) motors : Facility Engineering Fan driver output: Brake horsepower output of the driver to the drive shaft.
-
Application of matrix converter in auxiliary drive system for diesel locomotives
… through adjusting motor speed accurately; 5) Two traction motor fans (TF1, TF2) are driven by a 3- 3 MC (MC6) in parallel … … ventilation capacity for traction motors ; 6) Other single phase AC facilities (AF1, AF2), such as driver -cab fans, watering trough …
-
An experimental study, about detection of bearing defects in inverter fed small induction motors by Concordia transform
The driver has 1 to 3 - phases , 200–480V, ±10% per- mitted tolerance input and 3 phases 0–300Hz output, but 50Hz 380V AC output is used to feed the motor .
-
The usage of a PWM rectifier to improve three-phase induction motor drive performance under fault conditions
[ 3 ] Welchko Brian A., Lipo Thomas A., Jahns Thomas M. and Schulz Steven E., “Fault Tolerant Three- Phase AC Motor Drive Topologies; A Comparison of Features, Cost, and Limitations”, IEEE International Electric Machines and Driver Conference, IEMDC’03, Madison, WI, 2003.
-
2011 Combined Author Index IEEE Industry Applications Society Publications
… isolated gate drive design for SiC JFET phase -leg module; ECCE Sept … … free electrolytic capacitor-less ac -dc LED driver ; ECCE Sept. 2011 2318 … … of a large DDR motor for high-end CNC … … ICEMS Aug. 2011 1- 3 Wang, Shuo, see Wang …
Indicates content that may require registration and/or purchase.