Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: Isolation Transformer, 3 Phase, NEMA 3R Enclosure, Floor Mount, 770 KVA, 230VAC Primary, 575VAC Secondary
- Features: Isolation Transformer, Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER; OUTPUT VOLTAGE:115V; POWER RATING:150VA; CURRENT RATING:1.3A; PHASES:SINGLE; SIZE:3.88 X 3.13 X 4.19 IN; OUTPUT/OUTLET:1 ROHS C. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Abbott Technologies, Inc.
Description: 50/60 Hz Universal Isolation Transformers 3 phase and single phase models All units feature electrostatic shielding Multiple taps for a wide range of input/output combinations 250VA-15KVA, 3 phase 250VA-10KVA, single phase
- Maximum Primary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 250 to 10,000 VA
- Primary Frequency: 50 Hz, 60 Hz
- Output Type: AC
-
-
Supplier: Abbott Technologies, Inc.
Description: 3 phase encapsiulated MIL-PRF-27 universal isolation
- Maximum Primary Voltage Rating: 120 to 480 volts
- Power Rating (VA): 250 to 15,000 VA
- Output Type: AC
- Mounting: Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; Wall Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:IS Series; Current Rating:8.3A; Input Voltage:120VAC; No. of Phases:Single Phase RoHS Compliant: No
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Hubbell Incorporated
Description: 20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 14 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 14 POWER RATING
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 14,000 VA
- Features: Isolation Transformer, NEMA Enclosure, Other
-
Supplier: Powertronix Inc.
Description: 3-Phase Auto Transformers offer a significant size and weight reduction as well as lower cost. Auto Transformers are for voltage step up or step down when there is no requirement for electrical isolation. APPLICATIONS Automation Marine
- Power Rating (VA): 2,000 to 120,000 VA
- Transformer Type: Autotransformer, Three Phase / Polyphase Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 1,500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; Product Range:-; Supply Voltage Max:480V; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:4.8A; Inductance:3.675H; Length:116mm; Width:122mm; Height:123mm; External Depth:4.56" RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 60,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer
- Maximum Primary Voltage Rating: 35,000 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
-
Supplier: Allied Electronics, Inc.
Description: Copper Wound, Single Phase, NEMA 3R Enclosure, Standard Wall Mount, Encapsulated Transformer Encapsulated transformers are designed specifically for installation in harsh environments where dust, moisture and corrosive contaminants are present. Standard dry type distribution
-
Supplier: Airlink Transformers
Description: 3PAD0031 - 3P Isolating Delta Delta 500VA 3P 480-240v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 240 volts
- Maximum Secondary Current Rating: 1.31 amps
- Power Rating (VA): 500 VA
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 3A; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:240V; Output Current:-; Constant Current Load:3.5A RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI750ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise rejection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 31.3 minutes
-
Supplier: Galco Industrial Electronics
Description: Dry Sealed Transformer, 1-Phase,
- Features: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNIX350HG offers medical-grade UPS protection with built-in line interactive voltage regulation. IEC320 plug & outlets, plus built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise. Tested to CE/IEC 60601-1 as medical
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.35 kVA
- Watt Rating: 0.2250000000000004 kwatts
- Runtime at Half Load: 37 minutes
-
Supplier: Allied Electronics, Inc.
Description: Hevi-duty encapsulated transformers are rated for hazardous locations as well as harsh industrial environments. Encapsulation and rugged NEMA 3R enclosures protect the transformer from dust, moisture, and provide extra shock and vibration resistance.
-
Supplier: Schaffner EMC Inc.
Description: unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse designs. Capabilities Phases:
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Agency: ANSI, CSA, IEC, UL, VDE
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:240V, OUTPUT VOLTAGE:280V, OUTPUT CURRENT:3.5A, CONSTANT CURRENT LOAD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Features: Power / Power System / Distribution Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast
- Power Rating (VA): 183 VA
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 0.5 kVA. The dry type transformer T253008S also provides excellent ingress protection with it's NEMA
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: SOCOMEC
Description: and integrates perfectly into the most demanding industrial environments. The solution for • Industrial processes • Services • Medical Advantages Designed for the most demanding applications • Designed to protect industrial processes. • A compact solution with isolation transformer and
- Volt-Amp Rating: 10 to 80 kVA
- Watt Rating: 9.000000000000014 to 64.00000000000001 kwatts
- Operating Temperature: 32 to 122 F
- Features: Bypass Switch, LCD or LED Display, Other, Three Phase
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and 5G sub-6 GHz systems. Engineered for precision, it delivers low insertion loss,
- Operating Frequency Range: 2,150,000,000 to 4,300,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 4 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the
- Rated Power: 559,609.4556153038 watts
- Peak Output Current: 140 amps
- Supply Voltage (AC): 3,300 volts
- Operating Temperature: -5 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the
- Rated Power: 373,072.9704102025 watts
- Peak Output Current: 100 amps
- Supply Voltage (AC): 3,300 volts
- Operating Temperature: -5 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the
- Rated Power: 130,575.53964357088 watts
- Peak Output Current: 35 amps
- Supply Voltage (AC): 3,300 volts
- Operating Temperature: -5 to 40 C
-
AC Motor Drives - MV1000 Medium Voltage AC Drive (VFD), 3.3 kV 3-Phase, 2500 HP -- CIMR-MV2UCA400ABASupplier: Yaskawa America, Inc. - Drives Division
Description: 200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the
- Rated Power: 1,865,364.8520510127 watts
- Peak Output Current: 400 amps
- Supply Voltage (AC): 3,300 volts
- Operating Temperature: -5 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: UPS for medical equipment can correct brownouts as low as 155V and overvoltages as high as 274V back to nominal 230V power without drawing on the battery backup needed to support your equipment during a blackout.Built-In Isolation Transformer Offers Full IsolationThe isolation
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 36 minutes
Find Suppliers by Category Top
Featured Products Top
-
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
AutomationDirect now offers more ACME Electric dry-type encapsulated single-phase distribution transformers which provide reliable voltage conversion for commercial and industrial power distribution applications. Available in ratings from 250 VA to 5 kVA, these 60 Hz transformers offer 240 (read more)
Browse Industrial Enclosures Datasheets for Automationdirect.com -
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
several advantages - 1) Simple circuit. 2) High voltage output is not dependent on large turns ratios. 3) Circuit is self limiting. Output can be shorted without damage. 4) Output can be regulated over a large range. 5) Transformer can provide voltage isolation. 6) Multiple isolated outputs
-
Powerstar Shipboard Power & Isolation Transformers (.pdf)
. Since seawater is highly conductive, the electricity will pass through him to get to ground. He gets zapped. So ships use a 3 phase ungrounded ? Delta design generator. For battle field situations with this design, they also can tolerate a single phase- to-hull short and continue operating.
More Information Top
-
CR4 - Thread: How to Test an Isolation Transformer
We have 3 phase Isolation Transformer but we have no idea, how to check isolation transformer so plz guide me.
-
CR4 - Thread: Lighting Circuits with Floating Neutral
a better way might be to use a 3 phase to 3 phase isolation transformer this should equalise the surges if they occur .
-
Final report on the development of a 2 MW/10 second battery energy storage system for power disturbance protection
Isolation Transformer Design The PQ2000 System is designed with a 2 MVN10 Second, 208/480 VAC, 3 phase isolation transformer to step-up and connect the 208 VAC, 3-phase output from the PQ2000 System Container to the 480 VAC, 3-phaseutility supply …
-
Common arm 3-phase transformer multi-level inverter
Based on the voltage-piling method the isolated 3 - phase transformer H-Bridge multi-level inverter (IHCML) has been constructed.
-
A 12-pulse diode rectifier using 3-phase bridge 6-pulse diode rectifier with 2 additional diodes and an auto-transformer
The remaining part represents the conventional 6-pulse rectifier that consists of ac-inductors (LAetc.), a 3 - phase isolation transformer (main transformer Trf.M), a three-phase diode-bridge, dc-capacitors (C and Ca) and a dc-load Ro.
-
A half-power rating improved 3-phase six-switch boost rectifier using two half controlled configurations with a common DC bus
Again, complementary configuration may be achieved either by using two complementary 3-phase half-controlled circuits or by having a 3 - phase isolation transformer with two complementary secondary windings.
-
Helium jet ion source in FRIB era
A 75 KVA, 3 - phase isolation transformer was installed followed by HV insulated platforms with a distributed power panel and insulated cable trays.
-
Evaluation of the switching surges generated during the installation of legacy and smart electric metering equipment
-Y 3 - phase isolated transformer was used between the utility and the meter to isolate the two systems.
-
Matching power Generators to pulsed loads
The first is a simple baseline topology configuration [A] which has the generator feeding a standard 3 - phase isolation transformer followed by a full-wave-bridge, capacitance filter, and pulsed-load.
-
Two novel current source sliding mode control strategies for a 3-phase grid-connected inverter
Then, when using the former, the second order low-pass filter formed by the inductance of the 3 - phase isolating transformer and the 3-phase capacitors of the LC filter (which has an intrinsic very low damping factor due to the very …
Indicates content that may require registration and/or purchase.