Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
-
Supplier: Powertronix Inc.
Description: 3-Phase Transformers converts incoming line voltage to desired output load voltage, as well as adapt the incoming 3-phase line configuration to the desired 3-phase load configuration. APPLICATIONS 3-phase Transformers isolate,
- Power Rating (VA): 20,000 to 100,000 VA
- Standards: IEC, UL
- Features: Other
- Category: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Powertronix Inc.
Description: 3-Phase Auto Transformers offer a significant size and weight reduction as well as lower cost. Auto Transformers are for voltage step up or step down when there is no requirement for electrical isolation. APPLICATIONS Automation Marine
- Power Rating (VA): 2,000 to 120,000 VA
- Other Transformer Types / Applications: Autotransformer, Three Phase / Polyphase Transformer
- Features: Other
- Category: Power / Power System / Distribution Transformer
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings
- Maximum Primary Voltage Rating: 480 to 600 volts
- Maximum Secondary Voltage Rating: 380 to 480 volts
- Power Rating (VA): 15,000 to 500,000 VA
- Features: 50 / 60 Hz, 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 15,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 480 to 277 volts
- Power Rating (VA): 15,000 to 300,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 30,000 to 112,500 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Airlink Transformers
Description: 3PAD0031 - 3P Isolating Delta Delta 500VA 3P 480-240v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 240 volts
- Maximum Secondary Current Rating: 1.31 amps
- Power Rating (VA): 500 VA
-
Supplier: Siemens Energy Sector
Description: Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers are also widely used to step up power from on- and offshore-windparks, and
- Mounting: Pad-Mounted
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer, Single Phase Transformer
- Winding Turns: Step-Up Transformer
-
Supplier: Siemens Energy Sector
Description: In the power range above 200 MVA, generator and network intertie transformers with off-load or on-load tap changers, or a combination of both, are recommended. Depending on the onsite requirements, they can be designed as multiwinding Power Transformers or autotransformers, in
- Mounting: Pad-Mounted
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer, Single Phase Transformer
- Winding Turns: Step-Down Transformer, Step-Up Transformer
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up
- Power Rating (VA): 10,000,000 VA
- Features: AC, Other
- Standards: ANSI, CSA, IEC, UL, VDE
- Other Transformer Types / Applications: Distribution Transformer
-
Supplier: Amp-Line Corp.
Description: High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 3500 V rms., Ouptut Power: 750 watts; Frequency Range: 3K Hz - 10K Hz. Custom specifications can be achived upon request.
- Operating Frequency Range: 2,500 to 8,000 Hz
- 3 dB Bandwidth: 2.5 to 8 Hz
- Power Rating: 1,000.0000000000001 watts
- Maximum Primary Voltage Rating: 28 volts
-
Supplier: Schaffner EMC Inc.
Description: unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse designs. Capabilities
- Power Rating (VA): 10,000,000 VA
- Features: AC, Other
- Standards: ANSI, CSA, IEC, UL, VDE
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Mini-Circuits
Description: This high-performance, low-cost transformer is ideal for use with push-pull amplifiers where balanced-to-unbalanced RF signal transformation is required. It is an ideal match for the inputs of Mini-Circuits dual MMIC amplifiers. When used in this configuration, the high phase and
- Operating Frequency Range: 3,000,000 to 500,000,000 Hz
- Impedance Ratio: 1.33 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 1.78:1 secondary/ primary impedance ratio with 0.6 dB
- Operating Frequency Range: 45,000,000 to 1,800,000,000 Hz
- Impedance Ratio: 1.78 :1
- Operating Temperature: -40 to 65 C
- Amplitude Unbalance: 0.3 dB
-
Supplier: Mini-Circuits
Description: TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 2.78:1 secondary/ primary impedance ratio with 0.7 dB
- Operating Frequency Range: 45,000,000 to 1,800,000,000 Hz
- Impedance Ratio: 2.78 :1
- Operating Temperature: -40 to 65 C
- Amplitude Unbalance: 0.4 dB
-
Supplier: ValueTronics International, Inc.
Description: one-, two- or threephase motors before connection to line Determines phase rotation or sequence of energized power circuits Determines polarity of instrument and power transformers Determines phase/polarity of unmarked motor windings Identifies true phase sequence of
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ADT2-162T+ is a surface-mount balanced-to-balanced transformer with a secondary/pri- mary impedance ratio of 2:1. This model covers the 20 to 1600 MHz band with low insertion loss (1.2 dB typ.) as well as low phase unbalance (3˚) and amplitude unbalance (0.4 dB).
- Operating Frequency Range: 20,000,000 to 1,600,000,000 Hz
- Impedance Ratio: 2 :1
- Operating Temperature: -40 to 85 C
- Amplitude Unbalance: 2 dB
-
Description: Arc-Furnace Transformers, Rectifier Transformers, Specialty Transformers, Grounding Transformers, Mobile Transformers, Mine Transformers
-
Supplier: ValueTronics International, Inc.
Description: low-ratio readings up to 129.99:1, or up to 329.99:1 with an auxiliary transformer. It can be used to test three-phase transformers by connecting and testing each phase separately. The Single-phase TTR® Transformer Turns Ratio Test Set measures
-
Supplier: Cirrus Logic, Inc.
Description: single-phase, 2- or 3-wire power metering applications. The CS5460A interfaces to a low-cost shunt resistor or transformer to measure current and resistive divider or potential transformer to measure voltage. It features a bi-directional serial interface for communication
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Description: arc-furnace transformers, rectifier transformers, specialty transformers, grounding transformers, mobile transformers, and mine transformers.
-
Description: covers certain electrical, dimensional, and mechanical characteristics of 50 Hz and 60 Hz, liquid-immersed power transformers and auto transformers. Such power transformers may be remotely or integrally associated with either primary switchgear or substations, or both, for
-
Supplier: Solcon Solutions LLC
Description: Medium Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 70 A to 500 A Rated Supply Voltage up to 13.8kV The SI-MHCS is a heavy duty, fully digital, zero-crossing, phase-control, 3-phase control power unit for
- Maximum Current: 70 to 500 amps
- Mounting: Free-standing / Cabinet
- Phase: Three Phase (3-leg)
- SCR Control: Zero Crossing Fired
-
Supplier: Tripp Lite by Eaton
Description: system in 9U total rack/tower configuration (3U UPS power module, 3U external battery pack and 3U step-down transformer) Included stepdown transformer with manual bypass switch enables hot-swappable UPS power module replacement with no interruption in output power
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU16KRT-1TFTAA includes two 3U UPS power modules, two 3U external battery packs, a 2U step-down transformer and a parallel PDU with maintenance switch. Using the
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 16 kVA
- Watt Rating: 14.399999999999993 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Nordex AG
Description: allow for operational efficiency. 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of
- Cut-in Wind Velocity: 7.8274980453619065 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 3,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Aerotech, Inc.
Description: Aerotech’s 3U Npaq. The Npaq 6U can be configured with higher wattage transformers and a larger capacity linear amplifier that provides a nearly two-fold increase in power over the similarly configured 3U version. Featuring high-performance, double-precision DSPs, the Npaq family performs
- Number of Axes / Motors: 1 to 6
- Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Microchip Technology, Inc.
Description: vector table is 7.5O per step, with a total range of 48 steps. There are four logic input signals to control the in-phase and quadrature PWM push-pull current-source’s output timing, frequency, cycle in the burst and waveform envelope. The MD2131’s output stage is designed to
- Features: Other
-
Description: devices for use in three-phase systems, and single-pole devices for use in single-phase systems. Two-pole contactors and starters for use in single-phase systems are subject to agreement between manufacturer and user. This standard cancels and replaces the second edition of IEC
-
Supplier: CSA Group
Description: devices for use in three-phase systems, and single-pole devices for use in single-phase systems. Two-pole contactors and starters for use in single-phase systems are subject to agreement between manufacturer and user. This standard cancels and replaces the second edition of IEC
-
Supplier: Gefran
Description: setpoint ramp and hold. It is also easy to set up any interlocks required from logic inputs and the event outputs, as well as the type of restart preferred using the few set-up steps in the "Step" menu. The various steps can be regrouped in 4 different programs.
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Transformer 380V Transformer Three Phase Step Up Transformer Three Phase Step Down Transformer 6. Dry Type Transformers Continue Expanding Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
custom power transformers to meet the requirements of virtually every power application. We offer customers a wide array of transformer products, including: 3-phase transformers Audio transformers Autotransformers Buck-boost transformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
building block for more efficient production processes. Technical highlights at a glance Contactless measurement of three-phase AC currents Measuring range up to 300 A Conductor diameter up to 11.4 mm Analog 4-20 mA interface (read more)
Browse Current Sensors Datasheets for STEGO -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
marketing materials for compliance validation. Manufacturer reference: Shenzhen Xingkerong Technology manufactures dry-type transformers with genuine, active UL & cUL certification under UL & cUL File Number : E549596, covering rated capacities from 3KVA to 3000KVA. Buyers may (read more)
Browse Three Phase Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
CR4 - Thread: Transformer Weight and Volume
Pathfinder Tags: 75 MVA 3 phase step up transformer .
-
CR4 - Thread: Voltage Calculation of Step up Transformer
suppose in a 3 phase step up transformer if we have shorted u1, u2 & gave 415 supply to between v1 & w1 what will be voltage between u2-v2, v2-w2 & u2-w2 .
-
Dual voltage alternator
The higher voltage is generated via a 3 phase step up transformer connected directly to the stator AC winding.
-
Introducing an improved bidirectional charger concept for modern residential standalone PV systems
presents the simulated battery bank characteristics, Table 2 presents the 3 - phase step up transformer characteristics, Table 3 presents the inverter characteristics and Table 4 presents the bidirectional charger characteristics.
-
Baca geothermal demonstration project. Power plant detail design document
Power will be generated at 13.8 kV and stepped up to 115 kV through a generator circuit breaker, non-segregated phase bus duct, and a main 3 phase step - up transformer .
-
Application of a Fuzzy Controller for Transient Stability Enhancement of AC Transmission System by STATCOM
The generators with output voltages of 13.8 KV are connected to the transmission lines through a 3 - phase step up transformers .
-
Compatibility of switchmode rectifiers with engine generators
the AC Mains fed through the 750KVA 416V to 600V 3 Phase step - up transformer , or a 600KW 600V 3Phase standby backup .
-
DESIGN OF A HIGH PERFORMANCE HIGH POWER RADAR TRANSMITTER
The 3 phase transformer steps - up the voltage which is rectified by high voltage diodes and fed to a HV energy storage capacitor which delivers the required 6 Kw power at 26 Kv.
-
Modeling and simulation of TCSC based controller in a multi machine power system
The generators are connected to the transmission lines through 3 - phase step - up transformers .
-
High-frequency induction heating of metal parts
The equipment usually comprises a 3 - phase step - up transformer feeding mercury-vapour rectifiers (sometimes grid controlled), supply- ing high voltage d.c. to the oscillator valves, which generate the high-frequency currents.
Indicates content that may require registration and/or purchase.