-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: box Port: Shenzhen,Chengdu,Shanghai Lead Time: 10-30 days upon full payment Series: Stepper Motor Driver Type: 3-phase Nema34
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
- Motor / System: Full Step Motor, Half Step Motor, Microstepping Motor
- Configuration: PC Board
-
Supplier: Allegro MicroSystems Inc.
Description: Serving as a replacement for the AMT49702 Quad DMOS Full-Bridge PWM Motor Driver. The A4992 simplifies stepper motor control with integrated phase current control, a built-in translator for easy microstepping, and adaptive mixed current decay for quiet and
- Configuration: IC / PCB-Mounted
-
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DRIVER, 2 PHASE STEPPING, 0.5-2.0A/PHASE, 20 - 35VDC, 3A, UNIPOLAR, INTELLIGENT... FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allegro MicroSystems Inc.
Description: The A4993 offers flexible and precise control of bipolar stepper motors, with integrated phase current control, a built-in translator for easy microstepping, and SPI control for advanced configuration and diagnostics. * Note: If you have issues logging into this feature you may
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 2-PH, 2A, 0.7N-M; Coil Type:Bipolar; Torque Max:0.7N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:2.3ohm; Inductance:6mH; Inertia:102g-cm2; Product Range:PANdrive Series; SVHC:No SVHC ( RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, SIX-STEP BLDC MOTOR DRIVER; Application Sub Type:3-Phase BLDC Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:STSPIN32F0B; Kit Contents:Eval Board STSPIN32F0B, RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IPM - HIGH VOLTAGE 3 PHASE MOTOR Product overview: SMA6861MZ from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
- Supply Voltage (DC): 16.5 volts
- Operating Temperature: -20 C
- Features: Motor Speed Controller, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUTOMOTIVE 3 PHASE GATE DRIVER W Product overview: A4918KEVSR-3-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
- Supply Voltage (DC): 50 volts
- Operating Temperature: -40 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A5985 provides quiet and precise control of stepper motors with output current up to 1A per phase, featuring adaptive current control to minimize noise and vibration, an integrated translator, and selectable step modes for simplified design. * Note: If you have issues
- Configuration: IC / PCB-Mounted
-
Supplier: Newport MKS
Description: or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 3-Phase Hybrid ● Step Accuracy ±5% ● Axial load 65N(15 Lbs.)Push ● Axial load 155N(35 Lbs.)Pull ● Radial load 220N(50 Lbs.)at the flat center ● IP Rating 45 ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 368.14159292035396 In-oz
- Step Angle: 1.2 degrees
- Rotor Inertia: 0.015576 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: Win Source Electronics
Description: Control and Power Stage Interface: Phase/Enable Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 33V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 0V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier
- Continuous Output Current: 1.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Newport MKS
Description: brushed and linear motors, and 3 Amps per phase @ 47 V for stepper motors. The XPS-DRV11 is capable to drive bipolar stepper in microstepping mode and perform an emergency stop when an error occurs. Motor initialization is accomplished through a
- Number of Axes / Motors: 1
- Rated Power: 600 watts
- Peak Output Current: 6 amps
- Motor / System: Full Step Motor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 810637-DRV83053PHPR Packaging: Reel Mounting Style: SMD Applications: Three-Phase BLDC, PMSM Motors Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration:
- Supply Voltage (AC): 4.4 to 45 volts
- Supply Voltage (DC): 4.4 to 45 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 810484-DRV8305NEPHPRQ1 Packaging: Reel Mounting Style: SMD Applications: Three-Phase BLDC, PMSM Motors Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration:
- Supply Voltage (AC): 4.4 to 45 volts
- Supply Voltage (DC): 4.4 to 45 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1323539-DRV8305NPHP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Packaging: Tray Applications: Three-Phase BLDC, PMSM Motors Standard Package: 250 Mounting: Surface Mount
- TJ: -40 to 125 C
- Features: MOSFET, Other, Power MOSFET
- Package Type: SOT3
- Packing Method: Tray
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: directly drives stepper motors with up to 1.7A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper
-
Supplier: Infineon Technologies AG
Description: 3-Phase universal BLDC Motor Gate Driver IC for diverse voltage applications ranging from 8V~72V As the market strives for cars and trucks with better performance, manufacturers need to optimize the supply to automotive applications such as cooling fans, water pumps and
- Peak Output Current: 0.48 amps
- Supply Voltage: 8 to 72 volts
- Propagation Delay: 400 ns
- Operating Temperature: -40 to 175 C
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), three
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense amplifier and
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: 200 V level shift junction isolated MOSFET driver with dependent high and low side referenced output channels. Proprietary HVIC and latch immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output, down to
- Peak Output Current: 0.29 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 150 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVER, CLOSED LOOP, 3.3A, SINGLE-PHASE, 100/115V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cirrus Logic, Inc.
Description: VRMS, energy-to-pulse conversion Smart 'Auto-Boot' mode from serial EEPROM AC or DC system calibration Mechanical counter/stepper motor driver Meets accuracy spec for IEC, ANSI, JIS Power consumption < 12 mW On-chip 2.5 V reference (25 ppm/°C typ.) Interface optimized for shunt
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 phase gate driver for 6step or FOC controlled Brushless Motors compatible with 48V NET Product overview: L9907TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and
- Supply Voltage: 4.2 to 54 volts
-
Supplier: Zaber Technologies, Inc.
Description: is lost Measures size of gripped part with motor encoder Includes removable finger blanks Designed for use with an X-MCB1 Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here
- Actuation: Electric
- Style: Parallel
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 6A. This way it reaches an extremely high efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. With the new chip-scale QFN package a 4A motor driver can be realized on the size of a stamp! The high motor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: chopSync™ feature allow high velocity operation. Specifications Main characteristics 2-phase and 3-phase stepper motor control high precision µstep sequencer smoothMod™ for smooth motor operation 51k equidistant µsteps per rev. (200step 2-phase /
-
Supplier: Newport MKS
Description: applications such as semiconductor wafer inspection, micro-electronics test and assembly, DNA sequencing or laser machining. The linear motor employs a centered, high efficiency 3-phase synchronous iron core, linear motor as driving element, providing high speed, high
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
Find Suppliers by Category Top
Featured Products Top
-
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
https://www.orientalmotor.com/stepper-motors/2-phase-stepper-motors-pkp-series.html#tp34_3 ### ABOUT ORIENTAL MOTOR ABOUT ORIENTAL MOTOR Oriental Motor USA Corporation has been at the forefront of motion control technology for over a (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8° or 0.9° stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum results, combine it with any PKP Series stepper motor for maximum torque, speed (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
. • Multiple Motor Configurations: Available in various lengths, current ratings, and winding options. • Flexible Driver Compatibility: Supports integration with a wide range of high-precision stepper motor drivers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
More Information Top
-
Page 6. Semiconductor parts with 760 in root number
3 - phase stepper motor driver .
-
SI-7600 datasheet : Datasheets for Electronic Components and Semiconductors
3 - phase stepper motor driver .
-
Computer and Computing Technologies in Agriculture III
In order to improve the concentrates discharge accuracy, a 3-phase stepper motor 110BYG350 equipped with a 3 - phase stepper motor driver 3H110MS is used.
-
Machine tools 3
Lenord + peasant 123. N.N., Oberhausen (1993): 3 - phases - stepping motor - drive -bases, functional description.
-
The McLane Zooplankton Sampler: an autonomous, time-series, zooplankton sampling instrument
The controllerhousingcontainsan advancedmicro- controller, a 3 - phase pump- motor driver , a stepper - motor driver, and the batteries.
-
Climbing and Walking Robots
Two of these boards are shown in Fig. 3 : L6208BD [5] board is a fully integrated two phase stepper motor driver , meanwhile L6235BD [6] is a three phase brushless dc motor driver.
-
Basics of PCD Series: Pulse Control LSIs (.pdf)
You can control 3 - phase and 5-phase stepper motors with input pulse signals sent to the drivers for these motors.
-
Solar tracking system with high precision implementation on FPGA with GUI on LabVIEW
… and Jai Wook Jeon, “An Open-loop Stepper Motor Driver Based on FPGA” International Conference on Control, Automation and Systems 2007, Oct. 17-20, 2007 [ 3 ] Logibricks [4] ZhaoJin Wen … … Wang, “Analysis of Two- Phase Stepper Motor Driver Based on FPGA”, 2006 …
-
Metering pumps with new drive concept
… 1 ± off-hand drive unit over toothed belt-eccentric drive , 2 ± metering head with ceramics-valves, 3 ± POLYTETRAFLUOROETHYLENE-laminated membrane … … microprocessor inflation, 5 ± stepping motor for control of the … … the Saug- and pressure phase , 6 ± housing (protection …
-
Hybrid stepping motors and drives
… motors and their micro- processor controls’ (Clarendon Press, Oxford, UK, 1984) 3 SIG Positec Berger Lahr, 5 Phase Stepping Motors Catalogue, Breslaur Str. 7 … … 6 5800/01/04 Stepping Motor Drivers Data Sheets, Allegro Microsystems … … MA, USA 7 L297 Stepper Motor Controllers Data Sheet …
Indicates content that may require registration and/or purchase.